-
Supplier: Linde North America, Inc.
Description: The Linde group is the world’s largest producer of high purity isotopic electronic gases such as deuterium (2H2), deuterated silane (Si2H4), deuterated ammonia (N2H3), and 11-Boron Trifluoride (11BF3). For information regarding these products, please contact the Electronics Customer
- Hydrogen, Hydrides and Hydrogen Compounds: Hydrogen Sulfide
- Product Forms: Gas
- Supply Options: Gas Cylinder, Other
-
Supplier: Process Sensing Technologies USA
Description: The GPR-7500 analyzer utilizes the low-power electro-chemical sensor technology to provide a cost-effective and easy to maintain online-installation hydrogen sulfide measurement in a small package. The GPR-7100 is a portable H2S analyzer version preferably used for spot checking the process
- Display: Digital
- Features: Self Calibration
- Instrument Type: Analyzer
- Measurement Type: Trace
-
Supplier: IHS ESDU
Description: variation with temperature of the specific heat capacity at constant pressure and specific enthalpy in the ideal gas, the dilute gas dynamic viscosity and the dilute gas thermal conductivity. Saturation line properties in SI units, calculated from the equations are tabulated at
-
-
Supplier: Accuris
Description: METHOD FOR DETECTION HYDROGEN SULPHIDE IN LIQUEFIED PETROLEUM GASES USING LEAD ACETATE
-
Supplier: Pem-Tech, Inc.
Description: Model PT301N is a rugged and highly accurate microprocessor based Hydrogen Sulfide gas generator. The unit uses an electrochemical generating cell and latest CMOS technology that makes it a compact and versatile system. The system provides push buttons to adjust the gas
- Features: Portable
- Generator Type: Hydrogen Sulphide / Sour Gas, Specialty / Other
-
Supplier: DigiKey
Description: HYDROGEN SULPHIDE, 100 PPM
- Operating Temperature: -40 to 131 F
-
Supplier: Accuris
Description: TESTING OF GASOUS FUELS AND OTHER GASES; DETERMINATION OF SULPHUR COMPOUND CONTENT DETECTION OF HYDROGEN SULPHIDE; LEAD ACETATE PAPER METHOD
-
Supplier: Linde North America, Inc.
Description: Lightweight and robust, IP65 rated and designed to IP67 standards Sensors Flammable/Oxygen: LEL Methane, LEL Propane, LEL Pentane, LEL Butane, LEL Ethylene, LEL Hydrogen, LEL Alcohols/Ketones/Sol vents, Oxygent Toxic: Ozone, Carbon Monoxide, Hydrogen Sulphide
- General Gas Types: Toxic Gas, Combustible Gas
- Measurement Type: %LEL
- Number of Gases Sensed: Single Gas
- Operating Humidity: 20 to 90 %
-
Supplier: Linde North America, Inc.
Description: Sulphide, Sulphur Dioxide, Nitrogen Dioxide, Hydrogen, Phosphine, Chlorine, Hydrogen Fluoride, Phosgene, Ammonia, Hydrogen Cyanide, Nitric Oxide, Ethylene Oxide.
- General Gas Types: Toxic Gas, Combustible Gas
- Measurement Type: %LEL
- Number of Gases Sensed: Multi Gas
- Operating Humidity: 20 to 90 %
-
Supplier: Linde North America, Inc.
Description: Cam lock attachment Disposable - 2 year life Limited training required for use 7 sensor options IP65 rated Bump test docking solution Sensors Single: Oxygen, Carbon Monoxide, Hydrogen Sulphide, Sulphur Dioxide, Chlorine, Ammonia Dual: Carbon Monoxide/Hydrogen Sulphide
- Number of Gases Sensed: Single Gas
- Operating Humidity: 5 to 95 %
- Operating Temperature: -4 to 122 F
- Specific Gas Types: Oxygen (O2), Sulfur Dioxide (SO2), Ammonia (NH3), Carbon Monoxide (CO), Chlorine (Cl2), Hydrogen Sulfide (H2S)
-
Supplier: Owlstone Inc.
Description: The OVG-4 is a compact, cost effective calibration gas system, which generates high accuracy, NIST traceable calibration gas standards.
- Generator Type: Hydrogen, Nitrogen, Oxygen, Humidity / Water Vapor, Chlorine / Chlorine Dioxide, Hydrogen Sulphide / Sour Gas, Organic Vapor, Specialty / Other
- Outlet Pressure: Up to 10 psi
- Output Flow Rate: 0.0500 to 0.5000 SLM
-
Description: of the filled embrittling gas of a gas mixture is less than 5 MPa (50 bar) in the case of hydrogen and other embrittling gases, with the exception of hydrogen sulphide and methyl mercaptan in which cases the partial pressure shall not exceed 0,25 MPa (2,5
-
Supplier: RS Components, Ltd.
Description: Ideal for protection of personnel working in hazardous areas and confined spaces such as found in gas and water utilities, construction sites, foundries, petrochemical works. The Gasman is available in a range of models to monitor different gases including Oxygen (OX), Hydrogen
-
Supplier: RS Components, Ltd.
Description: Ideal for protection of personnel working in hazardous areas and confined spaces such as found in gas and water utilities, construction sites, foundries, petrochemical works. The Gasman is available in a range of models to monitor different gases including Oxygen (OX), Hydrogen
-
Supplier: BlueSens Gas Sensor GmbH
Description: this biogas analyzer is 0-50% Vol.% for CO2 and 0-100 Vol.% for CH4 and it has no interferences neither to humidity nor to hydrogen sulphide. Due to the internal heated piping, made of stainless steel, there will not be corrosion inside the apparatus. You can see the actuals measured
-
Supplier: RS Components, Ltd.
Description: -100 - Hydrogen Sulphide Gases Detected = Hydrogen Sulphide Response Time = 30 s Application = H2S Detectors, Portable & Fixed Installation H2S2 Monitors Dimensions = 20.4 (Dia.) x 16.5mm Weight = 4.5g Width = 20.4 (Dia.)mm Minimum Operating Temperature = -40°C
- Instrument Type: Detector
- Operating Temperature: -40 to 122 F
- Response Time: 30 seconds
- Specific Gas Types: Hydrogen Sulfide (H2S)
-
Supplier: RS Components, Ltd.
Description: -100 - Hydrogen Sulphide Gases Detected = Hydrogen Sulphide Response Time = <30 s Application = H2S Detectors, Portable & Fixed Installation H2S2 Monitors Dimensions = 20.4 (Dia.) x 16.5mm Weight = 4.5g Model Number p = FECS50-100 Minimum Operating Temperature =
- Instrument Type: Detector
- Operating Temperature: -40 to 122 F
- Response Time: 30 seconds
- Specific Gas Types: Hydrogen Sulfide (H2S)
-
Supplier: Process Sensing Technologies USA
Description: Applications: Natural gas production and processing Pipeline drying Offshore export pipeline natural gas Transmission pipeline monitoring Fiscal metering of gas Gas storage facilities Hydrogen production, storage and transportation including natural gas
- Application: Process Gas
- Display: Digital
- Features: Self Calibration
- Instrument Type: Analyzer
-
Supplier: CSA Group
Description: instruments to be capable of measuring concentrations of oxygen, flammable gases or vapours, hydrogen sulphide and carbon monoxide prior to entry into enclosed spaces. For the purpose of measurement of concentrations of flammable gases or vapours, this document specifies
-
Supplier: CSA Group
Description: " (methane produced during sewage treatment), but because of entrained contaminants their use is to be subject to agreement between the manufacturer and the purchaser. 2) Valves covered by this Standard may not be used on "sour gas" (gas with entrained hydrogen sulphide)
-
Standards and Technical Documents - Lever operated non-lubricated gas shut-off valves -- CSA 3.16-15Supplier: CSA Group
Description: " (methane produced during sewage treatment), but because of entrained contaminants their use is to be subject to agreement between the manufacturer and the purchaser. 2) Valves covered by this Standard may not be used on "sour gas" (gas with entrained hydrogen sulphide)
-
Supplier: BP Lubricants North America
Description: Energas NGL (S) grades are mineral oil based, low ash gas engine lubricants available in SAE 40 and 15W-40 viscosity grades. This product range is formulated primarily for spark ignition gas engines where a low ash is specified and where the gas is largely free from aggressive
- Applications / Function: Combustion Engines / Motor Oil
- Chemistry / Constituents: Mineral Oil, Petroleum / Mineral Oil
- Flash Point: 410 to 421 F
- Kinematic Viscosity (@ 40°C): 106 to 123 cSt
-
Supplier: ESAB Welding and Cutting Products
Description: Features A continuous solid corrosion resisting duplex wire for welding of austenitic-ferritic stainless alloys of 22% Cr, 5% Ni, 3% Mo types. OK Autrod 2209 has a high general corrosion resistance. In media containing chloride and hydrogen sulphide the alloy has a high
- Alloy Type: Steel - Stainless
- Elongation: 28 %
- Form / Shape: Solid Wire
- Tensile Strength (UTS): 110953 psi
Find Suppliers by Category Top
Featured Products Top
-
level such as in a warehouse or parkade. We also offer gas detectors for alarm situations such as propane, ammonia, or refrigerant leaks. Industrial applications tend to be for upset conditions or gas leaks in a processing facility. This could be a municipal treatment plant for hydrogen (read more)
Browse Gas Instruments Datasheets for Arjay Engineering -
the device is no longer able to monitor the area. TruCal technology is found exclusively on XCell Hydrogen Sulfide (H2S) and Carbon Monoxide (CO) gas sensors for the Ultima X5000 and (read more)
Browse Gas Sensors Datasheets for MSA Safety -
CARBON ADSORPTION SYSTEMS Vapor Phase Carbon Adsorption Systems Vapor Phase Carbon Adsorption Systems are designed to remove certain gaseous contaminants, including Dioxins/ Furans, Hydrogen Sulphide (read more)
Browse Adsorption Equipment Datasheets for Branch Environmental Corp. -
CARBON ADSORPTION SYSTEMS Vapor Phase Carbon Adsorption Systems Vapor Phase Carbon Adsorption Systems are designed to remove certain gaseous contaminants, including Dioxins/ Furans, Hydrogen Sulphide (read more)
Browse Adsorption Equipment Datasheets for Branch Environmental Corp. -
Vapor Phase Carbon Adsorption Systems Vapor Phase Carbon Adsorption Systems are designed to remove certain gaseous contaminants, including Dioxins/ Furans, Hydrogen Sulphide, Hydrogen Chloride, Ammonia and (read more)
Browse Adsorption Equipment Datasheets for Branch Environmental Corp. -
Deep-Bed Vapor Phase Carbon Adsorption Systems Vapor Phase Carbon Adsorption Systems are designed to remove certain gaseous contaminants, including Dioxins/ Furans, Hydrogen Sulphide, Hydrogen Chloride, Ammonia and Mercaptans (read more)
Browse Adsorption Equipment Datasheets for Branch Environmental Corp.
Conduct Research Top
-
Total Sulfur Analysis in Natural Gas with the 700XA Gas Chromatograph
infrastructure. The Total Sulfur in Natural Gas standard application provides measurements down in the ppm range for Hydrogen Sulphide (H2S), Carbonyl Sulphide (COS), mercaptans, and sulfides (measured as RSH+). A Flame Photometric Detector (FPD) is used to give high specificity to sulfur species