-
Supplier: Hydrofarm, Inc.
Description: includes: • 17 gallon reservoir • Three 4 ft. grow chambers • waterPower 120 pump • injection manifold • support structure • 3" grow cups • CocoTek Coco cups and Hydroton • 3 part Flora Kit
-
Supplier: Paxton Products, an ITW company
Description: Inline Manifold has six nozzles that are focused on targeting the top surface of the product and is available with either a polypropylene manifold, or a 304 stainless steel manifold, both with Loc-Line nozzles.
- Maximum Pressure: 1.08381 to 2.89016 psi
- Maximum Flow (Gas / Air): 175 to 276 SCFM
- Size: 3/4"
- General: Integral Manifold Valves
-
Supplier: Paxton Products, an ITW company
Description: The Paxton CapDryer provides complete drying of the bottle neck and lid to improve the quality of coding, tamper banding, labeling, and vision system results. It is available in two sizes, to fit most bottle types and conveyor speeds. Paxton's CapDryer system targets the neck and lid of most bottle
- Maximum Pressure: 1.08381 to 2.89016 psi
- Maximum Flow (Gas / Air): 618 to 974 SCFM
- Size: 3/4"
- Application: Chemical (General), Food Processing, Medical / Pharmaceutical, Sanitary, Steam, Water
-
-
Supplier: Paxton Products, an ITW company
Description: Available in both aluminum and 304 stainless steel, Paxton's Air Knives and Knife Systems are designed to deliver maximum efficiency for high velocity drying and blow off applications. These systems feature a continuous, uninterrupted air slot design that gives uniform coverage over the targeted
- Maximum Pressure: 1.08381 to 2.89016 psi
- Size: 3/4"
- Application: Chemical (General), Food Processing, Medical / Pharmaceutical, Sanitary, Steam, Water
- Type: NPT
-
Supplier: Paxton Products, an ITW company
Description: extra attention. Paxton's Spyder Manifold combines its inline nozzles with 'spider-like' arms that are able to flex to any position to accommodate specific drying needs. Available in 4, 8, and 16 arm models to accommodate for both high and low speed lines, the Spyder Manifold arms
- Maximum Pressure: 1.08381 to 2.89016 psi
- Maximum Flow (Gas / Air): 292 to 460 SCFM
- Size: 3/4"
- General: Integral Manifold Valves
-
Supplier: Pneumadyne, Inc.
Description: Our aluminum manifolds go through a controlled oxidation process called anodizing which produces a non-conductive coating that provides corrosion and wear resistance. A black dye is added to the anodize solution to create our signature appearance however there are over thirty colors of anodic
- Supply Ports: 1
- Outlet Ports: 2
- Temperature Range: -10 to 200 F
- Size: 1/8", Metric
-
Supplier: Pneumadyne, Inc.
Description: Our aluminum manifolds go through a controlled oxidation process called anodizing which produces a non-conductive coating that provides corrosion and wear resistance. A black dye is added to the anodize solution to create our signature appearance however there are over thirty colors of anodic
- Supply Ports: 1
- Outlet Ports: 1
- Temperature Range: -10 to 200 F
- Body Material: Aluminum
-
Supplier: Pneumadyne, Inc.
Description: 10-32 output ports, 3 Porting configurations, Convenient junction point, Multiple branches, One input
- Supply Ports: 2
- Outlet Ports: 6
- Maximum Pressure: 1,000 psi
- Temperature Range: -10 to 200 F
-
Supplier: Pneumadyne, Inc.
Description: Our aluminum manifolds go through a controlled oxidation process called anodizing which produces a non-conductive coating that provides corrosion and wear resistance. A black dye is added to the anodize solution to create our signature appearance however there are over thirty colors of anodic
- Supply Ports: 1
- Outlet Ports: 6
- Temperature Range: -10 to 200 F
- Size: #10-32
-
Supplier: Hex Valve
Description: No Description Provided
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 6,980 psi
- Temperature Range: -20 to 1,000 F
-
Supplier: DME Company
Description: Very large 2” female NPT manifold allows tremendous flow. This large manifold supplies up to 16 - 1/2” ports uniformly without restricting flow. ■ One piece aluminum extrusion ■ Anodized for corrosion protection ■ No welds ■ No rust ■ 2” NPT supply for maximum flow ■ 1/2” ports - up to
- Supply Ports: 4 to 16
- Maximum Pressure: 1,000 to 3,000 psi
- Size: 1", 1/2"
- Body Material: Aluminum
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty. Body Materials: aluminum, stainless steel. Options: special threads, limit switches, manual override, mounting, special
- Supply Ports: 1 to 8
- Outlet Ports: 1 to 8
- Maximum Pressure: 0 to 3,000 psi
- Temperature Range: -4 to 302 F
-
Supplier: DME Company
Description: SMARTFLOW® DUOFLOW™ Manifolds are robust extruded aluminum manifolds similar to the original Smartflow one-piece design. The manifolds are divided internally and anodized with one red end and one blue end to denote supply and return on a single manifold. The Duoflow
- Supply Ports: 16
- Outlet Ports: 8
- Maximum Pressure: 150 psi
- Temperature Range: 210 F
-
Supplier: SWAN Analytical USA, INC.
Description: Sampling accessory to distribute one sample stream to several instruments. Features One sample inlet and two to four outlets to the instruments with manual shut-off valves. Made of stainless steel SS316L. Sample in- and outlets available with female threads ⅛" or Swagelok connectors for ¼” tube or
- Supply Ports: 1
- Outlet Ports: 4
- Maximum Pressure: 28 psi
- Temperature Range: 32 to 158 F
-
Supplier: Invotec Solutions Ltd.
Description: Invotec OEM style water flow regulators are the industry's choice for quality at unbeatable prices. This style of regulator is fitted to almost any model of injection moulding machine. These water manifolds offer a great range of benefits which would normally cost a lot more.
- Outlet Ports: 6
- Maximum Flow (Liquid): 1.584 to 5.28 GPM
- Type: BSPP, Barb / Rib
- Application: General Purpose, Water
-
Supplier: Watts
Description: 1 in. diameter manifold trunks are closed at one end and swedged to accept 1 in. copper at the other. Available with 3⁄8 in. and 1⁄2 in. brass CrimpRing™ fittings, with 1⁄4-turn brass mini ball valves (MBV), in sizes from M3 to M12. Branches are 2 in. O.C. Manifolds are sold
- Supply Ports: 1
- Outlet Ports: 10
- Valve Actuation: Manual
- Features: Other
-
Supplier: Hex Valve
Description: No Description Provided
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 6,000 psi
- Temperature Range: -20 to 1,000 F
-
Supplier: KZVALVE
Description: The KZValve QC Series Modular Valve Manifolds are assembled with ball valves that are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4" full port valves • 2 to 9 valves on the manifold •
- Supply Ports: 1
- Outlet Ports: 4
- Maximum Pressure: 300 psi
- Valve Power: 12 VDC
-
Supplier: KZVALVE
Description: The KZValve QX Series 2-Section, 1-Piece, full-port Y-Manifolds are assembled with ball valves that are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 1" full port valves • Ball: 316 stainless steel
- Supply Ports: 1
- Outlet Ports: 2
- Maximum Pressure: 150 psi
- Size: 1"
-
Supplier: Hex Valve
Description: No Description Provided
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 6,980 psi
- Temperature Range: -20 to 1,000 F
-
Supplier: Watts
Description: 1 in. diameter manifold trunks are closed at one end and swedged to accept 1 in. copper at the other. Available with 3⁄8 in. and 1⁄2 in. brass CrimpRing™ fittings, in sizes from M3 to M12. Branches are 2 in. O.C. Manifolds are sold individually. Order one for hot and one for cold.
- Supply Ports: 1
- Outlet Ports: 3
- Features: Other
- General: Parallel
-
Supplier: Watts
Description: CustomCuts™ are designed to be cut up in the field. Cut off five branches for a 5-branch manifold, seven for a 7-branch manifold, etc. All CustomCuts™ are 4 ft. long with 16 fittings spaced 3 in. apart, so a pipe cutter can fit between the branches. LFWPCM5-MB CustomCuts™ come with
- Supply Ports: 1
- Outlet Ports: 16
- Valve Actuation: Manual
- Features: Other
-
Supplier: Burger & Brown Engineering, Inc.
Description: Smartflow High Pressure and Temperature Manifolds and Assemblies are designed for use in hot oil or water cooling systems up to 400°F (204°C). Smartflow manifolds are ideal for connection to temperature control units in an injection molding environment. The manifolds are
- Supply Ports: 1
- Outlet Ports: 4 to 8
- Maximum Pressure: 250 psi
- Maximum Flow (Liquid): 6 GPM
-
Supplier: Zurn Industries LLC
Description: The QCM43-12GX Copper Manifold features a 3/4"barb XL brass inlet with 1/2" XL brass barb outlets with a closed end. Copper manifolds reduce number of connections required, speeding installation. Features And Benefits Copper manifolds reduce number of connections Easy
- Application: Water
-
Supplier: Watts
Description: CustomCuts™ are designed to be cut up in the field. Cut off five branches for a 5-branch manifold, seven for a 7-branch manifold, etc. All CustomCuts™ are 4 ft. long with 16 fittings spaced 3 in. apart, so a pipe cutter can fit between the branches. CustomCuts™ come with or without
- Supply Ports: 1
- Outlet Ports: 16
- Valve Actuation: Manual
- Features: Other
-
Supplier: KZVALVE
Description: The KZValve QX Series Modular Valve Manifolds are assembled with ball valves that are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 1" full port valves • 2 to 9 valves on the manifold • Ball:
- Supply Ports: 1
- Outlet Ports: 3
- Maximum Pressure: 150 psi
- Size: 1"
-
Supplier: SWAN Analytical USA, INC.
Description: Sampling accessory to distribute one sample stream to several instruments. Features One sample inlet and two to four outlets to the instruments with manual shut-off valves. Made of stainless steel SS316L. Sample in- and outlets available with female threads ⅛“ or Swagelok connectors for ¼“ tube or
- Supply Ports: 1
- Outlet Ports: 2
- Maximum Pressure: 28 psi
- Temperature Range: 32 to 158 F
-
Supplier: DME Company
Description: ● One piece Aluminum extrusion ● Anodized red and blue for corrosion protection ● No welds ● No rust ● 3/4, 1” or 1 1/2” NPT Supply ● 1/4”, 3/8 or 1/2” ports ● Brass end plug included ● Pre-drilled mounting holes and screws ● Interlocking Units
- Supply Ports: 4 to 16
- Maximum Pressure: 1,000 to 3,000 psi
- Size: 1 1/2", 1", 1/4", 3/4", 3/8"
- Body Material: Aluminum
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: This Manifold, made from polyamide, is ideal for fluid distribution and the merging of medium paths. The industry standard connection thread sizes enable the Manifold, DN 17 to be integrated into numerous applications. The internal diameter of 17mm allows for a high throughput, whilst
- Supply Ports: 1
- Outlet Ports: 1 to 4
- Maximum Pressure: 0 to 145.0377 psi
- Application: Food Processing, General Purpose, Water
-
Supplier: General Pump
Description: Mounting blocks provide flexibility to mount additional accessories to your system. General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure
- Supply Ports: 2
- Outlet Ports: 1
- Maximum Pressure: 4,000 psi
- Size: 1/2"
-
Supplier: Victaulic Co. of America
Description: A 100% pre-fabricated outlet header for any mechanical room application, with fully customizable options for length, pipe schedule, number and location of outlets, straight pipe or reduction, coatings and more Available with OGS and AGS groove ends Sizes from ¾ – 24″ | DN20 – DN600 Pressures up to
- Supply Ports: 1
- Maximum Pressure: 300 psi
- Application: General Purpose, Water
- Features: Other
-
Supplier: IMI Bimba
Description: ranging from 10-32 (F) to ¼ NPT (F). Material: Aluminum Port sizes: 10-32 (F), 1/8 NPT (F) and 1/4 NPT (F) ‘MT’ styles features a 1/8 NPT (F) input port and 10-32 (F) output ports Tee configuration Black anodized for corrosion resistance Pneumadyne manufactures custom manifolds; contact us
- Outlet Ports: 4 to 8
- Size: #10-32
- Body Material: Aluminum
- Application: Gas, General Purpose, Hydraulic Fluid, Pneumatic (Compressed Air), Water
-
Supplier: IMI Bimba
Description: Material: Aluminum Port sizes: 10-32 (F), 1/8 NPT (F) and 1/4 NPT (F) ‘MS’ styles features a 1/8 NPT (F) input port and 10-32 (F) output ports Union configuration Black anodized for corrosion resistance Pneumadyne manufactures custom manifolds; contact us with your unique requirement
- Outlet Ports: 4 to 10
- Size: #10-32
- Body Material: Aluminum
- Application: Gas, General Purpose, Hydraulic Fluid, Pneumatic (Compressed Air), Water
-
Supplier: Zurn Industries LLC
Description: The Zurn QickPort Manifold is designed for longevity and durability with corrosion resistant and stainless steel construction. The QickPort is ideal for plumbing applications with optimized port configurations. Features And Benefits Preassembled manifold, corrosion resistant polymer
- Application: Water
-
Supplier: DME Company
Description: Pneumatic Connectors
- Application: Coolant, Water
Find Suppliers by Category Top
Featured Products Top
-
to create a ring of liquid around the edges of the offset vanes. This sealant liquid is highly effective but can create some corrosion issues. The most common liquid is water (sometimes called water ring vacuum pumps), but these can be created to work with any liquid type. The portion of the (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
material reflectivity, but also on lamp-to-rod spacing, cavity cross-section, hole dimensions, and the cooling manifold configuration. Porous alumina is the optimal material choice for flash-lamp pump chambers because its micro-porous structure acts as a true volumetric Lambertian diffuser rather (read more)
Browse Reflectors Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
this purpose, a third module has been designed to be connected to the first module and provide a complete vacuum leak test. It is equipped with a vacuum chamber connected to a vacuum pump, along with a manifold of pneumatic components to manage the process. Inside, there is the part fixture connected (read more)
Browse Leak Testing Equipment Datasheets for Marposs Corp
More Information Top
-
The chilling sensitivity of root ammonium influx in a cultivated and wild tomato
… from the 60 dm3 main reservoir (a) through a magnetically coupled, centrifugal chemical pump (Teel Inc.) (b), then … … c) in a refrigerated water bath (not shown), and through a PVC distribution manifold (d), through one of 36 hydroponic emitters (2 dm3 h–1 …
-
SOLERAS - Solar Controlled Environment Agriculture Project. Final report, Volume 4. Saudi Engineering Solar Energy Applications System Design Study
12 mm take off point, for connection to measuring manifold in hydroponic control panel. Pump water level control switch.
-
Factors Controlling Oxygen Delivery in ALS Hydroponic Systems
… NFT-based NDS in its ability to meet the DOC of rootzones responsible for gray water recycling. MATERIALS AND METHODS HYDROPONIC SYSTEM The hydroponic system consisted of a holding tank (8L), a pump , a rectangular root tray (76cm long, 9cm wide, 8.7cm high), a perforated manifold (6mm diameter), and a 2.5 cm diameter overflow pipe (Figure 2).
-
Composition of hydroponic lettuce: effect of time of day, plant size, and season
A magnetic drive pump (model SM1212-26, Liang, Chula Vista, CA, USA) supplied the high end of … … flowed by gravity to the low end of each trough and into a manifold that returned solution … The hydroponic systems circulated water for 3 min in a 5, 10 or 20 min cycle, depending on sunlight intensity.
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 65968,'hydrated oxide'),(65969,'hydration'),(65970,'hydraulic'),(65971,'hydraulic brake'),(65972,'hydraulic brake cylinder'),(65973,'hydraulic brakes'),(65974,'hydraulic cement'),(65975,'hydraulic engineering'),(65976,'hydraulic press'),(65977,'hydraulic pump '),(65978,'hydraulic ram' … … 'hydroplane racing'),(66094,' hydroponic '),(66095,'hydroponics'),(66096 … … 'ice tea'),(66659,'ice tongs'),(66660,'ice up'),(66661,'ice wagon'),(66662,'ice water '),(66663,'ice … … passage'),(69106,'inland revenue'),(69107,'inland sea'),(69108,'inlay'),(69109,'inlet'),(69110,'inlet manifold '),(69111,'inmarriage' …
-
Hydroponics for the Home Grower
This is the most common method for large hydroponic operations. The basic setup is very similar to that of ebb and ow systems with the exception that the nutrient solution is pumped to the base of the plants at … … the tray and distributed with a drip manifold to individual drip lines … The growing tray must be level in all directions to prevent any water accumulation.
-
The inhibition of ammonium uptake by nitrate in wheat
… complications involving nitrate influx-efflux effects which are known to take place in hydroponic plant culture (Deane … Zani^oza were surface sterilized with ()-2 % mercuric chloride, rinsed with distilled water and germinated between moist … Nutrient solutions were renewed every 48 h and were aerated vigorously using air pumped through a perforated polyethylene mani- fold .
-
Effects of common soil anions and pH on the uptake and accumulation of perchlorate in lettuce
Bicarbonate was added to the hydroponic solution at concentra- tions of 0, 2, or 5 mM as … To produce the blend, air from an aquarium pump and CO2 from a gas cylinder were passed … … flows were merged via a plastic “T” fitting, and passed through an aeration manifold to the appropriate … During the course of the experiments, pH, water level, and phosphate concentrations were regularly checked and .
-
Examining Dehydration and Hypoxic Stress in Wheat Plants Using a Porous Tube Plant Nutrient Delivery System Developed for Microgravity
A submersible pump on each cart carries nutrient solution from a 40-liter reservoir to a standpipe providing the solution to the manifold . Root water potential at the surface of the porous tubes is controlled by adjusting the height of … Nutrient solution was created by combining 1.0 gram of 5-11-26 hydroponic mix and 0 …
-
Hydrophilic interaction LC combined with electrospray MS for highly sensitive analysis of underivatized amino acids in rhizosphere research
In hydroponic samples, amino acids are expected to be present at very low concentrations. … stationary phase (strong cation exchange and reversed phase, 30 mg), were placed on a vacuum SPE manifold . … subsequently equili- brated with 1 mL of 0.1 M hydrochloric acid in water and loaded with … An Agilent G1312A Binary Pump 1200 series from Agilent Technologies, together with an Agilent G1367B high performance …
Indicates content that may require registration and/or purchase.