-
Supplier: Newark, An Avnet Company
Description: ANALOG MULTIPLEXER, 2:1, 3 CKT, SOIC-16 ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: IC, ANALOG MULTIPLEXER; Multiplexer Configuration:4:1; No. of Circuits:3Circuits; Analogue Multiplexer Case:QFN; No. of Pins:32Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:-; Analog Switch Case Style:QFNRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ANALOG MULTIPLEXER, 4:1, 2 CKT, SOIC-16 ROHS COMPLIANT: YES
-
-
Supplier: Nexperia B.V.
Description: thresholds across supply operating range Ioff circuitry Enables wider latitude for power sequencing considerations Isolates backflow between supply rail and any biased digital/analog input when VCC = 0 V Prevents any biased digital/analog input from backpowering VCC when VCC = 0 V
- Supply Voltage (VS): 7 volts
- Operating Ambient Temperature: 125 C
- Features: On-Chip ESD Protection, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: ANALOG MULTIPLEXER, -40 TO 100DEG C; Multiplexer Configuration:4:1; No. of Circuits:4Circuits; On State Resistance Max:100ohm; Supply Voltage Range:5V to 36V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
-
Supplier: Quarktwin Technology Ltd.
Description: 2 Circuit IC Switch 4:1 100Ohm 20-LCC
- Max Ron: 100 ohms
- Operating Ambient Temperature: -55 to 125 C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Lingto Electronic Limited
Description: 16-CH JFET ANALOG MULTIPLEXERS
- Max Ron: 29 ohms
-
Supplier: DigiKey
Description: IC ANALOG SWITCH SPDT 6TSSOP
- Supply Voltage (VS): 1.4 to 4.3 volts
- Max Ron: 0.75 ohms
- Bandwidth: 60 MHz
- tON: 25 ns
-
Supplier: Nexperia B.V.
Description: The 74HC4053; 74HCT4053 is a triple single-pole double-throw analog switch (3x SPDT) suitable for use in analog or digital 2:1 multiplexer/demultiplexer applications. Each switch features a digital select input (Sn), two independent inputs/outputs (nY0 and nY1) and a common
- Supply Voltage (VS): 11 volts
- Propagation Delay: 60 ns
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ACCES I/O Products, Inc.
Description: Available. Please contact us for ordering information The 104-AIM-32 is an analog signal multiplexer conforming to the PC/104 standard. The card will multiplex and condition 16 differential or 32 single-ended analog signals before passing them to an analog-to-digital
- Analog Input Channels: 32 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, DC Voltage Input
- User Interface: Computer Programmable
-
Supplier: Classic Automation LLC
Description: 800 Series I/O
- Data Acquisition: I/O Module
-
Supplier: Accuris
Description: MICROCIRCUIT, HYBRID, LINEAR, ANALOG MULTIPLEXER
-
Supplier: Utmel Electronic Limited
Description: Analog Multiplexer Dual 1:2 20-Pin TQFN EP
- Supply Voltage (VS): 1.8 volts
- Propagation Delay: 0.15 ns
- Power Dissipation: 500 milliwatts
- Operating Ambient Temperature: -40 to 85 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: HIGH SPEED DMOS FET ANALOG SWITCHES AND SWITCH ARRAYS Product overview: SD5000I from Linear Integrated Systems, Inc. is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful
-
Supplier: Utmel Electronic Limited
Description: Analog Multiplexer Quad 2:1 16-Pin SOIC
- Supply Voltage (VS): 5 volts
- Bandwidth: 400 MHz
- Min Operating Current: 0.0001 mA
- Power Dissipation: 500 milliwatts
-
Supplier: Classic Automation LLC
Description: 800 Series I/O
- Data Acquisition: I/O Module
-
Supplier: Acme Chip Technology Co., Limited
Description: Integrated Circuits (ICs) - Analog Switches / Multiplexers
-
Supplier: ODG (Origin Data Global)
Description: ANALOG MULTIPLEXER TRIPLE 2:1 16
-
Supplier: ODG (Origin Data Global)
Description: SOT-363 Analog Switches, Multiplexers ROHS
- Standards and Certifications: RoHS Compliant
-
Supplier: Accuris
Description: MICROCIRCUIT, HYBRID, LINEAR, 32 CHANNEL, ANALOG MULTIPLEXER
-
Supplier: OMEGA Engineering, Inc.
Description: The DRA-MDM-11 is a mux/demux system which transfers analog information accurately via a single pair of wires. The multiplexer unit (DRA-M-11) accepts up to sixteen 4-20 mA process current inputs. The multiplexed inputs are transferred to the demultiplexer unit (DRA-DM-11) at a scan
- Analog Input Channels: 16 #
- Inputs / Channels: 16 #
- Features: Current Loop Converter, DC Current Input
- Outputs: Current Output, Relay Output
-
Supplier: Accuris
Description: MICROCIRCUIT, HYBRID, LINEAR, 16 CHANNEL, ANALOG MULTIPLEXER
-
Supplier: OMEGA Engineering, Inc.
Description: The OME-DB-889D is an expansion multiplexer/amplifier board for use with OME-PCI-1800 series families. Each OME-DB-889D multiplexes 16 differential analog input channels into one analog input of the DAS board. The high grade instrumentation amplifier provides software
- Analog Input Channels: 16 #
- Gain Range: 0.5 to 1,000 #
- Operating Temperature: 32 to 122 F
- Features: B, Cold Junction Compensation, E, J, K, Programmable Filter, R, S, Signal Filter, T, Temperature Signal Conditioners
-
Supplier: Allied Electronics, Inc.
Description: CMOS Analog Multiplexers, Single 8-Ch, -40 to 85 C, PDIP16, Pb-Free
-
Supplier: Allied Electronics, Inc.
Description: CMOS Analog Multiplexers, Single 8-Ch, -40 to 85 C, SOIC28, Pb-Free
-
Supplier: Utmel Electronic Limited
Description: Analog Multiplexer Quad 2:1 16-Pin TSSOP T/R
- Supply Voltage (VS): 3.3 volts
- Bandwidth: 350 MHz
- Propagation Delay: 0.25 ns
- Power Dissipation: 500 milliwatts
-
Supplier: Texas Instruments
Description: Triple 2-Channel Analog Multiplexer/Demultiplexer 16-SO -40 to 85
- Supply Voltage (VS): 2 to 5.5 volts
- Max Ron: 23 ohms
- Min Operating Current: 0.02 mA
- Operating Ambient Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Intersil Win Source Part Number: 204954-I1-0201-5 Packaging: Tube/Rail Number of Circuits: 4 Switch Circuit: SPST - NC Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C (TA) Max On Resistance: 80 Ohm Case / Package: 16-CDIP Dual Supply
- Operating Ambient Temperature: 0 to 75 C
- Package Type: CDIP, DIP
- Normal Condition: Normally Closed (NC)
- Features: Other, SPST
-
Supplier: Win Source Electronics
Description: Manufacturer: onsemi Category: Integrated Circuits (ICs)- Interface- Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Switch Circuit: SPST - NO Number of Circuits: 2 On-State Resistance (Max): 5.5Ohm Operating Temperature:
- Operating Ambient Temperature: -55 to 125 C
- Normal Condition: Normally Open (NO)
- Features: SPST
-
Supplier: Allied Electronics, Inc.
Description: CMOS Analog Multiplexers, Differential 4-Ch, -40 to 85 C, PDIP16, Pb-Free
-
Supplier: Allied Electronics, Inc.
Description: CMOS Analog Multiplexers, Single 16-Ch,-40 to 85 C, SOIC28, Pb-Free
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: TSON-6-EP(1.5x1.5) Analog Switches / Multiplexers ROHS
- Applications: Communications
- Standards and Certifications: RoHS Compliant
-
Supplier: ACCES I/O Products, Inc.
Description: for input terminations on plug-in blocks Model AIM-16 accepts, pre-amplifies, and multiplexes analog signals for application to an analog-to-digital converter installed in a host computer. Each AIM-16 concentrates 16 differential analog input channels into one single-ended
- Analog Input Channels: 16 #
- Operating Temperature: 32 to 149 F
- User Interface: Computer Programmable
- Outputs: Current Output, Voltage Output
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Siliconix Category: Integrated Circuits (ICs) -Interface- Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Product Status: Obsolete Switch Circuit: SPST - NO Multiplexer/Demultiplexer Circuit: 1:1 Crosstalk: -93dB @ 1MHz Operating
- Device Type: Sensor Interface
Find Suppliers by Category Top
Featured Products Top
-
charge amplifiers, sample and hold amplifiers, data converter switches, and programmable gain amplifiers. Key features of these switches are their low charge injection of 0.2pC, 200pf sampling capacitor, and picoamp leakage current, which enable very fast and precise signal acquisition with (read more)
Browse IC Analog Switches Datasheets for Advanced Linear Devices, Inc. -
has a low threshold voltage of 0.7V, a typical Vos of 2mV, and a high DC current gain of 109. These features make the ALD1116 versatile and effective for precision analog switching and amplifying applications, as well as a building block for various analog circuits like differential (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
, which results in excellent accuracy. This device is commonly used in precision analog circuits such as differential amplifier input stages, transmission gates, multiplexer applications, current sources, and more. One of the key features of the ALD1106 is its large current gain, which makes it (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
Fiber Optic Bit-Driver® Asynchronous Time Division Multiplexer S.I Tech Model 2016 Bit-Driver multiplexer is ideal for in-house data transmission where you have clustered terminal situations. It delivers 16 full duplex ports (read more)
Browse Time Division Multiplexers (TDM) Datasheets for S.I. Tech, Inc. -
circuits, power failure detectors, sensors in security equipment and portable devices, high-side and sample-and-hold switches, discrete analog switches/multiplexers, and many other applications that require an always-available backup battery. This technology enables various industries, including (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc.
More Information Top
-
An electrochemical sensor ASIC for agriculture applications
It consists of an analog router that routes readout circuits to various sensors, a 10- bit successive approximation register analog to digital converter (SAR ADC), two digital to analog converters (DAC), a multiplexer and I2C /SPI serial interfaces for connection to …
-
On signal denoising using quasi real-time Wavelet algorithm in DSP embedded system
Many peripheral components are included in C8051F320 such as analog multiplexers , programmable gain amplifier, ADC (10bit), voltage comparators, SMBus/ I2C , UART, USB, SPI, programmable counter/timer Array (PCA), timer and digital I/O ports.
-
Micro and Smart Devices and Systems
This IC contains programmable gain amplifier, multiplexer , built-in temperature sensor, ADC, DAC, PWM, ROM, EEPROM, analog output, I2C , digital interface and other blocks.
-
Data logger for humidity and temperature measurement based on a programmable SoC
The system resources are composed of digital clocks, I2C functionality, SecureStore nvSRAM, an internal voltage reference of 1.3V, a switch mode pump, an enhanced analog multiplexer and others [6].
-
Switch Circuits free electronic circuit links
Analog switch frees stuck I²C bus - 26-Jun-03 Issue of EDN The dual-channel PCA9540 I2C multiplexer often breaks up an I2C or SM bus or allows you to use devices with the same addresses on the same bus.
-
Applied Mechanics, Mechatronics Automation & System Simulation
… 64 digital I/O pins, high-Speed pipelined 8051-compatible CIP-51 microcontroller core (up to 25 MIPS);64kB of in-system programmable Flash memory; SPI, SMBus/ I2C , and (2) UART serial … … ADC with PGA and analog multiplexer ; two 12-bit DAC …
-
Design of Gyroscope Signed Acquisition System in Space Instrument Based on L3G400D
… core (up to 25MIPS), Chip has a full-speed, non-intrusive debug interface in the system, the real 12bit, 100 ksps ADC, the band 8-channel analog multiplexer , 64KB in-system programmable … … implementation of the SPI, I2C , and two UART serial …
-
Design of Pan-Camera Decoder in Digital Video Monitoring System Based on Embedded Microcontroller
16-channel single-ended/differential ADC with analog multiplexer •10-bit Current Output DAC ••8k bytes of on-chip FLASH memory •768 bytes of on-chip RAM •SMBus/ I2C , Enhanced UART, and Enhanced SPI serial interfaces implemented in hardware •Four general-purpose …
-
Capacitance and impedance converters | News | The Engineer
These functions include a 24-bit, sigma-delta analog -to-digital converter (ADC), a precision low-noise, low-drift voltage reference, temperature sensor, clock, multiplexer , calibration registers and 2-wire ( I2C compatible) serial interface.
-
Vibration measurement of dental CBCT based on 3D accelerometer
… core (up to 25 MIPS)In-system, full-speed, non-intrusive debug interface (on-chip), true 10-bit 200 ksps 16-channel single-ended/differential ADC with analog multiplexer , 10-bit Current Output … … on-chip RAM, SMBus/ I2C , enhanced UART, and enhanced …
Indicates content that may require registration and/or purchase.