-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, 30IN-H2O, DIFF, I2C/SPI; Operating Pressure Max:30Inch-H2O; Sensor Output:I2C Digital, SPI; Pressure Measurement Type:Differential; Voltage Rating:3.6VDC; Port Style:Dual Radial Barbed; Supply Current:1.5mA RoHS
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, 5IN-H2O, DIFF, I2C/SPI; Operating Pressure Max:5Inch-H2O; Sensor Output:I2C Digital, SPI; Pressure Measurement Type:Differential; Voltage Rating:3.6VDC; Port Style:Dual Radial Barbed; Supply Current:1.5mA RoHS Compliant:
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, 10IN-H2O, DIFF, I2C/SPI; Operating Pressure Max:10Inch-H2O; Sensor Output:I2C Digital, SPI; Pressure Measurement Type:Differential; Voltage Rating:3.6VDC; Port Style:Dual Radial Barbed; Supply Current:1.5mA RoHS
-
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, DIFF, 2IN-H2O, SPI; Operating Pressure Max:2Inch-H2O; Sensor Output:SPI; Pressure Measurement Type:Differential; Voltage Rating:3.3VDC; Port Style:Dual Radial Barbed; Supply Current:- RoHS Compliant: Yes
-
Supplier: Micro Sensor Co., Ltd.
Description: The MPM3801 pressure sensor is with the standard IIC & SPI interface protocol and compact structure, which could be easily integrated into the SCADA or IoT system that requires the low power consumption. The sensor with the piezoresistive chip inside gives outstanding
- Working Pressure Range: 0 to 14,503.77 psi
- Accuracy: 0.25 ±% FS
- Measurement Type: Absolute, Gauge
- Device Category: Sensor
-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR 3000PSIS M20 5V 36
- Working Pressure Range: 3,000 psi
- Operating Temperature: -40 to 221 F
- Signal Output: Analog Voltage
- Measurement Type: Gauge, Sealed
-
Supplier: Sensata Technologies
Description: The P1J series of differential pressure sensors incorporates a piezo-resistive sensing element in a compact package. Using a 2.7 to 5.5 VDC supply voltage, the P1J provides a SPI or I2C digital output as required by your application. Internal temperature compensation
- Working Pressure Range: 0.072254 to 0.36127 psi
- Operating Temperature: -4 to 185 F
- Media: Gas
- Measurement Type: Gauge
-
Supplier: Angst+Pfister Sensors and Power
Description: The pressure transducer PHPS8500 is a pressure and temperature sensing device specially developed for ultra-low pressure ranges and demanding space constrictions. High performance and accuracy enables the use of this transducer in many applications including differential
- Working Pressure Range: 0.01450377 to 145.0377 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Differential
-
Supplier: All Sensors Corp.
Description: The DLV Series Mini Digital Output Pressure Sensor is based on the already popular DLVR series pressure sensors. This series offers excellent performance over middle pressure ranges of 5 to 60 PSI, compared to the DLVR low pressure range products. The supply
- Input (Supply) Voltage: 3.3 volts
- Operating Temperature: -25 to 85 C
- Pressure Range: 0 to 15 psi
- Pressure Type: Gauge
-
Supplier: Sensata Technologies
Description: Compact Package Amplified Temperature Compensated Digital Output No Position Sensitivity above 0-2"H2O EMI/RFI and ESD Protected Superior Output Signal Stability Printed Circuit Board through Hole Mounting
- Working Pressure Range: 5 to 25 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -20 to 85 F
- Media: Gas
-
Supplier: DigiKey
Description: SP SP Pressure Sensor Evaluation Board
-
Supplier: All Sensors Corp.
Description: The DLV Series Mini Digital Output Pressure Sensor is based on the already popular DLVR series pressure sensors. This series offers excellent performance over middle pressure ranges of 5 to 60 PSI, compared to the DLVR low pressure range products. The supply
- Working Pressure Range: 0 to 15 psi
- Operating Temperature: -13 to 185 F
- Measurement Type: Absolute
- Media: Gas
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1234364-SSCDLNV2.5BGSA3 Category: Sensors, Transducers>Pressure Sensors, Transducers Series: TruStability® SSC Termination Style: PC Pin Features: Amplified Output, Temperature Compensated Package: Bulk Applications: Board Mount Standard Package: 20
- Operating Temperature: -40 to 85 C
- Pressure Range: 36.26 psi
- Compensated: Compensated
- Pressure Type: Gauge
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Amphenol All Sensors Corporation Category: Sensors, Transducers Pressure Sensors, Transducers Series: DLHR Package: Bulk Product Status: Active Applications: Board Mount Pressure Type: Differential Operating
- Working Pressure Range: 0.18 psi
- Measurement Type: Differential
- Features: Other
- Device Category: Sensor
-
Supplier: Infineon Technologies AG
Description: XENSIV™ DPS368 - ultra small waterproof pressure sensor, environmentally protected against water (IPx8), dust & humidity XENSIVTM DPS368 is a miniaturized digital barometric air pressure sensor with ultra-high precision (±2 cm) and a low current consumption, capable of
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: TE Connectivity
Description: Output/Span : 24 bit I2C Pressure (MBAR) : 0 - 25 Proof Pressure Range : 2 bar Resolution : 1.2 Other Sensor Options : No Option Packaging Features Board Level Pressure Sensor Package : Surface Mountable Package Style : Dual Vertical Product Type Features
- Working Pressure Range: 0.36259425 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Differential
- Device Category: Sensor
-
Supplier: TE Connectivity
Description: Dimensions Dimensions : 19.1 x 16 MM [.751 x .629 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 4.5 - 5.5 Operation/Application Interface Type : I2C Output Interface : SPI, I2C Output/Span : .5 - 4.5 V Pressure (PSI) :
- Working Pressure Range: 0.181 psi
- Operating Temperature: -13 to 185 F
- Measurement Type: Differential
- Device Category: Sensor
-
Supplier: Sensata Technologies
Description: The P1J series of differential pressure sensors incorporates a piezo-resistive sensing element in a compact package. Using a 2.7 to 5.5 VDC supply voltage, the P1J provides a SPI or I2C digital output as required by your application. Internal temperature compensation
- Working Pressure Range: 0.072254 to 0.36127 psi
- Measurement Type: Gauge
- Device Category: Sensor
- Signal Output: Special Digital (TTL)
-
Supplier: Sensata Technologies
Description: Compact Package Amplified Temperature Compensated Digital Output No Position Sensitivity above 0-2"H2O EMI/RFI and ESD Protected Superior Output Signal Stability Printed Circuit Board through Hole Mounting
- Working Pressure Range: 5 to 25 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -20 to 85 F
- Media: Gas
-
Supplier: Richardson RFPD
Description: Barometric Pressure Sensor, with stainless steel cap The MS5607-02BA is a new generation of high resolution altimeter sensors from MEAS Switzerland with SPI and I2C bus interface. This barometric pressure sensor is optimized for altimeters and
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: DigiKey
Description: SENSOR 250PSIG O-RING SPI 2'
- Working Pressure Range: 250 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: 32 to 131 F
- Measurement Type: Gauge
-
Supplier: ES Systems S.A.
Description: The MEMS pressure sensor dies are underpinned by ES Systems’ innovative microfabrication process for silicon capacitive sensors. The capacitive pressure sensor dies integrated into the medium isolated pressure systems provide state-of-the-art accuracy and
- Working Pressure Range: 145.04 to 5,076.32 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute
-
Supplier: Infineon Technologies AG
Description: The KP465 is a high-precision miniaturized digital absolute pressure sensor using a capacitive sensing principle. It converts pressure into a 10-, 12- or 14-bit digital value transmitted via SPI interface and integrates an on-chip temperature sensor. It also
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: ES Systems S.A.
Description: pressure sensor die is underpinned by ES Systems’ innovative SOI-surface micromachining technology. ESCP-BMS1 is an absolute, gauge or differential pressure sensor of ultrahigh resolution with analog, SPI or I2C interface. The output is fully calibrated, and
- Working Pressure Range: 1 to 160 psi
- Accuracy: 0.15 ±% FS
- Operating Temperature: -4 to 185 F
- Measurement Type: Absolute, Differential, Gauge
-
Supplier: Win Source Electronics
Description: Manufacturer: AMPHENOL Win Source Part Number: 887536-NPX-SPI-142T Series: NPX-SPI Features: Tire Pressure Monitoring (TPMS) Sensor SPI Output Package: Reel - TR Part Status: Obsolete Family Name: NPX-SPI Categories: Sensors ECCN: EAR99 Popularity:
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 789335-KITMPL115A1SPI Operating Supply Voltage: 2.375 V ~ 5.5 V Interface: SPI Part Status: Obsolete(EOL) Supplied Contents: Board(s) Sensing Range: 50 ~ 115 kPa Embedded: No Utilized IC / Part: PL115A1SP1 Sensor Type: Pressure Family
- Category: Development Board
-
Supplier: Allied Electronics, Inc.
Description: The ASDX Digital Output Series pressure sensors are fully calibrated and temperature compensated with on-board Application Specific Integrated Circuitry (ASIC). These DIP (Dual In-line Package) sensors provide digital correction of sensor offset, sensitivity, temperature
-
Supplier: DigiKey
Description: Gas, Humidity, Pressure, Temperature Sensor I²C, SPI Output
-
Supplier: Honeywell Sensing & IoT
Description: The SEK001 has sockets to receive the following Honeywell pressure sensors. All sensors are sold separately. Only one sensor may be evaluated at a time. RSC Series TruStability͐2; Board Mount Pressure Sensors High resolution, high accuracy,
- Category: Development Suite / Kit
- Supported System: Sensors
-
Supplier: Honeywell Sensing & IoT
Description: SMT, leadless SMT packages: SPI, I2C output 60 mbar to 10 bar | 6 kPa to 1 MPa | 1 psi to 150 psi MPR Series MicroPressure Board Mount Pressure Sensors Compact, high accuracy, compensated/amplified Leadless SMT packages: SPI, I2C (leadless SMT mounted on
- Category: Development Suite / Kit
- Supported System: Sensors
-
Supplier: Integrated Device Technology
Description: ZSC31050 accommodates virtually any resistive bridge sensor (e.g., piezo-resistive and steel-membrane-based pressure sensors). In addition, the device can interface to a separate temperature sensor. The bi-directional digital interfaces ( I2C , SPI ,
- TJ: -40 to 150 C
- Interface: I2C, SPI
- Features: Other, Programmable, Temperature Compensation
-
Supplier: Honeywell Sensing & IoT
Description: *Prices are subject to change and do not reflect currency fluctuations. For more information, contact Honeywell at +1-815-235-6847 or 1-800-537-6945, contact support, or visit our Sales and Service Locator. Honeywell's PX3 Series Heavy Duty Pressure Transducers use piezoresistive sensing
- Working Pressure Range: 0 to 500 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Endress + Hauser – Sensors & Components
Description: Transducer for pressure measurement of liquid and gaseous media based on the USC30 sensor technology Your advantages • Dry capacitive ceramic sensor with high purity (99.9%) Al2O3 ceramic • Measuring ranges from 0 .. 100 mbar to 0 … 100 bar gauge or absolute • Digital and analog
- Working Pressure Range: 1.5 to 1,500 psi
- Operating Temperature: -4 to 176 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage, Switch / Alarm
-
Supplier: Honeywell Sensing & IoT
Description: proportional to absolute pressure. Gage versions are referenced to atmospheric pressure and provide an output proportional to pressure variations from atmosphere. Differential versions allow measurement of pressure between the two pressure ports. The TruStability™
- Working Pressure Range: 15 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 185 F
- Measurement Type: Absolute, Differential, Gauge
-
Supplier: Infineon Technologies AG
Description: Infineon’s Shield2Go boards offer a unique customer and evaluation experience – the boards are equipped with one DPS368 barometric pressure sensor and come with a ready to use Arduino library. Customers can now develop their own system solutions by combining Shield2Go boards together
- Category: Development Board
Find Suppliers by Category Top
Featured Products Top
-
– 5.5V), customized compensated pressure and temperature ranges, standard digital I2C, SPI, one wire interfaces or analog voltage output provides OEM users maximum freedom for any type of application with dry air or non-corrosive gases or liquids. The PHPS8500 family provides easy integration (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
is increasingly common even in these small sensors. The same sensor is also available with an I2C or SPI interface with a selectable sampling rate of 8 Hz, 40 Hz, 200 Hz or 1 kHz. Here, too, supply voltages of 2.75 to 3.3 VDC or 4.75 to 5.25 VDC are supported. The smallest (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The 52 Series is a miniature, robust pressure sensor with calibrated and temperature-compensated SPI, I2C, or analog output. A variety of output configurations (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Sense the (EVS-GTR) pressure? Churod Sensing’s Gen II Battery Pressure Sensor combines the accuracy of its Gen I sensor with a cost-driven design. The Gen II is a MEMS-based, PCB-mounted solution (read more)
Browse Pressure Sensor Chips Datasheets for Churod Americas, Inc. -
reported through a serial-peripheral interface (SPI). The ADMT4000 counts up to 46 turns of an external magnetic field. The device includes three magnetic sensors, a giant magneto resistance (GMR) turn count sensor, that counts the number of rotations on the system, a GMR quadrant detecting (read more)
Browse Pressure Sensors Datasheets for DigiKey -
of the advantages of the ceramic sensor USC30 in your customized pressure transducer. You have numerous possibilities of combining the measuring cell with customized electronics, housing designs, process and electric (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
pressure measurement. The sensor is (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
pressure measurement. The sensor is (read more)
Browse Pressure Switches Datasheets for Endress + Hauser – Sensors & Components -
LadyBug Technologies’ LB5900 Power Sensors span onerational frequencies up to 50Ghz and are available with a variety of connectors and options. In addition to the sensors USB connection, optional direct TTL connectivity, utilizing either SPI (Serial Peripheral Interface) or I2C (Inter (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
LB5900 Series SPI & I2C General Information LadyBug LB5900 series USB power sensors with option SPI are capable of operation through SPI (Serial Peripheral Interface) or I2C (Inter-Integrated Circuit). The option adds capability and a cable that extends out of the (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC
More Information Top
-
Servoflo Corporation Launches Low Pressure Sensor
A low pressure sensor MS5701 with I2C or SPI digital interface has been launched by Servoflo Corporation of Lexington with variable gauges ranging from +2" H2O to +20" H2O and discrepancy models that determine water in the lowest range of ±2.5 …
-
Beginning Arduino
Just in case you come across a similar pressure sensor that uses SPI instead of I2C , let us take a little detour to look at SPI and how it works.
-
Measurement Specialties releases MS45x5HRD digital pressure sensor modules
These sensors are a new generation of high resolution digital pressure sensors from MEAS with SPI or I2C interface up to 20MHz.
-
Bill Of Materials - Chinese Version - Samsung Galaxy S6 Edge Plus (SM-G928V)
Barometric Pressure Sensor , 300-1100hPa, Digital Output, I2C / SPI Interface .
-
Bill Of Materials - Xiaomi Mi Note Pro (2015021) TD-LTE
Barometric Pressure Sensor , 300-1100hPa, Digital Output, I2C / SPI Interface .
-
Bill Of Materials - Samsung Galaxy S6 Edge (SM-G925V)
Barometric Pressure Sensor , 300-1100hPa, Digital Output, I2C / SPI Interface .
-
Bill Of Materials - Xiaomi MI4 WCDMA (2014215)
Barometric Pressure Sensor , 300-1100hPa, Digital Output, I2C / SPI Interface .
-
Bill Of Materials - Sony Xperia Z2 (D6503)
Barometric Pressure Sensor , 300-1100hPa, Digital Output, I2C / SPI Interface .
-
Bill Of Materials - Xiaomi MI3 (2013062)
Barometric Pressure Sensor , 300-1100hPa, Digital Output, I2C / SPI Interface .
-
Bill Of Materials - Samsung Galaxy Round (SM-G910S)
Barometric Pressure Sensor , 300-1100hPa, Digital Output, I2C / SPI Interface .
Indicates content that may require registration and/or purchase.