-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Adjustable voltage and current regulator Product overview: L200CH from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing
- Regulated Output Voltage (Volt): 36 volts
- Output Current (IOUT): 2 amps
- Operating Temperature: -25 C
- Output Voltage Type: Adjustable
-
Supplier: Powell Electronics, Inc.
Description: FleXYZ Flexible-Height Socket Strip, 2.0
- Product Type: IC Socket
-
Supplier: Nikon Metrology
Description: Combined with Nikon's superior CFI60 LU/L optical system and an extraordinary new illumination system, this microscope provides images with greater contrast, high resolving power and darkfield images three times brighter than before. Used independently, or in combination with wafer loaders, the
- Total Magnification: 1 to 150 X
- Grade: Benchtop
- Remote Interface: Computer Interface, Image Analysis Processing Software
- Features: Digital Display, Fine Focus, Mechanical Stage
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF TXRX MODULE CELLULAR 2G/3G/4G Product overview: TOBY-L200-00S from u-blox is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement
- TJ: -20 C
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Integrated Power Switch (FPS™) for 200W Half-Bridge Resonant Converter, 380-TUBE Product overview: FSFR1700L from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and
- Regulated Output Voltage (Volt): 24 volts
- Output Current (IOUT): 8 amps
- Operating Temperature: -40 C
- Features: Other
-
Supplier: M. Farris & Associates
Description: 5.25"
- Capacity: 0.2 GB
- Width: 5.25 inch
- Mounting Options: Chassis Mount
- Device Type: Hard Drive
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC REG LINEAR POS ADJ 200MA 8DFN Product overview: SP6201ER-L from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets,
- Regulated Output Voltage (Volt): 2.5 volts
- Output Current (IOUT): 0.2 amps
- Dropout Voltage (VD): 0.5 volts
- Quiescent Current (IQ): 0.000045 amps
-
Supplier: Classic Automation LLC
Description: No Description Provided
- Data Acquisition: I/O Module
-
Supplier: Utmel Electronic Limited
Description: IC REG LINEAR 200MA SMV
- Regulated Output Voltage (Volt): 4 volts
- Output Current (IOUT): 0.2 amps
- Dropout Voltage (VD): 0.2 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Utmel Electronic Limited
Description: IC MPU OMAP-L1X 200MHZ 361NFBGA
- Operating Temperature: -40 to 105 C
- Number of UARTs: 3
- Pin Count: 361
- Data Bus: 32-Bit
-
Supplier: VICFUSE
Description: Fuse Blocks - VF-200IC
- Normal Operating Current: 10 amps
- Rated Operating Voltage: 250 volts
-
Supplier: ProductionLine Testers, Inc.
Description: The IC200 is an automatic, multi-channel, parametric test system for DC analysis of integrated circuits. Base tester comes with a 4-channel VI-Source board, and is expandable to 128 channels. This tester is the ideal replacement for the common rack-and-stack systems that run multiple SMU's through
-
Supplier: ODG (Origin Data Global)
Description: 3A Direct Insert Policy 3mm 20P 3.6mm -40℃~+105℃ 2.8mm 2mm Double Row Black 2mm 2x10P Plugin,P=2mm Pin Headers ROHS
- RoHS Compliant: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: IC REG LINEAR 3.3V 200MA SOT23-5
- Output Current (IOUT): 0.2 amps
- Dropout Voltage (VD): 0.25 volts
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 2 volts
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Pressure transducer for absolute pressure P3IC "IndustryClass", Measuring range: 0...200bar, Measuring system: measurement by strain gauge 350 Ohm and PT100 in 2-wire-connection for optional external temperaturecompensation, Accuracy class: 0.15, Output signal: 2mV/V, Connector: cable PUR, 5m long,
- Working Pressure Range: 2,901 psi
- Accuracy: 0.15 ±% FS
- Measurement Type: Absolute
- Signal Output: Analog Voltage
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 205912-L200CV Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 2V @ 1.5A Number of Regulators: 1 Output Type: Adjustable Output Current: 2A Output Voltage: 2.85 V to 36 V
- Regulated Output Voltage (Volt): 2.85 volts
- Output Current (IOUT): 2 amps
- Dropout Voltage (VD): 2.5 volts
- Operating Temperature: -25 to 150 C
-
Supplier: Utmel Electronic Limited
Description: IC REG LINEAR 5V 200MA SOT23-5
- Output Current (IOUT): 0.2 amps
- Dropout Voltage (VD): 0.5 volts
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 2.5 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: USB Interface IC USB to I2C IC DFN-10
- Data Rate: 12,000 kbps
- TJ: -40 to 85 C
- Features: Other, RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: Pericom Win Source Part Number: 748256-PI5L200LEX Family Name: PI5L200 Manufacturer Homepage: www.pericom.com Reference case: TSSOP Reference Date Code: 0614+ Alternative Parts (Cross-Reference): TS5L100PWRE4; MAX4674ESE-T; TS5L100PW; Introduction Date: November 05, 1999 ECCN: EAR99
-
Supplier: VAST STOCK CO., LIMITED
Description: Audio IC Development Tools SMARTMP3 (VS1011) ADAPTER BOARD
- Category: Development Board
-
Supplier: Newark, An Avnet Company
Description: CLOCK BUFFER IC, 200MHZ, SOIC-8; Clock IC Type:Clock Buffer; Frequency:200MHz; No. of Outputs:4Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:5.25V; Clock IC Case Style:SOIC; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CLOCK BUFFER IC, 200MHZ, TSSOP-16; Clock IC Type:Clock Buffer; Frequency:200MHz; No. of Outputs:8Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:5.25V; Clock IC Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: CAN Interface IC Hi-Spd Can Bus Trans
- Data Rate: 1,000 kbps
- TJ: -40 to 125 C
- Features: Other, RoHS Compliant
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1460L Color: Blue Finish/Plating: Gold Plate Length: .200 (5.1) Material: Polypropylene Pin Size: 0.040 RoHS: Yes Type: Micro Pins
- Contact Plating: Gold Plating
- Features: Other
- RoHS Compliant: RoHS Compliant
-
Supplier: DigiKey
Description: 12 (1 x 12) Pos SIP Socket Tin Through Hole
- Features: Board Mount Connector, Other
-
Supplier: RobotWorx
Description: The LR Mate 200iC is a compact, high-speed robot arm with a slim profile and light weight. High positioning accuracy and a tabletop size make it ideal for a variety of automation applications. Tooling and integration of the LR Mate 200iC is simplified by strategically located pneumatic and
- Number of Axes: 6 #
- Load Capacity: 5 kg
- Reach: 704 mm
-
Supplier: VAST STOCK CO., LIMITED
Description: LVDS Interface IC HS Diff
- Pd: 725 milliwatts
- TJ: -40 to 85 C
- Supply Voltage: 3.3 V
- Features: Other, RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: SOP-8 Interface - Specialized ROHS
- Features: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 130289-PI5L200WEX Packaging: Reel - TR Features: 10/100 Base-T, LAN Applications: Telecommunications -3db Bandwidth: 137MHz Number of Channels: 4 Family Name: PI5L200 Categories: Integrated Circuits Status: Active Temperature Range -
- Supply Voltage (VS): 3.3 to 5 volts
- Bandwidth: 137 MHz
- Operating Ambient Temperature: -40 to 85 C
- Features: Other, SPDT, Single Supply
Find Suppliers by Category Top
Featured Products Top
-
The nRF54L15 DK from Nordic Semiconductor features the nRF54L15 wireless SoC and will be able to emulate the nRF54L10 and nRF54L05 wireless SoCs. They are fully supported by the n (read more)
Browse Radio Receiver ICs Datasheets for DigiKey -
A new, RTOS-independent software solution for Bluetooth LE development, designed to ease developers’ migration from the legacy nRF5 SDK and nRF52 Series to the next-generation nRF54L Series. (read more)
Browse Microprocessor and IC Programmers, Compilers, and Debuggers Datasheets for Nordic Semiconductor ASA -
Real-Time Clock (RTC) Modules with Ultra Low Power in Compact Packages Real-Time Clock (RTC) Modules combine a 32.768 kHz XTAL with a CMOS based oscillator and RTC IC inside a miniature SMD ceramic package. Ultra low power consumption: 45nA High accuracy (read more)
Browse IC Clocks Datasheets for Micro Crystal AG -
capacity of 500mA. Fujipoly’s Zebra® Gold Series 8000A is a great choice for many board-to-board electronic packaging application with tight pad spacing and board separation tolerances. This connector can be specified in custom lengths from .200" to 6.00" and heights ranging from .10” to .50”. (read more)
Browse IC Interconnect Components Datasheets for Fujipoly® America Corp. -
integration technologies to customers around the world. We have the unique ability to support early stage development needs as well as low-to-mid volume production for more mature applications. Our ITAR Registered facility supports wafer sizes up to 200mm with established and proven WLP processes and the (read more)
Browse IC Interfaces Datasheets for Micross Components, Inc. -
charge amplifiers, sample and hold amplifiers, data converter switches, and programmable gain amplifiers. Key features of these switches are their low charge injection of 0.2pC, 200pf sampling capacitor, and picoamp leakage current, which enable very fast and precise signal acquisition with (read more)
Browse IC Analog Switches Datasheets for Advanced Linear Devices, Inc. -
/ ESA requirements -65°C to +150°C; 20g Vibration, 100g Shock Components to full cable assemblies available Datamate J-Tek, Mix-Tek, Power, Coax, L-Tek Connectors 3A signal, up to 40A power, 50Ω (read more)
Browse IC Sockets and Headers Datasheets for Harwin Plc -
Collector-Emitter Voltage (Vceo): 40V, providing good voltage handling capability for various circuits Collector Current (Ic): Up to 200mA, suitable for moderate current amplification needs DC Current Gain (hFE): High current gain (read more)
Browse Thermistors Datasheets for Win Source Electronics -
Real-Time Clock (RTC) Modules combine a 32.768 kHz XTAL with a CMOS based oscillator and RTC IC inside a miniature SMD ceramic package. Ultra low power consumption: 45nA High accuracy: ± 1 ppm, ± 0.09s/day Smallest package: 2.0 x 1.2 x 0.7 mm Extended temperature range up to +125°C including AEC-Q200 (read more)
Browse Real-Time PCR Instruments Datasheets for Micro Crystal AG -
, NavIC and QZSS systems in the L1/E1/B1 and L5/E5/B2A bands Compact passive patch antenna Linear polarization On board SMD PCB antenna assembly No matching circuits required Available in tape & reel packaging RoHS 2.0 Compliant, Road (read more)
Browse Antennas Datasheets for TE Connectivity
More Information Top
-
15 Dangerously Mad Projects for the Evil Genius > High-Brightness LED Strobe
Some circuits can provide a current source in this way—many based on the L200 IC .
-
Developing a transient induced latch-up standard for testing integrated circuits
A type L200 IC was used to regulate the voltage and limit the current of an ordinary DC power supply.
-
The interurban telephone at the United States of America
Of apr ~ s the information that has us 6t6 furnace-his, L200 orders of constitution of circuits would be on average donn6s every day by these offices.
-
VHDL's Impact on Test
Automatic DFT System for the Silc Silicon Compiler * Automatic Generation of Digital System Schematics * Hierarchical Analy- sis of IC Artwork * VIVID Symbolic Design System December 1985 (Manufacturing Testing … … Noise Problems in Testing VLSI Hardware * Autoprobing on the L200 Functional Tester * Oper- ational …
-
Missing Back Issues?
Automatic DFT System for the Silc Silicon Compiler * Automatic Generation of Digital System Schematics * Hierarchical Analy- sis of IC Artwork * VIVID Symbolic Design System December 1985 (Manufacturing Testing … … Noise Problems in Testing VLSI Hardware * Autoprobing on the L200 Functional Tester * Oper- ational …
-
Concrete Fracture Models and Applications
[Kini IC ]WF5 (MPam1/2 … 120.54.1465.67219.0050.6021.0630.8340.2290.8260.2380.8350.228 L200 .2×0.24×0.120 …
-
Microstructue and mechanical properties of AISI 4340 steel modified with aluminum and silicon
there was a slight increase in K Ic when the austenitizing temperature was raised to l200 °C.
-
Endosymbionts in Paramecium
occupy unique genic sites (S1367, L200 , L1688, L2184 and L2437; the numbering reflects their homologous positions in … Position S943 has been recognized for subgroup IC introns, but is a novel position for IE introns.
-
First-principles pseudopotential calculations for hydrogen in 4d transition metals. II. Vibrational states for interstitial hydrogen isotopes
IB) = (I/&)( l200 ) t 1020) -21002)) . IC )= (1/&)(1200) +1020)+1002)). .
-
Analysis of Thermally Labile Pesticides by Gas Chromatography/Mass Spectrometry and Gas Chromatography/Tandem Mass Spectrometry with a Temperature‐programmed I...
IC (CH3)zCH=NOCONHCH3+HI' l200 .
Indicates content that may require registration and/or purchase.