-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 20P DIP-20 IC Sockets ROHS
-
Supplier: DigiKey
Description: SOIC, 0.30" Body Test Clip 20 (2 x 10)
- Probe Configuration: Other
-
Supplier: DigiKey
Description: DIP, .300" Test Clip 20 (2 x 10)
- Probe Configuration: Pin and Socket, Other
-
-
Supplier: DigiKey
Description: DIP, .300" Test Clip 20 (2 x 10)
- Approvals: Other
- Probe Configuration: Pin and Socket, Other
-
Supplier: DigiKey
Description: PLCC, .050" Test Clip 20 (4 x 5)
- Probe Configuration: Other
-
Supplier: Juno Lighting Group
Description: UNIVERSAL RECESSED HOUSING TYPE 7-1/2 INCH REMODEL INSTALLATION UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION A19/BR30/R20/R30/PAR 20/PAR30/PAR30L LAMP TYPE 75 W LAMP WATTAGE 0.032 INCH THK ALUMINUM HOUSING HOUSING
- Application: Other
- Light Fixture Type: Ceiling Fixtures, Recessed Lights
- Light Fixture Wattage: 75 watts
-
Supplier: Utmel Electronic Limited
Description: IC CONFIG DEVICE 20PLCC
- IC Package Type: Other
- Supply Voltage: 5 V, Other
- TJ: 0.0 to 70 C
-
Supplier: Life Line Packaging, Inc.
Description: Clam Shells
- Application: Packaging
- Type: Other
-
Supplier: Juno Lighting Group
Description: UNIVERSAL RECESSED HOUSING TYPE 7-1/2 INCH UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION A19/BR30/R20/R30/PAR 20/PAR30/PAR30L LAMP TYPE 75 W LAMP WATTAGE 0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL
- Application: Other
- Light Fixture Type: Ceiling Fixtures, Recessed Lights
- Light Fixture Wattage: 75 watts
-
Supplier: Utmel Electronic Limited
Description: IC AUDIO SIGNAL PROCESSOR 20SO
- Interfaces: I²C, Other
- Operating Temperature: -40 to 85 C
- Package Type: SOIC, Other
- Pin Count: 20
-
Supplier: VAST STOCK CO., LIMITED
Description: CAN Interface IC DUAL HS LP CAN TRANSC.
- IC Package Type: Other
- RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: USB Interface IC USB to 8 bit SPI / FT1248 IC QFN-20
- IC Package Type: Other
- RoHS Compliant: Yes
- TJ: Up to 85 C
-
Supplier: VAST STOCK CO., LIMITED
Description: USB Interface IC USB to 8 bit SPI / FT1248 IC SSOP-20
- IC Package Type: Other
- RoHS Compliant: Yes
- TJ: Up to 85 C
-
Supplier: VAST STOCK CO., LIMITED
Description: USB Interface IC USB to Full Serial UART IC QFN-20
- Data Rate: Over 480000 kbps
- IC Package Type: Other
- RoHS Compliant: Yes
- TJ: -40 to 85 C
-
Supplier: Utmel Electronic Limited
Description: IC TELECOM INTERFACE 20PLCC
- IC Package Type: Other
- Pin Count: 20 #
- Supply Voltage: 5 V, Other
-
Supplier: Utmel Electronic Limited
Description: IC INTERFACE SPECIALIZED 20TSSOP
- IC Package Type: SSOP, Other
- RoHS Compliant: Yes
- Supply Voltage: -3.3 V, 3 V, Other
- TJ: Over -40 C
-
Supplier: PHYco Inc.
Description: PCB Shrouded Header Rt Angle 20 (2x10) position
- Product Type: IC Socket
-
Supplier: Allied Electronics, Inc.
Description: IC TRANSMITTER 4-20MA 16-DIP
- Device Type / Applications: Transmitter
-
Supplier: Allied Electronics, Inc.
Description: IC SW ANALOG QUAD SPDT 20-SSOP
- Configuration: SPDT
-
Supplier: Allied Electronics, Inc.
Description: IC Socket, SIP; Screw Machine; Standard; 20; Beryllium Copper; Gold; 0.125 in.
- Contact Plating: Gold Plating
- Current Rating: 3 amps
- Mounting: Solder
- Number of Contacts: 20
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Gold 250V 3A Straight Square Pins 2mm 20P 260°C 4mm -40°C~+105°C 2.8mm 2mm Plugin Brass Black 1x20P Plugin,P=2mm Pin Headers ROHS
- Contact Plating: Gold Plating
- Contacts Pitch: 2 mm
- Current Rating: 3 amps
- Number of Contacts: 20
-
Supplier: Harwin Plc
Description: Extended IC Female/Socket Connector – 40 x contacts in a dual row format. Gold finish on contact area, Tin finish on termination. 15.24mm (0.6?) spacing between rows, and 2.54mm (0.1?) contact pitch on each row. 8mm height above PCB. Suitable for a Ø0.40-0.56mm mating pin.
- Contact Plating: Gold Plating, Other
- Contacts Pitch: 2.54 mm
- Current Rating: 1 amps
- Features: End Stackable
-
Supplier: Harwin Plc
Description: PC Tail IC Female/Socket Connector – 40 x contacts in a dual row format. Gold finish on contact area, Tin finish on termination. 15.24mm (0.6?) spacing between rows, and 2.54mm (0.1?) contact pitch on each row. Suitable for a Ø0.40-0.56mm mating pin.
- Contact Plating: Gold Plating, Other
- Contacts Pitch: 2.54 mm
- Current Rating: 1 amps
- Features: End Stackable
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Gold 250V 2A Brick nogging Square Pins 2mm 40P 260°C 4mm -40°C~+105°C 2mm ?? Black Brass 2mm 2x20P SMD,P=2mm Pin Headers ROHS
- Contact Plating: Gold Plating
- Contacts Pitch: 2 mm
- Current Rating: 2 amps
- Number of Contacts: 40
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
-
Supplier: Amphenol Communications Solutions
Description: Lynx™, ASSY,LYNX QD,Right Angle Plug,20Position Regular with guide pin & NON-COND. LOSSY, Amphenol is one of the leading manufacturers of Mezzanine Connectors. Contact us today for more details of Lynx QD, part number IC13411022
- Current Rating: 1.5 amps
- Gender: Male / Plug
- Geometry: Right Angle
-
Supplier: RS Components, Ltd.
Description: Single-finger operation, remove IC without scratching IC or socket. Easy to operate when held either vertically or horizontally Socket Type = IC Socket Number of Contacts = 14, 16, 18, 20
-
Supplier: Infineon Technologies AG
Description: | Half-bridge and LLC controller IPD80R600P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IRS2982S | AC-DC LED Driver IC XMC1404-Q048X0200 AA | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0 1 2 3 4 5
- Features: RoHS Compliant
- Form Factor: Integrated Circuit (IC)
- Output Current: 5 milliamps
-
Supplier: Central Components Mfg.
Description: Flat Cable IDC Headers, Plugs, Sockets
- Contact Plating: Gold Plating, Other
- Contact Resistance: 30 milliohms
- Current Rating: 1 amps
- Dielectric Withstanding Voltage: 0.5000 kilovolts
-
Supplier: Allied Electronics, Inc.
Description: 36 V Supply Voltage, +/- 30 V Differential Input Voltage, Integrated Circuit Voltage Comparators 150 nA (Max.) input current over temperature 20 nA (Max.) offset current over temperature +/- 30 V differential input voltage range 135 m
- Input Offset Voltage (VOS): 2 millivolts
- Logic Output: TTL, Other
- Operating Temperature: Over 0.0 C
- Package Type: Other
-
Supplier: Quarktwin Technology Ltd.
Description: Process Meter LCD - Black Characters Display Panel Mount
- Operating Temperature: 32 to 140 F
-
Supplier: ProductionLine Testers, Inc.
Description: The IC200 is an automatic, multi-channel, parametric test system for DC analysis of integrated circuits. Base tester comes with a 4-channel VI-Source board, and is expandable to 128 channels. This tester is the ideal replacement for the common rack-and-stack systems that run multiple SMU
-
Description: Rabbit polyclonal Myosin Ic antibody raised against the N terminal of MYO1C Background: This gene encodes a member of the unconventional myosin protein family, which are actin-based molecular motors. The protein is found in the cytoplasm, and one isoform with a unique N-terminus is also found
-
Supplier: Richardson RFPD
Description: The ADuCM360 is a fully integrated, 3.9 kSPS, 24-bit data acquisition system that incorporates dual high performance, multichannel sigma-delta (S-?) analog-to-digital converters (ADCs), a 32-bit ARM Cortex™-M3 processor, and Flash/EE memory on a single chip. The ADuCM360 is designed for direct
- Clock Speed: 16 MHz
- Interfaces: I²C, SPI, UART
- Package Type: Other
- Pin Count: 19
-
Supplier: Win Source Electronics
Description: Manufacturer: Mitsumi Win Source Part Number: 746103-IC-PST600HMT- R Reference case: SMD-3P Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Find Suppliers by Category Top
Featured Products Top
-
Product Highlights: Stable Current Regulation: Ensures consistent 20mA output for efficient LED operation. Wide Operating Temperature Range: From -40°C to 100°C, ideal for diverse environments (read more)
Browse IC Voltage Regulators Datasheets for Nova Technology(HK) Co.,Ltd -
Driver 600V 0.36A 2-OUT Hi/Lo Side Half Brdg Inv/Non-Inv 8-Pin SOIC T/R (read more)
Browse IC Interfaces Datasheets for VAST STOCK CO., LIMITED -
ADV7182 10-Bit SDTV Video Decoder automatically detects and converts standard analog baseband video signals compatible with worldwide NTSC, PAL, and SECAM standards into a 4:2:2 component video data stream. The resulting video data stream is compatible with the 8-bit ITU-R BT.656 interface standard. (read more)
Browse Video Processor ICs Datasheets for Mouser Electronics -
/ Channel: 5A Current - Peak Output: 7.5A Voltage - Supply: 13.5 V ~ 16.5 V Voltage - Load: 400V (Max) Operating Temperature: -20°C ~ 100°C (TA) Features: Bootstrap Circuit Fault Protection: Current Limiting, Over Temperature, UVLO Mounting Type: Through Hole Package / Case: 40-DIP (0.657", 16.70mm) 29 Leads Supplier Device Package: 40-DIP LF2971 (read more)
Browse IC Interfaces Datasheets for VAST STOCK CO., LIMITED -
Range: Operates flawlessly within a broad temperature range from -20 to 70°C (-4 to 158°F), ensuring reliability in diverse environments. Compact Package: LQFP-176 package type ensures space-efficient integration into various systems without compromising performance (read more)
Browse IC Interfaces Datasheets for VAST STOCK CO., LIMITED -
LED CONST CURRENT RESISTOR 20MA Specifications Manufacturer: LEDdynamics, Inc. Manufacturer Part Number: 4006-020 Product Category: IC Voltage Regulators Regulator Category: PMIC - Current Regulation/Management IOUT: 0.0200 amps Operating Temperature: -40 to 100 C (-40 to 212 F) (read more)
Browse IC Voltage Regulators Datasheets for Lingto Electronic Limited -
Category: IC Interfaces Technology: USB; I2C Supply Voltage: -3.3V; 3V; Other; 3.3V Operating Temperature: -40 to 85 C (-40 to 185 F) Package Type: 20-WFQFN Exposed Pad Pins: 20 # Features: RoHS (read more)
Browse IC Interfaces Datasheets for Utmel Electronic Limited -
Advanced Power Integration: The DPA423R-TL is crafted by Power Integrations, a trusted name in power supply solutions. Benefit from cutting-edge technology and reliability for your applications. Compact TO-263-7 Package: Housed (read more)
Browse DC-DC Converter Chips Datasheets for Utmel Electronic Limited -
The QPB9362 is a highly integrated front-end module targeted for 5G TDD systems. The switch LNA module integrates an LNA with a high-power handling switch which can be used as a failsafe path to termination when radio is in transmitting mode. LNA Power down mode is available via T/R control pin (read more)
Browse IC Analog Switches Datasheets for Qorvo -
Enhance signal integrity and optimize data transmission with the Renesas 89HP0602QZBNLG, a high-performance 2-channel redriver IC designed for applications requiring reliable signal buffering, repeating, and splitting. This device, belonging to the Amplifier and Comparator Chips category, serves (read more)
Browse Amplifier and Comparator Chips Datasheets for Lingto Electronic Limited
More Information Top
-
A self-contained acoustic station with a digital radiotelemetry channel for monitoring seismic acoustic signals on the shelf
A modified ICOM IC R20 radio receiver is used to receive the radiotelemetric signal.
-
A self-contained hydroacoustic station with radio channel for acoustic measurements on the shelf
Cable–rope VHF–FM radio transmitter ICOM IC - R20 .
-
An adaptive power control method to electromagnetic environment for PLC in cargo ships
The AM mode of ICOM IC - R20 was used in this paper, because the mode of concerning radio services, i.e., GMDSS and shortwave broadcastings, with which PLC modems would interfere in ships was also AM.
-
Quantifying space use of breeders and floaters of a long-lived species using individual movement data
The locations of radiotagged individuals were determined by triangulations using three- element hand-held Yagi antennae (Biotrack) with Stabo (XR-100) portable ICOM receivers ( IC - R20 ).
-
Individual and spatio-temporal variations in the home range behaviour of a long-lived, territorial species
The locations of radiotagged individuals were determined by triangulations using three-element hand-held Yagi antennae (Biotrack) with Stabo (XR-100) portable ICOM receivers ( IC - R20 ).
-
Home range, survival, and dispersal of endangered Saimaa ringed seal pups: Implications for conservation
The pups were radio tracked using multichannel receivers (AR 8000, AOR Ltd, Tokyo, Japan and Icom IC - R20 , Osaka, Japan) in combination with handheld, three-element, directional antennae (ATS).
-
Social status influences microhabitat selection: breeder and floater Eagle Owls Bubo bubo use different post sites
Locations of radio-marked animals were deter- mined by triangulations using three-element hand-held Yagi antennas (Biotrack) with Stabo (XR-100) portable ICOM receivers ( IC - R20 ).
-
Brood‐switching in Eagle Owl Bubo bubo fledglings
Locations of radiotagged animals were determined using biangulation with 3-element hand-held Yagi-antenna connected to an ICOM ( IC - R20 ) portable receiver.
-
Owls and rabbits: predation against substandard individuals of an easy prey
Locations of radio-marked animals were determined using biangulation with 3-element hand-held Yagi-antenna connected to ICOM ( IC - R20 ) portable receivers (www.icom.co.jp), beginning one hour before sunset and ending one hour after sunrise.
-
Breeders and floaters use different habitat cover: should habitat use be a social status-dependent strategy?
… juveniles were recorded with a triangula- tion method with an accuracy of 83.5 ± 49.5 m (mean ± SE) (Penteriani and Delgado 2008) using three-element hand-held Yagi antennas (Biotrack) with Stabo (XR-100) portable ICOM receivers ( IC - R20 ).