-
Supplier: Americor Electronics, Ltd.
Description: Power Inlets Power Inlet -Outlet IEC 320-C2 Power Inlet IEC 320 - C8 Power Inlet IEC 320 - C18 Power Inlet IEC 320 - C23; C24 3 Conductor Power Inlets Power Inlet IEC 320 - C6 Power Inlet IEC 320 - C13 Power Inlet IEC 320 - C14
- Power Type: AC Power Connector
- Device Type: Plug / Inlet, Power Entry Module, Receptacle / Outlet
-
Supplier: Quiktron, Inc.
Description: Replace your overused or misplaced power cable, or just manage your power more efficiently. This handy cable features a male 3-prong plug which splits to two female 3-prong shrouds. Simply plug the power cord's male prong into a standard outlet, and youÆre ready to power
- Female End Type: EN 60320-C13 (IEC-320-C13)
- Male End Type: EN 60320-C14
-
Supplier: Interpower
Description: Current Rating: 10A Voltage Rating: 125-240VAC Inlet Type: C14 Number of Inlets: 1 Outlet Type: Sheet F Number of Outlets: 4 Length: 241.1mm Mounting Style: Table Mount Socket Material: Thermoplastic Case Material: Metal Case Color: White CE Marking: yes Double-pole Single-throw Circuit Breaker,
- Number of Electrical Outlets: 4
- Current Rating: 10 amps
- Certifications: CE, VDE, cUL
- Protection: Circuit Breaker
-
-
Supplier: Quiktron, Inc.
Description: Replace your overused or misplaced power cable, or just manage your power more efficiently. This handy cable features a male 3-prong plug which splits to one female NEMA 5-15R shroud, and one female IEC320C13 shroud. Simply plug the power cord's male prong into a standard
- Female End Type: EN 60320-C13 (IEC-320-C13)
- Male End Type: NEMA 5-15P
-
Supplier: Quail Electronics
Description: Our 0115 series features an ROJ with the IEC-60320-C13 Connector. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These power cords are ideal for hard-wiring into
- Cord Length: 59.842552 inch
- Rated Current: 10 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Quiktron, Inc.
Description: Replace your overused or misplaced power cable, or just manage your power more efficiently. This handy cable features a male 3-prong plug which splits to one female NEMA 5-15R shroud, and one female IEC320C13 shroud. Simply plug the power cord's male prong into a standard
- Female End Type: EN 60320-C13 (IEC-320-C13), NEMA 5-15R
- Male End Type: NEMA 5-15P
-
Supplier: Quail Electronics
Description: Our 0126 series features an ROJ with the IEC-60320-C13 Connector. These power cords are ideal for hard-wiring into your power source to provide electricity for your devices. The IEC-60320-C13 end is compatible with many devices and appliances that use the C14 inlet,
- Cord Length: 120.078805 inch
- Rated Current: 13 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Quiktron, Inc.
Description: Replace your overused or misplaced power cable, or just manage your power more efficiently. This handy cable features a male 3-prong plug which splits to one female NEMA 5-15R shroud, and one female IEC320C13 shroud. Simply plug the power cord's male prong into a standard
- Female End Type: EN 60320-C13 (IEC-320-C13), NEMA 5-15R
- Male End Type: NEMA 5-15P
-
Supplier: Quail Electronics
Description: Our 0190 series features an ROJ with the IEC-60320-C13 Connector. These power cords are ideal for hard-wiring into your power source to provide electricity for your devices. The IEC-60320-C13 end is compatible with many devices and appliances that use the C14 inlet,
- Cord Length: 27.165369 inch
- Rated Current: 10 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Quail Electronics
Description: The 320IEC15 is a mechanical, cable mountable receptacle version of the standard IEC-60320-C15 Connector. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. This product is
- Voltage Rating: 250 volts
- Current Rating: 15 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: Qualtek Electronics Corp.
Description: 315009-01 North American Power Cord ROJ 2", Strip 5/8" to IEC 60320 C13 Features: Cordage: SJT, 16AWG / 3C, Unshielded Temperature Rating: 60C Rating: 250VAC, 13A Jacket Color: Black Plug: ROJ 2", Strip 5/8" Other End: IEC 60320 C13 Approvals: UL, CSA Length: 79
- Cord Length: 79 inch
- Maximum Cable Temperature: 60 C
- Rated Current: 13 amps
- Rated Voltage: 250 volts
-
Supplier: Transtector Systems, Inc.
Description: Rack mount power distribution unit (also known as PDU) 1102-032-2 from Transtector is an AC Strip PDU that accepts a 240 Vac single-phase electrical service and distributes power to individual loads via 6x 10A IEC-C13/14 outlets. This rack mount unit equipped with
- Number of Electrical Outlets: 6
- Operating Temperature: -40 to 149 F
- Outlets: IEC
- Features: On/Off Switch, Other
-
Supplier: Qualtek Electronics Corp.
Description: 315086-01 North American Power Cord ROJ 2", Strip 5/8" to IEC 60320 C13 Features: Cordage: SJT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 250VAC, 10A Jacket Color: Black Plug: ROJ 2", Strip 5/8" Other End: IEC 60320 C13 Approvals: UL, cUL Length: 118
- Cord Length: 118 inch
- Maximum Cable Temperature: 60 C
- Rated Current: 10 amps
- Rated Voltage: 250 volts
-
Supplier: Qualtek Electronics Corp.
Description: 315005-01 North American Power Cord ROJ 2", Strip 5/8" to IEC 60320 C13 Features: Cordage: SJT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Black Plug: ROJ 2", Strip 5/8" Other End: IEC 60320 C13 Approvals: UL, cUL Length: 79
- Cord Length: 79 inch
- Maximum Cable Temperature: 60 C
- Rated Current: 10 amps
- Rated Voltage: 125 volts
-
Supplier: Interpower
Description: Current Rating: 10A Voltage Rating: 100-240VAC Inlet Type: C14 Number of Inlets: 1 Outlet Type: Sheet F Number of Outlets: 4 Length: 236.0mm Mounting Style: Table Socket Material: Polyamide Case Material: Metal Case Color: Beige CE Marking: yes IEC 60320 standard inlet and outlets Single-pole,
- Number of Electrical Outlets: 4
- Current Rating: 10 amps
- Certifications: CE, UL, VDE, cUL
- Protection: Circuit Breaker
-
Supplier: Interpower
Description: Current Rating: 10A Voltage Rating: 100-240VAC Inlet Type: C14 Number of Inlets: 1 Outlet Type: Sheet F Number of Outlets: 8 Length: 378 Mounting Style: Table Socket Material: Polyamide Case Material: Metal Case Color: Beige CE Marking: yes IEC 60320 Standard Inlet and Outlets; Double- pole,single
- Number of Electrical Outlets: 8
- Current Rating: 10 amps
- Certifications: CE, UL, VDE, cUL
- Protection: Circuit Breaker
-
Supplier: TelephoneStuff.com
Description: CPI Cabinet Systems support rack-mount computer and data storage equipment. Vertical Power Strips allow multiple pieces of equipment to share a single power connection. Vertical Power Strips attach to the side of the cabinets saving rack-mount spaces for equipment.
- Protection: Circuit Breaker
- Outlets: NEMA
- Unit Type: Rack Mount, Vertical Mount
- Features: Twist Lock Plug
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Both ends molded on with integral strain relief for long life Cord length is 72" minimum. Some may be slightly longer.
- Current Rating: 10 amps
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Type 1581 is designed for use with IEC power cords, built to meet the rugged requirements of industrial and commercial use. All metal housing, IEC 320-C14 inlet and IEC 320-C13 outlets. Available with lighted On/Off switches or green pilot light. Includes 10 A, 220 VAC circuit breaker
-
Supplier: Allied Electronics, Inc.
Description: Features: Standard 19" Rack Mounting Designed for Use with IEC Power Cords IEC 320-C14 Inlet and IEC 320-C13 Outlets Includes 10 A, 220 VAC Circuit Breaker
-
Supplier: TelephoneStuff.com
Description: Rack-mount power strips use only one rack-mount space and allow multiple pieces of equipment to share a single power connection. Multiple power strips can be installed in each rack or cabinet to supply multiple circuits in support of redundant power.
- Current Rating: 20 amps
- Voltage: 115 VAC
- Protection: Circuit Breaker
- Outlets: NEMA
-
Supplier: TelephoneStuff.com
Description: Vertical power strips attach to the rear of the rack to save rack-mount spaces for equipment. Several power strips can be attached to a rack by using optional offset mounting brackets. Select models also have a built in current meter with a digital display. This feature
- Protection: Circuit Breaker
- Outlets: NEMA
- Unit Type: Rack Mount, Vertical Mount, Wall Mount
- Certifications: UL
-
Supplier: TelephoneStuff.com
Description: Distribute power to multiple devices from a single power connection. Use verticle power strips on CPI cabinets that support rack-mount computer and data storage equipment. Distributes single-phase power to multiple pieces of equipment from a single power
- Current Rating: 30 amps
- Voltage: 230 VAC
- Outlets: NEMA
- Unit Type: Rack Mount
-
Supplier: Black Box
Description: Converts an IEC 320 socket in a power strip or PDU to a 3-prong outlet.
- Cord Length: 12 inch
- Rated Current: 10 amps
- Rated Voltage: 100 to 125 volts
- Number of Conductors: 3 Conductors
-
Supplier: Newark, An Avnet Company
Description: POWER OUTLET STRIP, 5 OUTLET, 10A, 250V; No. of Outlets:5Outlets; Outlet Type:IEC C13; Current Rating:10A; Supply Voltage VAC:250V; Plug Type:-; Cable Length:-; Product Range:0909 Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: POWER OUTLET STRIP, 4 OUTLET, 10A, 250V; No. of Outlets:4Outlets; Outlet Type:IEC C13; Current Rating:10A; Supply Voltage VAC:250V; Plug Type:-; Cable Length:-; Product Range:4752 Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: POWER OUTLET STRIP; No. of Outlets:5Outlets; Outlet Type:IEC 60320 C13; Current Rating:10A; Supply Voltage VAC:250V; Plug Type:IEC 60320 C14 Inlet; Cable Length:-; Product Range:-; Colour:Gray; Connector Body Material:Aluminum Body RoHS Compliant: Yes
-
Power Strips - Power Strip; 4; 10 A; 220 VAC; 10 in. Lx 2 in. W x 2 in. H; CSA Certified -- 70175054Supplier: Allied Electronics, Inc.
Description: Type 1581 is designed for use with IEC power cords, built to meet the rugged requirements of industrial and commercial use. All metal housing, IEC 320-C14 inlet and IEC 320-C13 outlets. Available with lighted On/Off switches or green pilot light. Includes 10 A, 220 VAC circuit breaker
-
Supplier: SCHURTER Inc
Description: Description 1 Function Power Supply Cord, Protection class I Pin temperature 70 °C Dismantling length 50 mm, 10 mm stripped with fuse 13 A
- Cord Length: 78.7402 inch
- Maximum Cable Temperature: -40 to 70 C
- Rated Current: 10 amps
- Features: Other
-
Supplier: Hubbell Incorporated
Description: CIRCUIT BREAKER PROTECTED TYPE BLACK POWDER COATED COLOR TELECOMMUNICATION EQUIPMENT APPLICATION COLD ROLLED STEEL BODY MATERIAL 10 FT CORD TYPE IEC 320-C13 RECEPTACLE OUTLET TYPE 10 OUTLET(S) 120 V 20 AMPERE, 250 V 16 AMPERE ELECTRICAL RATING 0 SURGE PROTECTED 720 J SURGE RATING HUBBELL[R]
- Number of Electrical Outlets: 10
- Current Rating: 20 amps
- Voltage: 115 VAC
- Protection: Circuit Breaker
-
Supplier: SCHURTER Inc
Description: Description Power Cord Protection class I, Pin temperature 70 °C with V-Lock interlocking system Dismantling length 40 mm, 10 mm stripped
- Cord Length: 118.1103 inch
- Maximum Cable Temperature: -25 to 70 C
- Features: Other
- Jacket Material: PVC
-
Supplier: SCHURTER Inc
Description: Description Power Cord Protection class I, Pin temperature 70 °C with V-Lock interlocking system Dismantling length 40 mm, 10 mm stripped
- Cord Length: 78.7402 inch
- Maximum Cable Temperature: -25 to 70 C
- Features: Other
- Jacket Material: PVC
-
Supplier: SCHURTER Inc
Description: Description Power Cord Protection class I, Pin temperature 70 °C with V-Lock interlocking system Dismantling length 28 mm, 7 mm semi-stripped
- Cord Length: 196.8505 inch
- Maximum Cable Temperature: -25 to 70 C
- Features: Other
- Jacket Material: PVC
-
Supplier: Interact Power, Inc.
Description: These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit
- Cord Length: 98.42525 inch
- Number of Conductors: 3 Conductors
- Female End Type: EN60320-C19 (IEC-320-C19), Hard Wired-Stripped
- Polarization: Polarized
-
Supplier: Infineon Technologies AG
Description: for smart TVs LED lighting system designs LED strips and signage Uninterruptible power supplies (UPS) Designers who used this product also designed with ICE3PCS03G | PFC-CCM (continuous conduction mode) ICs 1EDI60N12AF | Gate driver ICs SN7002W | Small signal/small power MOSFET
- rDS(on): 0.032 ohms
- TJ: -55 to 175 C
- VGS(off): 2 to 4 volts
- Features: MOSFET, Other, Power MOSFET
Find Suppliers by Category Top
Featured Products Top
-
not limited to: circuit breakers, filtered inlets, custom fusing, power cord, or inlet and outlets (IEC 60320 Sheet F, Sheet J, C14, and C20). These components are wired into an industrial strength can and may be changed in both length and color to meet your needs. Interpower also offers custom (read more)
Browse Power Strips Datasheets for Interpower -
SCHURTER introduces its new 4750 series IEC strip-block, IEC connectors Type F, to meet the highly specific demands of power distribution in data centers. The strips provide a host of features including numbers of outlets in a strip, lighting possibilities, and terminal configurations for an (read more)
Browse Power Distribution Units (PDU) Datasheets for SCHURTER Inc -
Interpower manufactures a variety of power cords and cord sets with a molded IEC 60320 C5 connector. The Interpower molded C5 connector carries UL, CSA, VDE, and NSW Department of Fair Trading approvals. Customize your cords! Choose from a variety of North American and international (read more)
Browse AC Power Cords Datasheets for Interpower -
different systems to export to five different countries, a company can design one system and then add a cord set with a country-specific plug. This allows the same system to be exported globally with cost-savings benefits. By using IEC 60320 components within an Accessory Power Strip (APS (read more)
Browse Power Strips Datasheets for Interpower -
C13 Outlets with IDC terminals Qualtek, a leading manufacturer of AC receptacles, now offers a new series of IEC C13 outlets with IDC terminals for quick installation. The outlet part numbers 715W-15 (read more)
Browse AC Power Connectors Datasheets for Qualtek Electronics Corp. -
TMS320F28335PGFA is designed for professional applications including digital power, motor drives, renewable-energy control, and high-speed industrial automation, bringing the essential capabilities of a embedded microcontroller into one clearly defined orderable device. Engineers can use its (read more)
Browse Digital Signal Processors (DSP) Datasheets for ERSAELECTRONICS PTE. LTD. -
13th Gen Intel® Processor with 8+8 Cores Quad display interfaces for SCADA and more multi-display use cases Support for a RAID card, HSR/PRP expansion card, and redundant PSU Supports Intel® AMT, iBMC, SNMP for remote management Wide (read more)
Browse Ruggedized Computers Datasheets for Advantech -
The new 4783 rewireable cord connector from SCHURTER is the first of its kind to combine a detachable IEC C13 cord connector with the proven V-Lock cord retention system, effectively designed to prevent the power cord from being pulled out of the inlet unintentionally. Available in (read more)
Browse AC Power Connectors Datasheets for SCHURTER Inc -
to earn International Electrotechnical Commission (IEC) certification to the IEC/EN 60079-29-1 standard. The standard under explosive atmospheres is Part 29-1: Gas detectors – Performance requirements of detectors for flammable gases. Certification to this gas performance standard (read more)
Browse Gas Instruments Datasheets for United Electric Controls Company -
Qualtek, a leading manufacturer of AC receptacles and power supplies, has introduced a new snap-in USB Type C Power Supply Receptacle. The QKRC-10-05, a 10W single USB Type C receptacle fits in (read more)
Browse Power Supplies Datasheets for Qualtek Electronics Corp.
More Information Top
-
Shopping - Best Prices On The Tripp Lite EURO-4 - Big Bruin
… noise filtration system, the isobar offers the highest level of protection attainable in a multi-outlet strip . … prevent system crashes, reboots and performance problems common as noisy system peripherals are powered off and on. Widely spaced IEC320 - C13 outlets accommodate up to 2 large transformer plugs without blocking outlets.
-
Popular Products In Power Protection - Big Bruin
Wiremold UL2064BD / Legrand UL2064BD 12-Outlets Power Strip (NEMA 5-15P Plug - Receptacle: 12 - 15 ft Cord) Circuit Breaker Protected, Illuminated Switched; Receptacle Outlet; 12 Outlet(S); Electrical Rating 120 V 15 Ampere; 15 Ft 14/3 Sjt Cord; Aluminum Body; Gray … Tripp SMARTINT1500 1500VA/940W - 7 Minute Full Load - 6 x IEC 320- C13 Tripp Lite's SMARTINT1500 intelligent, line … Includes a total of 6 IEC320 -C13 outlets.
-
Popular Products In Power Protection - Big Bruin
Power 6CYY6 - "Surge Protector Surge Protector Surge Protection Outlet Strip , Number of Outlets 6, Cord Length 6 ft., Rated Joules 450, NEMA Receptacle Configuration 515R, NEMA Plug Configuration 515P, Voltage 125, Max. Tripp SMARTINT1500 - 1500VA/940W - 7 Minute Full Load - 6 x IEC 320- C13 Tripp Lite's SMARTINT1500 intelligent, line … Includes a total of 6 IEC320 -C13 outlets.
-
Popular Products In Computers - Big Bruin
SF Cable P7CR06 - 6ft 18 Awg Universal Right Angle Power Cord ( Iec320 C13 To Nema 5-15p) Our premium power cord is perfect for replacing your misplaced or overused power cords and getting in to tight places. … 5-15r To Nema 5-15p) Attach any power adapter to a power strip , wall outlet or …
-
Popular Products In Accessories - Big Bruin
SF Cable P7CR06 6ft 18 Awg Universal Right Angle Power Cord ( Iec320 C13 To Nema 5-15p) Our premium power cord is perfect for replacing your misplaced or overused power cords and getting in to tight places. … 5-15r To Nema 5-15p) Attach any power adapter to a power strip , wall outlet or …
-
Popular Products In Accessories - Big Bruin
SF Cable P7CR06 6ft 18 Awg Universal Right Angle Power Cord ( Iec320 C13 To Nema 5-15p) Our premium power cord is perfect for replacing your misplaced or overused power cords and getting in to tight places. … 5-15r To Nema 5-15p) Attach any power adapter to a power strip , wall outlet or …
-
Popular Products In Computers - Big Bruin
SF Cable P7CR06 - 6ft 18 Awg Universal Right Angle Power Cord ( Iec320 C13 To Nema 5-15p) Our premium power cord is perfect for replacing your misplaced or overused power cords and getting in to tight places. … 5-15r To Nema 5-15p) Attach any power adapter to a power strip , wall outlet or …
-
Shopping - Best Prices On The Tripp Lite 1U/0U HORIZ Rackmount PDU Strip 120-240V 2-16A CB - Big Bruin
Tripp Lite 1U/0U HORIZ Rackmount PDU Strip 120-240V 2-16A CB PDU12IEC - PDU12IEC PDU Basic 100V - 240V 16A 14 Outlet (12 x IEC 320- C13 , 2 x IEC … Tripp Lite's PDU12IEC AC power distribution unit offers 16 amp capacity in a versatile 100-240 volt … Includes 12 IEC320 C13 and 2 IEC320 C19 outlets, IEC320 C20 inlet connector (user supplies appropriate input …
-
Bud Industries - CH-14401 - Enclosures, Racks & Cabinets - Electronic Enclosure - Allied Electronics
Power Cord; 10 A;5-15P/ C13 ; 18/3 SVT; Unshielded; 7ft 6in. IEC320 w/Ground C14 Input Terminal Blocks and Strips > Terminal Strip Connectors .
-
HP High Voltage Modular Power Distribution Unit Zero-U/1U - power distribution strip | Softchoice
Power distribution strip - rack-mountable 32 x power IEC 320 EN 60320 C13 • Two 10A, IEC320 -C14 to IEC 320 -C13 jumper cables, each 4.5 ft (1.37 …
Indicates content that may require registration and/or purchase.