-
Supplier: Accuris
Description: A Brief Comparison of Nema 250 - Enclosures for Electrical Equipment (1000 Volts Maximum) and IEC 60529 - Degrees of Protection Provided by Enclosures (IP Codes)
-
Description: IEC 60529:1989 Applies to the classification of degrees of protection provided by enclosures for electrical equipment with a rated voltage not exceeding 72,5 kV.
-
Supplier: CSA Group
Description: IEC 60529:1989 Applies to the classification of degrees of protection provided by enclosures for electrical equipment with a rated voltage not exceeding 72,5 kV. It has the status of a horizontal standard in accordance with IEC Guide 104.
-
-
Supplier: Accuris
Description: Degrees of Protection Provided by Enclosures (IP Code)
-
Supplier: CSA Group
Description: CSA Preface This is the second edition of CAN/CSA-C22.2 No. 60529, Degrees of protection provided by enclosures (IP Code), which is an adoption, with Canadian deviations, of the identically titled IEC (International Electrotechnical Commission) Standard 60529 (edition 2:1989
-
Supplier: Transtector Systems, Inc.
Description: DC surge protector (also known as SPD or lightning protector) 1104-11-001 from Transtector is an IEC EN 60529 DIN-Rail style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 24 Vdc electrical service. This surge protector provides
- Maximum Surge Current: 5,000 amps
- Operating Temperature: -40 to 176 F
- Features: Computer Rooms, Lightning Arrestor, NC/NO Dry Contacts, Other, SPD, Silicon Avalanche Diode, Telecom Applications, Visual Indicators / LEDs
- Mounting: DIN Rail
-
Supplier: Transtector Systems, Inc.
Description: DC surge protector (also known as SPD or lightning protector) 1104-11-002 from Transtector is an IEC EN 60529 DIN-Rail style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 48 Vdc electrical service. This surge protector provides
- Maximum Surge Current: 5,000 amps
- Operating Temperature: -40 to 176 F
- Features: Computer Rooms, Lightning Arrestor, NC/NO Dry Contacts, Other, SPD, Silicon Avalanche Diode, Telecom Applications, Visual Indicators / LEDs
- Mounting: DIN Rail
-
Supplier: Transtector Systems, Inc.
Description: DC surge protector (also known as SPD or lightning protector) 1104-11-000 from Transtector is an IEC EN 60529, RoHS Compliant, CE Compliant DIN-Rail style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 12 Vdc electrical service. This
- Maximum Surge Current: 5,000 amps
- Operating Temperature: -40 to 176 F
- Features: Computer Rooms, Lightning Arrestor, NC/NO Dry Contacts, Other, SPD, Silicon Avalanche Diode, Telecom Applications, Visual Indicators / LEDs
- Mounting: DIN Rail
-
Supplier: CSA Group
Description: IEC 61754-24-11:2009 serves as an interface standard and describes an SC-RJ fibre optic connector equipped with a protective housing for upgrading the existing interface described in IEC 61754-24 to IP65 and IP67 ratings according to IEC 60529, for use in harsh industrial
-
Supplier: CSA Group
Description: IEC 61754-24-21:2009 serves as an interface standard and describes an SC-RJ fibre optic connector equipped with a protective housing based on IEC 61076-3-106, variant 06, for upgrading the existing interface defined in IEC 61754-24 to IP65 and IP67 ratings according to
-
Supplier: SCHURTER Inc
Description: Description Panel mount: Screw-on mounting, Front Side Appliance Inlet, Pin temperature 70 °C, protection class I or II Available in black and white Unique Selling Proposition Variants made from plant-based plastics with up to 2.5 kg CO2e reduction per packaging unit IEC 60320 & IEC
- Voltage Rating: 250 volts
- Operating Temperature: -25 to 70 C
- Dielectric Withstanding Voltage: 2.5 kilovolts
- Power Type: AC Power Connector
-
Supplier: J.S.T. Corporation
Description: Applicable for waterproof usage. Its waterproof grade is 7 ingress protection of JIS C 0920 (IEC 60529 IPX7).
- Voltage Rating: 100 volts
- Current Rating: 3 amps
- Connector Type: Wire-to-Board Connector
-
Supplier: Hubbell Wiring Device-Kellems
Description: MOBILE SOCKET TYPE; POLYAMIDE 6 MATERIAL; 200 TO 250 V AT 50/60 HZ VOLTAGE RATING; 63 AMPERE CURRENT RATING; 3 POLE(S); WATER RESISTANT; APPLICABLE STANDARD IEC 60309-2, IEC 60529, IEC 62262; ENCLOSURE TYPE IP44
- Voltage Rating: 200 to 250 volts
- Current Rating: 63 amps
- Poles: 3 Poles
-
Supplier: Legrand - Pass & Seymour
Description: MOBILE SOCKET TYPE POLYAMIDE 6 MATERIAL 200 TO 250 V AT 50/60 HZ VOLTAGE RATING 63 AMPERE CURRENT RATING 3 POLE(S) WATER RESISTANT APPLICABLE STANDARD IEC 60309-2, IEC 60529, IEC 62262 ENCLOSURE TYPE IP44
- Voltage Rating: 200 to 250 volts
- Current Rating: 63 amps
- Poles: 3 Poles
-
Supplier: Thomas & Betts Corporation
Description: MOBILE SOCKET TYPE; POLYAMIDE 6 MATERIAL; 200 TO 250 V AT 50/60 HZ VOLTAGE RATING; 63 AMPERE CURRENT RATING; 3 POLE(S); WATER RESISTANT; APPLICABLE STANDARD IEC 60309-2, IEC 60529, IEC 62262; ENCLOSURE TYPE IP44
- Voltage Rating: 200 to 250 volts
- Current Rating: 63 amps
-
Supplier: Selecta Products
Description: " MOBILE SOCKET TYPE POLYAMIDE 6 MATERIAL 200 TO 250 V AT 50/60 HZ VOLTAGE RATING 63 AMPERE CURRENT RATING 3 POLE(S) WATER RESISTANT APPLICABLE STANDARD IEC 60309-2, IEC 60529, IEC 62262 ENCLOSURE TYPE IP44 "
- Voltage Rating: 200 to 250 volts
- Current Rating: 63 amps
- Poles: 3 Poles
-
Supplier: Radwell International
Description: MULTIPLE LIMIT SWITCH, PLUNGER SPACING 8 MM, DEGREE OF PROTECTION IP67 ACCORDING TO IEC 60529 (086541). FREE 2 YEAR RADWELL WARRANTY
- Features: Linear Limit Switch
-
Supplier: Festo Corporation
Description: cable sleeve ASI-KT-FK Protection class=(* IP65, * to IEC 60529, * in assembled condition), Corrosion resistance classification CRC=2 - Moderate corrosion stress
- Sleeving: Mesh / Braided Sleeving
-
Supplier: Allied Electronics, Inc.
Description: Fuseholders, 10 A Current Rating, 250, 500oltage Rating Bayonet type fuse carrier, slotted or fingergrip Quick-connect terminals 6.3 mm x 0.8 mm Degree of protection IP 40 from front side, according to IEC 60529 Suitable for equipment with protection classes I and II according to
-
Supplier: Festo Corporation
Description: hood VMPA-KMS-H For multi-pin plug connection to valve terminal MPA-S. Electrical connection=Plug/socket, Protection class=(* IP65, * to IEC 60529)
- Connector Type: Circular / Cylindrical Connector
- Gender: Male / Plug
- Features: Other
-
Supplier: Leine & Linde AB
Description: Heavy Duty incremental encoder High vibration and shock resistance according to IEC 68-2-6 and IEC 68-2-27 Electrically insulated up to 2.5kV IP 66, encapsulation class according to IEC 60529 3 or 6 short-circuit protected outputs 9...30 Vdc or 5 Vdc Available with
- Resolution (lines per revolution): 500 to 10,000 (lines/revolution)
- Diameter or Width: 3.91732495 inch
- Maximum Mechanical Shaft Speed: 4,000 rpm
- Rotor Inertia: 0.007788 oz-in-sec²
-
Supplier: Radwell International
Description: MAGNETIC FIELD SENSOR, CABLE WITH CONNECTOR, PNP SWITCHING OUTPUT, NORMALLY OPEN (NO) SWITCHING FUNCTION, HOUSING MATERIAL PRIMARY: LCP, IP RATING PER IEC 60529: IP67, (BMF0058). FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Absolute Pressure Transducers Measuring system: Strain gauge principle 350 Ohm Accuracy class: 0,1 - 0,2 depending from measuring range see data sheet Degree of protection: IP67 acc. to IEC 60529
- Working Pressure Range: 145 psi
- Accuracy: 0.1 ±% FS
- Measurement Type: Absolute
- Signal Output: Analog Voltage
-
Supplier: Accuris
Description: Connectors for Electronic Equipment - Part 3-109: Detail Specification for Two-Part Cable to Board Connector for High Speed Data Application in a Harsh Industrial Environment - Protection Rate IP67 According to IEC 60529
-
Supplier: Festo Corporation
Description: cover AK-RJ45 For CPX-FEC-... function module Width=33 mm, Height=8 mm, Length=20 mm, Product weight=10 g, Protection class=(* IP65, * IP67, * to IEC 60529, * in assembled condition)
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH OPERATOR, 30 MM, AMBIENT AIR TEMP FOR STORAGE, 40-158 DEGREES FARENHEIT, AMBIENT AIR TEMP FOR OPERATION 13-158 DEGREES FARENHEIT, IP66, IEC 60529. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: NEMA-1 ENCLOSURE, 0.048 IN., 0.063 IN. & 0.075 IN. CARBON STEEL, DOORS OPEN 180 DEGREES, LATCHES ARE OPENED OR CLOSED WITH A SCREWDRIVER, IEC 60529, IP 30. FREE 2 YEAR RADWELL WARRANTY
- Type: Terminal and Junction Boxes
-
Supplier: Newark, An Avnet Company
Description: PUSHBUTTON ENCLOSURE 22MM XAP; Contact Configuration:-; No. of Positions:-; Approvals / Standards:IEC 60529; IP Rating:IP65; Switch Case:Plastic; Product Range:-; Enclosure Material:Polyester (PET); Enclosure Type:Push Button RoHS Compliant: Yes
-
Supplier: NKK Switches
Description: Low profile and short depth behind panel Unique sliding latch mechanism ensures safety Available in two cap sizes with or without legends Meets IP65/IP67 of IEC 60529 Standards Nameplates and protective guards available
- Maximum Current Rating: 0.5 amps
- Maximum DC Voltage Rating: 24 volts
- Switch Type: Electrical Switching
- Reset/Release Operation: Pushbutton
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Absolute Pressure Transducers Measuring system: Strain gauge principle Measuring range: 3000bar Accuracy class: 0.2 Electrical connection via cable 3m Output signal: 1,5 mV/V Degree of protection: IP67 acc. to IEC 60529
- Working Pressure Range: 43,511 psi
- Accuracy: 0.2 ±% FS
- Measurement Type: Absolute
- Signal Output: Analog Voltage
-
Supplier: Pentair, Inc.
Description: " OUTSIDE OPENING TYPE FIBERGLASS POLYESTER MATERIAL GRAY FINISH 6 INCH 6 INCH UL APPROVAL NEMA 12/3R, IP55 ENCLOSURE SCREW COVER TYPE 45 DEG BEND ANGLE FEED THROUGH WIREWAY TYPE APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT "
- Style: Feed-Through Wireway
- Material: Fiberglass
- Cover Style: Screw-on
-
Supplier: Advantech
Description: Transcend 16GB microSDHC MLC 2D MLC NAND Flash Compatible with SD specification up to Ver.5.1 Compatible with UHS-I speed BCH ECC(Error Correction Code) function Supports IPX7 IEC 60529 Edition 2.2
- Memory Size: 16 GB
- Memory Type: MicroSD™
Find Suppliers by Category Top
Featured Products Top
-
IEC/IES 60529 standard—commonly known as the Ingress Protection (IP) rating system—defines exactly how enclosures protect internal components from environmental hazards. At (read more)
Browse Material Testing Services Datasheets for E-Labs, Inc. -
, and Blowing Rain) • RTCA/DO-160 Section 10.0 (Rain) • IEC 60529 / IPX1–IPX6 water ingress protection ratings (read more)
Browse Product and Component Testing Services Datasheets for E-Labs, Inc. -
enclosure achieves an ingress protection rating of IP69 (to IEC 60529), preventing water damage during close-range high-pressure and high-temperature spray downs. The independent testing laboratory Ecolab has also verified the high resistance to common cleaning agents. This means that the seals on the (read more)
Browse Light Curtains Datasheets for Schmersal Inc. -
light gray. Features NEMA Type 3R, 4, 12, and 13 UL and CSA listed IEC 60529, IP66 Made of 16 gauge steel Welded-on bracket allows mounting Pour-in-place gasket Bonding stud on door, grounding stud inside enclosure (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
steel. Features NEMA Type 3R, 4, 4X, 12 and 13 UL and CSA listed IEC 60529, IP66 Constructed of 16 gauge steel Stainless steel types 304 and 316 Welded-on mounting bracket Pour-in-place gasket (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
hinge 25 degree sloped top Hygienic door latches Bonding stud on door and grounding stud installed inside Complies with NSF standard – ANSI 169 NEMA 3R, 4, 4X, 12 and 13 IEC 60529, IP 66, IP69, IP69K (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Type 3R, 4, and 12 UL and CSA listed IEC 60529, IP66 Constructed of mild 14 or 16 gauge steel Pour-in-place gasket Bonding stud on door, grounding stud inside enclosure ANSI 61 or RAL 7035 powder coat Inner panels available for (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
. Features NEMA 3R, 4, 4X, 12 and 13 UL and CSA listed IEC 60529, IP66 Option of 304 or 316 grade stainless Pour-in-place gasket Bonding stud on door, grounding stud inside enclosure Inner panels available for all (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
, and 4 rated Complies to IEC 60529 and IP66 for indoor and outdoor applications Window door constructed of UV-resistant polycarbonate plastic Static load rating of 350 lbs (158 kg) Finished in textured light grey powder coat meets PCI (read more)
Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc. -
dependable connectivity even in the most demanding settings. The series is available in Cat5e, Cat6, and Cat6a specifications and PoE+ (Power over Ethernet Plus) support can be specified. SealJack™ is compliant with IEC 60529 and RoHS specifications. Panel mount RJ45 to IDC punch (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Heilind Electronics, Inc.
Conduct Research Top
-
IP (Ingress Protection) Rating
Ingress Protection (IP) ratings are developed by the European Committee for Electro Technical Standardization (CENELEC) (NEMA IEC 60529 Degrees of Protection Provided by Enclosures - IP Code), specifying the environmental protection the enclosure provides.
-
Guide to IP (Ingress Protection) Codes for Vehicle Electrical Components
The IP Code, IEC standard 60529, sometimes interpreted as Ingress Protection Marking, classifies and rates the degree of protection provided against intrusion, dust, accidental contact, and water by mechanical casings and electrical enclosures.
-
WHY AN IP RATING MATTERS TO ENGINEERS
mechanical casings and electrical enclosures protect a device against intrusion from foreign objects. Such objects could be, for example, tools, dirt, water, and accidental human contact. IP ratings are defined in the international standard EN 60529 (British BS EN 60529:1992, European IEC 60509:1989).