-
Supplier: Accuris
Description: International Electrotechnical Vocabulary (IEV) \x96 Part 726: Transmission lines and waveguides
-
Description: It has the status of a horizontal standard in accordance with IEC Guide 108 .
-
Supplier: Accuris
Description: International Electrotechnical Vocabulary \x96 Part 726: Transmission lines and waveguides
-
-
Supplier: CSA Group
Description: It has the status of a horizontal standard in accordance with IEC Guide 108.
-
Supplier: Accuris
Description: Konfektionierte Kabel, Kabel, Steckverbinder und passive Mikrowellenbauteile - Messung der Schirmdaempfung mit der Modenverwirbelungskammer (IEC 61726:2022); Deutsche Fassung EN IEC 61726:2022
-
Supplier: TE Connectivity
Description: Body Features Product Weight : 220 KG [485.016 LB ] Dimensions Product Height : 726 MM [28.58 INCH ] Product Length : 420 MM [16.53 INCH ] Product Width : 600 MM [23.62 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 710 Operating Voltage (Max) (VAC) : 500 Short Circuit
- Rated Current: 710 amps
- Standards and Certifications: RoHS Compliant
-
Supplier: ASTM International
Description: Properties 111 to 120 D 76, E 4 Thickness (see Dimensions) 16 to 24 D 374 1.3 This compilation of test methods is closely related to IEC Publication 554-2. Not all of the individual methods included herein are included in IEC 554-2, nor are all of the methods in IEC 554-2
Transformers
(2,124 Companies)
Codes, Standards, and Regulations
(220 Companies)
AC Power Connectors
(317 Companies)
Power Transformers
(1,034 Companies)
Noise Standards
(6 Companies)