-
Supplier: Accuris
Description: IEEE Recommended Practice on Surge Voltages in Low-Voltage AC Power Circuits
-
Supplier: Accuris
Description: IEEE Guide for Interactions between Power System Disturbances and Surge-Protective Devices
-
Description: A practical basis is provided for the selection of voltage and current tests to be applied in evaluating the surge withstand capability of equipment connected to utility power circuits, primarily in residential, commercial, and light industrial applications. The recommended practice covers the
-
-
Supplier: Amphenol Communications Solutions
Description: BrightConnX™ ANSI C136.41 FLB Series, FLB Base NEMA ANSI C136.41, 76mm, 3 Power, No Signal, Vented, Silicone Gasket, Amphenol is one of the leading manufacturers of NEMA BASE ANSI C136.41. Contact us today for more details of FLB series , part number
-
Supplier: Amphenol Communications Solutions
Description: BrightConnX™ ANSI C136.41 FLA Series, FLA Shorting Cap NEMA ANSI C136.41, Open Circuit, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of FLAC0000
- Voltage Rating: 600 volts
-
Description: Supplement to C37.41-1988, IEEE test standard for expulsion fuses in enclosures, procedures are given for performance testing of liquid-submerged and in-air expulsion fuses in enclosures
-
Description: A practical basis is provided for the selection of voltage and current tests to be applied in evaluating the surge withstand capability of equipment connected to utility power circuits, primarily in residential, commercial, and light industrial applications. The recommended practice covers the
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: Kennedy Webster Electric Co.
Description: GE Ecolux® Starcoat® T8
- Lamp Power: 32 watts
- Rated Average Life: 20,000 hours
- Maximum Overall Length: 47.78 inch
- Color Temperature: 4,100 K
-
Description: This guide is the introduction to the C62.92 series of five IEEE guides on neutral grounding in three-phase electrical utility systems. It provides system grounding definitions and considerations that are general to all types of electrical utility systems.
-
Supplier: Accuris
Description: Errata to IEEE Standard Test Specification for Thyristor Diode Surge Protective Devices
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: Newark, An Avnet Company
Description: FLA SHORTING CAP NEMA ANSI C136.41, SHORTING CONTACTS,ENHANCED VERSION / BOX
-
Supplier: Newark, An Avnet Company
Description: FLA RECEPTACLE NEMA ANSI C136.41, 3 POWER, NO SIGNAL, 16AWG, 105C / BOX
-
Supplier: Newark, An Avnet Company
Description: FLA RECEPTACLE NEMA ANSI C136.41, 3 POWER, 4 SIGNAL, 16AWG, 105C / BOX
-
Supplier: Newark, An Avnet Company
Description: FLB DOME, NEMA ANSI C136.41, 76MM, 50MM HEIGHT, RED / BOX
-
Supplier: Transcat, Inc.
Description: Product Highlights Type RTD Min temperature F -328 Max temperature F 1000 Min temperature C -200 Max temperature C 538 Probe length inches 20 Cable length 1m Connections Miniconnector
- Features: RTD
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: Eaton Cooper Power Systems
Description: The VariSTAR AZE Surge Arrester offers the latest in metal oxide varistor (MOV) technology for the economical protection of power and substation equipment. This arrester is gapless and constructed of a single series column of MOV disks. The arrester is designed and tested to the requirements of
- Mounting: Hard-Wired / Device Mount
- Device Type: Lightning Arrestor
- Technology: MOV
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: No. 41, B Style, 1.188 " Finished Bore All dimensions are nominal values and for reference only
- Bore Diameter: 1.188 inch
- Number of Teeth: 112
- Hub Diameter (if applicable): 4 inch
- Outside Diameter: 18.12 inch
-
Supplier: Universal Cutting Tools, Inc.
Description: Silver & Deming Drill - 118-Degree Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Black Finish - 1/2" Shank - High Speed Steel - ANSI Standards
- Cutting Diameter: 0.640625 inch
- Units: English / Fractional
- Material: High Speed Steel
- Product: Individual Drill
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: Greenlee Textron, Inc.
Description: HOLLOW SHAFT, HEAVY DUTY TYPE CHROME PLATED FINISH 7-5/16 INCH OVERALL LENGTH 75 MM SHANK LENGTH BLACK, GREEN HANDLE COLOR 11 MM DRIVE SIZE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP
- Desired Adjustment Range: 0.4330711 inch
- Type: Fixed Drive, Nut Driver
- Size: Other Size
-
Supplier: CSA Group
Description: Preface This is the fourth edition of ANSI Z21.41 / CSA 6.9, Standard for Quick disconnect devices for use with gas fuel appliances. It supersedes the previous editions published in 2011, 2003,1998. Scope 1.1 This Standard applies to newly-produced, hand-operated quick-disconnect
-
Supplier: TE Connectivity
Description: Body Features Compatible With Lamp Type : LED Lead Length : 152.4 MM [6 INCH ] Primary Product Color : Black Dimensions Product Diameter : 51.94 MM [2.04 INCH ] Product Height : 41.21 MM [1.62 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Fail Mode : On Load Rating
- Operating Temperature: -40 to 149 F
-
Supplier: Dorcy International
Description: 72 Pieces High Performance Mercury Free Quality Alkaline Products All 5 Cell sizes available (AA,AAA,9V,C,D) Products meet all ANSI/IEC Specifications New INDUSTRIAL Battery Label Graphics
- Primary Batteries: Alkaline-manganese Dioxide
- Standard Cylindrical Battery Sizes: C
- Features: Disposable (Primary) Batteries
-
Supplier: Gelest, Inc.
Description: 500 g part B (cross-linker) 6 kg kit – contains 3000 g part A (base), 3000 g part B (cross-linker) Gelest®OE41: 1.41 Refractive Index 2-Part Silicone Elastomer Gelest OE41 is a flexible, optically clear general purpose molding, encapsulation, and coating compound with a RI of 1.41. The
- Tensile Strength (Break): 290.073678714394 psi
- Elongation: 140 to 200 %
- Index of Refraction: 1.41
- Type: Elastomer / Rubber, Optical Grade
-
Supplier: Norton Abrasives
Description: Sharp coarse silicon carbide abrasive blend for fast cutting and long life on l masonry materials such as concrete, brick and asphalt circular saw applications
- Outer Diameter (OD): 6.5 inch
- Bore ID / Shank Diameter: 0.625 inch
- Thickness: 0.125 inch
- Grit Size: 24 # or Microns
-
Description: Typical Decontamination and Disposal Processes 59 B Mercury: Air Concentrations of Inorganic Mercury Table of Background, Action and Regulated Levels 60 C Guide for Identifying Areas of Potential Chemical Contamination 61 D Hazard Ranking 62 E Guidelines for Decommissioning of the
-
Supplier: Visual Sound, Inc.
Description: computer or component video source as well as composite and S-video, 2700 ANSI Lumens, 2000:1 contrast ratio, 7 watts of built-in audio, 1:1.2x zoom lens, closed caption decoder and sealed DLP chip with filter-free design. Built in an ISO 14001 certified factory, with low standby power
-
Supplier: Norton Abrasives
Description: Sharp extra coarse grit silicon carbide for penetration of asphalt on walk-behind saw applications
- Outer Diameter (OD): 18 inch
- Bore ID / Shank Diameter: 1 inch
- Thickness: 0.25 inch
- Grit Size: 24 # or Microns
-
Supplier: Norton Abrasives
Description: Sharp, coarse grit silicon carbide abrasive provides a economical cost solution for cutting brick, block, concrete on high-speed saws
- Outer Diameter (OD): 14 inch
- Bore ID / Shank Diameter: 1 inch
- Thickness: 0.125 inch
- Grit Size: 24 # or Microns
-
Supplier: Visual Sound, Inc.
Description: Instruments® BrilliantColor™ DLP® display technology. Powerful standard features include DTV/HDTV compatibility, inputs for a computer or component video source as well as composite and S-video, 2700 ANSI Lumens, 2000:1 contrast ratio, 7 watts of built-in audio, 1:1.2x zoom lens, closed
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 056036-TSB41AB1GQE Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: IEEE 1394 Number of Drivers/Receivers: 2/2 Duplex: Half Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to
- TJ: 0 to 70 C
- Package Type: BGA
- Features: Other
- Device Type: Receiver, Transceiver
-
Description: Bracket Form Scaffolds 17 Minimum Dimensions for Horse Scaffold Members B Minimum Wood Plank Properties C Reliability-Based Separation Factors Figures: 1 Figure-Four Form Scaffold 2 Metal Bracket Form Scaffold 3 Wooden Bracket Form Scaffold B1 Platform and Platform Utilization Categorization
Find Suppliers by Category Top
Featured Products Top
-
Chain No./ANSI Chain No.: C208A/C2040 C208AL/C2042 C208AH/C2040H C208B(C208BL) C210A/C2050 C210AL/C2052 C212A/C2060 C212AL/C2062 C212AH/C2060H C212AHL/C2062H C216A/C2080 C216AL/C2082 C216AH/C2080H C216AHL/C2082H C220A/C2100 C220AL/C2102 C220AH/C2100H C220AHL/C2102H C224A/C2120 C224AL/C2122 C224AH/C2120H (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
technical support and application expertise. PRODUCT HIGHLIGHTS Standardized receptacles for tool-free sensor and control module installation Compatible with Zhaga Book 18 and ANSI C (read more)
Browse Circular Connectors Datasheets for Heilind Electronics, Inc.
More Information Top
-
The Wiley Engineer's Desk Reference: A Concise Guide for the Professional Engineer 2nd Edition Complete Document
Table 6.16 IEEE/ ANSI Standard C37.2-1979 Protection Devices with Assigned Device Numbers. .... c . .... 62.41 .
Indicates content that may require registration and/or purchase.