Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Cornell Pump Company
Description: The basic design of the immersible pump/motor is a premium efficient, inverter duty, P-Base or C-Face, totally enclosed, blower cooled motor. The design prevents water infiltration along the shaft into the motor by utilizing a triple redundant sealing system, including a
- Pump Type: Centrifugal Pumps, Immersible Pumps, Sump Pumps
-
Supplier: U.S. Plastic Corporation
Description: Model T5, 3/4 HP, Voltage 115/230V, Max load Amps 8.6/4.3, 1 Phase, TEFC Motor, Weight 26lbs., 1-1/4" MNPT Inlet, 1" FNPT Outlet, 22.59" overall length
- Pump Type: Immersible Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: construction with standard 150 lb. ANSI raised face flange connections and centerline discharge. Drive Motors: NEMA standard JM shaft motors in open drip proof, totally enclosed fan cooled or explosion proof enclosures. Rugged design for continuous duty under all operating conditions.
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
-
Supplier: Cole-Parmer
Description: • Immersed design eliminates need for seals and bearings—enables run dry operation • Pump head located at the bottom of the pump minimizes cavitation • Compound impeller and vapor barrier separate fluid from motor • A sensible and economical choice for circulating, fume scrubbing, sump
- Horsepower: 2 HP
- Maximum Discharge Flow: 80 GPM
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps
-
Supplier: Cole-Parmer
Description: • Immersed design eliminates need for seals and bearings—enables run dry operation • Pump head located at the bottom of the pump minimizes cavitation • Compound impeller and vapor barrier separate fluid from motor • A sensible and economical choice for circulating, fume scrubbing, sump
- Horsepower: 0.333333333333333 HP
- Maximum Discharge Flow: 23 GPM
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps
-
Supplier: Cole-Parmer
Description: • Immersed design eliminates need for seals and bearings—enables run dry operation • Pump head located at the bottom of the pump minimizes cavitation • Compound impeller and vapor barrier separate fluid from motor • A sensible and economical choice for circulating, fume scrubbing, sump
- Horsepower: 0.75 HP
- Maximum Discharge Flow: 60 GPM
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps
-
Supplier: Cole-Parmer
Description: • Immersed design eliminates need for seals and bearings—enables run dry operation • Pump head located at the bottom of the pump minimizes cavitation • Compound impeller and vapor barrier separate fluid from motor • A sensible and economical choice for circulating, fume scrubbing, sump
- Horsepower: 1.5 HP
- Maximum Discharge Flow: 80 GPM
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps
-
Supplier: Radwell International
Description: VERTICAL IMMERSIBLE PUMP, PVDF- INDUSTRIAL, S SERIES, 1 HP, 208-230/460V, 3 PHASE, SEAL-LESS, 1-1/4 IN MNPT INLET, 1 IN FNPT DISCHARGE, PTFE FUME BARRIER, FPM ELASTOMER. FREE 2 YEAR RADWELL WARRANTY
- Pump Type: Hydraulic Pumps
-
Description: High temperature resistance, Thermal stability, Coolant resistance, High heat shock temperature, High cut-through temperature Application: Oil-immersed transformers, High power motors, High temperature resistance transformers, Heat resistance components, Sealed motors
-
Description: Applies to concrete vibrators, the active part (vibrator bottle) of which is intended to be immersed into the mass of concrete to be vibrated. Stationary concrete vibrators intended to vibrate concrete moulds, for example for prefabricated concrete elements, are not within the scope of this
-
Description: High temperature resistance, Thermal stability, Coolant resistance, High heat shock temperature, High cut-through temperature Application: Oil-immersed transformers, High power motors, High temperature resistance transformers, Heat resistance components, Sealed motors
- Gauge Thickness: 0.07 to 0.6 Gauge
- Applications: Automotive / Vehicular
- Features: Coiled Stock, Non-ferrous - Any Type
- Type: Copper, Brass or Bronze Alloy (UNS C)
-
Description: Heat resistance, Excellent chemical resistance, High heat shock temperature, High cut-through temperature, Resistance to solvents Application: Oil-immersed transformers, Small motors, High power motors, High temperature resistance transformers, Heat resistance components
- Gauge Thickness: 0.018 to 0.6 Gauge
- Applications: Automotive / Vehicular
- Features: Coiled Stock, Non-ferrous - Any Type
- Type: Copper, Brass or Bronze Alloy (UNS C)
-
Description: Applies to on-load tap-changers of both resistor and reactor types, off-circuit tap-changers, and their motor drive mechanisms. Applies mainly to tap-changers immersed in transformer oil according to IEC 60296 but may also be used for tap-changers with gas insulation or immersed in other
-
Supplier: CSA Group
Description: Preface This is the first edition of CAN/CSA-C22.2 No. 333, Electric motors for use in hazardous locations — Protection by maintaining the concentration of flammable fluids above the UFL (upper flammable limit). This Standard has been developed in compliance with Standards Council of Canada
-
Supplier: Americor Electronics, Ltd.
Description: Americor Electroinics, Ltd. designs and manufactures electrical transformers for a variety of applications. We have many transformers to offer, from stock or custom built. Custom transformers can be designed to meet the specs of your project and are guaranteed maximum function and cost efficiency.
- Features: AC Motor Starter
-
Supplier: TWG Canada Consolidated, Inc.
Description: Product Benefits Compact, simplified & cost effective mounting Auto engage on loss of system pressure Corrosion resistant with minimal wear Output shaft supports overhung loads Features Direct Mount to Low Speed High Torque Motors Spring Applied / Hydraulic Released Oil immersed multidisc
- Torque Rating: 5,000 Ft-lbs
- Speed: 2,000 rpm
- Maximum Pressure: 250 to 1,000 psi
- Diameter: 11 inch
-
Description: This standard applies to on-load tap-changers for power transformers, and their motor-drive mechanisms. It relates mainly to tap-changers immersed in transformer oil according to IEC 60296, but may also be used for gas-insulated tap-changers in so far as conditions are applicable.
-
Supplier: Lantec
Description: (compact, weight and space saving). Bearings: Ball and roller-type anti-friction bearings used throughout the winch. Compact Design: Hydraulic motor located inside winch profile Long life, wet, free-spool clutch, no adjustments or service required. Lubrication is wet sump filled to oil level
-
Description: are rotodynamic pumps driven by a squirrel cage induction motor that is immersed in the insulating liquid. Pump sets conforming to this document can be of in-line or end suction design.
-
Supplier: SAE International
Description: e-axles). The scope is limited to those geared systems in which an electric motor (e-motor) is immersed in the powertrain lubricant or comes in contact with the powertrain lubricant. Though the report focuses on new lubricant attributes, some information on conventional lubricant
-
Supplier: ASCO
Description: seat and integral heavy-duty return spring for tight and certain closure in one second or less upon current interruption. The self contained, hermetically sealed, pull-type electro-hydraulic actuator consists of a motor/pump unit immersed in oil, reducing wear and provides highly reliable
- Valve Size: 2.5 inch
- Number of Ports/Ways: 2
- Flow (Cv): 86
- Pressure Rating: 0 to 15 psi
-
Supplier: Gusher Pumps
Description: coolant systems. • Available with standard NEMA foot mounted motors • Baffles and Chip Baskets Available • Casters or legs available to facilitate portability Gusher Rumaco Pumps – Some Gusher-Rumaco centrifugal, open impeller type pumps can be equipped with self adjusting seals so that the
-
Supplier: Lantec
Description: Product Features Direct Mount to Low Speed High Torque Motors Spring Applied / Hydraulic Released Oil immersed multidisc design Spherical Roller Bearing Product Benefits Compact, simplified & cost effective mounting Auto engage on loss of system pressure Corrosion resistant with minimal wear
-
Supplier: CSA Group
Description: IEC 60214-1:2014 applies to on-load tap-changers of both resistor and reactor types, de-energized tap-changers, and their motor-drive mechanisms. It applies mainly to tap-changers immersed in mineral insulating oil according to IEC 60296 but may also be used for tap-changers with air or gas
-
Description: passing bodies and is cantilevered to the shaft. The pumps are supplied equipped with a three-phase asynchronous electric motor with external fan cooling, IP55 rating, class F insulation, 2RS oversized, selflubricating ball bearings; and, on request, with a bare shaft. The whole range is
- Pump Type: Self-Priming Pump
-
Supplier: Thermal Wire and Cable LLC
Description: Thermal Wire and Cable's cross-linked polyethylene insulated single conductor wire has a tough abrasion resistant insulation with excellent electrical properties and thermal aging characteristics. Suitable for use as Appliance Wiring Material (AWM), coil leads and as Class B IEEE 130C Class
- North American (AWG): 12 AWG
- Number of Conductors: 1 #
- Rated Voltage: 0.15 kilovolts
- Rated Amperage: 52 amps
-
Supplier: DynaQuip Controls
Description: motor operates the valve under the most adverse conditions without sticking and jamming. Available in sizes 1/2" to 1", we have a correctly seized solution for your piping needs.
- Valve Size: 0.5 to 1 inch
- Number of Ports/Ways: 2
- Media Temperature: -15 to 300 F
- Primary Material: Brass / Bronze
-
Supplier: Demag Cranes & Components
Description: special tools required for assembly Save spcace with compact, matching ZBA motors and AU gearboxes Direct splined-profile connection to the travel wheel shaft is easy to remove Innovative torque arm design enables low impact torque load connection to the end carriage Ground helical gear
- Features: Motorized
- Type: Top Running
-
Supplier: Titan Tool Supply, Inc.
Description: inexpensive in price and can be used in any viewing application in quality control, machine shop or aircraft maintenance as well as motor repair and locksmith applications. This borescope series has an unusually large field of view of 95 degrees which creates a "fish eye lens effect". Model
- Tube or Sheath Diameter: 5.5 mm
- Field of View: 55 degrees
- Viewing Angle: Direct (0°), Side (90°)
- Flexibility: Rigid
-
Supplier: SAE International
Description: differences in basic visual, motor, and cognitive function predicted the tendency to brake prior to FCW activation. Those who tended to be better functioning in each of these domains were more likely to be already braking prior to FCW activation at the fixed threshold of TTC=4. These findings
-
Supplier: UL Standards & Engagement
Description: Transformers for use with radio- and television-type appliances, which are evaluated in accordance with the Standard for Transformers and Motor Transformers for Use in Audio-, Radio-, and Television-Type Appliances, UL 1411. e) Transformers for use with high intensity discharge lamps, which
-
Description: ratings for motor and HVAC equipment overload protection and branch-circuit short-circuit/ground-fault protection *Go online to earn your Certificate of Educational Achievement*! After attending the classroom training, take the online exam at your convenience using the web link provided. You
- Type: Certificate
- Technology / Subject Expertise: Codes, Fire Prevention / Protection
- Delivery: Instructor Led / Live
-
Supplier: Larson Electronics LLC
Description: tested have no effect, nor do mineral oil, motor oil, or brake fluids. Resistance to strong alkalis is exceptionally good; specimens immersed in boiling 50% sodium hydroxide solution and other strong bases for many months show no property changes. Strength of acetal copolymer is only slightly
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: less material application result in a significant cost reduction. It is particularly suitable for applications requiring weight reduction and applications limited by a small installation space. Typical application areas include aerospace, precision machinery, hydraulic seals, and high-end
- Material: Alloy Steel (Music Wire), Copper Base Alloy, Hard Drawn, High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
- Features: Other / Specialty
Find Suppliers by Category Top
Featured Products Top
-
enthusiasts. The challenge faced by GHSP was to create a solution that would address a growing market demand. While the quiet and smooth operation of electric motors has been a selling point for many EV owners, there's a segment of the market that craves a more immersive driving (read more)
Browse AC Motor Drives Datasheets for Allegro MicroSystems Inc. -
. Exclusive S&L Pump features include oversized shafts and bearings, full diameter shrouds, registered fit parts for close tolerances, and options for immersible and premium efficient motors. Smith & Loveless (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc. -
virtual reality (VR) and augmented reality (AR) tools, this immersive laboratory makes it possible for students to examine and handle aeronautical parts and even entire aircraft interactively. However, making digital twins and 3D models available in VR requires reliable scan data to be collected (read more)
Browse 3D Scanners Datasheets for FARO CREAFORM -
torque options up to lSOOin-lbs, 5 motor voltage options, open/closed or modulating control options,and an optional integrated battery backup system for fail-safe operation (SNS-Series Only). The project began when one of ICl's customer's (a large US automotive manufacturer) wanted to reduce (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
, consisting of an automatic transformer, a DC servo motor, a feedback detection circuit, and a control unit. Its working principle is: the feedback circuit monitors the output voltage in real time. When the grid voltage fluctuates, the control unit drives the servo motor to operate, drives the carbon (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd
Conduct Research Top
-
Outer Rotor Brushless Motor Solution For Force Feedback Steering Wheel
The force feedback steering wheel is a relatively high-end product in the racing game. It realizes almost the real racing scene through its realistic game simulation and brings game players an immersive experience.
-
Viscosity Measurment Application Notes
on the motor, is proportional to the viscous drag on the immersed spindle and thus the viscosity of the fluid.
-
Sensorless BLDC Control with Back-EMF Filtering Using a Majority Function
a 3-phase motor has to be used. The motor if the rotor runs immersed in fluid, it is desirable to run control algorithm described here has six main parts: the motor without position sensors, which is commonly * Sampling trapezoidal BEMF signals using the known as sensorless operation. dsPIC Analog
-
Using the dsPIC30F & dsPIC33F DSCs for Sensorless BLDC Control
, reliability, mechanical packaging and especially increases for improved motor efficiency and if the rotor runs immersed in fluid, it is desirable to run extended speed range. the motor without position sensors - so called Four different ways of controlling the motor speed. sensorless operation. Simple
More Information Top
-
Federal Register > Friday, December 13, 2013 > [78 FR 75962] Energy Conservation Program: Test Procedures for Electric Motors
Immersible motors are electric motors that are capable of withstanding immersion in a liquid without causing damage to the motor.
-
A miniature multipole liquid-immersed dielectric motor
For a freely-running liquid- immersed motor all the useful input power is used in over- coming hydrodynamic losses.
-
Complex Fluids in Biological Systems
Finally, we discuss new active systems such as those that involve the interactions of biopolymers with immersed motor proteins and surface-bound suspensions of chemically powered particles.
-
Producing immersed centrifugal pumps at the Privod-PÉU company
The Privod-Pl~.U company in this group in that same period of 9 months manufactured over 2000 immersed motors and about 1000 electric pumps.
Indicates content that may require registration and/or purchase.