Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Chromalox
Description: Ratings 240 V, 480 V, or 600 V, Three 24" (610 mm) Immersion Standard Over-Temperature
- AC Voltage Required: 240 to 600 volts
- kWatts: 1 to 25 kW
- Watt Density: 5 to 40 W/in²
- Flange or Thread Diameter: 3 to 8 inch
-
Supplier: Chromalox
Description: 12-40 Ft. Immersed Length (1, 2 or 3 Flexible Assemblies) 6 - 60 kW (20 - 2,045 Mbh) 240 and 480V², 3 Phase Low Watt Density, High Wattage Installs through Manhole in Tank above or below ground. (14" Dia. Min.) Optional NEMA 4 (WCC) Control Center³
- AC Voltage Required: 240 to 480 volts
- kWatts: 6 to 60 kW
- Watt Density: 4.1 to 6.5 W/in²
- Immersion (Heated) Length: 144 to 480 inch
-
Supplier: Newark, An Avnet Company
Description: TANK IMMERSION HEATER
-
-
Supplier: Accuris
Description: Compound, Rust Remover, Liquid, Aircraft and Aerospace Components, Immersion Tank Method
-
Supplier: Accuris
Description: Compound, Rust Remover, Liquid Aircraft and Aerospace Components, Immersion Tank Method
-
Supplier: Accuris
Description: Compound, Rust Remover, Solid/Powder, Aircraft and Aerospace Components, Immersion Tank Method
-
Supplier: Accuris
Description: DEGREASER: SOLVENT, TANK IMMERSION-TYPE
-
Supplier: Newark, An Avnet Company
Description: TANK IMMERSION HEATER ROHS COMPLIANT: YES
-
Supplier: Chromalox
Description: 3/4" NPT Brass Screw Plug, Double Threaded INCOLOY® Sheath Element 25 - 40 W/In² 100 - 1,000 Watts 120 and 240 Volt, Single Phase 6" Leadwires CSA
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.1 to 1 kW
- Watt Density: 25 to 40 W/in²
- Flange or Thread Diameter: 0.75 inch
-
Supplier: SAE International
Description: This specification covers a concentrated rust removing compound in the form of a liquid to be diluted with water for use either at ambient or elevated temperature.
-
Supplier: Chromalox
Description: Straight Blade Steel Sheath Elements Low Watt Density (12 and 18 W/In²) 7.5 - 24 kW 240 and 480 Volt, 1 and 3 Phase Moisture Resistant Terminal Enclosure 12 ft. Riser (Other Lengths Available) Third-party certifications: UL Listed, CSA
- AC Voltage Required: 240 to 480 volts
- kWatts: 7.5 to 24 kW
- Watt Density: 12 to 18 W/in²
- Immersion (Heated) Length: 144 inch
-
Supplier: SAE International
Description: This specification covers a rust removing compound in the form of a solid, generally powdered, to be dissolved in water, and heated.
-
Supplier: DBK USA, Inc.
Description: heating of vats, containers and tanks, oil trays, oil sump of combustion engines, hydraulic systems, deep fryers, fat containers, washing machines, steam generators, laboratory equipment, medical apparatus, instantaneous water heaters. Immersion heater. Tubular heating element with
- Maximum Operating (Sheath) Temperature: 32 to 572 F
- AC Voltage Required: 230 to 400 volts
- kWatts: 2 to 7.5 kW
- Immersion (Heated) Length: 7.480319 to 23.62206 inch
-
Supplier: WATTCO
Description: Industrial immersion heaters are a fast and efficient way of heating up various liquid solutions in processing equipment, as well as in large tanks through the use of tank immersion heaters. Heating up liquids using direct heat transfer allows for the liquid medium to
- Applications: Caustic Solutions, Clean Water Heating, Heavy Weight Oils, Lightweight Oils & Degreasing Solutions, Liquid Paraffin, Medium Weight Oils, Process Waters
- Features: Electric, Other
- Heater Type: Immersion Heater
- Sleeve (Sheath) Material: Nickel Alloy, Stainless Steel, Steel
-
Supplier: Vulcan Electric Co.
Description: Vulcan Flanged Immersion Heaters are ideal for applications requiring high wattages. These popular heaters incorporate standard pipe flanges configured for installation into a pipe body, tank, or vessel. All catalog pipe flange models are equipped with a moisture resistant housing
- Flange or Thread Diameter: 3 to 14 inch
- Features: Electric
- Heater Type: Immersion Heater
-
Supplier: Proceco Ltd.
Description: Proceco's ADT tank lines are multi-stage immersion systems designed for wet dip processes used for metal surface treatment, aqueous parts cleaning, and NDT flaw detection. Each immersion system is custom engineered for a specific process and workpieces. Parts degreasing,
- Features: Immersion Systems - Agitated / Scrub
-
Supplier: Gaumer Process
Description: An immersion heater is an electric heating apparatus consists of a bundle of tubular heating elements which are submerged in a tank or container to heat a liquid, such as water, oils of various viscosity, viscous materials, solvents, process solutions, liquidous chemicals, and gases.
- kWatts: 0 to 5,000 kW
- Flange or Thread Diameter: 0.475 inch
- Heating Capacity: 0 to 5,000 kW
- Features: Electric, Flanged Heater, Other, Round Heating Element
-
Supplier: Tempco Electric Heater Corporation
Description: General Purpose Over-the-Side Immersion Heaters, Vertical Loop Low-Profile Immersion Heaters, Sanitzing Sink Immersion Heaters and Deep Tank/Sump Immersion Heaters are manufactured with Incoloy®, Stainless Steel, Steel or Copper heating elements and NEMA 4 Terminal
- AC Voltage Required: 240 to 480 volts
- kWatts: 3 to 18 kW
- Watt Density: 23 to 42 W/in²
- Immersion (Heated) Length: 39.3125 to 51.3125 inch
-
Supplier: Bucan Electric Heating Devices, Inc.
Description: Flanged immersion heaters are high capacity electrical heating units made for tanks or pressurized vessels. They consist of multiple tubular heaters formed into hairpin and welded or brazed to flanges. The heating elements could be made of copper, steel, stainless steel or Incoloy
-
Supplier: Tempco Electric Heater Corporation
Description: Screw Plug Immersion Heaters consist of tubular elements welded or brazed into a threaded screw plug which can then be inserted into a threaded opening in a tank wall or through a mating full or half coupling..
- Maximum Operating (Sheath) Temperature: 350 to 1,200 F
- AC Voltage Required: 120 to 480 volts
- kWatts: 0.25 to 20 kW
- Watt Density: 8 to 60 W/in²
-
Supplier: Bucan Electric Heating Devices, Inc.
Description: Pipe Insert immersion heaters are ideal for applications where direct contact of the liquid and the heating element are to be avoided; or in large storage tanks where draining the tank, in the event a heater needs replacing, is difficult. Pipe insert immersion heaters
-
Supplier: Tempco Electric Heater Corporation
Description: Flanged Immersion Heaters are designed for use in tanks and pressurized vessels to heat both liquids and gases. They mate to a companion flange that is either welded to a tank wall or, for circulating type heaters, to a pipe.
- Maximum Operating (Sheath) Temperature: 350 to 1,200 F
- AC Voltage Required: 240 to 480 volts
- kWatts: 1.5 to 375 kW
- Watt Density: 8 to 60 W/in²
-
Supplier: OMEGA Engineering, Inc.
Description: Type TTSF heaters are used in industrial water boilers and storage tanks. They feature high watt density for rapid heat transfer. The steam boiler heaters feature the highest quality, high nickel Incoloy sheath that provides the highest practical protection available against hard water
- AC Voltage Required: 208 to 480 volts
- kWatts: 5 to 18 kW
- Watt Density: 49 to 184 W/in²
- Flange or Thread Diameter: 2.5 inch
-
Supplier: Bucan Electric Heating Devices, Inc.
Description: Over-the-side immersion heaters are for applications where installing a heater through the side wall of a vessel is not convenient. These immersion heaters are easy to install and can be moved from one tank to another without the need to drain the tank. Over-the-side
-
Supplier: Evident Scientific
Description: Immersion probes are designed to be used with a water wedge or in an immersion tank when the test part is partially or wholly immersed. They are longitudinal wave probes that can be set up for refracted shear-wave inspections using a Rexolite wedge. Advantages Acoustic impedance
-
Supplier: Ultra Energy
Description: Fluid Immersion, Industrial Temperature Sensor, RTD. Accurately senses temperature of heated / chilled water and other heat exchange fluids Easily installs in pipes or tanks. Removable sensor. Available with optional housings to meet specific application requirements. Ideal for remote
- Sensitive Length: 2 to 10 inch
- Reference Resistance: 100 Ohms (Most Common), 1000 Ohms
- Element Material: Platinum
- Features: RTD
-
Supplier: OMEGA Engineering, Inc.
Description: These over-the -side immersion heaters are designed for installing in the top of a tank with the heated portion directly immersed along the side or at the bottom. This provides easy removal of the heater and ample working space inside the tank.
- AC Voltage Required: 120 to 480 volts
- kWatts: 2 to 18 kW
- Watt Density: 40 W/in²
- Immersion (Heated) Length: 36 to 48 inch
-
Supplier: OMEGA Engineering, Inc.
Description: Lightweight, portable, easy to install L-shape construction, puts the heat at the bottom of the tank and the terminal enclosure at the top of the tank. These heaters are convenient answers for many immersion heating applications. Capacities, dimensions and sheaths fit a wide
- Watt Density: 20 to 40 W/in²
- Flange or Thread Diameter: 1 inch
- Immersion (Heated) Length: 36 to 48 inch
- Number of Elements: 3 #
-
Supplier: Radwell International
Description: IMMERSION HEATER, 3 COPPER ELEMENTS / BRAZED TO PLUG, 2-1/2 INCH NPT / BRONZE SCREW PLUG, 4.5 KW, 3 PHASE, 480 V, 11 INCH, STANDARD TERMINAL ENCLOSURE / ONE 3/4 INCH CONDUIT, LESS / THERMOSTAT AND THERMOWELL, HORIZONTAL INSTALL 4-6 INCH FROM BASE OF TANK. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ASTM International
Description: 1.1 This guide covers determination of the corrosive effects of soak tank metal cleaners on all metals other than aluminum and its alloys, under conditions of total immersion, by quantitative measurement of weight change or by qualitative visual determination of change. The test
-
Supplier: ASTM International
Description: 1.1 This test method covers determination of the corrosive effects of soak tank metal cleaners on all metals other than aluminum and its alloys, under conditions of total immersion, by quantitative measurement of weight change or by qualitative visual determination of change. The test
-
Supplier: Surventis Surface Treatment LLC
Description: Dynadet is a powdered, heavy-duty, alkaline immersion tank cleaner that attacks and quickly removes tough greasy and oily deposits, carbon, drawing compounds and some paint films. It also removes light rust and brightens stainless steel.
- Type: Cleaner / Cleaning Agent
-
Supplier: OMEGA Engineering, Inc.
Description: e PTH series models are heavy duty general purpose heaters for heating plating tanks, rinse tanks and other aqueous solutions. The Type 316 Stainless Steel is passivated to provide additional corrosion resistance. These heaters are equipped with a vapor tight terminal enclosure and a 3
- AC Voltage Required: 120 to 480 volts
- kWatts: 5 to 7.5 kW
- Watt Density: 25 to 44 W/in²
- Immersion (Heated) Length: 14 to 54 inch
-
Supplier: Backer Hotwatt Inc.
Description: Applications: Restaurant Steam Tables Humidifiers Food Cookers Water Tanks Process Water Heaters Features: All stainless steel with heliarc welds — No copper or braze material in contact with water. Patented—Low water protected—Automatic internal high limit— Shuts off heater, then resets
- AC Voltage Required: 120 to 480 volts
- kWatts: 1.5 to 7 kW
- Nominal Diameter: 1.9 inch
- Heated Length: 8 to 22 inch
-
Supplier: Armstrong International
Description: Critical to the heating and maintenance of temperatures for a broad variety of products, Armstrong tank heaters are widely used in breweries, chemical and food processing plants, oil refineries, paper mills, and tank storage farms, and in shipping and other industries.
- Maximum Operating (Sheath) Temperature: 650 F
- Immersion (Heated) Length: 60 to 240 inch
- Maximum Operating Temperature: 650 F
- Fuel / Energy Source: Hot Water / Steam
Find Suppliers by Category Top
Featured Products Top
-
Oil tank heaters are very important devices that help keep oil at the right temperature in many different industries and uses. These machines make sure oils stay runny and good to use, especially in cold places where low (read more)
Browse Immersion Heaters Datasheets for WATTCO -
specifications. Wattco over the side immersion heater are custom designed with multiple tubular elements and a thermowell to hold your temperature probe. Shaped to fit within your standard (or non-standard tank) the economic feasibility can meet the budget of any project manager. The mobility of (read more)
Browse Immersion Heaters Datasheets for WATTCO -
, waxes as well as mildly corrosive liquids and low flow gas heating. Steel flanges can also be found in immersion heaters for water tanks. These flanged heaters are used to process soap and detergent solutions as well as demineralized or (read more)
Browse Immersion Heaters Datasheets for WATTCO -
Industrial immersion heaters are a fast and efficient way of heating up various liquid solutions in processing equipment, as well as in large tanks through the use of tank immersion heaters. Heating up liquids using direct heat transfer allows for the liquid medium to quickly reach the desired (read more)
Browse Immersion Heaters Datasheets for WATTCO -
An immersion heater is an electric heating apparatus consists of a bundle of tubular heating elements which are submerged in a tank or container to heat a liquid, such as water, oils of various viscosity, viscous materials, solvents, process solutions, liquidous chemicals, and gases. It is (read more)
Browse Immersion Heaters Datasheets for Gaumer Process -
immersion heater is an electric heating apparatus consists of a bundle of tubular heating elements which are submerged in a tank or container to heat a liquid, such as water, oils of various viscosity, viscous materials, solvents, process solutions, liquidous chemicals, and (read more)
Browse Immersion Heaters Datasheets for Gaumer Process -
requirement: maintaining a sealed boundary where power, signal, and data connections pass through the tank. Immersion cooling feedthroughs address this need. These hermetically sealed components allow electrical connections to pass through tank walls while preserving fluid containment, electrical (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
When choosing an immersion heater, the following specs or attributes are considered: Styles: For the best mounting or fitting with the container, choose from Flanged, Screw Plug, or Over-the-Side. Sheath (read more)
Browse Electric Heaters Datasheets for Gaumer Process -
When choosing an immersion heater, the following specs or attributes are considered: Styles: For the best mounting or fitting with the container, choose from Flanged, Screw Plug, or Over-the-Side. Sheath (read more)
Browse Electric Heaters Datasheets for Gaumer Process -
Circulation heaters, frequently referred to as in-line heaters, are best suited for industrial thermal fluid systems. WATTCO's circulation heaters are designed for maximum efficiency. Their structure consists of a flange or a screw-plug immersion heater fitted securely into a heating (read more)
Browse Circulation Heaters Datasheets for WATTCO
Conduct Research Top
-
A Closer Look at Immersion Heaters for Tanks
Delves into the specific influences of several types of immersion heaters on water tanks.
-
Electric Immersion Heaters in Industrial Storage Tanks
This case study looks at electric immersion heaters in industrial storage tanks and what sensors are required to prevent freezing or fire damage.
-
Benefits of Immersion Heating for Industrial Tank & Reservoir Heaters
Tank and reservoir heating is an essential task in many industrial processes. It maintains mediums in a usable state, allows for preheating, prevents freezing, and avoids loss or damage to the product. Today, we're looking at some of the core benefits of immersion heaters for industrial tanks
-
A Look at Industrial Immersion Heaters for Tanks in Cold Weather
In case proper temperature is not maintained during cold winter weather, the liquid solutions stored within the tank would freeze resulting in wastage of a large amount of these costly liquids. Using industrial immersion heater, the problem of freezing of the liquids can be solved.
-
Alternatives to Direct Immersion Heaters
Although immersion heaters are most often the best possible solution for tank content heating, sometimes it is not feasible, here are some alternatives.
-
Tank Heating
of flanged immersion heaters. The flanged heaters are also known as immersion heaters because of the way the heating rod works while submerged into the tank. However, there are also other types of heaters such as over-the-side heater or screw-plug heaters.
-
Screw Plug Immersion Heaters for Small Tanks
Tank heating is as important as it is varied. It plays a role in all industries, comes in all sizes, and heats all sorts of fluids. Tank heaters provide freeze protection for low viscosity fluids like water, temperature maintenance in medium viscosity fluids like oils and resin, and provide rapid
-
Power Plant using Immersion Heaters for Tank Heating
A power plant located in North Dakota uses large holding tanks that contain demineralized water that is used in the process of their turbines. The challenge was to keep this water at an acceptable temperature during the cold winter climate of the Midwest.
-
INDUSTRIAL IMMERSION HEATERS: TYPES, APPLICATIONS AND ELEMENTS USED
Immersion heaters are used in industries for various manufacturing processes that include preservation of various chemicals, fluids and gases by keeping them warm. These are installed over large tanks and vehicles, transferring heat rapidly to the content in an efficient way. The heating element
-
Industrial Immersion Heaters: Types, Applications, and Elements Used
Immersion heaters are used in industries for various manufacturing processes that include preservation of various chemicals, fluids and gases by keeping them warm. These are installed over large tanks and vehicles, transferring heat rapidly to the content in an efficient way. The heating element
More Information Top
-
http://etd.auburn.edu/bitstream/handle/10415/3887/Nathan%20Wideman%20Masters%20Thesis.pdf?sequence=2
The use of a post-chill antimicrobial immersion tank .
-
Equipment Manufacturing Technology
Finite element model of oil- immersed tank .
-
Contamination and ESD Control in High Technology Manufacturing
With a static immersion tank , monitoring the rinse liquid quality can be as simple as checking the color of the liquid in the tank.
-
http://dspace.mit.edu/bitstream/handle/1721.1/65976/24874128-MIT.pdf?sequence=2
5 Immersion Tank Redesign .
-
Collimating and Wide-Band Ultrasonic Piezotransducers
The acoustic fields of different transducers with logarithmic lenses were measured in an immersion tank in pulse-echo (PE) mode according to standard techniques [3].
-
Handbook of Corrosion Inhibitors
tems, dip tank systems, ultrasonic immersion tanks , mechanically agitated immersion tanks, spray cabinets, rotary drum cleaners, etc.
Indicates content that may require registration and/or purchase.