Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: IMMERSION PUMP, 10 GPM, 1/8 HP, 230/460 V, 3 PHASE VOLTAGE, 11.813 INCH OAL CENTRIFUGAL PUMP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Gusher Pumps
Description: Equipment Graphic Machines Printing Machines Dental Equipment Air Conditioning Systems Liquefied Gas Systems Booster Pump Systems Recycling Systems Overhead Spraying Systems Laser Installations Boiler Feed Water Systems Cooling Emulsions Water Emulsions Oils Hot/Cold
-
Description: Real-time clock Multifunction port connects Booster pump (1 bar extra) Booster heater (2kW extra) Auto refill device Magnetic/solenoid valve box (e.g. control tap-water cooling) Ordering Information: Includes 8mm and 12mm hose barbs with bridge (–0025 only), pump plug for
- Temperature Range: -50 to 200 C
- Power: 3,000 watts
- Configuration: Controller Only
- Temperature Control: Cooling, Heating
-
-
Description: Real-time clock Multifunction port connects Booster pump (1 bar extra) Booster heater (2kW extra) Auto refill device Magnetic/solenoid valve box (e.g. control tap-water cooling) Ordering Information: Includes 8mm and 12mm hose barbs with bridge (–0025 only), pump plug for
- Temperature Range: -50 to 300 C
- Power: 3,000 watts
- Configuration: Controller Only
- Temperature Control: Cooling, Heating
-
Description: device Magnetic/solenoid valve box (e.g. control tap-water cooling) Ordering Information: Includes 8mm and 12mm hose barbs with bridge (–0022 and –0025 only), pump plug for external circulation, and 6ft. power cord.
- Temperature Range: -50 to 200 C
- Power: 1,199.999999999997 to 2,000.0000000000002 watts
- Configuration: Controller Only
- Temperature Control: Cooling, Heating
-
Description: Maintain temperature from −28° to +150°C, with Thermo Scientific™ SC150 Immersion Circulators. This basic model in the new generation of superior quality thermostats features an enhanced digital display and easy–to–use touchpad settings. Easily tune the temperature to meet your specific
- Temperature Range: 12.999999999999998 to 150 C
- Power: 1,199.999999999997 watts
- Configuration: Controller Only
- Temperature Control: Cooling, Heating
-
Supplier: FLUX-GERÄTE GMBH
Description: lightweight construction (2 kg) ergonomic handle for single-hand operation optimum carboy emptying due to ideal impellor design Pump Type: F314 PP-25/19 in Polypropylene Immersion length: 700 mm Motor Type: Commutator motor 230 Watt, 230 Volt, 50 Hz, IP 24 including power supply cable,
- Pump Type: Drum Pumps
-
Supplier: KSB AG
Description: Design Single-stage volute casing pump, ratings to EN 733, for vertical installation in closed tanks under atmospheric pressure. Up toan immersion depth of 2000 mm. Applications Handling of neutral degreasing and phosphatizing solutions, wash water with degreasing agents,
- Horsepower: 120.6198346412538 HP
- Maximum Discharge Flow: 13.208599999999999 to 3,258.1213333333335 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: 158 F
-
Supplier: KSB AG
Description: Design Vertical, fully floodable submersible motor pump in close-coupled design, IP 68, single-stage, with or without level control, max. immersion depth 10 m. Applications Automatic drainage of pits, shafts, yards and cellars subject to a flooding risk, lowering of surface
- Horsepower: 10.05165288677115 HP
- Maximum Discharge Flow: 572.3726666666666 GPM
- Media Temperature: 122 F
- Water Temperature: 122 F
-
Supplier: FLUX-GERÄTE GMBH
Description: "pumping". Liquids can also be mixed even when being transferred to another container. The barrel pump is available in: stainless steel 316 L / 316 Ti (S) Polypropylene (PP) Immersion lengths: 1000 and 1200 mm
- Pump Type: Drum Pumps
-
Supplier: KSB AG
Description: Design Fully or partly submerged, multistage, close-coupled centrifugal pump (min. immersion depth 0.1 m), low-level inlet, suction strainer with a max. mesh size of 2.5 mm. Applications Water supply, spray irrigation and irrigation systems, washing plants, rainwater harvesting
- Horsepower: 1.474242423393102 HP
- Maximum Discharge Flow: 35.22293333333334 GPM
- Media Temperature: 95 F
- Water Temperature: 95 F
-
Supplier: KSB AG
Description: Fully floodable, vertical, close-coupled single-stage submersible motor pumps, IP 68, with or without level control, for a maximum immersion depth of 10 m. Applications: automatic drainage of sumps, pits, yards and basements subject to a flooding risk, lowering of surface water
- Horsepower: 1.407231404147961 HP
- Maximum Discharge Flow: 72.6473 GPM
- Media Temperature: 122 F
- Water Temperature: 122 F
-
Supplier: Proceco Ltd.
Description: a custom-engineered Proceco fixture. The SI parts washer comes complete with fully recirculated immersion wash and rinse. At the beginning of every wet-process stage, the rotating basket fixture is power-sprayed by V-jet spray nozzles filling the immersion tank. Basket rotation in
- Temperature: 140 F
- Wash Tank Capacity: 140 gallons
- Internal Length: 18 to 45 inch
- Internal Width: 12 to 21 inch
-
Supplier: Proceco Ltd.
Description: a custom-engineered Proceco fixture. The SI parts washer comes complete with fully recirculated immersion wash and rinse. At the beginning of every wet-process stage, the rotating basket fixture is power-sprayed by V-jet spray nozzles filling the immersion tank. Basket rotation in
- Temperature: 140 F
- Wash Tank Capacity: 75 gallons
- Internal Length: 18 inch
- Internal Width: 12 to 18 inch
-
Supplier: ASTM International
Description: systems evaluated in accordance with this guide are expected to be applied to metal substrates comprising water-wetted (that is, continuous or intermittent immersion) surfaces in systems that may include: 1.3.1 Service water piping upstream of safety-related components, 1.3.2
-
Water Baths - Cole-Parmer Polystat Standard+ Immersion Circulator w/Bridge; 230V/50Hz -- GO-12120-12Supplier: Cole-Parmer
Description: • High-stability immersion circulators feature low-level sensor for temperature control up to 200°C • PID control with easy-to-use LCD display in three languages and up to five temperature setpoints • Pump connections for circulation to external equipment in open- or closed-loop
- Frequency Range: 50 Hz
- Operating Temperature: 50 to 302 F
- Configuration: Controlled Bath
-
Supplier: Cole-Parmer
Description: • High-stability immersion circulators feature low-level sensor for temperature control up to 200°C • PID control with easy-to-use LCD display in three languages and up to five temperature setpoints • Pump connections for circulation to external equipment in open- or closed-loop
- Frequency Range: 50 Hz
- Operating Temperature: 50 to 212 F
- Configuration: Controlled Bath
-
Water Baths - Cole-Parmer Polystat Standard+ Immersion Circulator w/Bridge; 115V/60Hz -- GO-12120-11Supplier: Cole-Parmer
Description: • High-stability immersion circulators feature low-level sensor for temperature control up to 200°C • PID control with easy-to-use LCD display in three languages and up to five temperature setpoints • Pump connections for circulation to external equipment in open- or closed-loop
- Frequency Range: 60 Hz
- Operating Temperature: 50 to 302 F
- Configuration: Controlled Bath
-
Supplier: Cole-Parmer
Description: • High-stability immersion circulators feature low-level sensor for temperature control up to 200°C • PID control with easy-to-use LCD display in three languages and up to five temperature setpoints • Pump connections for circulation to external equipment in open- or closed-loop
- Frequency Range: 60 Hz
- Operating Temperature: 50 to 212 F
- Configuration: Controlled Bath
-
Supplier: Sussman Electric Boilers
Description: Sussman SVW Hot Water Boilers provide safe versatile and easy-to-use heat sources producing hot water for: Industrial Process Heating Industrial/Commercial Standby Heating Comfort Heating Supplementary Heating Heat Pump Auxiliary Heating Freeze Protection Hot Water Supply
- Heat Output (Capacity): 40,941.658137154554 to 6,141,248.720573183 BTU/hr
- Maximum Temperature: 160 to 250 F
- Maximum Pressure: 160 psi
- Features: ASME Certified, Commercial / HVAC, Safety Valve
-
Supplier: ASTM International
Description: test and the means for controlling them. Note 1-Alternate immersion stress corrosion exposures are sometimes made in substitute ocean water (without heavy metals) prepared in accordance with Specification D1141. The general requirements of this present practice are also applicable to
-
Supplier: CSA Group
Description: section of kitchen units, combined with a cooking range, refrigerator, water pump, etc. 1.4 This Standard does not apply to (a) immersion type water heaters (see Clause 2); (b) side-arm type water heaters not attached to a storage tank; or (c) immersed-electrode
-
Supplier: Oil-Rite Corp.
Description: thermostat adjustable from 60° to 250 ° F. This system also features a water cooled heat exchanger to help maintain a constant oil supply temperature. The heat exchanger removes approximately 16,400 BTU/HR, and requires 3 GPM of cooling water at a 60° F. It is designed for an
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: JST Manufacturing, Inc.
Description: aqueous surfactant solutions. The primary cleaning chemistry is filtered and stored in the reservoir for use in subsequent cleaning cycles. Washed parts are rinsed using full coverage DI water sprays and cascade DI water rinsing. Clean, hot filtered air or nitrogen dries the parts. The
- Machine Type: Immersion Systems - Ultrasonic
-
Supplier: Northwest Screen Systems
Description: for reuse. Because the solvent is filtered before being returned to the reservoir, there is no sump to clean out. Screen Systems biodegradable solvents are water soluble and easily removed from the screen with water. The cabinet and most components are made of welded polypropylene.
- Features: Immersion Systems - Agitated / Scrub
-
Supplier: JST Manufacturing, Inc.
Description: pnuematic controls are located in a purged headcasing for safety and are readily accessible through the hinged front panel. Valves, filter and pumps are located behind the front access panels for easy serviceability. Standard Features 114" wide x 38" deep by 75" high WPP Tongue & Groove
- Machine Type: Immersion Systems - Ultrasonic
-
Supplier: Surventis Surface Treatment LLC
Description: Gardorol CP 8028 is a complex polymer-based rust inhibitor. Gardorol CP 8028 develops a water-resistant coating on steel. Gardorol CP 8028 dries to a non-tacky coating within one hour after application. Gardorol CP 8028 is water-based rust preventative, has no flash point and produces
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Water Soluble / Emulsion
-
Supplier: Oil-Rite Corp.
Description: temperature actuated modulating water control valves minimize water usage. These bronze valves monitor the temperature at the heat exchangers cooling oil outlets and adjust water flow accordingly. They are adjustable from 100° to 175° F. Additional Features: · A liquid level
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Alpine Technical Services
Description: is fully compliant with ANSI Z358.1 2009 Standards for safety showers and eyewashes. This all-electric model includes an effective immersion heater to maintain the temperature of the water in the tank above the ANSI minimum temperature of 16°C (60°F). Water pressure is provided
- Number of Dispensers: 1
- Type: Drench Shower, Eye Wash
- Features: Portable, Self-Contained
-
Supplier: Mueller Group, Inc. (The)
Description: H07RN8-F is a harmonized, heavy duty, flexible, rubber insulated, black neoprene jacketed multi-conductor European submersible pump cable. Designed for use in submersible pumps and applications for permanent use in water and under high mechanical stress. Recommended
- Rated Voltage: 0.45 to 0.75 kilovolts
- Product Category: Bulk Cable
- Standards / Certifications: CE Marking, RoHS, VDE
-
Supplier: ASTM International
Description: water bath, manometer, desiccator, vacuum pumps, thermometer, weighing bottle, and immersion liquid. For Test Method B, the following apparatus and materials shall be used: pycnometer, water bath, manometer, vacuum pump, thermometer, weighing bottle, bell jar, and
-
Supplier: Hi-Tech Controls, Inc.
Description: Tauchflex-R is a special cable for use as a connecting and control cable for submersible motor pumps, underwater floodlights, floating switch and has proven its worth for constant use in waste water or water for general use up to the depth of immersion of 500 m (50 bar)
- Number of Conductors: 1 to 5 #
- Rated Voltage: 2.5 kilovolts
- Operating Temperature: -40 to 90 C
- North American (AWG): 1 to 16 AWG
-
Supplier: ASTM International
Description: components, 1.2.2 Service water pump internals (draft tube, volutes, and diffusers), 1.2.3 Service water heat exchangers including the channels, pass partitions, tubesheets, end bells, and covers 1.2.4 Service water strainers, 1.2.5 Reactor water storage tanks
Find Suppliers by Category Top
Featured Products Top
-
An immersion heater is an electric heating apparatus consists of a bundle of tubular heating elements which are submerged in a tank or container to heat a liquid, such as water, oils of various viscosity, viscous materials, solvents, process solutions, liquidous chemicals, and gases. It is (read more)
Browse Immersion Heaters Datasheets for Gaumer Process -
immersion heater is an electric heating apparatus consists of a bundle of tubular heating elements which are submerged in a tank or container to heat a liquid, such as water, oils of various viscosity, viscous materials, solvents, process solutions, liquidous chemicals, and (read more)
Browse Immersion Heaters Datasheets for Gaumer Process -
• Sample taking • Immersion thermocouple • Mold turntable/trolley for pouring multiple molds in a single cycle • Centrifugal casting • Sight glass viewing port(s) • High vacuum pumping system • Optical pyrometer • Bridge breaker (read more)
Browse Vacuum Furnaces Datasheets for Inductotherm Group -
circuits and set point is adjusted via an internal or external dial. Mounting flexibility is provided via a stainless steel immersion stem or bulb and capillary thermal assembly. Electrical heat tracing is used throughout most process plants, power plants and waste water treatment facilities (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for United Electric Controls Company -
from moisture, chemicals, vibration, and pressure. Its sealing technology creates durable, chemically compatible barriers across applications. In LiDAR systems, feedthroughs prevent water intrusion that can fog lenses or cause failures, while in fuel pumps they ensure long-term reliability in (read more)
Browse Automotive Electrical Connectors Datasheets for Douglas Electrical Components -
platforms. Key Features Sealed Protection: IP68/IP69K ratings prevent water intrusion from immersion, spray, or washdowns. Corrosion Resistance: UV-resistant thermoplastic housings and high (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc.
Conduct Research Top
-
Trucking & Transportation Case Study
A customer in the trucking & transportation industry was in search of a new cleaning process for their engine remanufacturing jobs. They sent us a water pump in dire need for a good cleaning. The water pump was made out of iron and steel, plus included plastic caps and rubber gasket. They needed
-
Taking Advantage Of Newly Designed WATTCO Heaters For Natural Gas Drillers
surface. In this technology, natural gas drillers inject millions of gallons of water mixed with chemicals and sand under pressure through a well. (See Figure 1.) Once the fracking process is complete, the water is pumped back to the surface. A series of operations is carried out to clean the water from
More Information Top
-
Blood pressure regulation IV: adaptive responses to weightlessness
This is because during head-down bed rest, the carotid baroreceptors are statically stimulated by the equilibration of the hydrostatic pressure gradients from head to heart, whereas this is not the case during head-out water immersion ( Pump et al. 2001a).
-
Water‐resistant sunscreens for skin protection: an in vivo approach to the two sources of sunscreen failure to maintain UV protection on consumer skin
Water turbulence in common Jacuzzi is mostly due to immersed water pumps , but sometimes foam generation from bath oils or salts is a result of cavitation inside pumps, thereby injecting fine air bubbles along with water jets.
-
Initial field performance of a hybrid CPV‐T microconcentrator system
The cooling circuit consisted of an immersed water pump in a small non-insulated storage tank, with a control valve to regulate the flow rate.
-
Glycolysis and krebs cycle metabolites in mosquitofish, Gambusia holbrooki , Girard 1859, exposed to mercuric chloride: Allozyme genotype effects
On May 27, 1990, 1,220 female mosquitofish were placed in four glass aquaria holding 140L wa- ter (305 fish per tank) maintained at 16 f 1°C by a circulating water jacket and constantly mixed by immersible water pumps .
-
Water pH and urinary excretion in silver catfish Rhamdia quelen
Afterwards fish were placed in a 2 l chamber with a flowing water supply provided by a 6 W immersion water pump (Askoll, Povolaro di Dueville, Italy).
-
CR4 - Thread: High Electric Bill for Residential House
6.Sub- immersed water pump (switched on manually 2times daily .
-
Experiments on water drop interactions
The drop formingtechnique, . fvst describedby Atkinson and Miller (1965), employs a smallelectrically . operated immersible water pump connected to a hypodermic needle.
-
In-situ particle sizing at sea bottom interface
During t h ~ sexperiment, a simulated bottom current flow has been generated by mean of an immersed water pump , placed on the floor sufficientlyfar fromthe measurementpoint (12 m) to have a smallereffecton the seabed aroundthe instrument location.
-
FOOD QUALITY OF AUFWUCHS FROM ARTIFICIAL STREAMS RECEIVING LOW LEVELS OF PERTURBATIONS
Eight artificial streams received 30 liters of un- treated water per minute on a once-through flow from two I-hp submersible water pumps immersed in the New River.
-
The effect of training on the lateral musculature of O‐group roach, Rutilus rutilus (L.), and their fatigue in subsequent exercise tests
water pump immersed in one of the lower tanks.
Indicates content that may require registration and/or purchase.