Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: EZ-VIEW FLOW METER, HIGH IMPACT THERMOPLATIC, 325 PSI @250 DEGREES F, 22.4 BAR @ 121 DEGREES C,. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: Badger Meter
Description: Made from high-impact thermoplastics, the Hedland® EZ-View® flow meter contains a minimum number of moving parts, offering a reliable and trouble-free flow rate indicator. Durable Design. Instantaneous Flow Measurement. The Hedland EZ-View flow meter
- Pipe Diameter: 0.5 to 3 inch
- Liquid Volumetric Flow Rate: 0.5 to 275 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.0011025 to 0.606375 lbs/min
-
Supplier: AccuRate/Schenck AccuRate
Description: The deflection chute measuring system used in our DLM Solids Flow Meter is also based on reactive force but a curved guide chute is used in place of an impact plate. As a result, impact or shock is replaced by radial acceleration and chute deflection that a load cell
-
-
Supplier: TSI Incorporated
Description: manufacturing setting, TSI mass flow meters provide accurate results with multiple data output options. The display versions come complete with accessories making setup and operation fast and convenient. The TSI Nitrous Oxide Flow Meters are specified as three percent of
- Mass Flow Rate Range: 0.00002753 to 0.05506 lbs/min
- Mass Flow Rate: 0.00002753 to 0.05506 lbs/min
-
Supplier: TSI Incorporated
Description: devices, with better accuracy at most points. Four millisecond response ensures accuracy in fluctuating flows. This fast response time of the TSI mass flow meter is ideal for closed-loop control systems and integrated volume measurements. Low pressure drop of the TSI mass
- Mass Flow Rate Range: 0.00002753 to 0.05506 lbs/min
- Mass Flow Rate: 0.00002753 to 0.05506 lbs/min
-
Supplier: TSI Incorporated
Description: response time of the mass flow meter is ideal for closed-loop control systems and integrated volume measurements. Low pressure drop of the TSI mass flow meter minimizes flow circuit back pressure and its impact on the system. Applications Medical Industrial
- Mass Flow Rate Range: 0 to 0.8259 lbs/min
- Mass Flow Rate: 0 to 0.8259 lbs/min
-
Supplier: TSI Incorporated
Description: manufacturing setting, TSI mass flow meters provide accurate results with multiple data output options. The display versions come complete with accessories making setup and operation fast and convenient. The TSI Nitrous Oxide Flow meters are specified as three percent of
- Mass Flow Rate Range: 0.00002753 to 0.05506 lbs/min
- Mass Flow Rate: 0.00002753 to 0.05506 lbs/min
-
Supplier: Armstrong International
Description: Verabar provides the most accurate, reliable technology for measuring gas, liquid and steam as well as the lowest operating and installation costs. The Verabar senses the natural averaged pressures created by the velocity of the fluid. When the fluid impacts the sensor, it creates a
- Features: Differential Pressure Meter, Insertion Type
- End Fittings: Flanged
- Process Media Type: Gas, Liquid, Steam
- Meter Technology: Pitot Tube
-
Supplier: Badger Meter
Description: The Preso® Cone differential pressure flow meter has a cone-shaped element that shapes the flow profile ahead of the differential pressure (DP) measurement port without impacting the flow against a sharp surface, creating an extremely stable signal for measurement with
- Pipe Diameter: 0.5 to 24 inch
- Process Media Type: Liquid
-
Supplier: AccuRate/Schenck AccuRate
Description: The impact plate measuring principle used in the MULTISTREAM® B-80 is based on the reactive force generated when a dry material, directed by an inlet pipe, strikes a steel impact plate mounted at a defined angle. The horizontal component of the reactive force is sensed by a load cell
-
Supplier: Brooks Instrument
Description: Economy combined with accuracy: 3000 Series variable area flow meters from Brooks Instrument provide a proven, easy-to-read device to monitor and control air and water flows. Well-suited for easy integration into industrial instrument panels, 3000 Series VA flow
- Gas Volumetric Flow Rate: 0.00166666666666667 to 3.33333333333333 SCFM
- Operating Pressure: 100 psi
- Media Temperature: 150 F
- Media Temperature Range: 150 F
-
Supplier: Fluid Components Intl. (FCI)
Description: or wet gases present a measurement challenge for all gas flow meter technologies. In many applications it is condensation droplets which impact the flow meter's accuracy and repeatability, rather than entrained moisture. While best engineering practice would
- Pipe Diameter: 2 inch
- Operating Temperature: -40 to 150 F
- Operating Pressure: 0 to 1,000 psi
- Media Temperature: 850 F
-
Supplier: Brooks Instrument
Description: For critical medical applications where accurate and reliable air or oxygen flow must be precisely controlled, the FR6000 air and oxygen flow meters deliver reliable performance trusted in many medical instruments. Made with high-impact resistant, medical-grade Lexan®
- Media Temperature Range: 150 F
- Liquid Volumetric Flow Rate: 0.033 to 3.96 GPM
- Operating Pressure: 100 psi
- Media Temperature: 150 F
-
Supplier: Brooks Instrument
Description: Ultra-fast response times and the highest level of purity – the GF125 Series are second generation multi-variable, pressure transient insensitive (PTI), metal sealed mass flow controllers and meters. First to bring PTI mass flow control technology to market, GF125 minimizes
- Mass Flow Rate: 0.000008259 to 0.8259 lbs/min
- Operating Pressure: 100 psi
- Media Temperature: 122 F
- Media Temperature Range: 122 F
-
Supplier: CSA Group
Description: ISO 23747:2015 specifies requirements for a peak expiratory flow meter (pefm) intended for the assessment of pulmonary function in spontaneously breathing humans. ISO 23747:2015 covers all medical devices that measure peak expiratory flowrate in spontaneously breathing humans either as
-
Description: ISO 23747:2007 specifies requirements for peak expiratory flow meters (PEFMs) intended for the assessment of pulmonary function in spontaneously breathing humans. ISO 23747:2007 covers all devices that measure peak expiratory flowrate in spontaneously breathing humans either as part of
-
Supplier: Taylor Dynamometer, Inc.
Description: The Taylor Dynamometer Mass Air Flow Meter is designed to work with the DynPro Data Acquisition and Control System. This meter measures the amount of intake air consumed by an engine. Using the Pitot principle to measure the total and static pressure components of airflow, the
-
Description: The Ultrasonic Flow Sensor Module measures the flow rate of liquid by calculating the transit time difference of upstream and downstream ultrasonic pulses. It contains no moving part in the pipe section, and therefore has lower pressure loss and higher accuracy than traditional
- Liquid Volumetric Flow Rate: 0.0066 to 7.04 GPM
- Operating Pressure: 232.0589429715152 psi
- Process Media Type: Liquid
- Meter Technology: Ultrasonic Meter
-
Description: The Ultrasonic Flow Sensor Module measures the flow rate of liquid by calculating the transit time difference of upstream and downstream ultrasonic pulses. It contains no moving part in the pipe section, and therefore has lower pressure loss and higher accuracy than traditional
- Liquid Volumetric Flow Rate: 0.0066 to 26.4 GPM
- Operating Pressure: 232.0589429715152 psi
- Process Media Type: Liquid
- Meter Technology: Ultrasonic Meter
-
Description: The Ultrasonic Flow Sensor Module measures the flow rate of liquid by calculating the transit time difference of upstream and downstream ultrasonic pulses. It contains no moving part in the pipe section, and therefore has lower pressure loss and higher accuracy than traditional
- Liquid Volumetric Flow Rate: 0.0066 to 19.8 GPM
- Operating Pressure: 232.0589429715152 psi
- Process Media Type: Liquid
- Meter Technology: Ultrasonic Meter
-
Description: The Ultrasonic Flow Sensor Module measures the flow rate of liquid by calculating the transit time difference of upstream and downstream ultrasonic pulses. It contains no moving part in the pipe section, and therefore has lower pressure loss and higher accuracy than traditional
- Liquid Volumetric Flow Rate: 0.0066 to 1.32 GPM
- Operating Pressure: 232.0589429715152 psi
- Process Media Type: Liquid
- Meter Technology: Ultrasonic Meter
-
Supplier: PressureParts.Com
Description: AP 500 Flow Switch (mount in any position) Tough, impact-resistant, glass-reinforced, nylon housing Tungsten contact reed switch Heavy-duty machine brass internals Viton seals For solenoid control only 1-8 GPM 4350 PSI 3/8" FPT Inlet / Outlet 190 deg. F 1 Amp switch 2 Wire Reed
- Electrical Output: Switch
-
Supplier: FLEXIM AMERICAS Corp.
Description: easier and less time consuming. The extremely resistant carbon fibre housing, together with the rugged transducer design, ensures a high impact protection as well as resistance against oil, water and many other liquids. The F608 shares the same efficient battery management as the F601,
- Pipe Diameter: 0.25 to 420 inch
- Media Temperature Range: -40 to 392 F
- Operating Temperature: 14 to 140 F
- Media Temperature: -40 to 392 F
-
Supplier: PressureParts.Com
Description: AP 500 Flow Switch (Vertical Mount Only) Tough, impact-resistant, glass-reinforced, nylon housing Tungsten contact reed switch Heavy-duty machine brass internals Viton seals For solenoid control only 1-8 GPM 4350 PSI 3/8" FPT Inlet / Outlet 190 deg. F 1 Amp switch 2 Wire Reed
- Electrical Output: Switch
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The Hoyt 250° meters utilize a highly damped, spring loaded pivot and jewel movement; mechanically interlocked, negating the use of adhesives and develops a very high torque. The meters are desirable for the following applications: Emergency Vehicles Marine Instrumentation Speed (RPM)
- Analog Input Channels: 1
- Depth: 41.402 mm
- Input Type: DC Current, DC Voltage
- Scale Type: Zero-Left
-
Supplier: OMEGA Engineering, Inc.
Description: FL-30000 Series flow meters use a pitot tube pickup and a hard-edged float design to provide a convenient and economical means of measuring water flow in a closed pipe system. A one-piece, impact-resistant machined acrylic body offers the strength and long service
- Pipe Diameter: 1 to 8 inch
- Media Temperature Range: 190.4 F
- Liquid Volumetric Flow Rate: 5 to 1,900 GPM
- Operating Pressure: 150 psi
-
Supplier: Mile-X Equipment, Inc.
Description: measurement.Uses standard AAA 1.5 volt alkaline batteries - available anywhereTwice the accuracy of other oval gear meters with maximum flow and minimum pressure drop.Battery replacement from top of the meter - no need to take meter apart.Memory remains intact
-
Supplier: Mile-X Equipment, Inc.
Description: standard AAA 1.5 volt alkaline batteries - available anywhere Twice the accuracy of other oval gear meters with maximum flow and minimum pressure drop. Battery replacement from top of the meter - no need to take meter apart. Memory remains intact indefinitely when
-
Supplier: Clark Solutions
Description: MR3000 series molded flowmeters are available with 24 different air and water ranges. These units are supplied with scales in LPM Air, SCFH Air, CCM Water and GPH Water, all with 10:1 turn-down ratios. Molded of high-impact polycarbonate, the MR3000 has been designed to maintain maximum
- Gas Volumetric Flow Rate: 0.00176573333625 to 0.0035314666725 SCFM
- Operating Temperature: 0 to 150 F
- Operating Pressure: 100 psi
- Media Temperature: 150 F
-
Supplier: Badger Meter
Description: The Preso Ellipse® Model BAR (Annular Commercial) is a multi-ported, self-averaging differential pressure type Ellipse flow element. The flow element has a two piece construction, of an elliptical shape with two 100% independent flow sensing chambers to prevent signal
- Pipe Diameter: 2 to 24 inch
- Liquid Volumetric Flow Rate: 5 to 20,000 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.011025 to 44.1 lbs/min
-
Supplier: Cole-Parmer
Description: The measured minimum and maximum value can be displayed and stored in the meter. TopSafe cover protects the meter in the field from impact, dirt and splash water.
- Features: Other
-
Supplier: Cole-Parmer
Description: The measured minimum and maximum value can be displayed and stored in the meter. TopSafe cover protects the meter in the field from impact, dirt and splash water.
- Features: Other
-
Supplier: Cole-Parmer
Description: The measured minimum and maximum value can be displayed and stored in the meter. TopSafe cover protects the meter in the field from impact, dirt and splash water.
- Features: Other
-
Flow Meters - 0560 5126 - Testo Type 512 Digital Differential Manometer, <tol>0.8" WC -- GO-10383-10Supplier: Cole-Parmer
Description: The measured minimum and maximum value can be displayed and stored in the meter. TopSafe cover protects the meter in the field from impact, dirt and splash water.
- Features: Other
-
Supplier: OTT Hydromet
Description: integrated with external data loggers and telemetry systems. Specifically designed for long-term deployments in remote, biologically rich environments, it comes equipped with multiple anti-fouling systems. Most sensors, including pH, are protected within the unique internal flow path by EPA
- Conductivity / Dissolved Solids Range: 0 to 70,000 µS/cm
- Conductivity Accuracy: 0.003 ±% Full Scale
- Accuracy: 20,000 ppm
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
Find Suppliers by Category Top
Featured Products Top
-
Centripetal Force based flow meters are an extremely accurate alternative to Impact Flow Meters and can offer a great deal of savings for many applications in a variety of industries. One such example of Centripetal Force based flow meters are the complete line of CentriFlow Meters from Eastern (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
How It Works The secret to the CentriFlow® Meter's accuracy lies in its zero-friction design, which is based on the principal of centripetal force. As particles travel over the measurement pan they travel in a circular path that accelerates them inwards towards the (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
When deciding on a solids mass flow meter, there are quite a few factors that will help determine the correct choice for you and your process. These factors include: How the Meter Measures Product How Accurate the Flow Measurement will be How Often the Meter (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
The unique ability of Coriolis flowmeters to combine mass flow and density measurements helps to improve control when a variation in the density of a process could impact process outcome. (read more)
Browse Flow Meters Datasheets for ABB Measurement & Analytics -
CentriFlow® Meter from Eastern Instruments is a Solid Particle Mass Flow Meter that is durable, accurate, maintenance-free, compact, and cost-effective. It is unique and positioned to replace weigh belts, impact meters, loss in weight meters, and static weigh scales, anywhere that accuracy, low (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
Engineers, process managers, and technicians rely on flow meters to deliver the precise, real-time data they need to handle, transfer, and store fluids safely and efficiently in applications from oil and gas production to precision manufacturing — and even healthcare. (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
The CentriFlow® BWS Solids Flow Meter combines affordability, precision, and simplicity in one compact package. Whether you’re upgrading from impact meters or need a cost (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
The CentriFlow BWS is an extremely accurate yet low cost, gravimetric weigh scale for the measurement of corn, rice, wheat and other grains while in process. Positioned as an alternative to impact meters and belt scales, the CentriFlow BWS capitalizes on the extreme accuracy of the (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
flowable solids. FLEXIBLE The CentriFlow ® Meter is not affected by changes in product elasticity, density, shape or friction. Fluctuations in flow rate don't impact it's accuracy. The CentriFlow BWS has the ability to measure at various densities and turndown ratios (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
Engineers concerned about the impact of a required system shutdown and costly cut-and-splice operations associated with installing full-bore liquid flow meters will find a free online Flow Meter Evaluation shows how the (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
Mass Flow Meters
Using impact plate, measuring chute and Coriolis technologies, Schenck AccuRate manufactures a family of mass flow meters. Working with Schenck AccuRate application engineers, customers are given the ability to choose the technology, performance level and price that's best for the job. The Multicor
-
Flow Meter Comparison
In the world of industrial instrumentation, there are many technologies available for measuring flow of mission-critical process fluids. Deciding which one to select can be difficult. It is an important decision, as it can have a significant impact operations downstream. Macnaught MX series Oval
-
What is a Liquid Flow Meter & What Type of Application is it Used For?
There are many types of liquid flow meters. The type selected will depend on the application and type of liquid. The nature of the fluid and the installation will impact the type of liquid flow meter selected.
-
Clamp-On Ultrasonic Flow Meters Improve Hydronic System Performance at Large New York City Hospital
loops, BTU tonnage and energy consumption. A major New York City healthcare facility worked with its instrumentation partners to evaluate various flow measurement technologies and decided an ultrasonic transit time clamp-on flow meter was the answer to addressing performance, reliability
-
Thermal Mass Flow Meter Improves Refinery Flare Gas Monitoring Accuracy
impact profits and makes this process critical to the plant's safe and effective continuous operation. The company's process engineers at the refinery determined they were experiencing a highly variable vapor density. Vapors in the header line included a mix of Paraxylene, Benzene and other combustible
-
Proteus Industries presents; Comparison of two Coriolis meters from +5°C to +120°C fluid temperature at the European Flow Measurement Conference in Barcelona
Errors in flow measurement can have a direct impact on industries such as power, manufacturing, and medical industries. Utilities' operational integrity is put at risk since whenever safety margins are decreased upon uncertainty projections above +90C, in effort to increase power plant output.
-
Thermal Flow Meter Helps Compressed Air System Manufacturer Keep The Pressure Steady
with much higher costs and address zero emissions goals simultaneously, the impact of leaky compressed air systems is a top priority for many companies
-
Getting the Most from Coriolis Flowmeters in Pharmaceutical Processes
when subjected to significant transient flow. Hardware- and software-based solutions to transient flow in the current generation of Coriolis meters reduce the impact of transients. Still, in processes with known transients, the problem is best solved by application-specific consultation
More Information Top
-
Stossspannungs- and shock current measuring technique
The Stossspannungs- and shock current meters are largely shielded due to its construction and a screen housing against the exposure of electromagnetic fields.
-
Modernization of Dacotah Cement's Rapid City Plant
The pulverized coal is conveyed from the cyclone and the dust collectors by a screw conveyor to a double pant leg surge bin with a twenty minute capacity from which it is metered by impact flow meters to a conveying system that …
-
The Durkee plant upgrade from 1500 TPD to 2700 TPD
Feed from the constant head bin is controlled by an impact flow meter , with the feed entering the preheater in the second stage riser duct.
-
Salym Petroleum Development: Experience and Lessons in WRM on Salym Group of Fields
shows that a substantial part of water injected goes into AS10 aquiferous stratum, which in no way can impact flow meter readings by virtue of its process restrictions.
-
Pneumatic Conveying of Solids
Impact flow meter , 499–501 Inclined conveying, 136–137 Industrial standpipes, 313, 319–323 Instability (standpipes), 317–319, 321 Instrumentation, 475–514 Iris valve, 446–447 Isentropic process, 41, 105 Isothermal compression, 39, 42–43, 52, 105 Isothermal expansion, 218 .
-
Flow Mapping in a Gas-Solid Riser via Computer Automated Radioactive Particle Tracking (CARPT)
an impact flow meter , (iv) .
-
Measurement of circulation rates of coal particles in standpipe of a circulating fluidized bed system (CFBS) using radiotracer technique
These methods include permeable valve accumulation, time-of-descent, impact flow meter , modified orifice meter, calorimetric and pressure drop methods.
-
Journal of Aircraft > Failure Detection of Aircraft Engine Output Sensors via Bayesian Hypothesis Testing
Impact flow meters and acceleration mass flow meters are also common.
Indicates content that may require registration and/or purchase.