-
Supplier: Seetru Limited
Description: Design The 595 In-line check valves are designed to be fitted in air/gas pipe lines and allow only uni-directional flow. The valves are fitted with an elastomer seal for additional sealing tightness
- Valve Size: 0.25 to 1.25 inch
- Pressure Rating: 6,091.5834 psi
- Media Temperature: 392 F
- Material Of Construction: Brass / Bronze, Stainless Steel
-
Supplier: DFT Inc.
Description: The DFT® Basic-Check® valve is a versatile all-purpose, spring-assisted, in-line check valve that provides reliable, low maintenance service for a wide range of liquids and gases at various pressure/temperature combinations. The valve consists of a
- Valve Size: 0.25 to 2.5 inch
- Pressure Rating: 6,000 psi
- Media Temperature: -325 to 700 F
- Flow (Cv): 5.8 to 90
-
Supplier: Triangle Fluid Controls Ltd.
Description: The DFT® Model PDC Silent Check Valve is specially designed for use on the discharge side of reciprocating air or gas compressors. It includes a pulse damping chamber to maintain the disc in the open position during the momentary reductions in flow associated with
- Features: Check Valves
-
-
Supplier: XOMOX (A Crane Co. Company)
Description: is minimized. Additionally, PFA and FEP liners are inherently less porous than PTFE. Xomox Lined Swing check, Ball check, piston check and Poppet check have PFA as standard lining and uses the cast dovetail recesses and machined grooves to lock the liner to the body
- Valve Size: 6 inch
- Pressure Rating: 250 psi
- Media Temperature: -20 to 400 F
- Flow (Cv): 667
-
Supplier: Seetru Limited
Description: Connection options The air receiver check valves are available with either male to male or female to male connections, the options can be viewed in the data sheet. The male to male option is also available with a 1/8"BSPT vent if required.
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 217.55655 psi
- Media Temperature: 392 F
- Material Of Construction: Brass / Bronze
-
Supplier: Victaulic Co. of America
Description: 3 INCH IPS GROOVED END CONNECTION 4.25 INCH END TO END DISTANCE VIC-CHECK[R] BRAND APPROXIMATE WEIGHT 4.5 LB WARRANTY 1 YEAR NOMINAL SIZE - DECIMAL - UOM IN 716 MODEL
- Pressure Rating: 300 psi
- Media: Air, Gasoline / Diesel Fuel
- Features: Check Valves
- Material Of Construction: Steel
-
Supplier: Haskel International LLC
Description: Ball Check Valves are ideal when leak tight shut-off is not necessary. This valve uses no elastomers and employs a metal to metal seal. The temperature range for the Ball Check Valves is -420° F to 1200° F (-251° C to 648° C). Available in pressures up to
- Pressure Rating: 15,000 to 100,000 psi
- Media: Air, Compressed Air, Gas
- Features: Check Valves
-
Supplier: Carr Lane Manufacturing Co.
Description: Simple hydraulic flow restrictor that allows fluid to flow in one direction only. In-line mounting
- Pressure Rating: 7,500 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Hydraulic Fluid
- Features: Check Valves, Mechanical Device
-
Supplier: FITOK GmbH
Description: Founded in 1998, FITOK Group has been an industry-leading developer and manufacturer of superior quality instrumentation valves and fittings, having our R&D centers, manufacturing facilities, warehousing and service locations in Offenbach Germany, Texas USA, Shenzhen China and
- Pressure Rating: 3,000 to 6,000 psi
- Media Temperature: -10 to 900 F
- Flow (Cv): 0.1 to 4.48
- Number of Ports/Ways: 2
-
Supplier: Qosina Corp.
Description: Qosina offers an extensive line of Check Valves, available in a variety of styles that are in stock and ready for immediate delivery. Qosina part #80057 is in-line and features a 0.130 inch OD tubing port on each end and has a low, 0.112 psi cracking
- Pressure Rating: 0.112 psi
- Media: Air, Water
- Features: Check Valves, Other
- Valve Type: Duckbill Valves
-
Supplier: Danfoss A/S
Description: valves. Danfoss makes check valves for all commonly used refrigerants and refrigeration applications, for commercial as well as industrial refrigeration purposes. Danfoss check valves are available in most connection types and sizes, for low and high
- Valve Size: 0.875 to 1.625 inch
- Pressure Rating: 667.17342 psi
- Media Temperature: -58 to 284 F
- Features: Check Valves, Other
-
Supplier: IMI Bimba
Description: Ideal for reliably holding an actuator position in a variety of applications. ¼ or 1/8 NPT output ports are offered for direct cylinder mount, minimizing space requirements and easing installation. The input port swivels to accommodate valve alignment. 10-32 (F) & ¼ push-in
- Media: Air, Compressed Air
- Features: Check Valves
-
Supplier: Air Logic
Description: The Check Valves permit flow in one direction only; the operation of the check valve is based on the movement of a small disc within the housing. The disc shifts within the housing as the pressure differential changes from forward to reverse. A flat surface on one
- Valve Size: 0.0625 to 0.125 inch
- Pressure Rating: 10 psi
- Media Temperature: 40 to 120 F
- Number of Ports/Ways: 2
-
Supplier: Carr Lane Manufacturing Co.
Description: valve design with spring-loaded ball seat. The version shown here is used for in-line mounting with standard fittings and exposed fluid lines. Also available in a manifold-mounted version.
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 7,500 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Hydraulic Fluid
-
Supplier: DeZURIK, Inc.
Description: The APCO Surge Check Valve prevents critical shock conditions from occurring in installations where an Air Vacuum Valve could slam open or closed. The Surge Check Valve is bolted to the inlet of an APCO AVV Air/Vacuum Valve to provide
- Features: Check Valves
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 125 psi
- Media Temperature: -20 to 160 F
- Flow (Cv): 0.41
-
Supplier: Lee Co. (The)
Description: The Lee Company’s line of Power Generation Check Valves are designed for use in purge air, water injection, and liquid fuel applications. The valves are field serviceable using a rebuild kit. Available with or without a removable, washable HI-BAR® Safety
- Pressure Rating: 1,500 psi
- Features: Check Valves, Other
-
Supplier: Hi-Tech Controls, Inc.
Description: The check valves in the VNR Series are available with M5 (10-32 UNF), 1/8" and 1/4" ports. They must be used when it is required to intercept a flow in one direction only. The design of these valves is of the poppet type and this feature allows operation at low
- Valve Size: 0.125 inch
- Pressure Rating: 145 psi
- Media Temperature: 32 to 175 F
- Number of Ports/Ways: 2
-
Supplier: Specialty Manufacturing Co. (The)
Description: The Specialty Mfg. Co. manufactures a diverse line of check valves made of brass, electroless nickel plated brass & stainless steel. Designs promote multiple configuration, sizes & materials. Options & application include, but are not limited to the following: Pipe Thread (NPT),
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 2
- Valve Type: Ball / Disk Check Valves
-
Description: they can withstand the harsh environments and demanding operating conditions typically found in this industry. There are several types of check valves that can fall under the API classification, such as swing check valves, lift check valves, piston
- Features: Check Valves
-
Supplier: U.S. Plastic Corporation
Description: The 695 series is a general purpose check valve that operates in any position, horizontal or vertical. A great low-resistance, high flow check valve where space is limited. Available in nylon for general purpose use and polypropylene for excellent chemical
- Valve Size: 0.25 inch
- Features: Check Valves, Nylon - Polyamide
-
Supplier: WEH Technologies Inc.
Description: High-performance check valve for use with liquid media and air pressure These brass check valves are specially designed for hydraulic and pneumatic applications in plant engineering and are well proven in applications with submesible pump, pressure,
- Valve Size: 0.393701 to 1.968505 inch
- Pressure Rating: 696.18096 psi
- Media Temperature: -4 to 275 F
- Number of Ports/Ways: 2
-
Supplier: Spirax-Sarco
Description: The DCV6 stainless steel disc check valve is of the wafer pattern designed to be sandwiched between flanges. It is suitable for use on a wide range of fluids for applications in process lines, hot water systems, steam and condensate lines etc. They have an
- Valve Size: 0.5905515 to 3.93701 inch
- Pressure Rating: 580.1508 psi
- Media Temperature: 14 to 752 F
- Number of Ports/Ways: 2
-
Supplier: ASCO
Description: • Compact design • In-line mounted • Quiet operation • Instantaneous shutoff against reverse flow, low forward pressure opening • Disc seats before reverse flow to avoid fluid shock on reverse pressure differential
- Valve Size: 0.75 inch
- Pressure Rating: 150 psi
- Media Temperature: 200 F
- Flow (Cv): 3.6
-
Supplier: Rotork plc
Description: Suitable for air quality to ISO 8573.1 Class 4: dirt, water and oil High flow - up to 8.6 Cv Working pressure up to 188 psi / 13 bar working Allows free flow in one direction and provides positive checked flow in the reverse direction Wide selection of inlet and outlet
- Pressure Rating: 188 psi
- Flow (Cv): 8.6
- Media: Air, Water
- Features: Check Valves
-
Supplier: Qosina Corp.
Description: Qosina offers an extensive line of Check Valves available in a variety of styles that are in stock and ready for immediate delivery. Qosina part # 91054 features a low, 0.029 psi cracking pressure, clear acrylic housing and silicone valve. Accommodating 3/16
- Pressure Rating: 0.029 psi
- Media: Air, Water
- Features: Check Valves, Other
-
Supplier: FITOK GmbH
Description: Founded in 1998, FITOK Group has been an industry-leading developer and manufacturer of superior quality instrumentation valves and fittings, having our R&D centers, manufacturing facilities, warehousing and service locations in Offenbach Germany, Texas USA, Shenzhen China and
- Valve Size: 0.094 to 0.688 inch
- Pressure Rating: 10,000 to 60,000 psi
- Media Temperature: -110 to 1,200 F
- Flow (Cv): 0.15 to 7.4
-
Supplier: NIBCO INC.
Description: Bronze Check Valves for use in commercial and industrial applications. Typical services include; hot and cold water, HVAC, steam, compressed air, gas and other general utility services. 125 psi/8.6 bar saturated steam to 353°F/178°C, 200 psi/13.8 bar non-shock cold
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 200 psi
- Media Temperature: 200 to 353 F
- Valve Type: Ball / Disk Check Valves, Swing Check Valves
-
Supplier: Specialty Manufacturing Co. (The)
Description: The Specialty Mfg. Co. manufactures a diverse line of check valves made of brass, electroless nickel plated brass & stainless steel. Designs promote multiple configuration, sizes & materials. Options & application include, but are not limited to the following: Pipe Thread (NPT),
- Valve Size: 0.75 inch
- Pressure Rating: 1,200 psi
- Number of Ports/Ways: 2
- Material Of Construction: Brass / Bronze
-
Supplier: Jergens, Inc.
Description: Jergens Hydraulic Pilot Operated Check Valves are two-way valves used to lock pressure in a working circuit. Automatic free return flow is provided via air pilot operation. Designed so that loss of shop air line pressure will have no effect on the
- Pressure Rating: 5,000 psi
- Features: Check Valves
- Media: Hydraulic Fluid
-
Supplier: Specialty Manufacturing Co. (The)
Description: The Specialty Mfg. Co. manufactures a diverse line of check valves made of brass, electroless nickel plated brass & stainless steel. Designs promote multiple configuration, sizes & materials. Options & application include, but are not limited to the following: Pipe Thread (NPT),
- Valve Size: 0.25 inch
- Pressure Rating: 2,500 psi
- Number of Ports/Ways: 2
- Valve Type: Ball / Disk Check Valves
-
Supplier: DFT Inc.
Description: The ALC® is an in-line, spring assisted, single guided "wafer" check valve designed to prevent "water hammer" and "reverse" flow. The lightweight compact design fits between mating flanges and meets API 594 Face-to-Face dimensions. The ALC® is an easy to maintain
- Valve Size: 10 to 24 inch
- Pressure Rating: 720 psi
- Media Temperature: -325 to 1,000 F
- Flow (Cv): 1,690 to 7,970
-
Supplier: Spirax-Sarco
Description: WCV1, WCV2 and WCV3 wafer check valves are designed to be sandwiched between flanges.They are specifically designed for use on applications where there is a high proportion of particles in the liquid e.g. sewage, paper mills, sludges etc. The standard seating ring is EPDM.
- Valve Size: 4.9212625 to 19.68505 inch
- Pressure Rating: 870.2262 psi
- Media Temperature: -58 to 482 F
- Number of Ports/Ways: 2
-
Supplier: DFT Inc.
Description: The DFT® Restrictor Check Valve (RCV) is a versatile, all-purpose, spring-assisted, in-line check valve for applications that require higher cracking pressures to open the check valve than those offered by other DFT® check valves.
- Valve Size: 0.25 to 2.5 inch
- Pressure Rating: 2,500 psi
- Media Temperature: -325 to 700 F
- Flow (Cv): 5.8 to 90
-
Supplier: DeZURIK, Inc.
Description: Manufactured on the same principle as the revolutionary all-rubber Tideflex® Check Valve, the Series 2633 is a simple inline check valve for threaded end pipelines. Simple in design, the Series 2633 consists of a body, two endcaps and the working element - the
- Features: Check Valves
- Material Of Construction: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
Bonomi S250 Series Stainless Steel In-Line Check Valves Earn NSF 61/372 Lead Free Certification Bonomi’s S250 series stainless steel in-line check valves are now NSF 61/372-certified for potable water and other lead-free applications throughout the United States. They have been (read more)
Browse Check Valves Datasheets for Bonomi North America, Inc. -
Engineered for reliability & built for performance, DFT check valves keep your process running smoothly. DFT® in-line (read more)
Browse Check Valves Datasheets for DFT Inc. -
-solving, in-line, axial flow, nozzle-style silent check valves, and severe service control valves. We provide cost-effective application engineering assistance, rapid prototyping, and fast-turn initial production. Our staff responds quickly and our systems are designed to deliver reliably within (read more)
Browse Check Valves Datasheets for DFT Inc. -
About DFT® Inc. DFT® is a manufacturer of the broadest product offerings of in-line, spring-assisted, silent check valves, that are built for liquid, steam, or gas applications. Materials range from WCB, SS, to exotic alloys including Nickel-Aluminum Bronze (read more)
Browse Check Valves Datasheets for DFT Inc. -
Check Valves in Semiconductor Fabrication To manufacture semiconductors, fabs require significant amounts of water and steam. Check valves are critical components on a pump’s discharge in the fluid systems that deliver or transport these materials. DFT valves ensure tight seals (read more)
Browse Check Valves Datasheets for DFT Inc. -
for a wide range of applications. These check valves provide tight shut-off to protect other equipment in the system from reverse flow, chattering, and water hammer. Built for superior reliability, longevity, and low maintenance, the (read more)
Browse Check Valves Datasheets for DFT Inc. -
control valve problems. DFT® offers sanitary valves, non-slamming, and non-return valves, chemical valves, vacuum breaker valves, restrictor valves, compressor valves, wafer, threaded, and flanged valves, socket weld valves, soft seat valves, in-line valves, straight-thru design valves (read more)
Browse Check Valves Datasheets for DFT Inc. -
Copper Ball Spring-Loaded Check Valves Parker’s Copper Ball Spring-Loaded Check Valves are used in refrigeration and air conditioning systems to maintain flow in only one direction. Internal components seat or “check”, preventing flow back through (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
The Lee Company manufactures a wide variety of miniature, pre-tested cartridge check valves that offer proven reliability and performance. With almost one million valves successfully in service, some for over 20 years, Lee check valves set the standard for small size, light weight and proven (read more)
Browse Check Valves Datasheets for Lee Co. (The) -
Swing check valves are probably the most misunderstood valve in the municipal water works industry. What causes a check valve to slam? How can we prevent it? How does the design of a swing check valve make it susceptible to slam? Why are there so many closure devices available (read more)
Browse Check Valves Datasheets for McWane Plant and Industrial
Conduct Research Top
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
applications, check out part 1 of our Flow Energy Management Series. Scott Rouse, Product Line Director Written By: Scott Rouse, Product Line Director. Sierra Instruments