Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Jaygo, Inc.
Description: Efficient and Economical Mixer & Dryer Designs for the Chemical, Food and Pharmaceutical Processing Industries The Jaygo Double Ribbon Blender is a horizontal mixer/blender for a wide variety of dry, liquid or slurried products. These versatile mixers are efficient and
- Additional Features: Lined or Coated, Interchangeable Rotors
- Application / Industry Use: Chemical Processing, Food and Beverage Processing, Pharmaceutical Processing, Sanitary Processing
- Capacity: 25 cubic feet
- Mix Speed: Variable Speed, Continuous Speed
-
Supplier: Metalfab, Inc.
Description: Metalfab's rugged CB1 Mixer/Blender is designed and engineered to continuously mix, blend, and convey two or more powders, pellets, flakes or granular materials dispensed from Metalfab MetaTech? Volumetric or "Better-Weigh®" Gravimetric Feeders in proportional quantities.
- Application / Industry Use: Chemical Processing, Food and Beverage Processing, Pharmaceutical Processing, Sanitary Processing
- Feed Rate: 1122 to 18701 GPH
- Local Interface: Analog Front Panel
- Mix Speed: Continuous Speed
-
Supplier: Jaygo, Inc.
Description: Range of Applications JAYGO's JTB BLENDER can be utilized for blending dry, powdery, granular, fibrous, and moist solids and liquids together with pasty products up to and including highly viscous masses. The JAYGO JTB MIXER can be
- Additional Capabilities: Drying, Granulating
- Application / Industry Use: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Plastic / Rubber Processing, Pharmaceutical Processing, Sanitary Processing
- Capacity: 0.5000 to 0.7000 cubic feet
- Mixer Location: In-Line
-
-
Supplier: Silverson Machines, Inc.
Description: Eliminate agglomerates and fish eyes, self pump at through put
- Application / Industry Use: Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Pharmaceutical Processing
- Feed Rate: 5 to 50000 GPH
- Local Interface: Analog Front Panel
- Mix Speed: Continuous Speed
-
Supplier: ARDE Barinco, Inc.
Description: Dispersion of difficult fine powders into liquids is the strength of the ARDE Dispershear. Only the Dispershear from ARDE Barinco lets you control the feed rate of solids as well as the flow rate of liquids. The result is a remarkably efficient system that produces smooth, uniform dispersions
- Application / Industry Use: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing, Pharmaceutical Processing, Other Applications / Industry
- Mixer Location: In-Line
- Mounting: Benchtop
- Operating Environment: Industrial, Laboratory
-
Supplier: ARDE Barinco, Inc.
Description: the materials, forcing them to undergo numerous changes in direction. The materials are crushed and subjected to eddy currents in a very high turbulence zone between the two sets of intermeshing teeth. The grinding action is continuously repeated as the materials move toward the
- Application / Industry Use: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing, Pharmaceutical Processing, Other Applications / Industry
- Feed Rate: 60 to 900 GPH
- Mixer Location: In-Line
- Motor Power: 2 to 3 HP
-
Supplier: Quadro Engineering Corp.
Description: Higher product yield due to the intensive wetting of the powders
- Application / Industry Use: Chemical Processing, Construction Material Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing
- Mix Speed: Continuous Speed
- Mixer Location: In-Line
- Mounting: Portable
-
Supplier: Silverson Machines, Inc.
Description: Agglomerate free product, consistent homogeneous product
- Application / Industry Use: Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Pharmaceutical Processing
- Feed Rate: 30000 GPH
- Local Interface: Analog Front Panel
- Mix Speed: Continuous Speed
-
Supplier: Qsonica, LLC
Description: as flow rate. Batch volumes can be recirculated through the system multiple times if increased sonication time is needed. Multiple units can be used in succession to reduce processing time and/or maintain a higher flow rate. The Flocell has a water jacket for coolant if needed
- Additional Features: Timer, Programmable
- Application / Industry Use: Chemical Processing, Other Applications / Industry
- Capacity: 0.0141 cubic feet
- Display Type: Digital Numerical Display
-
Supplier: NETZSCH Premier Technologies LLC
Description: MaxShear Inline Disperser Extreme high-shear performance General Compact enough to be included at virtually any point in your process. The self-pumping portable unit features rotor/stator based technology with multiple stator configurations available
- Additional Features: Interchangeable Rotors
- Application / Industry Use: Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing
- Display Type: Digital Numerical Display
- Local Interface: Analog Front Panel
-
Supplier: Bepex International LLC
Description: phase changes Liquid and gas injection points can be incorporated throughout the body for even distribution of additives Simple design provides a lower-cost option for thermal treatment The Bepex Continuator is a jacketed ribbon blender-type device best suited for
- Mixer Location: In-Line, Side Entry
- Mounting: Floor-Mounted
- Operating Environment: Industrial, Laboratory
- Operating System: Batch Operation, Continuous Feed
-
Supplier: Jaygo, Inc.
Description: Jaygo Saturn conical processors are used as mixers, blenders, homogenizers, reaction vessels, vacuum dryers and live storage hoppers. They are used in the following industries: Chemicals, Petrochemicals, Pharmaceuticals, Food, Cosmetics, Plastics and Rubber. Saturn Conical Screw
- Additional Capabilities: Drying
- Application / Industry Use: Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Plastic / Rubber Processing, Pharmaceutical Processing
- Capacity: 35 to 39 cubic feet
- Mixer Location: In-Line
-
Supplier: Quadro Engineering Corp.
Description: Higher product yield due to the intensive wetting of the powders
- Application / Industry Use: Chemical Processing, Food and Beverage Processing, Paint / Coating Processing
- Mix Speed: Continuous Speed
- Mixer Location: In-Line
- Mounting: Portable
-
Supplier: National Bulk Equipment, Inc.
Description: NBE material mixers and blenders provide dry bulk material processing operations a full line of mixer and blender styles, from pilot-scale batch mixers to high-volume, continuous-duty, in-line blenders. NBE dry material mixers are designed to deliver thorough,
- Capacity: 22.73 to 122 cubic feet
- Mixer Location: Bottom Entry
- Motor Power: 3 to 7.5 HP
- Mounting: Floor-Mounted
-
Supplier: National Bulk Equipment, Inc.
Description: NBE material mixers and blenders provide dry bulk material processing operations a full line of mixer and blender styles, from pilot-scale batch mixers to high-volume, continuous-duty, in-line blenders. NBE dry material mixers are designed to deliver thorough,
- Mixer Location: Top Entry
- Motor Power: 0.7500 to 25 HP
- Mounting: Floor-Mounted
- Operating Environment: Industrial
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: the new automatic shut-off function in event of an imbalance. FRITSCH. ONE STEP AHEAD. Features overview FASTER The grinding bowls sunk into the disc make revolutionary rotation speeds of up to 1100 rpm possible for the first time in the FRITSCH premium line. This
- Additional Capabilities: Milling
- Application / Industry Use: Pharmaceutical Processing, Other Applications / Industry
- Capacity: 1.77E-5 to 0.0025 cubic feet
- Display Type: Digital Numerical Display
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: line advantage: Safely guided insertion The grinding bowl is simply inserted in the PULVERISETTE 5 premium line from the front into the holder. Correct positioning is automatically ensured by a practical guide. The PULVERISETTE 5 premium line does not start until both
- Additional Capabilities: Milling
- Application / Industry Use: Pharmaceutical Processing, Other Applications / Industry
- Capacity: 0.0014 to 0.0159 cubic feet
- Display Type: Digital Numerical Display
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: Thanks to free selection of the grinding parameters, the PULVERISETTE 4 classic line is the ideal Planetary Mill for mechanical activation and alloying. The main areas of application lie in materials research and naturally anywhere that an effective, innovative Laboratory Planetary
- Additional Capabilities: Milling
- Application / Industry Use: Other Applications / Industry
- Capacity: 1.77E-5 to 0.0159 cubic feet
- Mixer Location: Top Entry
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: Planetary Micro Mill PULVERISETTE 7 classic line does not include grinding bowls or balls, which are available in 8 different materials and must be ordered as accessories. The voltage (100-120/200-240 V) specified in the order is preset.
- Additional Capabilities: Milling
- Application / Industry Use: Pharmaceutical Processing, Other Applications / Industry
- Capacity: 1.77E-5 to 0.0014 cubic feet
- Display Type: Digital Numerical Display
-
Supplier: Jaygo, Inc.
Description: different speeds in opposite directions causing the product to be transferred from blade to blade and from end to end, resulting in a figure eight pattern. The Double Arm Sigma Blade Mixers range covers capacities from 30 to 2,500 litres. It is the outcome of nearly 50 years experience
- Application / Industry Use: Adhesives Processing, Chemical Processing, Paint / Coating Processing, Plastic / Rubber Processing
- Capacity: 8.83 cubic feet
- Local Interface: Analog Front Panel
- Mix Speed: Variable Speed
-
Supplier: Quadro Engineering Corp.
Description: Co-axial agitator for maximum mixing performance
- Application / Industry Use: Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Pharmaceutical Processing
- Capacity: 35.31 to 106 cubic feet
- Mix Speed: Continuous Speed
- Mixer Location: In-Line
-
Supplier: Quadro Engineering Corp.
Description: All stainless steel construction
- Application / Industry Use: Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Pharmaceutical Processing
- Mix Speed: Variable Speed, Continuous Speed
- Mixer Location: In-Line
- Mounting: Portable
-
Supplier: Qsonica, LLC
Description: Q1375 Sonicator The Q1375 offers the ability to process industrial scale sample volumes in individual batches or flow through applications. This model includes a 1” diameter, 10” long probe and booster. The booster increases the amplitude of the probe which enables
- Additional Features: Timer, Programmable
- Application / Industry Use: Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing, Sanitary Processing, Water / Wastewater Treatment
- Display Type: Digital Numerical Display
- Feed Rate: 317 GPH
-
Supplier: Qsonica, LLC
Description: for hands free operation. Pulse Mode: Prevent heat buildup in temperature-sensitiv e samples. Digital Amplitude/ Intensity Control: Output intensity can be set from 20 -100%. Elapsed Time Indicator: Displays duration of sonication. Display of Wattage and
- Additional Features: Timer, Programmable
- Application / Industry Use: Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing, Sanitary Processing, Water / Wastewater Treatment
- Capacity: 3.53E-4 to 0.0353 cubic feet
- Display Type: Digital Numerical Display
-
Supplier: Qsonica, LLC
Description: Q700 Sonicator The new Q700 is the most technologically advanced sonicator available today. A state-of-the-art touch screen interface offers intuitive control and provides a user-friendly experience. The most important feature of a Sonicator is reproducibility. Improved internal circuitry guarantees
- Additional Features: Timer, Programmable
- Application / Industry Use: Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing, Sanitary Processing, Water / Wastewater Treatment
- Capacity: 3.53E-4 to 0.0353 cubic feet
- Display Type: Digital Numerical Display
-
Supplier: Admix
Description: proven high-shear mixing technology for rapid incorporation and wetting out of difficult powders. Eliminate powder bridging in the hopper Deliver powder in line at controlled feed rates from 3 to 400 pounds per minute! Continuous powder delivery even
- Operating Environment: Industrial, Laboratory
- Operating System : Batch Operation
-
Supplier: Admix
Description: High Shear Dispersers and Dissolvers If your production line requires a sanitary mixing device which promotes intense mixing vortex control, superior wetting out of powders and an easy-to-clean head design that meets 3-A requirements, the Rotosolver disperser may be the solution. The
- Operating Environment: Industrial, Laboratory
-
Supplier: Admix
Description: Sanitary Inline High Shear Mixer Designed as a high speed, high shear mixer and emulsifier for continuous processing, the DynaShear® sets the standard for what in-line mechanical mixers should provide. It is constructed completely of 316SS (internals, housingshafting and
-
Supplier: NETZSCH Premier Technologies LLC
Description: -Vakumix Homogenizer, we meet all wishes of the market. A variety of options and versions enables the: suction of different phases directly into the toothing area (e.g. hot-cold), thinning of ethersulfate in the inline process, integration of powders, dosed feeding of liquid phases at
- Application / Industry Use: Cosmetics Processing, Pharmaceutical Processing, Other Applications / Industry
- Display Type: Digital Numerical Display
- Local Interface: Digital Front Panel
- Mixer Location: Top Entry
-
Supplier: NETZSCH Premier Technologies LLC
Description: amounts of powders Integration in complete process plant Depending on the requirements, control with all options described under KappaVita type HM. Naturally, other agitators can be installed instead of the NETZSCH Vakumix mixing and circulation agitators: Propeller agitators, turbo
- Application / Industry Use: Cosmetics Processing, Pharmaceutical Processing, Other Applications / Industry
- Capacity: 0.3531 to 353 cubic feet
- Display Type: Analog Meter
- Mounting: Portable, Floor-Mounted
-
Supplier: Flexicon Corporation
Description: Convey, load, unload, weigh, feed, and process virtually any bulk solid material Flexicon Corporation is a world leader in the design and manufacture of bulk handling equipment and custom-engineered and integrated plant-wide systems. Flexicon products range from individual equipment to
- Additional Capabilities: Powder / Bulk Handling, Custom Equipment Design
- Capabilities: Conveyors, Other
- Industries Served: Agriculture, Food / Beverage
- Services: Equipment Design, Factory Automation
Find Suppliers by Category Top
Featured Products Top
-
Weight powder feeder, a truly accurate continuous mixing system can be operated remotely with complete digital control and measurement of all feed and flow parameters. Complete lump free mixing is possible with even the most difficult to disperse powders. Unlike some alternative in-line powder dispersion devices, the Dispershear can be used with very hot water even close to the boiling point. (read more)
Browse Powder and Solids Blenders Datasheets for ARDE Barinco, Inc. -
Ross is a leading supplier of Ribbon Blenders to the major process industries. Many products including pharmaceuticals, foods, chemicals, fertilizers, plastics, pigments, and cosmetics are manufactured in Ross Blenders. Ribbon or Paddle Blenders range in capacity from 1/2 cu ft (read more)
Browse Powder and Solids Blenders Datasheets for Charles Ross & Son Company -
The Dispershear evenly incorporates fine powders that can be difficult to disperse with conventional systems. And its one-pass operation won't harm long-chain molecules or other shear-sensitive materials. The key is the variable-speed auger running along the bottom of the solids holding (read more)
Browse Powder and Solids Blenders Datasheets for ARDE Barinco, Inc. -
Blending and Coating Food Products in the Batch Mixer Continental has food grade drum mixers involved with specialty food processing applications that include encapsulating rice with niacin and thiamin (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
Rollo-Mixer® to be one of the best dry powder blenders for mixing supplement and food powders. It has been setting high standards in the contract manufacturing and dietary supplement industries for many years now. Tests have proven and results have shown the Mk VIII to be superior for (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
Double Cone Blenders are most often used for the intimate dry blending of free flowing solids. The solids being blended in these units can vary in bulk density and in percentage of the total mixture. Materials being blended are constantly being intermixed as the Double Cone (read more)
Browse Powder and Solids Blenders Datasheets for Charles Ross & Son Company -
-Fall Processing®. This award-winning coating technology in our industrial mixers for clays allow our customers to apply small percentages of expensive liquids onto all of the particles’ surface areas. Other applications, like blending glass powders, must be uniformly mixed going into the (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
with reversing capability. The down mode draws in powders and other ingredients that tend to float. This draws the powder directly into the high shear zones between the 3600 RPM rotor and stator that has a gap of 0.020 inches. Reversing to the up mode provides 1750 gallons per minute of (read more)
Browse Powder and Solids Blenders Datasheets for ARDE Barinco, Inc. -
blenders, this detergent powder mixer machine creates a free flowing finished product that’s easy to package into containers, because no mixing energy is induced into the product; the only force is gravity. Check out our (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
, piping compounds and plastic powder premixes. Rollo-Mixers are involved in many plastic applications from specialty plastics used in the electronic industry to homogenizing plastic pellets for the automotive industry. Plastic powder blends with liquid and dry additives are uniformly mixed in the (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp.
Conduct Research Top
-
Using MEMS to Control Blending at AstraZeneca
previously been used for on-line blend monitoring using instruments based on diode array and acousto-optical tunable filter technologies. (6) This paper discusses the application of a MEMS-based NIR spectrometer for on-line monitoring of powder blending in a rotating bin blender. MEMS is an acronym
-
Creative Isolation at Schering-Plough, Las Piedras
protection. Schering-Plough contracted with Powder Systems Ltd. (PSL; Liverpool, U.K.) to custom-design the isolator. The team enhanced operability by placing electrical equipment drives and controls for the oscillators and V blender outside the isolator. This allows workers to operate
-
Product Showcase and Marketplace
supplier of powder handling and processing systems for the pharmaceutical and fine chemical industries. Glatt can supply individual handling components or complete material handling systems, including IBCs, lifting devices, blenders, weighing systems, as well as process equipment, along with all
More Information Top
-
Preparation of Premixes for Yogurt and Other Cultured Milk Desserts
• Ideal for larger batches • Easily retro fitted to existing plant • Self pumping • Aeration-free • Can be used to discharge vessel or powder /liquid blender • In - Line mixers conform to 3A standards .
-
Monitoring Blending of Pharmaceutical Powders with Multipoint NIR Spectroscopy
A multiple near-infrared probe setup on a laboratory- scale blender is used to observe the powder composition quasi-simultaneously and in - line in up to six different positions of the blender.
-
Monitoring blending of pharmaceutical powders with multipoint NIR spectroscopy.
A multiple near-infrared probe setup on a laboratory-scale blender is used to observe the powder composition quasi-simultaneously and in - line in up to six different positions of the blender.
-
In-line quantification of drug and excipients in cohesive powder blends by near infrared spectroscopy.
This work was aimed at investigating the utility of near infrared (NIR) spectroscopy for simultaneous in - line quantification of drug and excipients in cohesive powder blends in a bin blender .
-
A novel multiple linear multivariate NIR calibration model‐based strategy for in‐line monitoring of continuous mixing
This blender was used to prepare the powder blends, with concentration of the Naproxen ranging from 0 to 100% w/w, that were later sensed in - line with the NIR.
-
Investigation of the Variability of NIR In-line Monitoring of Roller Compaction Process by Using Fast Fourier Transform (FFT) Analysis
For in - line NIR monitoring of the roller compaction process, binary powder blends containing acetaminophen and microcrystalline cellulose (10:90% w/w) were mixed at 15 RPM for 20 min using a 1-ft3 TOTE customer made bin blender (Burleson, TX, USA).
-
Technical Data Summary -- Mixed Oxide Fuel Fabrication Facility coprocessing case. Revision 1
master blend from storage tanks to weigh hoppers and from weigh hoppers to blenders for blending with natural U02 powder . Pneumatic transfer lines may be used if powder separation and buildup in the lines are proved not to be a problem.
-
A Process Analytical Technology approach to near‐infrared process control of pharmaceutical powder blending. Part III: Quantitative near‐infrared calibration f...
onlinemonitoringfromasinglepoint12 andthrough multiple optical ports mounted on the blender .13 In 2002, Berntsson and coworkers14 presented a method for quantitative in - line monitoring of drug content in a segregating powder mixture using a nonlinear partial least squares (PLS) calibration model for the prediction of drug content at 50% (w/ w).
-
A statistical method for velocity detection in moving powder beds using image analysis
The rate of the blade of a blender was quantified to assess the validity of PSV. Next the powder surface velocity of lactose 100 M was measured by PSV and was found to be in line with expected values and flow regimes.
-
Powder mixing
(a) Schematic of the Nauta mixer with in-line near-infrared (NIR) probe (image from O. Berntsson et al., Quantitative in - line monitoring of powder blending by near infrared reflection spectroscopy, Powder Technol., 123:185–193, 2002). (b) Ribbon blender (image from F. J. Muzzio et al., Evaluating the performance of a ribbon blender …