Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Plascon Group (The)
Description: Used in conjunction with the DCN Steam Jacketed Kettle. Emulsifies, homogenizes, solubilizes, suspends and disperses solids. DCN Standard Unit with High Speed Mixing Head Flooded Suction Optional heads and cutters for achieving different levels of homogenization
-
Supplier: IKA Works, Inc.
Description: It is well known that tip speed, and therefore shear rate, is one of the most important factors in achieving the finest micro-emulsions. The SUPER DISPAX REACTOR combines extremely high shear rates with a fine generator geometry to produce the ultimate in high energy dispersing. Due to
- Motor Speed: 3,000 rpm
- Motor Power: 7.37121211696551 to 200 HP
- Features: Agricultural Products, Homogenizer, Industrial, Other Applications / Industry, Rotor-Stator, Variable Speed
- Operating Condition: Batch Operation
-
Supplier: ARDE Barinco, Inc.
Description: Dispersion of difficult fine powders into liquids is the strength of the ARDE Dispershear. Only the Dispershear from ARDE Barinco lets you control the feed rate of solids as well as the flow rate of liquids. The result is a remarkably efficient system that produces smooth, uniform dispersions with
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing, Pharmaceutical Processing
- Operating Condition: Batch Operation
- Features: Homogenizer, Industrial, Laboratory, Other Applications / Industry
- Mixer / Homogenizer Location: In-Line
-
-
Supplier: ARDE Barinco, Inc.
Description: the materials, forcing them to undergo numerous changes in direction. The materials are crushed and subjected to eddy currents in a very high turbulence zone between the two sets of intermeshing teeth. The grinding action is continuously repeated as the materials move toward the
- Feed Rate: 60 to 900 GPH
- Motor Power: 2 to 3 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing, Pharmaceutical Processing
- Operating Condition: Continuous Feed
-
Supplier: MXD Process
Description: vessels up to 16" in height. For taller height requirements, explore our RP2 line of post-mount rotor stators, delivering equally exceptional performance. Unleash the power of precise mixing with the RP1 Line of high shear rotor stator mixers, offering cost-effectiveness and
- Capacity: 0.007062934127574019 to 0.6684027313609214 cubic feet
- Motor Speed: 500 to 5,000 rpm
- Motor Power: 2 HP
- Operating Condition: Batch Operation
-
Supplier: IKA Works, Inc.
Description: The IKA Master Plant homogenizing and emulsifying system is a universal mixing system developed for the production of emulsions and suspensions in the pharmaceuticals industry in particular, but also in the food, beverages, cosmetics and chemical industries. The plant is
- Feed Rate: 10,566.88208 GPH
- Motor Power: 6.7011019245141 to 107.217630792226 HP
- Pressure Range: 36.259425 psi
- Features: Agitator, Agricultural Products, Cooling, Heating, Homogenizer
-
Supplier: MXD Process
Description: electric motor, ensuring safe operations even in hazardous environments. Operating at mixing speeds ranging from 500 to 5000 RPM, the RP1 accommodates vessels up to 16" in height. If taller height requirements are necessary, consider exploring our RP2 line of post-mount rotor
- Capacity: 0.007062934127574019 to 0.6684027313609214 cubic feet
- Motor Speed: 500 to 5,000 rpm
- Motor Power: 2 HP
- Operating Condition: Batch Operation
-
Supplier: IKA Works, Inc.
Description: The IKA magic PLANT is a laboratory scale process plant for batch wise mixing and emulsifying of low viscous masses up to masses just about capable of flowing. The magic PLANT can be used for a great variety of applications. It is especially suited for processing of products from the cosmetics,
- Motor Speed: 2,000 rpm
- Pressure Range: 36.259425 psi
- Operating Condition: Batch Operation
- Mounting: Benchtop
-
Supplier: IKA Works, Inc.
Description: MHD, MK and MKO. Therefore, the magic LAB® ensures a reliable scale-up by offering the possibility to work with the same method from formulation development to mass production. The basic in-line machine is equipped with the single-stage dispersing module ULTRA-TURRAX® UTL. It is best
- Motor Speed: 3,000 to 26,000 rpm
- Operating Condition: Batch Operation
- Applications / Industry: Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing, Pharmaceutical Processing
- User Interface: Digital Front Panel
-
Supplier: Invotec Solutions Ltd.
Description: Filters and Grid Protection Disks for SMN Injection Moulding Mixing Nozzle The StaMixCo SMN Injection Moulding Mixing Nozzle contains eight (8) very efficient static mixing elements that homogenize the polymer melt during injection. Our Research & Development activities have resulted in new
- Configuration: In-line
-
Supplier: Qsonica, LLC
Description: buildup in temperature-sensitive samples. Digital Amplitude/ Intensity Control: Output intensity can be set from 20 -100%. Elapsed Time Indicator: Displays duration of sonication. Display of Wattage and Joules: Real-time energy monitoring. Overload Protection: Prevents damage to circuitry if
- Capacity: 0.00035314670637870096 to 0.035314670637870096 cubic feet
- Feed Rate: 7.92 GPH
- Frequency Range: 20,000 Hz
- Features: Agitator, Agricultural Products, Homogenizer, Industrial, Laboratory, Programmable, Solid with Liquid Addition, Timer, Ultrasonic / Vibrational
-
Supplier: DME Company
Description: Every so often, a relatively simple piece of technology quickly becomes an essential component of the injection molding process. The StaMixCo Mixing Nozzle is such a device which can pay for itself in a matter of weeks, if not days, depending on your production rate. It features the
- Form: In-line
- Media: Plastics
- Technology: Pressurized / Hydraulic
-
Supplier: Quadro Engineering Corp.
Description: No Description Provided
- Operating Condition: Batch Operation
- Applications / Industry: Chemical Processing, Food and Beverage Processing, Paint / Coating Processing
- Features: Continuous Speed, Homogenizer, Industrial, Laboratory
- Mixer / Homogenizer Location: In-Line
-
Supplier: Quadro Engineering Corp.
Description: No Description Provided
- Capacity: 35.31465726981547 to 105.9439718094464 cubic feet
- Operating Condition: Batch Operation
- Applications / Industry: Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Pharmaceutical Processing
- Features: Continuous Speed, Homogenizer, Industrial, Laboratory, Other Mixer Type
-
Supplier: Quadro Engineering Corp.
Description: No Description Provided
- Operating Condition: Batch Operation
- Applications / Industry: Chemical Processing, Construction Material Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing
- Features: Continuous Speed, Homogenizer, Industrial, Laboratory
- Mixer / Homogenizer Location: In-Line
-
Supplier: Qsonica, LLC
Description: be recirculated through the system multiple times if increased sonication time is needed. Multiple units can be used in succession to reduce processing time and/or maintain a higher flow rate. The Flocell has a water jacket for coolant if needed. Specifications: Includes 1" diameter extender
- Capacity: 0.014125868255148038 cubic feet
- Feed Rate: 316.8 GPH
- Pressure Range: 100 psi
- Frequency Range: 20,000 Hz
-
Supplier: Quadro Engineering Corp.
Description: No Description Provided
- Pressure Range: 0 to 120 psi
- Operating Condition: Batch Operation
- Applications / Industry: Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Pharmaceutical Processing
- Features: Continuous Speed, Homogenizer, Industrial, Laboratory, Rotor-Stator, Variable Speed
-
Supplier: Qsonica, LLC
Description: Q700 Sonicator The new Q700 is the most technologically advanced sonicator available today. A state-of-the-art touch screen interface offers intuitive control and provides a user-friendly experience. The most important feature of a Sonicator is reproducibility. Improved internal circuitry
- Capacity: 0.00035314670637870096 to 0.035314670637870096 cubic feet
- Feed Rate: 7.92 to 316.8 GPH
- Frequency Range: 20,000 Hz
- Features: Agitator, Agricultural Products, Homogenizer, Industrial, Laboratory, Programmable, Solid with Liquid Addition, Timer, Ultrasonic / Vibrational
-
Supplier: Qsonica, LLC
Description: Q1375 Sonicator The Q1375 offers the ability to process industrial scale sample volumes in individual batches or flow through applications. This model includes a 1” diameter, 10” long probe and booster. The booster increases the amplitude of the probe which enables larger volumes to be
- Feed Rate: 316.8 GPH
- Frequency Range: 20,000 Hz
- Features: Agitator, Agricultural Products, Homogenizer, Industrial, Programmable, Solid with Liquid Addition, Timer, Ultrasonic / Vibrational
- Operating Condition: Batch Operation, Continuous Feed
-
Supplier: NETZSCH Premier Technologies LLC
Description: MaxShear Inline Disperser Extreme high-shear performance General Compact enough to be included at virtually any point in your process. The self-pumping portable unit features rotor/stator based technology with multiple stator configurations available. Manufactured to extremely precise
- Features: Agricultural Products, Homogenizer, Industrial, Interchangeable Rotors, Rotor-Stator, Solid with Liquid Addition
- User Interface: Analog Front Panel
- Operating Condition: Continuous Feed
- Applications / Industry: Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing
-
Description: Cavitron mill consist of a series of concentric rings. As the medium enters the center chamber, it is compressed up to 10 bar at a rate of one-thousandth of a second and "explodes" outward into the next chamber. A series of nozzles break down the medium as it passes from chamber to chamber. These
-
Supplier: Admix
Description: continuous duty, running 24 hours a day / seven days a week! This series of in-line emulsifiers and wet mills will mix, disperse, emulsify, pulverize, macerate, crush, homogenize, and reduce solids particles. They withstand uneven flow patterns, bumps, jolts or fluctuations in
- Features: Industrial
- Mixer Type: Rotor-Stator
-
Supplier: Jaygo, Inc.
Description: Jaygo Saturn conical processors are used as mixers, blenders, homogenizers, reaction vessels, vacuum dryers and live storage hoppers. They are used in the following industries: Chemicals, Petrochemicals, Pharmaceuticals, Food, Cosmetics, Plastics and Rubber. Saturn Conical Screw
- Capacity: 212 to 235 cubic feet
- Motor Power: 20 to 40 HP
- Operating Condition: Batch Operation
- Applications / Industry: Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Pharmaceutical Processing, Plastic / Rubber Processing
-
Supplier: Edmund Optics Inc.
Description: within an array. We offer our arrays in two configurations: Square Microlens Arrays Our square arrays are available in a standard 10mm x 10mm configuration in a variety of lens pitch and focal length options. Square microlenses are commonly used for beam homogenization and
- Materials: UV Grade Fused Silica
-
Supplier: Edmund Optics Inc.
Description: within an array. We offer our arrays in two configurations: Square Microlens Arrays Our square arrays are available in a standard 10mm x 10mm configuration in a variety of lens pitch and focal length options. Square microlenses are commonly used for beam homogenization and
- Materials: UV Grade Fused Silica
-
Supplier: Edmund Optics Inc.
Description: within an array. We offer our arrays in two configurations: Square Microlens Arrays Our square arrays are available in a standard 10mm x 10mm configuration in a variety of lens pitch and focal length options. Square microlenses are commonly used for beam homogenization and
- Materials: UV Grade Fused Silica
-
Supplier: Edmund Optics Inc.
Description: within an array. We offer our arrays in two configurations: Square Microlens Arrays Our square arrays are available in a standard 10mm x 10mm configuration in a variety of lens pitch and focal length options. Square microlenses are commonly used for beam homogenization and
- Materials: UV Grade Fused Silica
-
Supplier: Ingredion
Description: For dairy products, taste, texture and flavor are everything. As dairy manufacturers continue to expand their product lines and boost their own production efficiency, they are seeking out ingredient suppliers to help them meet their increasingly complex needs. TIC Gums works closely with
-
Supplier: SAE International
Description: Micro-Macro) modeling approach for short fiber reinforced plastic composites. Fiber orientation tensors and knit lines are predicted in microscale analysis using Autodesk Inc.'s Moldflow® software, and structural analysis is performed considering the homogenized structure in
-
Supplier: NETZSCH Premier Technologies LLC
Description: exact requirements. The plants can easily be expanded at a later time. Our line concept Salsa® includes the initial homogenization of the individual components in a mixing tank with a rapidly spinning dispersion tool for product circulation, transfer of the mass to the heatable process
- Type: Ball / Media Mill
- Feed: Continuous, Wet
- Applications: Food Processing / Grain
- Scale: Production
-
Supplier: Nutec Bickley, Inc.
Description: Nutec Bickley provides a heavy duty line of car-bottom ovens and furnaces, from 1 m3 to over 100 m3 (35 ft3 to over 3,500 ft3) in custom designs to match customer production and process requirements. The car-bottom design offers a great advantage which is the ability to handle
Find Suppliers by Category Top
Featured Products Top
-
Model 6 x 3 Dicon in-line dispersing wet grinder A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating impeller creates a negative pressure differential, centrifugal shoveling and positive axial thrust - drawing materials (read more)
Browse Industrial Homogenizers Datasheets for ARDE Barinco, Inc. -
Model 1048 Cavitron in-line high shear homogenizing mixer can substitute for piston homogenizers for making fine grain emulsions, fully dissolved polymers and elastomers, fully deagglomerated soild particles and multi-stream chemical reactions. Succsessive chambers are pressurized and then (read more)
Browse Industrial Homogenizers Datasheets for ARDE Barinco, Inc. -
. Results: Unique "down mode" mixing draws in and wets our carbomer powders. Ab mixer: Model cj-4bx air powered mixer on 1 to 5 gallon batches; model cj-20-2 reversible homogenizing mixer in 50 gallon batches. Benefits: Mixing times reduced from 45 minutes on 50 gallon batch to 15 (read more)
Browse Industrial Homogenizers Datasheets for ARDE Barinco, Inc. -
seconds. This homogenizer mixer is capable of drawing in and wetting out powders such as CMC, titanium dioxide,guar and xanthan gum, polyetylene oxide, pregellatinized starch, carbomers, fumed silica, locust bean gum, Aspartame, flour, batter mix, cane sugar, and many more. The unique down mode flow (read more)
Browse Industrial Homogenizers Datasheets for ARDE Barinco, Inc. -
mechanical seals in the mixing chamber. The Beat Mix is easily and automatically cleaned with a short burst of reversing pressure and a very small amount of washing liquid. The all stainless mixing chamber is easy to dissassemble allowing various internal configurations for many different (read more)
Browse Industrial Homogenizers Datasheets for ARDE Barinco, Inc. -
restrictions, Cavitron can process solids, liquid, gaseous, fibrous and pasty media. That makes it widely applicable in a variety of industries. See more info here! (read more)
Browse Industrial Homogenizers Datasheets for ARDE Barinco, Inc. -
coatings industries have relied on the Reversible Homogenizer from ARDE Barinco. Its highly effective dual mode mixing process disperses, emulsifies, and "wets out" powders and re-suspends settled solids. And it works in a fraction of the time it takes ordinary mixers. Now, we've made available a proprietary new feature that lets you control the shear rate by adjusting the gap between rotor and stator. (read more)
Browse Industrial Homogenizers Datasheets for ARDE Barinco, Inc. -
needs THREE SEPARATE MIXERS At the heart of the Maximixer system is ARDE Barinco's exclusive Reversible Homogenizer for high-shear batch processing. By pumping up and down, this unique mixer can incorporate powders, disperse volatile (read more)
Browse Industrial Homogenizers Datasheets for ARDE Barinco, Inc. -
The axial flow impeller of the CJ-20 Reversible Homogenizer can be run in either and upward pumping UP Mode or, by reversing the polarity of the electric power, pump downwards towards the bottom of the batch. A typical mixing process begins with the CJ-20 running in the Down (read more)
Browse Industrial Homogenizers Datasheets for ARDE Barinco, Inc. -
Uniformly Blending Soaps & Detergents in the Rollo-Mixer® The Rollo-Mixer® Batch Mixer has been blending and coating a wide variety of soap and detergent products for over 20 years. As a detergent mixing (read more)
Browse Industrial Homogenizers Datasheets for Continental Products Corp.
Conduct Research Top
-
Fine particle study of micro-cavitational effect in high-energy rotor/stator homogenizer
Oil in water dispersions produced using a multiple rotor/stator in-line homogenizer mixer were characterized using Sauter mean droplet diameter and Weber number. Homogenizer design. develops cavitational frequencies to 500 x 106 per second at 10 bar. The trend of the data. depicted the occurrence
-
Explorations in Effusivity
shields and share the finer points of their effusivity experiments. The standing room only event, held during the American Association of Pharmaceutical Scientists (AAPS) annual meeting, was sponsored by Mathis Instruments, whose latest line of effusivity sensors make real-time monitoring possible
More Information Top
-
Intracellular Delivery
… of nanocrystals (explanations cf. text): upper – solvent with drug and non solvent are mixed in a static blender; middle – macrosuspension is passed multiply from two containers through a bead mill; lower – four homogenizers in line for nanocrystal production, one …
-
Miscella refining
Two basic in- line homogenizers in successful commercial miscella refining service are (a) high pressure piston pumps with homogenizing valves (Fig. 2) and (b) jet-edge liquid processors (Fig. 3), or "whistles." .
-
Some features of ripening of concentrated viscoses
Somewhat unexpectedly, the physical homogeneity of the viscose, as determined after the mixer- homogenizer in line , was somewhat impaired as compared with the laboratory results.
-
Harry's Cosmeticology
In - line Homogenizer .
-
The role of hornification in the disintegration behaviour of TEMPO-oxidized bleached hardwood fibres in a high-shear homogenizer
… 2,6,6-tetramethylpiperi- dine-1-oxyl radical (TEMPO)-mediated oxidation on the structure of hornified fibres and their disintegration behaviour was studied by a method combining gradual disintegration of the fibre structure in an in - line homogenizer with a chromatographic separation …
-
Harry's Cosmeticology
The problem of ensuring that all the product passes through the region of high shear has led to the idea of passing the batch through an external circuit containing an in - line homogenizer ; this may be a rotor-stator device, colloid mill …
-
Secondary plant metabolites in vegetable juice and their importance. Influence of growing, processing technology and variety on the quality of juice.
The effects of use of a Supraton® in - line homogenizer with a rotor/stator on carotenoid content was studied.
-
RHEOLOGICAL PROPERTIES OF SET YOGURT AS INFLUENCED BY INCUBATION TEMPERATURE AND HOMOGENIZATION
The milk was immediately heated at 137Cfor 2 s using a plate heat exchanger (Steritherm indirect heater, type P13, Alfa Laval, Food and Dairy International AB, Lund, Sweden) with an in - line homogenizer .
-
Farnesyl‐pyrophosphat and 3 ‐Methyl‐Δ 3 ‐butenyl‐1‐pyrophosphat, the biological preliminaries of the Squalens. For biosynthesis of terpenes, III
*) For preparation of the yeast extract, p H 8,0 became 10 g baker yeast-upper casting pasture in 10 mls 0,1 m-Trispuffer suspended and after additive of 20 g glass beads (31/10) in the mechanical line homogenizer , breaks.
-
Anti‐tumor effect of combination therapy with intratumoral controlled‐release paclitaxel (PACLIMER® microspheres) and radiation
Briefly, paclitaxel and polilactofate were dissolved in ethyl acetate and pumped through an in - line homo- genizer with 0.5% polyvynil alcohol to a container with an overhead stirrer.
Indicates content that may require registration and/or purchase.