-
Supplier: Danfoss A/S
Description: Strainer type FA with interchangeable filter insert is used in lines carrying fluorinated refrigerants, ammonia, water, brine, oil, and gas.
- Pipe Size: 0.25 to 1.125 inch
- Pressure Rating: 406.10556 psi
- Screen Opening: 0.005905511811023622 inches
- Process Temperature: -58 to 284 F
-
Supplier: KITZ Corporation of America
Description: Strainers separate and remove the solids suspended in fluids, protecting equipment from their harmful effects. Each strainer incorporates a screen to filter suspended solids and is designed so that collected solids can be disposed of and the filter cleaned without having to be
- Materials: Bronze, Cast Iron, Steel - Stainless
- Pipe Connection: Flanged
- Media: Gas, Liquid, Steam
- Applications: General Purpose, Industrial, Oil / Fuel, Water
-
Supplier: ASCO
Description: strainer of perforated stainless steel or wire mesh. Free hole area shown in table is total of all openings. Suitable for air, water, oil, and steam.
- Pipe Size: 0.75 inch
- Pressure Rating: 750 psi
- Process Temperature: 400 F
- Applications: General Purpose
-
-
Supplier: ASCO
Description: strainer of perforated stainless steel or wire mesh. Free hole area shown in table is total of all openings. Suitable for air, water, oil, and steam.
- Pipe Size: 0.375 inch
- Pressure Rating: 750 psi
- Process Temperature: 400 F
- Applications: General Purpose
-
Supplier: ASCO
Description: strainer of perforated stainless steel or wire mesh. Free hole area shown in table is total of all openings. Suitable for air, water, oil, and steam.
- Pipe Size: 0.5 inch
- Pressure Rating: 750 psi
- Process Temperature: 400 F
- Applications: General Purpose
-
Supplier: ASCO
Description: strainer of perforated stainless steel or wire mesh. Free hole area shown in table is total of all openings. Suitable for air, water, oil, and steam.
- Pipe Size: 0.25 inch
- Pressure Rating: 750 psi
- Process Temperature: 400 F
- Applications: General Purpose
-
Supplier: CIRCOR Energy
Description: CIRCOR Energy offers a line of ‘Y’ strainers designed for high pressure applications requiring an easy maintenance, collapse resistance screen. The use of a spiral wound stainless steel screen with in-line cleanout access makes them an excellent choice for the oil
- Pipe Size: 0.5 to 2 inch
- Pressure Rating: 3,000 psi
- Pipe Connection: Brazed / Soldered, Threaded
- Media: Gas
-
Supplier: Alar Engineering Corp.
Description: Internal baffles, backwashing action, optional material of construction
- Pipe Size: 3 to 8 inch
- Screen Opening: 0.01 to 0.06 inches
- Pipe Connection: Brazed / Soldered
- Applications: Chemical, Food Processing, General Purpose, Industrial, Oil / Fuel, Water
-
Supplier: Mueller Steam Specialty
Description: Designed for use in fluid handling systems where the flow cannot be shut down for basket cleaning. Typical applications include: cooling water, compressors, condensers, fire lines, fuel lines, lubrication systems, salt and fresh water systems, chemical process systems, pump
- Pipe Size: 8 to 16 inch
- Pressure Rating: 150 psi
- Screen Opening: 0.125 inches
- Process Temperature: 150 F
-
Supplier: Eaton
Description: process media, protecting system components such as flow meters, pumps, and spray nozzles. The particulate matter is captured in the strainer basket. The line is then temporarily shut down and the basket removed for cleaning or replacement. The Model 90 Simplex Strainer
- Pipe Size: 2 to 48 inch
- Strainer Type: Basket (or Simplex Basket)
- Applications: Chemical, Coolant, Food Processing, General Purpose, High Temperature, High Viscosity, Hydraulic Fluid, Industrial, Laboratory, Medical / Pharmaceutical, Oil / Fuel, Refrigerant, Water
- Pipe Connection: Flanged
-
Supplier: Mueller Steam Specialty
Description: Designed for use in fluid handling systems where the flow cannot be shut down for basket cleaning. Typical applications include: cooling water, compressors, condensers, fire lines, fuel lines, lubrication systems, salt and fresh water systems, chemical process systems, pump
- Pipe Size: 1 to 6 inch
- Pressure Rating: 225 psi
- Screen Opening: 0.062 to 0.125 inches
- Process Temperature: -20 to 150 F
-
Supplier: Mueller Steam Specialty
Description: Designed for use in fluid handling systems where the flow cannot be shut down for basket cleaning. Typical applications include: cooling water, compressors, condensers, fire lines, fuel lines, lubrication systems, salt and fresh water systems, chemical process systems, pump
- Pipe Size: 0.75 to 6 inch
- Pressure Rating: 200 psi
- Screen Opening: 0.09200000000000001 to 0.125 inches
- Process Temperature: -20 to 150 F
-
Supplier: Mueller Steam Specialty
Description: Designed for use in fluid handling systems where the flow cannot be shut down for basket cleaning. Typical applications include: cooling water, compressors, condensers, fire lines, fuel lines, lubrication systems, salt and fresh water systems, chemical process systems, pump
- Pipe Size: 8 to 16 inch
- Pressure Rating: 150 psi
- Screen Opening: 0.125 inches
- Process Temperature: 150 F
-
Supplier: SSI Fabricated
Description: range (OAR) as standard 304SS construction is standard. Construction in other materials is available May be installed in horizontal or vertical pipelines
- Pipe Size: 0.75 to 24 inch
- Pressure Rating: 3,600 psi
- Screen Opening: 0.125 inches
- Process Temperature: 800 F
-
Supplier: Hilliard Corporation (The)
Description: HILCO offers a wide variety of standard liquid strainer products as well as custom engineered configurations for your individual application. We are an ISO 9001:2008 certified organization with a fully accredited weld shop which gives us the ability to manufacture and test a wide variety of
- Type: Cartridge
- Additional Features: Duplex, Reusable / Cleanable
- Features: Gas, Gasoline / Diesel, Housing Only, In-line, Water
- Application / Industry: Hydrocarbon Processing (Oil & Gas), Power Generation, Pulp and Paper
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover complete, self-contained strainer or filter assemblies intended for use with the fuels designated in 2. Although these devices are designated strainers, they may be either strainers or filters according to the common terminology of the
-
Supplier: UL Standards & Engagement
Description: automotive fuel lines; d) Strainers for handling refrigerants; e) Strainers for use in such facilities as chemical, petrochemical, petroleum, and utility power plants; f) Strainers for use in fluid-power (hydraulic and pneumatic) applications; g)
-
Supplier: Containment Solutions, Inc. (CSI)
Description: gauge Automatic air operated high level shut off valve with whistle Manual air inlet shutoff valve UL-listed ¾" x 8' hardwall suction hose with in-line strainer and female quick connect adapter Male quick connect adapter 2" suction tube with kamlock and dust cap (for product
- Volume Capacity: 360 gallons
- Diameter / Width: 38 inch
- Height: 39 inch
- Features: Corrosion Protection, Double Wall, Outdoor Use, Portable, Spill Containment, Vented
-
Supplier: UL Standards & Engagement
Description: ANSI/ASTM D5798. 1.3 These requirements do not cover: a) Strainers for handling liquids under cryogenic conditions; b) Strainers for marine use; c) Strainers for automotive fuel lines; d) Strainers for handling refrigerants; e) Strainers for use in
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, STEEL BLOCK STRAINER, W/BLEED PORT, IN-LINE, RATED PRESSURE 7500 PSI (517 BAR), OIL STRAINER - 325 MESH (40 MICRON) SCREEN, 9/16-18 SAE PORTS, 563508. FREE 2 YEAR RADWELL WARRANTY
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover complete, self-contained strainer or filter assemblies intended for use with the fuels designated in 2. Although these devices are designated strainers, they may be either strainers or filters according to the common terminology of the
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features of Misting Nozzles and Fogging Nozzles Metal: 416 Stainless Steel tip Brass body 1/8" and 1/4" sizes Male or female connections Integral 100 mesh strainer Plastic: All plastic construction 1/8" male connection Spray Characteristics of Misting Nozzles and Fogging Nozzles Very
- Maximum Pressure: 1,200 psi
- Maximum Flow: 1.3 to 6.3 GPH
- Media: Chemicals, Oil, Water
- Features: Filter Nozzle, Other
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features Three-piece construction Interchangeable spray tips Integral strainer available (please refer to the Accessories PDF for more information) Male and female connections Spray Characteristics Relatively coarse atomization Uniform distribution with tapered edges for use in
- Maximum Pressure: 500 psi
- Maximum Flow: 19.8 to 198 GPH
- Orifice Size: 0.076 mil
- Media: Air / Gases, Chemicals, Coatings / Inks, Coolant, Oil
-
Supplier: Interface Devices, Inc.
Description: capacity of 40, 60, 80 or 120 cubic inch oil capacity or without a reservoir (the non reservoir version includes mounting brackets, pump-to-reservoir gasket and a 200 mesh low profile suction strainer). Reservoirs can be installed so that the two supplied site gages can be viewed from
- Maximum Output Pressure: 3,600 psi
- Pressure Intensification Factor: 45
- Maximum Inlet Flow: 92.40009240009239 in³/min
- Fluid Compatibility: Oil-based Hydraulic Fluid
-
Supplier: Watts
Description: body construction with NPT threaded female inlet and outlet connections, stainless steel strainer, laminated metal diaphragm, and sensitivity adjustment feature for critical flow. Series 152A offers full volume with minimum pressure drop and in-line serviceability. It is ideal
- Valve Size: 0.5 to 2 inch
- Port Size: 0.5 to 2 inch
- Features: Regulators
- Media: Steam, Water
-
Supplier: Watts
Description: body construction with NPT threaded female inlet and outlet connections, stainless steel strainer, laminated metal diaphragm, and sensitivity adjustment feature for critical flow. Series 252A offers full volume with minimum pressure drop and in-line serviceability. It is ideal
- Valve Size: 0.5 to 0.75 inch
- Port Size: 0.5 to 0.75 inch
- Primary Material: Brass / Bronze
- Features: Regulators
-
Supplier: jbj Techniques Limited
Description: Pneumatic motors with exhaust air throttle Performance 2.8 - 8.5 kW These pneumatic motors have been designed for permanent operation & rough operating conditions. They also work reliably in a humid atmosphere and under extreme climatic conditions. The motors can be operated using air,
- Required Torque: 15.486725663716813 to 17.699115044247787 Ft-lbs
- Maximum Air Pressure: 87.02262 to 145.0377 psi
- Air Consumption: 296.64348 SCFM
- Rated Free Speed (output): 5,000 rpm
-
Supplier: ISC Sales, Inc.
Description: a wide variety of choices in flow rate and particulate removal. Partnered with quality construction and design to assure clean effluent and protection for all downstream equipment, this best in class series of filter vessels are perfect for a wide variety of applications. Click the get
- Maximum Liquid Flow: 200 GPM
- Maximum Pressure: 150 psi
- Maximum Temperature: 300 F
- Features: Chemicals, Gasoline / Diesel, Housing Only, Other, Water
-
Supplier: Mi-T-M Corporation
Description: Pump: Direct drive triplex piston Mi-T-M pump with ceramic plungers · Stainless-steel and brass unloader with djustable pressure · Forged brass manifold · Thermal relief valve · In-line water strainer Engine: Performance-proven Subaru OHC engine with low-oil protection
- Water Jet Pressure: 2,400 to 4,000 psi
- Water Flow: 144 to 240 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Watts
Description: drop and in-line serviceability. It is ideal for use on sterilizers, process lines, testing fixtures, and oil lines. Tight seating Model 152SS-T available for dead end and liquid services. Maximum Supply Pressure: Up to 300psi (21 bar) at 420°F (216°C).
- Valve Size: 0.5 to 1 inch
- Port Size: 0.5 to 1 inch
- Features: Regulators
- Primary Material: Stainless Steel
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. The flow rate of this Circulating Oil System is 8
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System has dual cast iron
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is equipped with a
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Daniel Measurement and Control Inc.
Description: Designed for reliable measurement, minimal maintenance and ease of operation, the 3812 Liquid Ultrasonic Flow Meter is a cost effective metering solution for many applications in the petrochemical, oil, water and wastewater industries. Reliable measurement Operators don’t have to
- Media Temperature Range: -58 to 302 F
- Operating Pressure: 0 to 2,250 psi
- Velocity Flow Rate: 2 to 40 ft/sec
- Operating Temperature: -58 to 302 F
Find Suppliers by Category Top
Featured Products Top
-
ACRS L-Series Automatic Scraper Strainers are custom built to your specifications. Available in various sizes and materials with helical scraper or linear blade and brush design, these units are the ideal choice to replace existing backwash strainers that are not performing properly. We (read more)
Browse Strainers Datasheets for Acme Engineering Products -
Oil in Water Monitors HydroSense Series Measure PPM Concentrations of Hydrocarbons in Water With Arjay's HydroSense, experience industry-leading continuous, on-line monitoring of ppm (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
emulsified free oils in clean water. The 4420-OCM continuously monitors a clean water sample for oil leaks. The display, signal output, and alarm can be configured within the 0-250 ppm range. On-line alarm for oil presence in filtered effluent and cooling water. The HydroSense 4420-OCM uses a (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
Brochure HydroSense 4410-LMP Continuous Non-Contacting for Hazardous Locations The HydroSense 4410-LMP Oil in Water Analyser offers continuous on-line monitoring for ppm concentrations of petroleum oils (read more)
Browse Water Quality Photometers and Colorimeters Datasheets for Arjay Engineering -
QualiChem, Inc. manufactures some of the most advanced metalworking fluids available in the world. As a global supplier, our fluids meet all of the relevant health & safety regulations, including GHS and REACH. Our product line includes water (read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
lines, etc. Taking the typical product "oil cup" as an example: its cylinder body is drawn from aluminum profiles and precision machined, the end cap is processed from profiles, the threads are formed through pipe turning, the (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
severe wear and possible seizure if left unchecked. Faulty injectors, clogged air filters, and fuel pump failure are the most common sources for fuel dilution, though in some cases fuel lines can rupture and contaminate the oil. Water Water vapor enters the oil as a (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Brochure HydroSense 4410-LMP Continuous Non-Contacting for Hazardous Locations The HydroSense 4410-LMP Oil in Water Analyser offers continuous on-line monitoring for ppm concentrations of petroleum oils (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
applications The HydroSense 4410-OCM continuously monitors a clean water sample for petroleum hydrocarbon concentrations. The display, signal output, and alarm can be configured within the 0-250 ppm range. On-line monitoring for ppm petroleum oil in industrial filtered water and cooling (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
Fail-Safe Actuator Use in the Oil & Gas Industry If an emergency control system fails to control flow in a critical situation, it can have devastating consequences in oil and (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
FIRING CERAMIC WARE WITH GAS
Fluctuating furnace atmospheres still may and do occur unexpectedly, however, due to variations in pressure on oil and air or steam lines , stoppages in oil strainers and needle valves, variations in draft, etc.
-
Identification of hazards in non-nuclear power plants. [Public health hazards of fossil-fuel, combined cycle, combustion turbine, and geothermal power plants]
Strainers in the fuel oil lines reduce the foreign matter that is present in the fuel to the burners.
-
Machine Tools: Specification, Purchase, and Installation > Maintenance Phase
There is always some filter or strainer in line to clean the oil while the machine tool is running.
-
Fleet Experience with Navy Turbine Oils—Are Specification Methods Significant?
These are fitted with oil strainers or filters in the oil line on the discharge side of the oil pump.
-
The Wiley Dictionary of Civil Engineering and Construction Complete Document
LINE STRAINER Wire mesh placed in an oil line to catch particulate matter.
Indicates content that may require registration and/or purchase.