Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sensor Developments, Inc.
Description: The Model 90413 sensor measures steering angle using a bi-directional MEMS inclinometer. The inclinometer is oriented such that one axis measures the steering angle directly, while the other axis measures the tilt angle of the wheel. When the steering wheel
- Angular Range: 0 to 40 degrees
- Angular Resolution: 0.1 degrees
- Level Type: Clinometer / Inclinometer
- Reading Method / Display: Digital Display
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: HCA516T is a high accuracy single-axis angle finder sensor/Inclinometer launched by RION company, inherit the stability of the SCA series, while the accuracy be effectively improved, and the temperature drift performance with much more excellence , in addition the system with
- Tilt Angle: 1 to 90 degrees
- Number of Axes: 1
- Supply Voltage: 9 to 36 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: HCA518T is current output angel tilt sensor/Inclinometer, output adopt the standard industry electronic interface 4 ~ 20mA, can be long-distance transmission of up to 2000 meters. The product uses the latest MEMS high technology for production, made precise compensation and correction
- Tilt Angle: 1 to 90 degrees
- Number of Axes: 1
- Supply Voltage: 9 to 36 volts
- Operating Temperature: -40 to 185 F
-
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: ACA826T is a full temperature compensation & high accuracy dual-axis Inclinometer/tilt sensor which professionally developed by Rion Company to the field of high precision level measurement and leveling field , the maximum measuring range is ± 3 °, high resolution 0.0005 °, can
- Tilt Angle: 1 to 3 degrees
- Number of Axes: 2
- Supply Voltage: 9 to 36 volts
- Operating Temperature: -40 to 185 F
-
Supplier: LORD MicroStrain Sensing Systems
Description: Accelerometer Based Flexion Angle System Overview The FAS-A® Inclinometer is designed to provide 1 and 2-axis static and quasi-dynamic orientation measurements. It incorporates 3 accelerometers together with an on-board microprocessor, embedded software algorithm, non-volatile memory
- Tilt Angle: 70 to 360 degrees
- Number of Axes: 1 to 2
- Accuracy: 0.7 degrees
- Supply Voltage: 5.2 to 12 volts
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: SCA126T is a CANOPEN output dual-axis Inclinometer launched by RION company to the industrial field control , using industry standard isolated CAN transceiver, built-in high-precision A / D differential converter, Inclinometer by 5 filtering algorithm, which can measure the
- Tilt Angle: 1 to 90 degrees
- Number of Axes: 2
- Supply Voltage: 9 to 36 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Rieker, Inc.
Description: The NGi Series of inclination sensors are liquid capacitive based inclinometers for measuring the tilt angle of any object with respect to gravity. The measuring principle assures a linear angle output with 4…20mA calibrated to equal the measuring range of the
- Angular Range: -80 to 80 degrees
- Angular Resolution: 0.01 degrees
- Materials of Construction: Aluminum, Plastic
- Application: Automotive / Transportation, Construction / Building Site, Surveying / Field Work
-
Supplier: Sherborne Sensors
Description: The DQG Series is a small, cost-effective, dual axis inclinometer designed for horizontal mounting. A microprocessor controls the inclinometer enabling a linearised and temperature corrected angle output signal. The unit has a metal housing and can be operated from an
- Tilt Angle: -25 to 25 degrees
- Number of Axes: 2
- Supply Voltage: 8 to 30 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Columbia Research Labs, Inc.
Description: provides added accuracy and ruggedness. These sensors are intended for applications such as platform stabilization, surface mapping and measuring tilt angles in remote locations. Consult the factory for customized versions of these sensors. Features Biaxial Tilt Sensor
- Tilt Angle: -90 to 90 degrees
- Number of Axes: 1
- Accuracy: 0.0375 degrees
- Operating Temperature: -58 to 185 F
-
Supplier: Jewell Instruments, LLC
Description: Input Ranges From ±3° to ±90° and offers excellent turn on repeatability. The Jewell LCI Series Inclinometer is a ±3° to ±90° device designed for low frequency tilt sensing applications. LCI units are characterized by excellent turn on repeatability and very low hysteresis. Features &
- Tilt Angle: -90 to 90 degrees
- Operating Temperature: -67 to 185 F
- Form Factor: Module / Standalone
-
Supplier: Columbia Research Labs, Inc.
Description: patented HP suspension system and provides added accuracy and ruggedness. These sensors are intended for applications such as platform stabilization, surface mapping and measuring tilt angles in remote locations. Consult the factory for customized versions of these sensors.
- Tilt Angle: -90 to 90 degrees
- Number of Axes: 2
- Accuracy: 0.0375 degrees
- Operating Temperature: -58 to 185 F
-
Supplier: SignalQuest, Inc.
Description: ±70 º dual axis, 360 º single axis, serial and analog output Description The inclinometer module performs calibrated angle measurement with analog voltage and digital serial outputs. Function ± 70 º dual axis angle measurement 360 º single axis angle measurement Features
- Tilt Angle: -70 to 360 degrees
- Accuracy: 1 degrees
- Supply Voltage: 2.9 to 5.8 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Sherborne Sensors
Description: traditional wired methods. The heart of the system is the WTS Wireless Inclinometer; a high-accuracy robust instrument utilising advanced MEMS sensor technology to ensure maximum reliability. A variety of complementary base stations and either PC or handheld data acquisition modules is
- Tilt Angle: -60 to 60 degrees
- Number of Axes: 1
- Operating Temperature: -4 to 140 F
- Output: Digital
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: Monoaxial inclinometer sensor for statistical structural monitoring based on magneto-resistive technology with resolution 0.01, housed in a case with IP-68 protection rate and equipped with 7 poles female AMPHENOL connector IP-68 protection rate. Sensor is supplied with aluminum
- Tilt Angle: 10 degrees
- Number of Axes: 1
- Type: Electrolytic
- Form Factor: Module / Standalone
-
Supplier: Columbia Research Labs, Inc.
Description: The Columbia Model Dl-100-10-DFD-1R Inclinometer System is a unique Differential tilt measuring device which allows matching the slope of two remotely located surfaces. It is particularly useful in construction and shipbuilding. The readout can be set to indicate the absolute tilt of either
- Angular Range: -10 to 10 degrees
- Angular Resolution: 0.01 degrees
- Length: 3.64 inch
- Materials of Construction: Aluminum
-
Supplier: Rieker, Inc.
Description: A clinometer (or Inclinometer) is an instrument for measuring angles of slope (or tilt), elevation or inclination of an object with respect to gravity. Also known as a slope or tilt meter, angle indicator, gradiometer, and pitch or roll indicator.Rieker manufacturers clinometers
- Tilt Angle: -5 to 0.5 degrees
- Number of Axes: 1
- Operating Temperature: -49 to 179.6 F
- Form Factor: Module / Standalone
-
Supplier: US Digital
Description: The T7 is a solid state absolute inclinometer that senses tilt angles over a full 360° range in a single axis. The T7 is sealed against dust (IP68 rated) for operation in dirty environments. The T7 incorporates a number of breakthroughs to create a new type of inclinometer that
- Tilt Angle: 360 degrees
- Number of Axes: 1
- Accuracy: 0.1 degrees
- Supply Voltage: 5.5 to 30 volts
-
Supplier: Rieker, Inc.
Description: display shows angle in degrees (º), percent grade (%), or inch per foot rise (“) with either 1, 0.1 or 0.01 degree resolution. The display provides graphical axis level indicators in green, yellow, and red, which can be activated to trip at predefined angles within the specified
- Tilt Angle: -180 to 180 degrees
- Number of Axes: 1
- Operating Temperature: 14 to 140 F
- Form Factor: Module / Standalone
-
Supplier: Rieker, Inc.
Description: continuous analog 4..20mA current output, and a selectable digital output of either a polled RS-485 half –duplex (2-wire) or CAN output. All outputs are linear with respect to the input angle directly. Used as integrated devices by original equipment manufacturers (OEMs) or as standalone
- Tilt Angle: -60 to 60 degrees
- Number of Axes: 1
- Supply Voltage: 11 to 36 volts
- Operating Temperature: -40 to 185 F
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: Biaxial inclinometer for statistical structural monitoring, based on magneto-resistive technology with 0.01° resolution, housed in case with IP-68 protection rate and equipped with 7 poles female AMPHENOL 7 connectors with IP-68 protection rate. sensor is supplied complete with
- Tilt Angle: 10 degrees
- Number of Axes: 2
- Type: Electrolytic
- Form Factor: Module / Standalone
-
Supplier: Sherborne Sensors
Description: The T700 range of Solid State Inclinometers measure inclination proportional to sine of angle in either single or dual axes versions. The inclinometer utilises advanced MEMS technology and has positive mechanical stops conferring excellent shock resistance. The -0101 versions
- Tilt Angle: -90 to 90 degrees
- Number of Axes: 1 to 2
- Supply Voltage: 6.5 to 18 volts
- Operating Temperature: -13 to 185 F
-
Supplier: DigiPas Technologies Inc.
Description: DUAL ANGLE DISPLAY Dual-Axis (X-Y) colour graphic display of angular & vibration measurements Real-time Digital & Analog display for angles & vibration monitoring, data logging & analysis ULTRA PRECISION ANGLE MEASUREMENT Ullia high resolution of 0.2 arcsec. angular measurement.
-
Supplier: US Digital
Description: The A2T is a single axis, digital gravity angle sensor. The A2T serves as a full 360 range absolute tilt sensing programmable level with either digital or analog output. Internally, a rotary bar coded disk is mounted to a weighted gravity driven wheel. A micro-controller strobes an LED
- Tilt Angle: 360 degrees
- Number of Axes: 1
- Accuracy: 0.18 to 0.25 degrees
- Supply Voltage: 5.5 to 16 volts
-
Supplier: Sherborne Sensors
Description: inclinometers operate on a single 24Vdc supply and the output series load resistance can be as high as 400Ω. Sherborne Sensors T435 'L' series inclinometers have a long and successful market history under the Schaevitz® brand.
- Tilt Angle: -90 to 90 degrees
- Number of Axes: 1
- Supply Voltage: 24 volts
- Operating Temperature: 0.4 to 158 F
-
Supplier: CSA Group
Description: inclinometers are mainly composed of a set of sensors, a signal processor, a display, an input device and an interface to other systems. It does not apply to the electronic inclinometers installed for purposes which are outside the scope of this document, e.g. monitoring of
-
Supplier: Advanced Orientation Systems, Inc.
Description: resolution, repeatability and symmetry. Rugged all weather construction make it perfectly suitable for numerous Mid-Wide range high precision OEM, military, medical, optical, automotive, range finder, alignment, automation, robotics and construction angle measurement applications. Innovative
- Tilt Angle: -90 to 90 degrees
- Number of Axes: 2
- Operating Temperature: -40 to 212 F
- Output: Analog
-
Supplier: SignalQuest, Inc.
Description: Environmental protection IP65, IP67, IP68 with industry standard interfaces. Description Accelerometer (XLD) Shock Sensor (SHK) Vibration Sensor (SVS) Inclinometer (SI and SI2X) Programmable Tilt Switch (PTS) Function CAN2.0A/B J1939 CANOpen DeviceNet RS232 RS485 Modbus Ethernet
- Form Factor: Integrated Chip (IC)
- Type: MEMS
-
Supplier: BEI Sensors
Description: BEI Sensors sturdy and compact T-Series industrial inclinometer is a high performance sensor for angle measurement of inclination (pitch and roll) and rotational movements. Using the latest MEMS technology, these inclinometers offer the best combination of
- Tilt Angle: -360 to 360 degrees
- Number of Axes: 1 to 2
- Accuracy: 0.1 degrees
- Supply Voltage: 10 to 30 volts
-
Supplier: BEI Sensors
Description: BEI Sensors sturdy and compact T-Series industrial inclinometer is a high performance sensor for angle measurement of inclination (pitch and roll) and rotational movements. Using the latest MEMS technology, these inclinometers offer the best combination of
- Tilt Angle: -360 to 360 degrees
- Number of Axes: 1 to 2
- Accuracy: 0.1 degrees
- Supply Voltage: 10 to 30 volts
-
Supplier: Flexbar Machine Corporation
Description: ELECTRONIC DIGITAL LEVELS 3 Models Available: Standard Resolution (0.1 Degrees) and SPC Output High Resolution (0.01 Degrees) Made in U.S.A. PRO 360 DIGITAL LEVEL MAIN FEATURES: The PRO 360 is a revolutionary angle measuring tool. Multi-functional. Digital Level, 360° Protractor and
Find Suppliers by Category Top
Featured Products Top
-
Programmable Inclinometers: One Sensor, More Possibilities From mobile machinery, aerial work platforms and agricultural equipment to concrete pumps, cranes and solar tracking systems, inclinometers are used across a wide range of applications to provide reliable tilt (read more)
Browse Tilt Sensors Datasheets for POSITAL B.V. -
Accelerometers are commonly used for determining the tilt or inclination of industrial assets and systems. By measuring the projection of the gravity vector on the sensitive axis of the sensor, one can easily determine the inclination angle of the system. (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
· Train performance testing · Train tilt measurement · Dynamic inclinometers · Tilt sensors · Motion control of construction machinery AXO305 Main (read more)
Browse Accelerometers Datasheets for Tronics Microsystems
Conduct Research Top
-
SCA126T-Digital Type Dual-Axis Inclinometer
SCA126T is a serial output dual-axis inclinometer launched by RION company to the field of industrial control, built-in high-precision A / D differential converter, through 5 filtering algorithm, which can measure the angle of sensor output relative to the horizontal tilt and pitch tilt.
-
SMI800 Angle Display Sensor Equip Tilt Sensor for Agriculture Machinery
SMI800, developed independently by sz RION, is a wired transmitting handheld monitor. It could receive data and display value of all RION's sensor, including inclinometer, accelerometer, electronic compass, gyro sensor, AHRS etc.
-
agriculture angle monitor equip tilt sensor-SMI600 wired handle display-controller
SMI800, developed independently by sz RION, is a wired transmitting handheld monitor. It could receive data and display value of all RION's sensor, including inclinometer, accelerometer, electronic compass, gyro sensor, AHRS etc. It adopts industrial wide temperature digital screen with PVC film
-
Rion Inclinometer Various Applications
Angle sensor, just as its name implies, is the measurement of Angle sensor, so as long as the need to know the occasion of Angle can be used Angle sensor measuring Angle. Suitable for application in factories, landslides, railways, tunnels, ship industry, machinery, construction, medical enterprise
-
Inclinometer used in Water Gate
Shenzhen Rion technology co., LTD. Research and development production Angle sensor is widely used in South Korea in the market of water conservancy gate automatic control system. At present, the flap type water gate control system front-end equipment generally is by the shutter lock, oil cylinder
-
LCD display screen high accuracy digital inclinometer tilt sensor
Angle Measuring range ±90° °. MM measuring range 0~±999.9 mm. Meausring axis X Y. Angle meausring accuracy ±0.05 ° °. Angle Measuring resolution 0.01 °. MM measuring accuracy 0.9 mm. MM measuring res 0.17 mm. LCD visible area size L40*W32 mm. Working temperature -10°~ +70? °/?. Working humidity =85
-
Accuracy vs. Resolution
, or the amount of inclination of an object in relation to gravity. When using an inclinometer, you mount the sensor to the device, apply tilt, and measure the incline by detecting changes in a certain output. One type of output, via LCD digital display, provides an interpretation of angle based on the sensor
More Information Top
-
The study on lange-angle CANBUS 2-axis inclinometer of rotary drilling rig
To be aimed at the widely used of CANBUS at the present, in this paper, it’s designed and developed a lange- angle inclinometer sensor based on CANBUS data acquisition system.
-
Novel Optical Sensor for Precise Tilt Angle Measurement
Key words: tilt angle sensor , inclinometers , laser interference .
-
Identification of abnormal movement state and avoidance strategy for mobile robots
The robot is equipped with other internal sensors such as rotation angle sensors , inclinometer and external sensors (vision cameras system and laser range finders).
-
A multiple particle filters method for fault diagnosis of mobile robot dead-reckoning system
The robot is equipped with other internal sensors such as rotation angle sensors , inclinometer and external sensors such as vision cameras system and laser range finders.
-
Adaptive periodic movement control for the four legged walking machine BISAM
BISAM is equipped with three component force sensors in the feet as well as inclinometers and angle velocity sen- sors in the body.
-
Caution: the use of an electromagnetic device to measure trunk kinematics on rowing ergometers.
The mean inclinometer angle from four sensors (1 +/- 0.20) was significantly different than the mean angle recorded on the standard ergometer (-5.4 +/- 3.40) (p = 0.007) whilst the angles recorded on the modified ergometer (1.4 +/ …
-
Field and Service Robotics
The estimation of the wheel- ground contact angles is done using simple on-board sensors like IMU inclinometer , joint angle sensors and wheel encoders.
-
A Comparison of Spar Riser Response Measurements with Results from Application of New Analysis Tools
In addition to the riser instrumentation, a suite of accelerometers, a Watson inclinometer and angle rate sensor and the spar’s own GPS system were used to record the six degree-of-freedom motions of the spar hull.
-
Research on laser beam riding guided excavator
A inclinometer as an angle sensor is used to get the angle between the receiver and horizontal.
Indicates content that may require registration and/or purchase.