-
Supplier: Fredericks Company - Televac
Description: 0729-1752-99 Dual-Axis RS-232 Inclinometer The 0729-1752-99 RS-232 inclinometer utilizes a Fredericks TrueTILT™ wide-range electrolytic tilt sensor and RS-232 signal conditioner. This inclinometer has superior tolerances and unit-to-unit performance. Its small profile and
- Tilt Angle: -60 to 60 degrees
- Number of Axes: 2
- Supply Voltage: 3.3 to 5 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: counterparts products with absolute competitive advantage. Dual-Axis Inclinometer Measuring Range :±1~±3° optional Size:L92×W48×H36mm Wide voltage input: 9~36V Wide temperature working: -40~+85℃ Resolution: 0.0005° Output mode RS232、RS485、RS422、TTL、CAN 2.0 are optional
- Tilt Angle: 1 to 3 degrees
- Number of Axes: 2
- Supply Voltage: 9 to 36 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Spectron Glass and Electronics Inc.
Description: Spectron Systems Technology is proud to announce the release of the SPECTROTILTtm RS232 Electronic Inclinometer. By combining a single axis / hybrid electrolytic tilt sensor, with custom digital electronics and software, Spectron has successfully spanned the gap between cost and
- Tilt Angle: -60 to 60 degrees
- Number of Axes: 1
- Accuracy: 0.5 degrees
- Supply Voltage: 7 to 14 volts
-
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: where the high-end user requirements. Dual-Axis Inclinometer Measuring Range :±1~±90° optional Wide voltage input: 9~36V Size:L92×W48×H36mm Wide temperature working: -40~+85℃ High Resolution: 0.001° Output mode RS232、RS485、RS422、TTL、CAN 2.0 are optional
- Tilt Angle: 1 to 90 degrees
- Number of Axes: 2
- Supply Voltage: 9 to 36 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Spectron Glass and Electronics Inc.
Description: The SPECTROTILTtm RS232 / 12 bit Electronic Inclinometer offers unparalleled accuracy and value. By combining a single axis / hybrid electrolytic tilt sensor, with custom digital electronics and software, Spectron has successfully spanned the gap between cost and performance. Features
- Tilt Angle: -60 to 60 degrees
- Number of Axes: 1
- Accuracy: 0.3 degrees
- Operating Temperature: -40 to 176 F
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: output options. Suitable for a variety of harsh industrial control environment. Dual-Axis Inclinometer Measuring Range :±1~±90° optional Wide voltage input: 9~36V Wide temperature working: -40~+85℃ Resolution: 0.01° Small size :90×40×26mm(customized) Output mode
- Tilt Angle: 1 to 90 degrees
- Number of Axes: 2
- Supply Voltage: 9 to 36 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Fredericks Company - Televac
Description: 0729-1754-99 Dual-Axis RS-485 Inclinometer The 0729-1754-99 RS-485 inclinometer utilizes a Fredericks TrueTILT™ wide-range electrolytic tilt sensor and RS-485 signal conditioner. This inclinometer has superior tolerances and unit-to-unit performance. Its small profile and
- Tilt Angle: -60 to 60 degrees
- Number of Axes: 2
- Supply Voltage: 3.3 to 5 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Fredericks Company - Televac
Description: The 0729-1760-04 RS-485 inclinometer utilizes a Fredericks TrueTILT™ wide-range electrolytic tilt sensor and RS-485 signal conditioner. This inclinometer has superior tolerances and unit to unit performance. Its low-profile housing and economic design make it an ideal solution for a
- Tilt Angle: -10 to 10 degrees
- Number of Axes: 2
- Accuracy: 0.1 degrees
- Supply Voltage: 5 volts
-
Supplier: Fredericks Company - Televac
Description: 0750-3002-99 Dual-Axis ±30° RS-485 Inclinometer The 0750-3002-99 RS-485 inclinometer utilizes a MEMS sensor to provide highly accurate and repeatable tilt measurement over a ±30° range. Its low-profile zinc housing with potting provides excellent environmental protection while
- Tilt Angle: -30 to 30 degrees
- Number of Axes: 2
- Supply Voltage: 7 to 35 volts
- Operating Temperature: -40 to 185 F
-
Supplier: RS Components, Ltd.
Description: RS PRO CL9094 Inclinometer
-
Supplier: Jewell Instruments, LLC
Description: The Jewell Instruments model DMH is a high precision MEMS inclinometer. Units are available with RS232, RS422, RS485 and UART TTL options. All DMH series inclinometers are rated IP67 for waterproofing up to 1m. Custom ranges and output types are also available on request.
- Tilt Angle: -60 to 60 degrees
- Number of Axes: 1 to 2
- Supply Voltage: 9 to 36 volts
- Operating Temperature: -40 to 185 F
-
Supplier: TE Connectivity
Description: Configuration Features Interface : Digital Dimensions Dimension (MM) : up to 120 Resolution (DEG) : up to +/- .01 Tilt Sensor & Inclinometer Accuracy (DEG) : up to +/- .5 Electrical Characteristics Voltage Supply (VDC) : 6.5 - 24 Other Connection : Cable/Pigtail Interface Digital :
- Number of Axes: 1
- Accuracy: 0.5 degrees
- Supply Voltage: 6.5 to 24 volts
- Operating Temperature: -13 to 185 F
-
Supplier: Rieker, Inc.
Description: Our MPI unit is a touch screen inclinometer offering a multi-output precision sensing solution. The MPI offers multiple configurable outputs: Graphic Touch-Screen Sunlight-readable Display, Digital RS232 & RS485, Analog Voltage, and four (4) Relay Switches providing maximum
- Angular Range: -180 to 180 degrees
- Angular Resolution: 0.01 degrees
- Application: Automotive / Transportation, Construction / Building Site, Surveying / Field Work
- Level Type: Clinometer / Inclinometer
-
Supplier: US Digital
Description: The T7 is a solid state absolute inclinometer that senses tilt angles over a full 360° range in a single axis. The T7 is sealed against dust (IP68 rated) for operation in dirty environments. The T7 incorporates a number of breakthroughs to create a new type of inclinometer that is
- Tilt Angle: 360 degrees
- Number of Axes: 1
- Accuracy: 0.1 degrees
- Supply Voltage: 5.5 to 30 volts
-
Supplier: POSITAL B.V.
Description: POSITAL TILTIX 1 Axis inclinometer: Analog, Voltage 0-5 V + RS232 interface, Zone 1 & 21 (Mining) and IP65 / IP67 protection class.
- Tilt Angle: 360 degrees
- Number of Axes: 1
- Accuracy: 0.1 degrees
- Supply Voltage: 10 to 30 volts
-
Supplier: Rieker, Inc.
Description: The NG360 is a capacitive, liquid based inclinometer with integrated sensor electronics and 16 bit microprocessor. The measurement result is transmitted via a RS485 port for further processing. Up to 78 sensors can be operated using a single communications line. Temperature related
- Tilt Angle: 0 to 360 degrees
- Number of Axes: 1
- Operating Temperature: -40 to 185 F
- Type: Capacitive
-
Supplier: Rieker, Inc.
Description: Our MPI unit is a touch screen inclinometer offering a multi-output precision sensing solution. The MPI offers multiple configurable outputs: Graphic Touch-Screen Sunlight-readable Display, Digital RS232 & RS485, Analog Voltage, and four (4) Relay Switches providing maximum
- Tilt Angle: -180 to 180 degrees
- Number of Axes: 1
- Operating Temperature: 14 to 140 F
- Form Factor: Module / Standalone
-
Supplier: Rieker, Inc.
Description: Our H6EX is intrinsically safe and suitable for hazardous locations with continuous, long or frequent periods of exposure to hazardous elements. Certifications: ATEX / IECEx Approved: Ex II 1G Ex ia IIC T4 Ga Ex ia IIC T4 Ga US and Canada Approved: Class I, Division 1, Groups A,B,C,D Class I, Zone
- Angular Range: -180 to 180 degrees
- Angular Resolution: 0.05 degrees
- Level Type: Clinometer / Inclinometer
- Application: Construction / Building Site
-
Supplier: Jewell Instruments, LLC
Description: The JDI-100/200 series is a digitally temperature compensated inclinometer available in single (JDI- 100) and dual (JDI-200) axis configurations. This presents a robust and rugged design for industrial use, but with the benefit of low-cost MEMS technology. Features • ±1°, ±3°, ±14.5°, ±30°
- Tilt Angle: -60 to 60 degrees
- Number of Axes: 1 to 2
- Supply Voltage: 9 to 36 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Spectron Glass and Electronics Inc.
Description: The Spectrotilttm II MICRO 50 is a Dual Axis Digital Inclinometer, which delivers an RS232 output. It combines the quality and reliability of the SP 5000 Series tilt sensor, with a microprocessor and 12 bit A to D converter. It features the same open architecture as the rest of the
- Tilt Angle: -45 to 45 degrees
- Number of Axes: 2
- Supply Voltage: 7 to 30 volts
- Operating Temperature: -4 to 158 F
-
Supplier: LORD MicroStrain Sensing Systems
Description: Accelerometer Based Flexion Angle System Overview The FAS-A® Inclinometer is designed to provide 1 and 2-axis static and quasi-dynamic orientation measurements. It incorporates 3 accelerometers together with an on-board microprocessor, embedded software algorithm, non-volatile memory for
- Tilt Angle: 70 to 360 degrees
- Number of Axes: 1 to 2
- Accuracy: 0.7 degrees
- Supply Voltage: 5.2 to 12 volts
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: SCA126TV is a serial output dual-axis Inclinometer(vertical installation) launched by RION company to the field of industrial control, the ordinary level sensor only horizontal mounting to peer measure both dual axis, but vertical installation can not be normal measurement, SCA126V
- Tilt Angle: 1 to 90 degrees
- Number of Axes: 2
- Supply Voltage: 9 to 36 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Sherborne Sensors
Description: The DSIC Series is a range of single and dual axis gravity referenced digital output servo inclinometers with total error band of less than 0.08 degrees over -20°C to +70°C. They are suitable for use in a wide variety of industrial and military applications where high precision angular
- Tilt Angle: -60 to 60 degrees
- Number of Axes: 1 to 2
- Accuracy: 0.08 degrees
- Supply Voltage: 9 to 36 volts
-
Supplier: DigiKey
Description: SCA610 MEMS Inclinometer Sensor Evaluation Board
- Ports: RS232/RS422/RS485
-
Supplier: Spectron Glass and Electronics Inc.
Description: The SPECTROTILTtm-Dyna Single Axis Dynamic Electronic Inclinometer is a fully signal conditioned, single axis electronic inclinometer, designed specifically for dynamic applications. Featuring an impressive frequency response of over 10Hz, the SPECTROTILTtm-Dyna can satisfy numerous
- Tilt Angle: -70 to 70 degrees
- Number of Axes: 1
- Accuracy: 0.001 degrees
- Supply Voltage: 5 to 15 volts
-
Supplier: SignalQuest, Inc.
Description: Environmental protection IP65, IP67, IP68 with industry standard interfaces. Description Accelerometer (XLD) Shock Sensor (SHK) Vibration Sensor (SVS) Inclinometer (SI and SI2X) Programmable Tilt Switch (PTS) Function CAN2.0A/B J1939 CANOpen DeviceNet RS232 RS485 Modbus Ethernet PWM
- Form Factor: Integrated Chip (IC)
- Type: MEMS
-
Supplier: Sherborne Sensors
Description: gravity-referenced inclinometers, as well as other manufacturers’ products. An integral 12 VDC power supply provides excitation voltage for MEMS- based inclinometers whilst bi-polar voltage supplied inclinometers may be powered via Sherborne XT-0102 or XT-0103 power supply
- Number of Digits: 5
- Response Time: 100 milliseconds
- Accuracy: 0.1 ± % of Full Scale
- Width: 96 mm
Find Suppliers by Category Top
More Information Top
-
Obstacle Performance Analysis of Mine Research Robot Based on Terramechanics
GPS Compass Inclinometer RS232 Encoder card .
-
Boom Lifts
This application is best served by the SPECTROTILTtm RS232 Electronic Inclinometer .
-
PXI-based High-Performance Versatile Instrumentation and Motion Control System for Wind Tunnel Applications
www2.automation.siemens.com. acquired using digital inclinometer through an RS232 port .
-
Online turnover‐free control for a mobile agent with a terrain prediction sensor
The data of the inclinometer are ob- tained via RS232 Serial interface.
-
An inverse-universal-joint scheme for two-dimensional posture-adjusting turntable
The signal output form of the inclinometer is sent to the slave computer through serial communication RS232 .
-
Plant Maintenance Product | Meggitt Sensing Systems' Sensorex SX41100 series servo inclinometer features analog and digital outputs | Plant Services
The inclinometers offer ±5V analog, 4-20 mA or RS232 and RS485 ASCII digital outputs and built-in active digital temperature compensation, operating over a temperature range of -40° to +85° C (-40° to +185° F).
-
New Products
… part of the company’s best-selling Rugged Enhanced Digital Sen- sor (REDS) family, incorporating Meggitt’s own proprietary Sensorex digital hybrid compensation circuit design (HCN module), resulting in high-performance inclinometers with ±5V analog, 4-20 mA or RS232 and RS485 ASCII digital …
-
New products
… series is part of the com- pany’s Rugged Enhanced Digital Sensor (REDS) fam- ily, featuring Meggitt’s own proprietary Sensorex digi- tal hybrid compensation circuit design (HCN module) for high-performance inclinometers with ±5V analog, 4-20 mA, and RS232 or RS485 outputs.
-
Research on auto monitoring and control instrument of deep foundation pit engineering
IT has RS485 plug on the rear panel of the Monitor terminal, through the RS485 to RS232 converter into your computer's serial port, run ZZ01 Automatic Inclinometer Terminal Setup Program (Figure 3), also tested after each parameter is set correctly.
-
A Small and Lightweight Autonomous Laser Mapping System without GPS
An A/D converter records analog voltage signals from the inclinometer , and these data are subse- quently transmitted to the NPort6650 via an RS232 interface before being sent to the computer subsystem by the network interface.
Indicates content that may require registration and/or purchase.