-
Supplier: Acme Engineering Products
Description: CEJS boilers are designed to ASME Sec. VIII Div.1 and are certified and registered pressure vessels. Electrode boilers utilize the conductive and resistive properties of water to carry electric current and generate steam. An A.C. current flows from an electrode of one phase,
- Heat Output (Capacity): 6,823,609.689525759 to 221,767,314.90958714 BTU/hr
- Maximum Pressure: 75 to 500 psi
- Efficiency: 99.9 %
- Features: ASME Certified, Deaerator / Separator, Monitor / Controller, Safety Valve, Skidded / Packaged
-
Supplier: Acme Engineering Products
Description: Acme electric hot water boilers are economical units that deliver maximum kilowatts in minimum space requirements. Ideal for new boiler applications or as a replacement unit to upgrade existing applications. This model takes up less floor area and fits through smaller openings
- Heat Output (Capacity): 30,706.243602865914 to 12,282,497.441146366 BTU/hr
- Maximum Pressure: 150 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: Acme Engineering Products
Description: A compact, reliable source of steam for space and process heating, these immersion element boilers are virtually 100% energy efficient. They are completely packaged boilers ideally suited for applications requiring from 30 to more than 10,000 pounds of steam per hour. ACME Steam
- Heat Output (Capacity): 20,470.829068577277 to 122,824.97441146366 BTU/hr
- Maximum Pressure: 150 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
-
Supplier: Acme Engineering Products
Description: For the past 45 years, ACME-AEP has manufactured the key components of auxiliary boiler systems, namely boilers, superheaters, secondary pressure vessels, and associated control systems. Power generation projects require an auxiliary boiler system to provide steam on start-up,
- Heat Output (Capacity): 2,047,082.9068577276 to 11,941,316.956670078 BTU/hr
- Maximum Pressure: 100 to 600 psi
- Features: ASME Certified, Deaerator / Separator, Monitor / Controller, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: EASCO Boiler Corp.
Description: SM4 - LOW PRESSURE STEAM AND HOT WATER SCOTCH MARINE BOILER
- Heat Output (Capacity): 890,822.2449675879 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: Crown Boiler Co.
Description: The Freeport CT Series boiler is a fully-packaged, installer-ready, 3-pass cast-iron, oil-fired, hot water boiler. The Freeport CT Series is designed for installation with a standard chimney. This boiler is available in heating capacities from 92,000-286,000
- Efficiency: 84 to 87.6 %
- Technology: Cast Iron
- Type: Hot Water
- Fuel Type / Heat Source: Oil
-
Supplier: Peerless Boilers
Description: The Cast 92-4 boiler is a gas-fired, cast iron condensing boiler that features direct spark ignition and can be used with either natural or LP gas. No parts are required to convert the boiler from natural to LP gas, instead, a simple valve adjustment, a reset of the combustion
- Heat Output (Capacity): 73,999.99999999999 BTU/hr
- Technology: Cast Iron
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Type: Hot Water
-
Supplier: EASCO Boiler Corp.
Description: SM5 - LOW PRESSURE STEAM AND HOT WATER "THRU-THE-DOOR" BOILER
- Heat Output (Capacity): 76,356.19242579324 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: Cleaver-Brooks
Description: The ClearFire-H is a horizontal, gas-fired, steam boiler designed for the requirements of the commercial market, available in eight sizes. The AluFer® tubes with fireside extended heating surface provide maximum heat transfer for superior performance in a compact package. The
- Heat Output (Capacity): 25,452.064141931078 to 152,712.38485158648 BTU/hr
- Maximum Pressure: 15 to 150 psi
- Features: Commercial / HVAC, Deaerator / Separator, Economizer, Low Emissions
- Fuel Type / Heat Source: Gas (Natural / Propane), Steam / Hydronic
-
Supplier: Cleaver-Brooks
Description: The Cleaver-Brooks Model WB hot water electric boiler operates in hot water heating systems with minimum space requirements. This unit includes operating controls, elements, fuses, contactors, relief valve, drain valve, etc. Vessel sizes range from 12" to 42" diameter
- Maximum Pressure: 160 to 250 psi
- Fuel Type / Heat Source: Electric
- Type: Hot Water, Steam
- Features: Low Emissions
-
Supplier: Cleaver-Brooks
Description: With our many years of custom energy recovery from combustors, industrial processes, and gasification processes, Cleaver-Brooks provides natural circulation designs with membrane wall construction. Our single pass designs have the steam and water drums position parallel or perpendicular to
- Maximum Pressure: 1,200 psi
- Features: Economizer, Superheater
- Fuel Type / Heat Source: Gas (Natural / Propane), Waste Heat / Indirect
- Type: Hot Water, Steam
-
Supplier: EASCO Boiler Corp.
Description: PLW - LOW PRESSURE STEAM AND HOT WATER FIREBOX BOILER
- Heat Output (Capacity): 1,010,446.9464346637 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: EASCO Boiler Corp.
Description: MODEL FPS - FOUR PASS SCOTCH MARINE BOILER
- Heat Output (Capacity): 2,036,165.131354486 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: Cleaver-Brooks
Description: The Model 5 is a compact unit that reduces floor space by 50% with weight savings of 40% while providing steam or hot water output from 35 to 191 horsepower. The complete package fits through a standard doorway, ideal for replacement of existing units with ease of installation and minimal
- Maximum Pressure: 15 to 500 psi
- Technology: Composite / Hybrid, Water Tube
- Fuel Type / Heat Source: Electric, Gas (Natural / Propane), Steam / Hydronic
- Type: Hot Water, Steam
-
Supplier: Thermon, Inc
Description: Experience the next evolution in heating with the Minke boiler product. The Minke boiler takes the proven performance and legendary reliability of the Precision Boilers custom PCW models and packages it into standardized, compact sizes with pre-approved components. This
- Fuel Type / Heat Source: Electric
- Type: Hot Water
- Features: Other
- Orientation: Vertical
-
Supplier: Sussman Electric Boilers
Description: Sussman SVW Hot Water Boilers provide safe versatile and easy-to-use heat sources producing hot water for: Industrial Process Heating Industrial/Commercial Standby Heating Comfort Heating Supplementary Heating Heat Pump Auxiliary Heating Freeze
- Heat Output (Capacity): 40,941.658137154554 to 6,141,248.720573183 BTU/hr
- Maximum Temperature: 160 to 250 F
- Maximum Pressure: 160 psi
- Features: ASME Certified, Commercial / HVAC, Safety Valve
-
Supplier: INDECK Power Equipment Company
Description: RENT • LEASE • SALES ... Why wait 8-20 weeks when Indeck has new and refurbished firetube boilers of all sizes and pressures in stock and available for immediate delivery? Indeck can also build any boiler to meet your required specifications. Capacities: 10-2,000 BHP (New &
- Maximum Pressure: 15 to 600 psi
- Technology: Firetube / Scotch Marine
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil, Waste Heat / Indirect
- Type: Hot Water, Steam
-
Supplier: Alfa Laval Inc.
Description: Aalborg D is a high performance oil-fired marine boiler. It is intended for steam or hot water production. The boiler is built for lifelong reliability and low maintenance costs. Aalborg D is a high performance oil-fired marine boiler with a steam capacity range up to 120
- Heat Output (Capacity): 60,047,765.26782668 to 288,979,870.3514159 BTU/hr
- Maximum Pressure: 261.06786 psi
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: Thermon, Inc
Description: All Caloritech™ Packaged Hot Water Boilers are 100% efficient with over 98% of the energy consumed transferred directly to the water. They come in 5 different seriesHWBThe Caloritech™ HWB Packaged Horizontal Hot Water Boiler is designed for use in applications
- Features: ASME Certified
- Fuel Type / Heat Source: Electric
- Orientation: Horizontal
- Type: Hot Water
-
Supplier: INDECK Power Equipment Company
Description: Indeck continues to lead in the field of high temperature hot water generation. We have installed more than 1,000 Indeck International-LaMont high temperature hot water generators units since 1948. The TJW-C design provides maximum efficiency and exceptional fuel cost savings. The
- Heat Output (Capacity): 10,000,000 to 199,999,999.99999997 BTU/hr
- Type: Hot Water
- Features: Low Emissions, Water Treater / Conditioner
Find Suppliers by Category Top
Featured Products Top
-
induction heating and these include the following: • Hot Drawing • Conform • Cladding • Tempering and Austempering • Pre-heating • Low Relaxation of PSC Wire or Cable. A typical single wire heating module will consist of a Radyne 400kW / 10k (read more)
Browse Induction Heaters Datasheets for Inductotherm Group -
ACME ENGINEERING PRODUCTS offers hot water boilers based on proven design for building complexes, commercial structures and light industry. These Electrode Boilers have unlimited application possibilities wherever a need for process or space heating exists, including office (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
ACME boilers have unlimited application possibilities wherever a need for process or space heating exists and they can be connected directly to the high-voltage power distribution network. View product details on our high voltage electrode boilers. (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
These Electrode Boilers have unlimited application possibilities wherever a need for process or space heating exists. A partial list of possible uses includes: (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
Central Heating Boiler Applications: Boiler Sensors 116CP/117CP Central heating boilers are a very common way of heating the house or office. In a case where a combi boiler is used, the domestic hot water is created in the same boiler. For example (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
CEJWS Immersed Electrode Steam Boilers for Every Application Electrode boilers utilize the conductive and resistive properties of water to carry electric current and generate steam. An A.C. current (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
Ambrell, a leading manufacturer of induction heating systems,has sold an EKOHEAT 125 kW/10 kHz induction heating system to a manufacturer of (read more)
Browse Datasheets for Ambrell Induction Heating Solutions -
. The IHAZTM Temperature Profile Modeling computer program enables advanced temperature control of the billet heating process. IHAZTM allows you to customize a billet temperature profile (Induction Heat Affected Zone) to best suit your billet or bar heating application. Features (read more)
Browse Induction Heaters Datasheets for Inductotherm Group -
was placed within the ring and the assembly was water quenched. The heat time varied from part to part but was less than 20 seconds, which met the client's requirements. For this application, induction heating offered several advantages. It delivered rapid heating with even heat (read more)
Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
In the chemical industry, heating is crucial in everything from solvent and polymer production to refining and separation processes. However, traditional heating methods like indirect heat exchangers or boilers often fall short, proving inefficient, slow to respond, and expensive to (read more)
Browse Steam Injection Heaters Datasheets for Hydro-Thermal Corporation
More Information Top
-
Development of induction heated hot water producer using soft switching PWM high frequency inverter
In addition, an edge-resonant PWM high frequency inverter using IGBTs can operate under a principle of zero voltage soft commutation is developed and demonstrated for a high efficient induction heated hot water producer and boiler in the consumer power applications.
-
ZCP1997HT747
The induction-heated power electric products such as induction heated - boiler and hot water producer have been developed, which include the remarkable advantages of compactness in volumetric physical size, cleanness, high-efficiency conversion, quick temperature response, stable and precise temperature control realization.
-
New generation fluid heating appliance using high-frequency load resonant inverter
It is noted that this moving fluid heating appliance using inverter is more cost-effective as an electromagnetic induction - heated boiler , hot water supplier and super-heated steamer required for a variety of pipeline heat energy processing systems in addition to hot …
-
Innovative electromagnetic induction eddy current-based dual packs heater using voltage-fed high-frequency PWM resonant inverter for continuous fluid processin...
It is noted that this moving fluid heating appliance using inverter is more cost-effective as an electromagnetic induction - heated boiler , hot water supplier and super-heated steamer required for a variety of pipeline heat energy processing systems in addition to hot …
-
Innovative development of electromagnetic induction-based fluid-heating system using resonant PWM inverter
Its inherent steady- state operating characteristics are illustrated as an efficient heat exchanger and evaluated as in- duction-heated boiler , induction - heated hot wa- ter producer and evaporaitor from a practical point of view.
-
Plastic Water Boiler Needs No Handle
The boiler , which heats water by induction , does not need a handle because it can be touched -- even when the contents are hot -- without the risk of causing burns.
-
Innovative development of electromagnetic induction-based fluid-heating resonant PWM inverter with power factor correction scheme
The remarkablefeaturesof the new conceptualelectro- magnetic induction fluid-heatingused for the induction - heated boiler , evaporator, hot water supplier and super heated steamer,hot-gas-based dryerdevelopednewly are summarizedas follows; ( i ) Eddy currents in the fluid flow-through magneti- cally-conductive metallic package …
-
The state-of-the art electromagnetic induction flow-through pipeline package type fluid heating appliance using series resonant PWM inverter with self-tuning P...
The salient features as the induction - heated boiler , evapolator, hot water supplier and super heater developed newly are summarized as follows; (1) Eddy currents in the magnetically-clonductive .
-
Commercial utility frequency AC to high frequency AC soft switching power conversion circuit with non smoothing DC link for IH dual packs heater
… circuit without DC smoothingCapacitor filter link from the voltage grid of utility frequency AC power supply source with 60Hz-100Vor 6OHz-ZOOV is proposed and intro- duced for innovative consumer induction heating OH) boiler applicationsas a hot water producer, steamer and super …
-
Single-ended inverters for induction heating of fluids
Induction heating of the water may be used in most applied domestic boiler .
Indicates content that may require registration and/or purchase.