Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Airflow Systems, Inc.
Description: Eliminates contaminant bypass of filters. High Efficiency Filter Media: Provides maximum effectiveness; low air-to-cloth ratio extends cycles between filter changes; filter chugs easily without tools. Prewired to Junction Box: For fast, easy installation. Options
- Air Flow Volume: 20,396.71612870328 m³/hr
- Voltage: 208 to 460 volts
- Technology: Adsorbtion, Activated Carbon, HEPA Filter
- Application: Industrial
-
Supplier: Boston Gear
Description: Overview Boston Gear's 11 lines of (FRLs) air-preparation products, including air filters, oil removal filters, regulators, lubricators, and pressure gauges, among others, are used to clean and condition the air in a pneumatic system. Commonly referred to as a FRLs
- Valve Size: 0.125 to 1.5 inch
- Pressure Rating: 250 psi
- Port Size: 0.125 to 1.5 inch
- Features: Filter, Regulator, Lubricator Assembly (FRL)
-
Supplier: Vortec
Description: Versatile Spot Cooling for Machining, Repair Shops and More Cold Air Guns use vortex tube technology and filtered compressed air to produce sub-freezing air as low as -30 deg F for numerous industrial spot cooling applications. With no moving parts to wear out, Cold
- Pressure Capacity: 100 psi
- Air Line Connection: 1/4" NPT, Swivel Connection
-
-
Supplier: Vortec
Description: Versatile Spot Cooling for Machining, Repair Shops and More Cold Air Guns use vortex tube technology and filtered compressed air to produce sub-freezing airas low as -30 deg F (-34 deg C) for numerous industrial spot cooling applications. With no moving parts to wear out, Cold
- Pressure Capacity: 100 psi
- Air Line Connection: 1/4" NPT, Swivel Connection
- Features: Other
-
Supplier: Vortec
Description: Machining of materials covered with oil or oil-based lubricants Cold Air Guns use vortex tube technology and filtered compressed air to produce sub-freezing airas low as -30 deg F for numerous industrial spot cooling applications. With no moving parts to wear out, Cold
- Pressure Capacity: 100 psi
- Air Line Connection: 1/4" NPT, Swivel Connection
- Features: Other
-
Supplier: Vortec
Description: Versatile Spot Cooling for Machining, Repair Shops and More Cold Air Guns use vortex tube technology and filtered compressed air to produce sub-freezing air as low as -30 deg F (-34 deg C) for numerous industrial spot cooling applications. With no moving parts to wear
- Pressure Capacity: 100 psi
- Air Line Connection: 1/4" NPT, Swivel Connection
-
Supplier: CECOR
Description: Regular sump cleaning will reduce the odor and risk of dermatitis, making for an overall cleaner and more productive work setting. SA5 series air-powered Sump Shark sump cleaner filters solids from expensive industrial fluids for re-use or disposal. Streamline sump
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: CECOR
Description: Regular sump cleaning will reduce the odor and risk of dermatitis, making for an overall cleaner and more productive work setting. SA5 series air-powered Sump Shark sump cleaner filters solids from expensive industrial fluids for re-use or disposal. Streamline sump
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: CECOR
Description: Regular sump cleaning will reduce the odor and risk of dermatitis, making for an overall cleaner and more productive work setting. SA5 series air-powered Sump Shark sump cleaner filters solids from expensive industrial fluids for re-use or disposal. Streamline sump
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: CECOR
Description: Regular sump cleaning will reduce the odor and risk of dermatitis, making for an overall cleaner and more productive work setting. SA5 series air-powered Sump Shark sump cleaner filters solids from expensive industrial fluids for re-use or disposal. Streamline sump
-
Supplier: Industrial Air Filtration, Inc.
Description: dust collectors can be single-use or continuous duty. In single-use cartridge dust collectors, the dirty filters are changed out and accumulated dust disposed of when the machine is off. With continuous duty dust collection systems, on-line filter cleaning is facilitated
- Separation / Filtration System: Cartridge-type Units
- Collector Type: Stationary
-
Supplier: Nilfisk Industrial Vacuums
Description: The A15 EXP is an air-operated, intrinsically safe industrial vacuum that meets the requirements for use is Class I, Group D, and Class II, Groups E*, F, and G. It is designed for the collection of dry materials. (The A15 EXPW is another version of the machine designed for wet
- Airflow: 99 SCFM
- Vacuum Pressure: 157 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.12 µm
-
Supplier: Bry-Air, Inc.
Description: VFB Industrial Dehumidifier Feature Highlights Standard Features Electric, steam, direct or indirect fired gas reactivation Easy to remove desiccant rotor Cleanable or disposable 30% inlet air filters Relay based controls for simple reliable operation Desiccant rotor
-
Supplier: Kaeser Compressors, Inc.
Description: on site completely assembled with inlet filters, silencers, and full soundproofing enclosure. This completely integrated design approach has time and again helped contractors and operators reduce installation time and errors that come with onsite integration. The GBS and HBS blowers feature
- Air Flow Rate: 777 to 1,320 SCFM
- Environment: Clean Air / Gas
- Product Form: Packaged (Complete System)
- Applications / Use: Pressure / Pressurization Blower
-
Supplier: HydraCheck Inc.
Description: When on, Timer Light illuminates white 24/7 operating capability Pre-filtered air prohibits airborne contamination Heat side of machine is fully insulated Internal heat source is brushless and made for industrial applications
- Closing Method: Heat Seal
- Industry: Industrial / General Use
- Machine Type: Sealing Machines
-
Supplier: Fuji Impulse America Corp.
Description: CLEAN & HIGH TECHNOLOGY Inside installed fan: 3 fans inside the machine body create airflow downward, so that all the particles inside the body cover and heating area are concentrated to the exhaust duct. Inside installed filter: Air filter for a vacuum pump is installed
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
- Closing Method: Heat Seal
- Industry: Industrial / General Use
-
Supplier: Haida International Equipment Co., Ltd.
Description: P.I.D.temperature control meter with its error ±0.1°C. Purpose: Coating salt spray test machine is applicable for the salt spray corrosive test for the protection layer of components,parts, electronic and electrical parts and metal materials and industrial products. Chamber Structure
- Temperature Range: 35 to 55 C
- Parameters: Corrosion (Salt Fog / Immersion), Temperature
- Configuration: Floor Mount
- Temperature Control: Heating
-
Supplier: Stoelting Cleaning Equipment
Description: drain. The electrically operated units can be used in manual mode or operated automatically by closing and opening the lid. For hot air drying of cleaned and rinsed items. Room air is filtered, heated, and forced through drying chamber. Moist air exhausted. Internally mounted
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Immersion Systems - Ultrasonic, Spray Washers
- Machine Mounting: Floor / Skid
- Operation: General Cleaning / Surface Prep
- Components: Heaters, Pumps, Ultrasonic Generators, Ultrasonic Transducers
-
Supplier: International Thermal Systems LLC.
Description: 12in (304.79mm) Wide x 48in (1219.19mm) High. High pressure air blower removes and conserves wash solution. The blow-off system features a large air intake filter with dual disposable filters to prevent part contamination and to protect the pressure blower itself. The fan
- Machine Type: Complete Machine / Turnkey System, Spray Washers
- Part Loading: Conveyor
- Source: Electric, Gas / Oil, Steam
- Machine Mounting: Floor / Skid
-
Supplier: Filter 1 Clean Air Consultants
Description: Filter 1 Mistron offers up to ten times more actual square footage of filter material than centrifugal air cleaning units. Quiet, energy efficient, and low maintenance operation is provided by a direct drive, backward inclined air foil type blower, requiring no
- Efficiency: 65 to 95 %
- Airflow: 2,500 SCFM
- Process: Dry
- Applications: General Cleaning, Metalworking Chips / Fluids
-
Supplier: Advanced Poly-Packaging, Inc.
Description: allowing the operator to slide product directly into the bag. Adjustable volume air knife filters a continuous stream of clean air with a 4-micron filter. Adjustable load shelf supports the bag and also assists the operator to position the bag at the proper seal point.
- Rate: 15 Pieces / Min
- Packaging: Bag / Pouch
- Machine Type: Bagging Machines, Closing Machines, Counting Machines, Form Fill and Seal Machines
- Industry: Food / Beverage, Garment, Industrial / General Use
-
Supplier: Advanced Poly-Packaging, Inc.
Description: to burn. "Guard Switch" Operation - Cycles the machine at the loading area to minimize operator movements, decrease operator fatigue and increase output. Patented anti-jamming method detects seal obstructions and reverses seal bar. Universal adjustable funnel included. Air knife
- Rate: 25 Pieces / Min
- Packaging: Bag / Pouch
- Machine Type: Bagging Machines, Closing Machines, Counting Machines, Form Fill and Seal Machines
- Industry: Food / Beverage, Garment, Industrial / General Use
-
Supplier: JST Manufacturing, Inc.
Description: aqueous surfactant solutions. The primary cleaning chemistry is filtered and stored in the reservoir for use in subsequent cleaning cycles. Washed parts are rinsed using full coverage DI water sprays and cascade DI water rinsing. Clean, hot filtered air or nitrogen dries the
- Machine Type: Immersion Systems - Ultrasonic
-
Supplier: Greenheck
Description: Centrifugal Supply Fans The Centrifugal Roof Supply Fans include filtered and non-filtered belt driven units. These fans are suitable for non-tempered kitchen make-up air or building supply air. Model SAF The supply air fan, model SAF is roof mounted and designed to provide
- Air Flow Rate: 360 to 37,000 SCFM
- Static Pressure: 2 to 5.5 in H2O
- Applications / Use: Air Handling Units / HVAC
- Material of Construction: Aluminum, Steel
-
Supplier: Air Impurities Removal Systems, Inc.
Description: Capable of accommodating up to four machines or enclosures, the E-1400-G collects and filters contaminated air, then exhausts clean air and drains collected liquids. The E-1400-G comes standard with the Extract-All® F-14-1 Oil Mist Filter Pack. Included With
- Efficiency: 95 %
- Airflow: 1,500 SCFM
- Collector Type: Source Collector / Portable
-
Supplier: United Air Specialists, Inc.
Description: ESP collection cell to electrostatically remove contaminants from the airstream. Additionally, an optional high-efficiency mist-stop filter and pre-filter can be used to reduce the loading on these collection components. All collection parts and filters slide out for easy manual
- Airflow: 400 to 5,200 SCFM
- Collector Type: Ambient, Source Collector / Portable, Stationary
- Features: Continuous Duty
- Applications: Coolant / Oil Mist, General Cleaning, Metalworking Chips / Fluids, Reclaim / Recycle, Welding Fumes
-
Supplier: Air Impurities Removal Systems, Inc.
Description: Capable of accommodating up to four machines or enclosures, the E-1400 collects and filters contaminated air, then exhausts clean air and drains collected liquids. E-1400 DOES NOT COME WITH A PRIMARY FILTER, PLEASE SELECT AN F-14 FILTER COMBINATION. Multiple
- Airflow: 1,500 SCFM
- Collector Type: Source Collector / Portable
-
Supplier: Pfannenberg
Description: Our PTF 61000 (NEMA Type 12) Top Mount Filterfans® reach a particularly high airflow and at the same time provide an IP 54, Type 12 system of protection. Our Top Mount Filterfans® guarantee an optimum passage of air and even temperature distribution (natural air convection is
- Air Flow Rate: 441 SCFM
- Design: Axial
- Environment: Clean Air / Gas
- Product Form: Packaged (Complete System)
-
Supplier: Pfannenberg
Description: while also extending the filters lifetime 300% longer than conventional filter media. Color: RAL 7035 (light grey); also available in RAL 9011 (black) FEATURES NEMA Type 12 Protection The closed frame design prevents unfiltered air from penetrating the cabinet. Patented
- Air Flow Rate: 462 SCFM
- Design: Axial
- Environment: Clean Air / Gas
- Product Form: Packaged (Complete System)
-
Supplier: United Air Specialists, Inc.
Description: single ESP unicell, which combines an ionizer and collection cell. This compact unicell design helps minimize contaminant bypass. Also, there’s no need for costly filter replacements; just routine service cleanings will keep the system running effectively and efficiently. Air
- Airflow: 2,200 to 9,000 SCFM
- Collector Type: Ambient, Source Collector / Portable, Stationary
- Features: Continuous Duty
- Applications: Coolant / Oil Mist, General Cleaning, Metalworking Chips / Fluids, Reclaim / Recycle, Welding Fumes
-
Supplier: Airflow Systems, Inc.
Description: finish: Resists harsh industrial environments. Front access filter door: Eases filter access; reduces filter maintenance and changeout time. Ultra-Seal® filter mounting: Eliminates contaminant bypass of filters. Small footprint: Compact cabinet requires
-
Supplier: Proceco Ltd.
Description: The Proceco Accu-Jet® is a five-axis, CNC controlled, hydro-deburring machine tool designed to flush and deburr precision metal or plastic parts. At the heart of the Accu-Jet® is a four-axis CNC controlled Cartesian gantry robot designed to pick a part from a conveyor, flush and deburr
-
Supplier: Pfannenberg
Description: our optional tool-free quick release filter mat mounting frame and a standard Pfannenberg filter to extend the life of the unit and reduce maintenance costs. Rugged Design Powder coated steel or stainless steel cover designed for manufacturing environments. Easily painted to match
- Cooling Capacity: 6,999.999999999999 to 13,999.999999999998 BTU/hr
- Voltage: 460 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: DME Company
Description: compressed air operated Chip Vac is an industrial duty vacuum designed specifically for vacuuming chips. It creates a powerful cyclonic action that vacuums metal, wood or plastic chips into a 55 gallon drum. Dusty materials such as absorbents are trapped by the 0.1 micron filter
- Capacity: 55 gallons
- Media Vacuumed: Dry, Wet
- Applications: Metalworking Chips / Fluids
- Vacuum Type: Portable / Pedestrian Unit
-
Supplier: Westerbeke Corporation
Description: cold weather starting Built-in lube oil drain hose Dry element air filter Full flow lube oil filter Coolant overflow kit Full engine instrumentation: Water temperature, Oil pressure, Hour meter, DC voltmeter ..
- Wattage: 12,500 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
Find Suppliers by Category Top
Featured Products Top
-
do best. Its compact footprint helps preserve valuable floor space, making it a practical solution for facilities where every square foot matters. Engineered for consistent performance, this system recirculates clean, filtered air back into your facility, reducing the need for costly make-up air (read more)
Browse Fume and Smoke Collectors Datasheets for Clean Air Industries -
Summary You choose PP air filter media because it does not compromise. It delivers the high capture rates required for clean air while simultaneously reducing energy bills (read more)
Browse Filter Media Datasheets for Harbory Filtration -
airborne particle removal, low-pressure-drop operation, and long service life in industrial and commercial air filtration applications. With excellent chemical resistance, moisture resistance, and mechanical strength, PP Air Filter Media provides reliable filtration performance for applications (read more)
Browse Filter Media Datasheets for Harbory Filtration -
Choosing the appropriate air filter media efficiency level is a balance between filtration performance, pressure drop, energy consumption, service life, and application (read more)
Browse Air Filters (industrial) Datasheets for Harbory Filtration -
nozzle. BENEFITS Fast pick up or discharge, fills or empties a drum in less than 2 minutes Cleans machine sumps including chips (read more)
Browse Drum Pumps Datasheets for Vortec -
1, Div 2). All of Vortec's Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean, and protected and are a low-cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by fans. Today's small, compact (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
the operator’s hands entirely and functioning automatically. Reliability: With over 30 years of manufacturing industrial air equipment, we have units still in operation that are older than some of our employees! Made in the USA: From cutting the steel to welding and powder coating, all Clean Air DFX Ambient Air units are manufactured in our facility in Rome, Georgia. (read more)
Browse Fume and Smoke Collectors Datasheets for Clean Air Industries -
high-pressure spray cleaning for filter plates and cloths. This flexibility ensures optimal adaptation to specific customer requirements and harsh conditions. - Compact and User-Friendly Design: With a small footprint and high (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER -
Air Guns use vortex tube technology and filtered compressed air to produce sub-freezing air as low as -30 deg F for numerous industrial spot cooling applications. With no moving parts to wear out, Cold-Air (read more)
Browse Air Blow Guns Datasheets for Vortec -
Safety Air Gun to provide power, durability, corrosion resistance and comfort. The CE compliant Soft Grip Super Air Scraper is available with extensions from 2" up to 72" long to aid in cleaning table tops, inside machines, reaching the floor or other remote surfaces. EXAIR’s air nozzles meet (read more)
Browse Air Blow Guns Datasheets for EXAIR
Conduct Research Top
-
Industry Solutions For The Most Common Solenoid Valve Challenges
in the armature. To fix this problem, disassemble the valve. Then, clean the interior with solvent and compressed air if necessary. Also, install a filter to catch sediment or other matter. In some cases, you may need to consider if the fluid is reacting with the valve instruction materials, which may cause
More Information Top
-
http://umkn-dsp01.unisa.ac.za/bitstream/handle/10500/2377/thesis.pdf?sequence=1
… application to register the trademark “virgin oil” by Virgin Oil Limited in respect of industrial oils and greases, engineering oils, technical oils, filters for machine parts and for cleaning lubricating oils in engines … … filters, reversible flow filters, air filters, gear oils, motor …
-
Aquaculture Machine Aerators Suppliers,China Aquaculture Machine Aerators Products from Manufacturers, Suppliers
[Related Categories:Gas Generation Equipment,Separation Equipment,Other Energy Related Products,Other Electrical Equipment,Other Air Cleaning Equipment,Other Aquaculture Equipment,Other Service … … Other Environmental Products,Gas Disposal,Oil Filter ,Other Industrial Filtration Equipment,Drying Equipment … … Supply Chain Management,Aquaculture Machine Aerators] .
-
Third US/USSR Symposium on Particulate Control
… of a hot-side ESP, dynamics and strength of corona electrodes in industrial ESP's, progress on electrostatic … … temperatures and high pressures, cleaning of hot aspirated air from sinter machines and clinker coolers, ESP … … collection by granular bed filters and dry scrubbers, filter …
-
Keeping the industry clean.
Aspects considered include: separation of food and industrial workwear during cleaning process and distribution; use of enzyme soaps to degrade … … clothes around the factory; stainless steel tables and shrinkwrapping machines for packing of garments and air filtration and airlock systems to …
-
http://www.ons.gov.uk/ons/guide-method/classifications/archived-standard-classifications/uk-standard-industrial-classification-1992--sic92-/uk-sic-2003-index.p...
… pumps 6149 Heat exchange units and machinery for liquefying air and other gases 6149 … … dielectric heating equipment for industrial or laboratory use 6149 … … type washing and dry- cleaning machines 6149 Lifting and handling … … Machinery and apparatus for filtering or purifying gases 6149 …
-
AWWA M14 - Recommended Practice for Backflow Prevention and Cross-Connection Control
… or a health hazard.); industrial -fluid systems and lines … … caustic solutions; plating-solution filtering equipment with pumps and … … in painting, descaling, anodizing, cleaning , stripping, oxidizing, etching, passivating … … compressors, heat exchangers, and air -conditioning equipment; tanks, can- and bottle-washing machines , and lines where caustics …
-
AWWA M14 - Recommended Practice for Backflow Prevention and Cross-Connection Control
… or a health hazard); industrial -fluid systems and lines … … caustic solutions; plating-solution filtering equipment withpumps and circulating … … in painting, descaling, anodizing, cleaning , stripping, oxidizing, etching,passivating … … as compressors, heat exchangers, air -conditioning equipment, and so … … can and bottle washing machines , and lines in which …
-
Items where Subject is "H Engineering > H321 Turbine Technology" - The Lincoln Repository
… axis tidal turbine Hybridised clustering algorithm Industrial gas turbines Industrial machines K-means clustering algorithm … … kinematics adiabatic cooling effectiveness air /fuel ratio. analytical optimization … … mixing momentum flux nonuniform filter banks performance predictive maintenance trend extraction turbine blade cleaning turbocharger turbulent flow two …
Indicates content that may require registration and/or purchase.