-
Supplier: Vortec
Description: Versatile Spot Cooling for Machining, Repair Shops and More Cold Air Guns use vortex tube technology and filtered compressed air to produce sub-freezing air as low as -30 deg F for numerous industrial spot cooling applications. With no moving parts to wear out,
- Pressure Capacity: 100 psi
- Air Line Connection: 1/4" NPT, Swivel Connection
-
Supplier: Vortec
Description: Versatile Spot Cooling for Machining, Repair Shops and More Cold Air Guns use vortex tube technology and filtered compressed air to produce sub-freezing airas low as -30 deg F (-34 deg C) for numerous industrial spot cooling applications. With no moving parts to wear out,
- Pressure Capacity: 100 psi
- Air Line Connection: 1/4" NPT, Swivel Connection
- Features: Other
-
Supplier: EXAIR
Description: EXAIR's Heavy Duty Safety Air Gun is a powerful air gun that delivers high force for use in rugged, industrial environments. The 3/8 NPT compressed air inlet increases the compressed air flow available to the Super Air Nozzle, resulting in
- Air Line Connection: 1/2" NPT, 3/8" NPT
- Features: Other
- Style: Pistol Grip
- Nozzle: Standard
-
-
Supplier: EXAIR
Description: and includes a convenient hanger hook for easy storage. The inlet is 1/4 NPT. The Soft Grip Safety Air Gun is available with Air Nozzles as shown below for quiet, safe and efficient use of the compressed air supply. Aluminum Extension Pipes and Stay Set Hoses that can
- Air Line Connection: 1/2" NPT, 1/4" NPT, 3/8" NPT
- Features: Other
- Style: Pistol Grip
- Nozzle: Standard
-
Supplier: Vortec
Description: Machining of materials covered with oil or oil-based lubricants Cold Air Guns use vortex tube technology and filtered compressed air to produce sub-freezing airas low as -30 deg F for numerous industrial spot cooling applications. With no moving parts to wear out, Cold
- Pressure Capacity: 100 psi
- Air Line Connection: 1/4" NPT, Swivel Connection
- Features: Other
-
Supplier: Vortec
Description: Versatile Spot Cooling for Machining, Repair Shops and More Cold Air Guns use vortex tube technology and filtered compressed air to produce sub-freezing air as low as -30 deg F (-34 deg C) for numerous industrial spot cooling applications. With no moving parts to
- Pressure Capacity: 100 psi
- Air Line Connection: 1/4" NPT, Swivel Connection
-
Supplier: Nex Flow Air Products Corp.
Description: The LG “Light-weight Gun” Ionizing Air Gun The HAUG LG ionizing air gun is light weight and easy to handle with its service-friendly handling, is a peerless innovation in the field of elimination of dust and charges. Heavy-duty users and others will appreciate its
- Input Voltage: 1-20kV DC
- Ionizer type: Blow Off Gun
- Features: Quiet Operation
-
Supplier: ASTM International
Description: 1.1 This specification covers low energy air guns which propel a projectile by means of energy released by compressed gas, compressed CO2, mechanical springs, battery or a combination thereof, used in the sport commonly called airsoft or air soft, and is to be used in
-
Supplier: Newark, An Avnet Company
Description: 175-AIR-HT HOTMELT GUN
-
Supplier: Newark, An Avnet Company
Description: 175-AIR H-MELT GUN,1.75"
-
Supplier: ASTM International
Description: Specification F 2272; low energy air guns which propel a projectile by energy of over 1 joule or use gas propulsion other than CO2; toy products; and non-recreational air guns, for example, those used by law enforcement, scientific, military, industrial, or
-
Supplier: Carlisle
Description: Name: 98-3050 3B cart outfit with gun Part Number: 98-3050 Gun: AA 1500 Pump: Comet 3B Tank: no tank Typical Application: Wood Cabinets, Metal fabrication, Wood doors and windows, General maintenance, Wood furniture, Custom wood shops Max Output Fluid Pressure: 1500 psi (21.7 bar)
- Fluid / Output Pressure: 1,500 psi
- Power Source: Air / Pneumatic
- Spray Technology: Air-assisted Airless
- Options / Components: Applicator / Gun, Dust Collection / Air Filtration System, Pump / Compressor
-
Supplier: Carlisle
Description: Name: 98-3050 3B cart outfit with gun Part Number: 98-3050 Gun: AA 1500 Pump: Comet 3B Tank: no tank Typical Application: Wood Cabinets, Metal fabrication, Wood doors and windows, General maintenance, Wood furniture, Custom wood shops Max Output Fluid Pressure: 1500 psi (21.7 bar)
- Dispensed From: Can / Pail / Drum
- Application: Coatings / Paint
- Dispensing Equipment Type: Dispense Only
- Dispensing Type: Flat Spray, Round Spray
-
Supplier: U.S. Plastic Corporation
Description: Professional, heavy-duty, industrial quality, multiple use heat guns. High temperature and power ratings: 1000F/540C at up to 1740 watts, accommodates many industrial and commercial heating applications. High air flow rating: 23 CFM at 3000 FPM gets the job done fast.
- Equipment Type: Gun / Iron / Torch
-
Supplier: OMEGA Engineering, Inc.
Description: 3 Models Available • Lightweight Heat Gun • Heat Gun with Electronic Controls • Standard Heat Gun
- Maximum Operating Temperature: 650 F
- AC Voltage Required: 120 volts
- Maximum Air Flow: 23 SCFM
- Maximum Operating (Sheath) Temperature: 650 F
-
Supplier: EXAIR
Description: EXAIR's Model 6392 Vac-u-Gun All Purpose System has A low cost solution to a wide variety of industrial housekeeping problems. The Vac-u-Gun is a vacuum gun, a blow gun and a transfer tool all-in-one. Lightweight and easy to use, the Vac-u-Gun has durable
- Airflow: 13 SCFM
- Vacuum Pressure: -29.499999999999996 in H2O vac
- Number of Inlets: 1 #
- Applications: Abrasives, Fine Powders, Metalworking Chips / Fluids, Spill Recovery
-
Supplier: NRD, LLC
Description: This general purpose gun utilizes a thumb actuated trigger and is ideally suited for a wide variety of industrial applications. It's intended for use with clean, dry compressed air.
- Ionizer type: Blow Off Gun
- Features: Replaceable Emitter
-
Supplier: Sames North American Corporation
Description: FPro G is THE gravity-fed spray gun solution to tackle material loss issues. Perfectly balanced, the FPro G provides superior finish for low viscosity materials. It delivers excellent comfort for all professional painters in the industrial markets. PREMIUM INDUSTRIAL FINISHING
- Air / Supply Pressure: 87 psi
- Air Flow Consumption: 8.8 to 14 SCFM
- Air Supply Pressure: 87 psi
- Air Flow / Gas Consumption: 8.8 to 14 SCFM
-
Supplier: LS Industries
Description: The LS Industries Powder Coating product line includes pressure washers, spray systems, flow-thru washers, integrated blast systems for cylinders, rims and many other parts, industrial washers, rotary washers, jet spray washers and other aqueous cleaning systems as well as infrared ovens,
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun
- Equipment Type: Component / Sub-system
- Features: Corona Charging (HV Power Supply), Electrostatic Coating, Powder Coating
-
Supplier: OMEGA Engineering, Inc.
Description: APPLICATIONS Heat or Dry Temperature Sensitive Materials Shrink Tubing Shrink Packaging and Specialty Connectors Solder and Desolder Bend Plastics Activate Adhesives Remove Decals Defrost Frozen Pipes and More Rugged, ergonomic heat guns with digital display of temperature and air
- Heating Capacity: 1.3 kW
- AC Voltage Required: 120 volts
- Maximum Air Temperature: 130 to 1,000 F
- Maximum Air Flow: 4 to 16 SCFM
-
Supplier: EXAIR
Description: EXAIR's new Soft Grip Super Air Scraper is a safety air gun designed to help remove the most stubborn debris found within industrial facilities. The patent pending design uses a scraping blade to aid the powerful compressed air flow removal of debris. This cast
- Air Line Connection: 1/4" NPT
- Style: Pistol Grip
- Nozzle: Standard
-
Supplier: Techsil Limited
Description: fragile hoses required! Just connect up the compressed air, plug in and start spraying. Ideal for use on heat sensitive substrates such as foams and polystyrene. It offers the same heavy duty and reliable build as the rest of the 6000 range. The air assisted touch trigger ensures high
- Application: Adhesive / Silicone
- Dispensed From: Glue Stick
- Dispensing Equipment Type: Hot Melt / Dispense
-
Supplier: Lincoln Electric Co. (The)
Description: Semiautomatic Air-Cooled Fume Extraction Guns. Magnum® PRO fume guns are designed to stand up to high productivity fabrication and production environments. For high amperage semiautomatic welding where long hours of arc time are the norm, choose Magnum® PRO. All Guns
- Features: Specialty / Other
-
Supplier: Oerlikon Metco
Description: The Metco 3MBTD is a heavy-duty, air-cooled plasma spray extension gun used in diverse industrial applications. Key characteristics Applies Thermal Barrier Coating (TBC) ceramics and associated bond coats Inexpensive operation using low-cost nitrogen as the plasma spray gas Uses
-
Supplier: Carlisle
Description: Model 95 is a high production spray gun that can be used with most coatings. It provides superior performance and efficiency. The spray gun features all stainless steel fluid passages, 60 Series air and fluid nozzles, an extra wide trigger, large control knobs, and an ergonomic
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun
- Equipment Type: Component / Sub-system
- Mounting: Handheld
-
Supplier: Hosco Finishing System Components
Description: Hosco Static Wire Air hose is commonly used with air atomizing spray guns where the presence of static electricity requires grounding.
- Inside Diameter: 0.3125 inch
- Outside Diameter: 0.625 inch
- Working Pressure: 200 psi
- Media: Air
-
Supplier: Sames North American Corporation
Description: SAMES's new air hoses bring unique advantages to the end user because they are exceptionally lightweight and flexible. Exceptionally flexible The lightest hoses on the market Premium quality for guaranteed safety Productivity The lightest in the marketplace: Reduces operator fatigue The most
- Working Pressure: 145.0377 to 203.05278 psi
- Temperature Range: -40 to 176 F
- Media: Air
- Product Form: Complete Hose Assembly
-
Supplier: Techcon
Description: aerospace and other industrial applications. The gun is shipped with the following item: Adjustable Retainer Key Features and Benefits Easy to assemble and operate Adjustable retainer to fit 2.5oz, 6oz & 8 oz cartridges Adjustable Air Regulator Light-weight Compatible with all
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead, Dot
- Dispensing Equipment Type: Dispense Only
-
Supplier: ASTM International
Description: and non-recreational air guns, for example, those used by law enforcement, scientific, military, industrial, or theatrical entities. 1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units
-
Supplier: ASTM International
Description: 3.1.2.15); tranquilizer dart guns; toy products such as rubber-band guns, cork guns, pop guns, rubber-tip dart guns, or pea and bean shooters; other recreational-type guns such as blow guns, spear guns, catapult guns (also identified as
Find Suppliers by Category Top
Featured Products Top
-
Industrial processes often face challenges related to heat, which can lead to equipment damage, lower efficiency, and quality issues. An effective solutions for these problems is the use of cold air guns, which provide targeted cooling without the mess or maintenance associated with liquid (read more)
Browse Air Blow Guns Datasheets for Vortec -
Air Guns use vortex tube technology and filtered compressed air to produce sub-freezing air as low as -30 deg F for numerous industrial spot cooling applications. With no moving parts to wear out, Cold-Air (read more)
Browse Air Blow Guns Datasheets for Vortec -
gun when it is not in use, the Air Holster helps prevent misplaced tools while keeping work areas organized and efficient. Its practical design makes it an ideal addition to manufacturing, assembly, maintenance, and other industrial workstations where Safety Air Guns are frequently used (read more)
Browse Hand Tools Datasheets for EXAIR -
As manufacturing processes continue to evolve, ensuring efficiency and safety in industrial environments has never been more crucial. That’s why EXAIR is excited to introduce Catalog 36—a full-color, in-depth resource designed to help businesses tackle conveying, cooling, cleaning (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for EXAIR -
Airmix® Spray Gun is designed to optimize your finishing process, ensuring a flawless finish while reducing material waste and improving productivity. Whether you're working with metal, wood, or industrial coatings, the (read more)
Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
EXAIR’s Soft Grip Super Air Scraper™ is a safety air gun designed to help remove the most stubborn debris found within industrial facilities. The patent pending design uses a scraping blade to aid the powerful compressed air flow removal of debris. This product is perfect for removal (read more)
Browse Air Blow Guns Datasheets for EXAIR -
All About Air Dry /MRO Coatings 1. What are solid film lubricants (SFLs)? They are thin films of resin that bind lubricating powders such as MoS2 (read more)
Browse Industrial Lubricants Datasheets for Everlube Products -
applications. In 2009, one of their clients, a multi national corporation, sought Anderson Machine’s aid in creating a machine to compress and cool the components of an industrial-size gear box shaft. The client wanted extremely rapid cooling, so top of the line air equipment was a necessity (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec -
Hotwatt, made in USA, was established in 1952 and began with the manufacturing of one product, the open coil heating element. Since then Hotwatt has expanded our product line to include cartridge, air process, immersion, strip and finned strip, tubular and finned tubular, band, foil, flexible (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
Fastening Solutions Found Faster The record numbers of parts representing today’s industrial production require short cycle times, high reliability and the greatest possible (read more)
Browse Automation Equipment and System Integrators Datasheets for Visumatic Industrial Products
More Information Top
-
Rapid thermal cycling with low thermal inertia tools
Then an industrial hot air gun blew hot air into the box through the opening on one side to uni- formly heat up the tool to the target temperature, say 758C.
-
Locating levels in tanks and silos using infrared thermography
An industrial hot air gun can be used to heat the surface of small to medium sized tanks.
-
Thermographic testing used on the X-33 space launch vehicle program by BFGoodrich Aerospace
The parts are heated using an industrial hot air gun while monitoring the surface with an infrared camera.
-
Ocean Ambient Noise
Finally, the Arctic noise field consists of man-made sounds from explosions, air guns , industrial activity, and icebreakers.
-
Adolf summer field. Building for Berlin 1910-1970. Of Kress, C.
During the war, it specialized the construction from afar taut hall constructions for the air gun set in the structure and industrial halls in wood method of construction.
-
Spray Painting Equipment (Paint Sprayers)
Spray painting booth; Spray paint air gun ; Industrial dust collector .
-
Application of infrared imaging for quality inspection in resistance spot welds
Hot air gun An industrial -strength hot air gun, similar to a personal hair dryer, was used.
-
Shopping In Mechanics Tools - Big Bruin
• Northern Diver Industrial Tools Air Grease Gun - 1,600 to 6,000 PSI Output .
-
Durably
Without this power of the chemical industry , the air gun must remain in the second World War at the bottom, how the military direction understood ever better and directed therefore its decisions also towards possibilities to occupy energy sources in form of…
-
air spray gun - offers from air spray gun manufacturers, suppliers, exporters & wholesalers
Mini HVLP Gravity Feed Air Spray Gun , Industrial Paint Spray Gun ...
Indicates content that may require registration and/or purchase.