Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface,
- Operating Temperature: -40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface,
- Pin Count: 16
- Operating Temperature: -40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Industrial, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product
- Operating Temperature: -40 C
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1255IDBT
- Pin Count: 20
- Operating Temperature: -40 C
-
Supplier: Lansdale Semiconductor, Inc.
Description: Motorola/Freescale - CMOS 145000 This family of CMOS PLL devices is designed to perform phase-locked loop functions and includes phase detectors, dividers, encoders, decoders, and oscillators, which use the lower power consumption of the CMOS process.
- Resolution: 10 bits
- Screening Level: Commercial, Industrial
- Package Type: DIP, PLCC, SOIC, SSOP, TSSOP
- Production Status: Discontinued
-
Supplier: SPIE - Education
Description: This course surveys structure and operation of analog-to-digital converters (ADCs) implemented on digital readout integrated circuits (ROICs) and digital image sensors. Attendees will learn how to evaluate ADC architectures using basic figures of
- Type: Course
- Technology / Subject Expertise: Electronics, Photonics / Optics
- Delivery: On-site / In Plant
-
Supplier: Hoffer Flow Controls, Inc.
Description: PRODUCT DESCRIPTION The PET Series converter receives frequency input and converts it to a proportional 4-20mA or 0-10V analog output. It has been designed to fit a compact "ELBY" explosion-proof enclosure. The frequency range is field selectable to fit most
- Analog Input Channels: 1 #
- Low Pass Cutoff Frequency: 0.075 to 1.2 kHz
- High Pass Cutoff Frequency: 1.1 to 0.01 kHz
- Operating Temperature: -40 to 185 F
-
Supplier: Win Source Electronics
Description: Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-VQFN (9x9) Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Sampling Rate: 105M Popularity: Medium Fake Threat In the
- Sample Rate: 105,000 kSamples/Sec
- Operating Temperature: -40 to 85 C
- Features: Other
- Interface Type: Serial
-
Supplier: Win Source Electronics
Description: Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-PDIP Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 40k Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Application Field: Used
- Sample Rate: 40 kSamples/Sec
- Operating Temperature: -40 to 85 C
- Package Type: DIP, PDIP
- Features: Other
-
Supplier: Win Source Electronics
Description: Temperature Range - Operating: -40°C to 105°C Case / Package: 64-HTQFP (10x10) Analog Supply Voltage: 5V Digital Supply Voltage: 1.65 V to 1.95 V Sampling Rate: 144k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and
- Sample Rate: 144 kSamples/Sec
- Operating Temperature: -40 to 105 C
- Features: Other
- Package Type: QFP, TQFP
-
Supplier: Win Source Electronics
Description: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 200k Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
- Sample Rate: 200 kSamples/Sec
- Operating Temperature: -40 to 85 C
- Features: Other
- Package Type: SOP, SSOP
-
Supplier: Data Device Corporation (DDC)
Description: Compact and reliable, DDC's RD-19242 resolver-to-digital converter offers a low cost off-the-shelf solution for today's rugged, high reliability motion feedback applications. These cost-effective converters offer programmability and flexibilty, with a small footprint and
- Operating Temperature: -55 to 125 C
-
Supplier: ams
Description: possible operation modes and up to 8 channels (with 32-fold multi-hit capability) with resolution down to 10 ps (rms) make it the perfect device for industrial, medical and scientific applications in which highest performance and precision are required.
- Operating Temperature: -40 to 125 C
- Features: Other
- Interface Type: Parallel
-
Supplier: WINSYSTEMS, INC.
Description: PC/104 Data Acquisition module including 16 Analog-to-Digital (ADC) inputs and 48 bi-directional Digital I/O Features 16-bit Analog-to-Digital (ADC) converter with sample-and-hold circuit Analog input ranges: 0-5V, 0-10V, ±5V and ±10V 16
- Analog Input Channels: 2 #
- Digital I/O Channels: 48 #
- Operating Temperature: -40 to 185 F
- Features: Analog-to-Digital Converter, DC Voltage Input, Data Acquisition Computer Board, Direct Backplane Interface, General Lab and Industrial, I/O Module
-
Supplier: WINSYSTEMS, INC.
Description: PC/104 Data Acquisition module incorporating 16 Analog-to-Digital (ADC) inputs, 8 Digital-to-Analog (DAC) outputs, and 48 bi-directional Digital I/O in a single module. Features 16-bit Analog-to-Digital (ADC) converter with
- Analog Input Channels: 16 #
- Digital I/O Channels: 48 #
- Operating Temperature: -40 to 185 F
- Features: Analog-to-Digital Converter, Computer Programmable, DC Voltage Input, Data Acquisition Computer Board, Digital-to-Analog Converter, Direct Backplane Interface, General Lab and Industrial, I/O Module, Voltage Output
-
Supplier: WINSYSTEMS, INC.
Description: PC/104 Data Acquisition module including 8 Digital-to-Analog (DAC) outputs and 48 bi-directional Digital I/O Features 12-bit Digital-to-Analog (DAC) converters Output ranges: 0-5V, 0-10V, ±2.5V, ±5V, ±10V, and -2.5V to 7.5V 8
- Digital I/O Channels: 48 #
- Operating Temperature: -40 to 185 F
- Isolation: Channel-to-Channel Isolation
- Features: Digital-to-Analog Converter, PC/104 (PC/104-Plus, EBX)
-
Supplier: Omnitron Systems Technology, Inc.
Description: 9.95Gbps to 10.71Gbps or 9.95Gbps to 11.32Gbps, providing interoperability with 10G Ethernet, 10G SONET/SDH, 10G Fibre Channel and 10G OTN (G.709). Three interface configurations are available: XFP to XFP, XFP to SFP+, and SFP+ to SFP+. Pluggable XFP and SFP+
- Form Factor: Module
- Network: Multimode Fiber, Single Mode Fiber
- Features: Other
-
Supplier: ADLINK Technology Inc.
Description: addition to the onboard 40 MHz time base, users are able to supply the external time base in either sine wave or digital forms. The PCI-9810 and PCI-9812 also feature external digital trigger and programmable analog trigger, thus the conversion start point of
- Sampling Frequency: 20,000 kHz
- Resolution: 12 bits
- Features: Analog-to-Digital Converter
- Bus / Interface: PCI
-
Supplier: DigiKey
Description: TEMPERATURE CONVERTER,FOR PT100/
- Sensed Temperature: -148 to 572 F
-
Description: The KD-5600 family of measuring systems utilizes Kaman's custom sensors, signal processing, analog to digital converter and custom calibration system to deliver a precision KD-5600 system. The system utilizes a common 9 pin connector for reading and writing data.
- Digital I/O Channels: 2 #
- Resolution: 24 bits
- Features: Analog-to-Digital Converter, Data Acquisition Computer Board, Encoder Input, General Lab and Industrial, None
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: OMEGA Engineering, Inc.
Description: The OME-A-8111 is a 12-bit multifunction analog and digital I/O board for PC/AT compatible computers. The OME-A-8111 offers 8 analog input channels, plus one channel of analog output with 12-bit resolution. In addition, the OME-A-8111 has 16 digital inputs and 16
- Analog Input Channels: 8 #
- Digital I/O Channels: 16 #
- Accuracy: 0.006 % FS
- Gain Range: 1 to 16 #
-
Supplier: Infineon Technologies AG
Description: telecom PSUs UPS systems 48V isolated digital power modules (bricks) 48V server motherboards Industrial 4.0 power applications Point of loads Intermediate Bus converters Non-isolated inverting buck-boost Applications 48 V intermediate bus converter (IBC) 48 V to 12
- Type: DC/DC Converter
-
Supplier: Richardson RFPD
Description: The ADAS3022 is a complete 16-bit, 1 MSPS, successive approximation–based analog-to-digital data acquisition system that is manufactured on Analog Devices, Inc., proprietary iCMOS® high voltage industrial process technology.
- Resolution: 16 bits
- Sample Rate: 1,000 kSamples/Sec
- Input Voltage Range (Vpp): 1.8 to 5 volts
-
Supplier: Encore Electronics, Inc.
Description: Fast response High accuracy Input isolation to 1000 V Digital and analog outputs Description The Model 225 digital frequency to voltage converter (shown right) can be configured in a seven module rack (shown below) or two module carry case. A power supply
- Maximum Output: 10 volts
- Bandwidth: 25.6 kHz
- Features: AC Voltage Input, Data Acquisition Instrument / System, Frequency-to-Voltage Converter, Other
- User Interface: Front Panel and Display
-
Supplier: Acromag, Inc.
Description: sixteen differential analog input channels on the AXM-A75. Each input has its own high-speed 16-bit A/D converter offering the ability to simultaneously sample all channels. At the beginning of the analog signal chain is a low-pass filter to remove any unwanted
- Analog Input Channels: 16 #
- Digital I/O Channels: 16 #
- Resolution: 16 bits
- Operating Temperature: -40 to 185 F
-
Supplier: American Portwell Technology Inc.
Description: 8 digital-to-analog converters (DACs) with both differential and single-ended outputs on separate connectors
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 5 kHz
- Resolution: 12 bits
-
Supplier: Data Connect Enterprise, Inc.
Description: The Data Connect EMC202GigE Series is designed to convert Gigabit Ethernet networks to Gigabit fiber networks by transparently converting Ethernet signals to optic signals. That is an ideal solution for bandwidth-hungry applications (such as high resolution digital image
- Network: 1000Base-LX, 1000Base-SX, 1000Base-T
- Features: LED Indicator, Rack Mountable
- Form Factor: Module
- Connector: RJ-45
-
Supplier: American Portwell Technology Inc.
Description: Sixteen independent double-buffered, digital-to-analog converters (DACs), and three 16-bit counter/timers Analog Output Cards
- Analog Input Channels: 16 #
- Digital I/O Channels: 24 #
- Resolution: 12 bits
- Operating Temperature: 32 to 140 F
-
Supplier: OMEGA Engineering, Inc.
Description: The D3000 and D4000 computer-to-analog output interfaces are designed to be mounted remotely from a host computer and communicate with standard RS-232 and RS-485 serial ports. Simple ASCII commands are used to control a 12-bit digital-to-analog
- Analog Input Channels: 1 #
- Digital I/O Channels: 1 #
- Accuracy: 0.1 % FS
- Maximum Output: 10 volts
-
Supplier: Radwell International
Description: ANALOG TO DIGITAL CONVERTER BOARD. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Measurement Computing
Description: Isolated USB data acquisition (DAQ) device with four analog inputs, 24-bit resolution, up to 4.8 kS/s/ch sample rate, eight digital inputs and eight digital outputs. KEY HIGHLIGHTS The DT9824 USB data acquisition (DAQ) device provides fully isolated, simultaneous
- Analog Input Channels: 4 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 4.8 kHz
- Resolution: 24 bits
-
Supplier: ACCES I/O Products, Inc.
Description: Remote Analog Output Digital I/O Pod These units each contain eight independent 12-bit digital-to-analog converters (DACs) and amplifiers for voltage outputs and voltage-to-current conversion. The DACs may be updated in a channel-by-channel mode or
- Analog Input Channels: 8 #
- Digital I/O Channels: 7 #
- Resolution: 12 bits
- Accuracy: 0.05 % FS
Find Suppliers by Category Top
Featured Products Top
-
system accuracy and signal reliability Supports scalable design from general to industrial-grade systems (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for Win Source Electronics -
industrial, medical, or scientific applications, limiting their ability to capture weak or wideband signals. The ADS127L01IPBSR, designed by Texas Instruments, is a 24-bit ADC featuring an (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for Win Source Electronics -
7 turns analog or digital signals into accurate, repeatable system data or control outputs, giving engineering teams measurable design and test targets. Design Review Checklist Functional fit: Confirm that the function (resolver-to-digital (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
When connected to a specified Analog Devices high speed converter evaluation board, the ADS9-V2EBZ works as a data capture/transmit board. Designed to support the highest speed JESD204B/C data converters, the FPGA on the ADS9-V2EBZ acts as the data receiver for high speed ADC's, and as the (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for Richardson RFPD -
seamless high dynamic range (SHDR) technology. When enabled, the input signal path gain of the channel is automatically optimized on a sample-by-sample basis, minimizing converter noise on each sample without impacting linearity. The 11 MHz bandwidth, picoamp input analog buffers, wide (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for DigiKey -
-linearity industrial applications, with a wide temperature range (-40°C to +125°C). DAC8830: Perfect for low-power embedded (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for Win Source Electronics -
DAC81416RHAR is designed for professional applications including PLC output modules, automated test equipment, process control, and industrial analog output systems, bringing the essential capabilities of a precision data-converter IC into one clearly defined orderable device. Engineers can use (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
VOLKTEK IMC-561 and IMC-661 Gigabit Industrial Media Converters extend Ethernet connectivity over fiber for long-distance network transmission. Designed for industrial networking environments, both models support copper-to-fiber conversion and provide Gigabit (read more)
Browse Network Media Converters Datasheets for Volktek Corporation -
TDK Corporation announces the introduction of the GQA120 series of 120W industrial grade DC-DC converters. Four package types allow product performance to be optimized for the application. The series can accept a (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
The IMC-553 Unmanaged Industrial SPE Media Converter — a state-of-the-art solution tailored for seamless integration into industrial control networks. Encased in a sturdy metal housing with IP 30 protection, this compact converter excels in reliability within challenging environments (read more)
Browse Network Media Converters Datasheets for Volktek Corporation
Conduct Research Top
-
Multi-sensor Field Transmitter olutions
, provides for up to 4 integrated 24-bit sigma-delta analog-to-digital converters (ADC) with low per-channel power conversion.
-
AN1106, Power Factor Correction in Power Conversion Applications Using the dsPIC (R) DSC
AN1106 Power Factor Correction in Power Conversion Applications (R) Using the dsPIC DSC The low cost and high performance capabilities of the Author: Vinaya Skanda DSC, combined with a wide variety of power electronic Microchip Technology Inc. peripherals such as an Analog-to-Digital Converter (ADC
-
Sensorless BLDC Control with Back-EMF Filtering Using a Majority Function
-to-Digital Converter (ADC) It is possible to determine when to commutate the * Reconstructing the Motor Virtual Neutral Point motor drive voltages by sensing the back-EMF voltage * Comparing the trapezoidal BEMF signals to the on an undriven motor terminal during one of the drive reconstructed motor
More Information Top
-
Analog-to-Digital Conversion
Fig. 12.12 Figure of merit for various industrial analog - to - digital converters in the time frame 1990–2000) .
-
4- and 8-Channel Simultaneous Sampling, 24-bit, 128kSPS Industrial ADCs
Texas Instruments has introduced a pair of multi-channel, 24-bit industrial analog - to - digital converters which combine outstanding DC accuracy and AC performance with cost-effective integration.
-
Measurement of carotid Doppler spectra using autoregressive spectrum analyzer
Next, these signals were sampled and digitized using a high speed industrial standart 12 bit analog to digital converter at a sampling frequency of 20.48 KHz , and transfered into a 16 MHz 80286 based IBM PC/AT compatible personal computer.
-
A 12 bit 200 MS/s Zero-Crossing-Based Pipelined ADC With Early Sub-ADC Decision and Output Residue Background Calibration
From 1994 to 2001, he was with Crystal Semiconductor/Cirrus Logic, Austin, TX, USA, and Nashua, NH, USA, working on various analog - to - digital converters for industrial measure- ments.
-
Proceedings of Seventh International Conference on Bio-Inspired Computing: Theories and Applications (BIC-TA 2012)
[8] Fazel Taeed, Zainal Salam, Shahrin M. Ayob, “FPGA Implementation of a single input fuzzy logic controller for a boost converter with the absence of an external Analog - to - Digital Converter ” Industrial Electronics, IEEE, vol.
-
Synthetic influenza viral double‐stranded RNA induces an acute‐phase response in rabbits
The recording system consisted of a 386 microcomputer, a PC30D analog - to - digital converter ( Industrial Computer Source, San Diego, CA), and several types of Grass biological am- plifiers (Grass Instruments, Inc., Quincy, MA).
-
Features of the development of geoinformation systems for the nondestructive testing of the states of critical objects
The problem of the selection of equipment is solved by the application of a distributed data collection network on the basis of several work stations (desk top or industrial computers equipped with an analog to digital converter and placed near a set…
-
Analog-To-Digital Converter
The company offers the ADS1252, a high performance delta-sigma analog - to - digital converter designed for industrial process control, medical analysis systems, and test and measurement applications.
-
Nonlinear control of a magnetic levitation shaft by numerical inversion of its behavioral model
The sensor outputs are acquired by the industrial PC through an analog - to - digital converter card also made by .
-
Industrial test of A/D converters in LabVIEW
Abstract: An industrial test bench for Analog - to - Digital Converters (ADC) is presented in this article.
Indicates content that may require registration and/or purchase.