-
Supplier: Aitken Products, Inc.
Description: Aitken unit heaters offer flexible heat for supplemental or primary heating of warehouses, factories or public buildings, stores, stockrooms, or exposed areas or additions. Prolonged Element Life Aitken electric unit heaters are easy to install and service. All our
- Heating Capacity: 5 kW
- AC Voltage Required: 208 to 550 volts
- Heater Type: Air Heater, Forced Air Heater, Space Heater
- Sleeve (Sheath) Material: Aluminum
-
Supplier: Trane Company
Description: applications. These unit heaters range from smaller room-sized electric heaters to large indoor and outdoor duct furnaces. The units are typically used in areas with high ceilings, and are exposed in the space to be heated. Unit heaters offer low
- Heating Capacity: 3.28272 to 117.24 kW
- Heater Type: Air Heater, Forced Air Heater, Space Heater
- Fuel / Energy Source: Electric, Natural Gas / Propane
-
Supplier: Reznor
Description: The Reznor Model EGW is an axial fan electric unit heater. It's small size and ease of installation make it ideal for use in workshops, garages, and other smaller areas that need heat for comfort or for freeze protection. Our standard corrosion and heat-resistant almond finish
- Heating Capacity: 2.25 to 3 kW
- AC Voltage Required: 208 to 240 volts
- Maximum Air Temperature: 110 F
- Maximum Air Flow: 300 SCFM
-
-
Supplier: Reznor
Description: The EGHB is a heavy duty electric heater designed for areas requiring a high level of air flow such as mines, commercial halls, stairwells, factories, warehouses or other high-bay installations. This unit heater may be mounted horizontally (wall or ceiling) using the
- Maximum Operating Temperature: 85 F
- Heating Capacity: 3 kW
- AC Voltage Required: 208 to 600 volts
- Maximum Air Temperature: 85 F
-
Supplier: Thermon, Inc
Description: Unit Heater Ruffneck™ AV Series Advanced Vertical Throw Unit Heaters are designed for rugged industrial applications meeting the most demanding service and long life requirements. While perfect for steam, circulating hot water or glycol heating systems, these
- Maximum Operating Temperature: 600 F
- Maximum Operating (Sheath) Temperature: 600 F
- Heater Type: Air Heater
- Fuel / Energy Source: Electric, Hot Water / Steam
-
Supplier: OMEGA Engineering, Inc.
Description: • 2.6 to 45 kW • 208, 240, 277, 480V 1 and 3 Phase • 8,900 to 153,600 BTU/Hr • Meets UL, NEC and OSHA Requirements • No Venting Necessary • Built-In Power Controls
- Heating Capacity: 2.6 to 45 kW
- AC Voltage Required: 208 to 480 volts
- Maximum Air Flow: 1,555 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: TPI Corporation
Description: 20 GAUGE STEEL MATERIAL 14-1/8 INCH L X 7-1/4 INCH W X 7-3/8 INCH D SIZE POWDER COATED FINISH ETL (CANADA AND US) APPROVAL 120/208/240 V VOLTAGE RATING FLOOR MOUNTING 5.41/6.25/12.5 AMPERE CURRENT RATING 750/1125/1500 W POWER RATING 2560/3840/5120 BTU/HR CAPACITY FINNED SPIRAL STEEL HEATING ELEMENT
- Heating Capacity: 0.75 to 1.5 kW
- AC Voltage Required: 120 to 240 volts
- Heater Type: Air Heater, Forced Air Heater, Space Heater
- Fuel / Energy Source: Electric
-
Supplier: Thermon, Inc
Description: The Ruffneck™ CR1 Triton™ Unit Heater is a corrosion-resistant washdown heater, designed for non-hazardous locations and applications using water pressure of less than 70 psi.
- Maximum Operating Temperature: -4 to 104 F
- AC Voltage Required: 208 to 600 volts
- Maximum Operating (Sheath) Temperature: -4 to 104 F
- Fuel / Energy Source: Electric
-
Supplier: Thermon, Inc
Description: The Ruffneck™ CRE1 Triton™ Unit Heater is a corrosion-resistant washdown heater designed for washdown applications in non-hazardous locations that use water pressure of less than 482 kPa.
- Maximum Operating Temperature: -4 to 104 F
- AC Voltage Required: 220 to 690 volts
- Maximum Operating (Sheath) Temperature: -4 to 104 F
- Fuel / Energy Source: Electric
-
Supplier: Mobile Air, Inc.
Description: The Electric P1800 fits perfectly into a small or medium sized office, computer, or server room. It includes a on-off thermostat, and a 50 amp recommended fuse size. The P1800 is an ideal portable heating unit for small office environments.
- Maximum Air Flow: 590 SCFM
- Heater Type: Air Heater, Space Heater
- Fuel / Energy Source: Electric
- Phase: Three Phase
-
Supplier: Aitken Products, Inc.
Description: or Hoses The electric heating element has a maximum surface temperature of 1550 degrees F. Should the element come in contact with the core pin, there would not be enough BTUs at the point of contact to cause any harm. Clean Heat With the Aitken electric heater, there are no
- Heating Capacity: 9 to 40 kW
- AC Voltage Required: 240 to 550 volts
- Watts: 9 to 40 kW
- Fuel / Energy Source: Electric
-
Supplier: Chromalox
Description: 2.6 - 50 kW 8,9000 - 170,600 Btuh 208, 240, 277, 480 and 600 Volt 1 or 3 Phase Vertical or Horizontal Airflow Ul Listed and CSA Certified (North America) CE Certified (Europe) Wall or Ceiling Mounted Configurations Power Disconnect Kit Ceiling Swivel Mounting Bracket Fan Only Kits Wall Swivel
- Heating Capacity: 2.6 to 50 kW
- AC Voltage Required: 208 to 600 volts
- Heater Type: Air Heater, Forced Air Heater
- Fuel / Energy Source: Electric
-
Supplier: Thermon, Inc
Description: New FX6 Explosion-Proof Electric Air Unit offers the same versatility and heat standards as the FX5, along with added safety features. FEATURES AND BENEFITS Two levels of over temperature protection new standard on all FX6 heaters Backup over pressure protection standard on all
- AC Voltage Required: 208 to 600 volts
- Heater Type: Air Heater, Explosion Proof Heater
- Fuel / Energy Source: Electric
- Phase: Single Phase, Three Phase
-
Supplier: Trent, Inc.
Description: Used in low temperature forced air circulation heating systems in heating ducts and other industrial heating equipment including baking and drying ovens. TRENT FFLP PLUG HEATERS are compact, pre-packaged units designed for quick installation and long life with a maximum
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 480 volts
- kWatts: 30 kW
- Watt Density: 17 W/in²
-
Supplier: Aitken Products, Inc.
Description: For Drying, Baking, and Curing Aitken Infrared Process Modules are designed primarily as process heaters and are not intended for people or comfort heating. Maximum operating ambient temperature of 350 degrees F. Higher object temperatures can be achieved. Process Modules Metal sheath
- Maximum Operating Temperature: 1,450 F
- Heating Capacity: 0.8 to 3.6 kW
- AC Voltage Required: 120 to 480 volts
- Maximum Operating (Sheath) Temperature: 1,450 F
-
Supplier: Aitken Products, Inc.
Description: Aitken Features: Nearly indestructible, made of heavy gauge, polished aluminum with impact-resistant heating elements. Designed for overhead installations but can be used in many positions. Easy installation, mounting brackets are provided for hanging units. Clean, no combustion byproducts,
- Heating Capacity: 6 kW
- AC Voltage Required: 208 to 600 volts
- Watts: 6 kW
- Heater Type: Air Heater, Radiant Heater, Radiant Reflective Process Heater, Space Heater
-
Supplier: Chromalox
Description: INCOLOY® Sheath Elements Enclosed in Quartz Tube 25 W/In² 1 - 10 KW 120, 240 and 480 Volt, Single Phase Moisture Resistant Terminal Enclosure Third-party certifications: UL Listed, cUL
- Maximum Operating (Sheath) Temperature: 180 to 219 F
- AC Voltage Required: 120 to 480 volts
- kWatts: 1 to 10 kW
- Watt Density: 25 W/in²
-
Supplier: Infinity Fluids Corp.
Description: Heating Nitrogen is a critical process, which requires a heater of minimal Watt Density (WSI), less than 25 watts/square inch is required to heat Nitrogen safely. All Infinity CRES-SFC Heaters provide the necessary WSI to safely heat all forms of gases. Units which use WSI
- AC Voltage Required: 120 to 480 volts
- kWatts: 0.25 to 10 kW
- Watt Density: 25 W/in²
- Flange or Thread Diameter: 0.25 to 0.5 inch
-
Supplier: Vulcan Electric Co.
Description: Vulcan Tubular Heaters are an extremely versatile source of electric heat. These heaters operate over a wide temperature range from cryogenic levels to 1600 °F (871 °C) depending on sheath material and application. Tubular Heaters are capable of being formed into many
- Maximum Operating (Sheath) Temperature: 1,600 F
- Maximum Operating Temperature: 1,600 F
- Fuel / Energy Source: Electric
- Heater Type: Tubular Heater
-
Supplier: Vulcan Electric Co.
Description: Vulcan Circulation Heaters are offered in a variety of wattage outputs and sizes. Standard units range from compact miniature water heaters with less than 100 watts of output to large 14" pipe style units that provide in excess of 100 kilowatts. Many Circulation
- kWatts: 0.1 to 100 kW
- Heating Capacity: 0.1 to 100 kW
- Heater Type: Circulation Heater
- Fuel / Energy Source: Electric
-
Supplier: HDT Global
Description: Heater, a compact multi-fuel unit that was originally developed for the United States Army Tank-Automotive Armaments Command (TACOM). Kit contains all hardware, housing components, hoses and fittings necessary to install an A-20 Heater in an enclosed area Sealed exhaust port
- Maximum Air Flow: 225 SCFM
- Heater Type: Air Heater, Forced Air Heater
- Fuel / Energy Source: Electric
- Features: Other
-
Supplier: Tempco Electric Heater Corporation
Description: Vessel material is SA53B or SA106B steel. Good for up to 750°F (399°C) operating temperature. Optional Heating source—1-1/4" and 2-1/2" Screw Plug Heaters are used on smaller units. 3" to 14" size heaters use Flanged Immersion Heaters. The flanges are made from forged
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 240 to 480 volts
- kWatts: 0.5 to 375 kW
- Watt Density: 8 to 60 W/in²
-
Supplier: Backer-Springfield
Description: commercial units for grocery stores, convenience stores and restaurants. There are many other areas of use for foil bonded heaters. Among these are commercial warming ovens, small appliances (coffee makers, crock-pots), agricultural, automotive and truck applications (mirror
- Fuel / Energy Source: Electric
- Heater Type: Flexible Heater, Radiant Floor Heater, Radiant Heater
-
Supplier: Bray Commercial
Description: AU Series Electric actuators provide precise, durable control of quarter turn valves including rubber seated butterfly valves, high performance butterfly valves and industrial ball valves. The compact industrial housing is rated to NEMA 4X (IP 67) standards for outdoor use. All
- Actuator Torque: 21,300 to 70,800 In-lbs
- AC Voltage: 115 volts
- Operating Temperature: -20 to 175 F
- Features: Electric
-
Supplier: Pfannenberg
Description: Our FLH Series of Heaters are available as a radiant heater or as a forced air heater for larger wattages. These heaters are designed to protect electronics from low temperatures and moisture caused by high humidity or rapid temperature changes. Available in 68 models.
- Maximum Operating Temperature: 221 to 302 F
- Heating Capacity: 0.045 to 0.15 kW
- AC Voltage Required: 110 to 250 volts
- Maximum Operating (Sheath) Temperature: 221 to 302 F
-
Supplier: DBK USA, Inc.
Description: Screw-in immersion heater. For direct heating of liquids, gases and viscous substances. Functional characteristics. U-bend tubular heaters directly heat the substance to be heated. Soldered into a screw head or blind flange they form the heating unit, which can be completed with
- Maximum Operating (Sheath) Temperature: 32 to 572 F
- AC Voltage Required: 230 to 400 volts
- kWatts: 2 to 7.5 kW
- Immersion (Heated) Length: 7.480319 to 23.62206 inch
-
Supplier: Pfannenberg
Description: Our FLH Series of Heaters are available as a radiant heater or as a forced air heater for larger wattages. These heaters are designed to protect electronics from low temperatures and moisture caused by high humidity or rapid temperature changes. Available in 68 models.
- Maximum Operating Temperature: 158 to 185 F
- Heating Capacity: 0.25 to 0.4 kW
- AC Voltage Required: 104 to 250 volts
- Maximum Air Flow: 29 to 94 SCFM
-
Supplier: Process Heating Company, Inc.
Description: Rigid Tubular Drywell Heaters solve the problem of heating viscous products without damage to the product being heated. The Rigid Heaters can be installed as new or as replacement equipment for existing metal sheathed style tubular units that have higher watt density. Process
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 200 to 600 volts
- kWatts: 0.05 kW
- Watt Density: 20 W/in²
-
Supplier: Low Energy Systems, Inc.
Description: The DHC-E tankless electric water heater differs from convention storage type water heaters in several ways. It does not store hot water. Instead, water is heated instantaneously as it flows through the unit. Due to the absence of stand-by losses, the DHC-E offers greater
- Heating Capacity: 9 kW
- AC Voltage Required: 208 volts
- Fuel / Energy Source: Electric
- Heater Type: Water Heater
-
Supplier: Chromalox
Description: Medium Voltage Process Heaters Chromalox DirectConnect Process Heaters utilizing medium voltage technology drastically reduce installation, operation, and maintenance costs for large process heating demands. Medium voltage systems are engineered to provide precise process temperature
- Fuel / Energy Source: Electric
- Heater Type: Inline Heater
-
Supplier: ISC Sales, Inc.
Description: Designed inside a safety yellow heater enclosure with screens on both air intake and output openings to ensure safe operation. Our made in the U.S.A. fan forced portable electric heater are rugged and reliable units designed to work in almost any environment. Benefits:
- Maximum Air Flow: 800 SCFM
- Heating Capacity: 15 kW
- Heater Type: Air Heater, Space Heater
- Features: Electric
-
Supplier: RS Components, Ltd.
Description: start/stop electric hand wash unit
- Heating Capacity: 3 kW
- Heater Type: Water Heater
-
Supplier: WATTCO
Description: In line heaters (a.k.a circulation heaters) are ideal for processing fluid, including hazardous liquids, that requires intermediate heating while maintaining a flow rate. Instead of stripping the heat from another source as it would for a heat exchanger, an In line heater simply
- AC Voltage Required: 120 to 600 volts
- Watt Density: 14 to 80 W/in²
- Flange or Thread Diameter: 2 to 14 inch
- Heater Type: Circulation Heater
-
Supplier: Tempco Electric Heater Corporation
Description: The design scope of this product line makes it possible to cast large or small diameter disc shaped rings with nominal thicknesses of 5/8" to 1". These units are an excellent choice for heating the top or bottom of a cylindrical die. As a standard, Cast-In Ring Heaters are generally
- Width / Diameter: 11.5 to 56.25 inch
- Heater Type: Cast-In Heater
- Fuel / Energy Source: Electric
-
Supplier: Low Energy Systems, Inc.
Description: The DHC-E tankless electric water heater differs from conventional storage type water heaters in several ways. It does not store hot water. Instead, water is heated instantaneously as it flows through the unit. Due to the absence of stand-by losses, the DHC-E offers
- Heating Capacity: 5.4 kW
- AC Voltage Required: 208 volts
- Fuel / Energy Source: Electric
- Heater Type: Water Heater
Find Suppliers by Category Top
Featured Products Top
-
Nanotechnology Known for product innovation and high quality, Envirco designed and manufactured the first commercial cleanroom, the first laminar flow surgical suite, the first personnel safety exhaust hood, and the first low profile fan filter unit (FFU). Continuing as the leader in product (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
connection to electric power and natural gas supplies. Hartzell Automatic Door Heaters are designed for heating open doorways only. They are not to be used for general-purpose plant heating. Additional Series 79 features: IRI/FM gas plumbing train Electronic (read more)
Browse Industrial Heaters Datasheets for Hartzell Air Movement -
NYB offers standard and high temperature Axial Plug Fans and Blowers for a variety of applications. These air handling units combine (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
PRODUCT DATA SHEET MAC 10® LEDC Fan Filter Unit A Second Generation FFU The MAC 10® LEDC (read more)
Browse Fans and Blowers (industrial) Datasheets for Envirco -
Performance and Reliability in a Small Package ACME electric hot water boilers are economical units that deliver maximum kilowatts in minimum space requirements. Ideal for new boiler applications or as a replacement unit to upgrade existing applications. This model takes (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
The new STEGO CSF 028 enclosure heater with fan integrates automatic temperature control into a compact, touch-safe unit for electrical enclosures and control cabinets. Its built-in fixed thermostat automatically controls operation to help prevent condensation and (read more)
Browse Industrial Heaters Datasheets for STEGO -
The ACME-SLIM packages represent 40 years of experience in electric heating, temperature control, and manufacture of large integrated package units. (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
Breakthrough Hybrid Valve: One Compact Unit Delivering Smooth, Stable Flow, No Chatter, and Maximum Efficiency. (read more)
Browse Industrial Valves Datasheets for Blacoh Fluid Control, Inc. -
the medium's own shipping container. A COMPLETE FAMILY OF MIXERS The Double Helixx is available in a wide variety of sizes and configurations to handle a broad range of mixing applications. The blades are made of mild or stainless steel, and can be flat or round. Electric and pneumatic units are available. (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
article will discuss design considerations and challenges, including some specific materials that can help increase efficiency. Electromagnetic components are used in electric motors and (read more)
Browse Industrial Magnets Datasheets for Arnold Magnetic Technologies
Conduct Research Top
-
Electric Heating Coils: Selection & Design
Electric heating coils transfer energy into heat in a variety of heating applications. They're an important part of many industrial heating solutions. A coil is a heating element attached to the heating unit itself. The heater generates the electric current which flows into the coil. The heating
-
Interphex Stands Test of Time (and Economy)
magnetic drive seal-less design pump; VFD adjusts flow and automatically manages supply pressure; electric immersion heaters rated from 5 to 160 kW, low watt density design, flange mounted; and finger-safe electrical components. Offers custom air handling systems to address pharmaceutical