-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Features: Primer
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Features: Primer
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Features: Primer
-
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Features: Primer
-
Description: RECOATABLE EPOXY PRIMER is a rust inhibitive high build catalyzed polyamide/bisphenol A epoxy primer designed for fast dry and quick or extended recoatability. Meets Class A requirements for Slip Coefficient, .50, Red Oxide Long pot life High build coating for economical
- Wet / Applied Thickness: 0.006 to 0.009 inch
- Cure / Dry Temperature: 35 to 120 F
- Operating / Use Temperature: 35 to 120 F
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Other, Primer, Sprayable
-
Supplier: Glass Shield Industrials Paints Ltd.
Description: PRODUCT FEATURES Low V.O.C. (2,8 lb / gal) Premium adhesion / sanding primer Ease of sanding Available in 6 colours: black, white, grey, blue, yellow and red oxide Can be applied to properly prepared substrates such as steel , aluminium, epoxy and gelcoat 30 days recoatability
- Features: Other, Primer
-
Description: RECOATABLE EPOXY PRIMER 100 is a less than 100 g/L rust inhibitive high build catalyzed polyamide/bisphenol A epoxy primer designed for fast dry and quick or extended recoatability. Long pot life High build coating for economical application One year recoatability Low
- Wet / Applied Thickness: 0.006 to 0.009 inch
- Cure / Dry Temperature: 77 F
- Operating / Use Temperature: 35 to 140 F
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Other, Primer, Sprayable
-
Description: ARMORSEAL 33 EPOXY PRIMER/SEALER is a low viscosity, 100% solids, high build, fast cure, epoxy primer designed for use under ArmorSeal 650 or where a high build primer is needed. This primer/sealer enhances adhesion by penetrating into the concrete substrate
- Wet / Applied Thickness: 0.007 to 0.009 inch
- Cure / Dry Temperature: 72 F
- Operating / Use Temperature: 55 to 95 F
- Features: Brush / Roll-on, Chemical / Oil Resistant, Primer, Sprayable, Wear Resistant (Abrasion / Erosion)
-
Description: Fast Clad® Epoxy Primer is an ultra high solids epoxy amine primer engineered for immersion service in sea water ballast tanks, fuel/sea water ballast tanks, and petroleum storage tanks. The rapid return to service properties of this coating provide superior protection
- Wet / Applied Thickness: 0.018 to 0.022 inch
- Cure / Dry Temperature: 40 to 100 F
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Form: Liquid
-
Supplier: Sauereisen, Inc.
Description: PenePrime No. 500 is a water-borne epoxy primer to be used in conjunction with the Sauereisen line of coatings, linings and flooring materials. PenePrime is specifically formulated to penetrate deep within concrete substrates. It is recommended to ensure maximum adhesion where
- Coverage: 200 ft²
- Wet / Applied Thickness: 0.008 inch
- Cure / Dry Temperature: 70 F
- Features: Brush / Roll-on, Primer
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Industrial Coatings Dura Top 25275 epoxy primer. Can be used with concrete.
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Features: Primer
-
Supplier: Sauereisen, Inc.
Description: Sauereisen ConoPrime No. 502 is a two-part epoxy primer to be used in conjunction with the Sauereisen ConoFlex No. 381. Recommended for use on concrete and various substrate types. Formulated to provide a chemical bond with ConoFlex Urethane No. 381. ConoPrime No. 502 is specifically
- Coverage: 200 ft²
- Wet / Applied Thickness: 0.008 inch
- Cure / Dry Temperature: 75 F
- Features: Brush / Roll-on, Primer, Sprayable
-
Supplier: TIGER Drylac Powder Coatings
Description: Epoxy/Polyester zinc-free out-gassing forgiving primer as part of a two-coat TIGER Shield® system. Imparts superior corrosion protection to forged, cast, hot, galvanized and porous substrates. Typical Applications Steel/Aluminium constructions. Agricultural machinery. Industrial
-
Supplier: FORREST Technical Coatings
Description: A corrosion-resistant polyamide epoxy primer for use under high performance fast-dry topcoats.
- Coverage: 400 to 882.0000000000001 ft²
- Wet / Applied Thickness: 0.003 to 0.007 inch
- Cure / Dry Temperature: 50 to 80 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite PC 7641 Epoxy Primer Clear is a sealing system designed for increasing the coverage and adhesion of Loctite non-slip coatings on wood, tile, concrete and other porous substrates. 1 gal Can.
- Features: Primer
-
Supplier: FORREST Technical Coatings
Description: A two-component, specially-modified, polyamide-cured, high-build epoxy primer providing a very fast-dry topcoat and excellent resistance to corrosive and abrasive environments. Less than 2.8 lbs/gallon VOCs.
- Coverage: 400 to 882.0000000000001 ft²
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Other, Paint, Protective, Touch-Up, Wear Resistant (Abrasion / Erosion)
- Substrate: Concrete / Masonry, Metal, Steel
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Supplier: PPG TrueFinish
Description: No lead or chrome, fast drying
- Coverage: 349.00000000000006 to 389.00000000000006 ft²
- Wet / Applied Thickness: 0.003 to 0.005 inch
- Cure / Dry Temperature: 77 to 140 F
- Substrate: Aluminum, Metal, Steel
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance tin-free antifouling with high level of cuprous oxide for long-life fouling protection
- Wet / Applied Thickness: 0.002 to 0.005 inch
- Features: Coating, Primer, Protective
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Industry: Marine, OEM / Industrial
-
Supplier: TIGER Drylac Powder Coatings
Description: Epoxy zinc-free powder primer. Part of a two-coat TIGER Shield ® system. Designed to impart superior corrosion protection to steel and aluminum substrates. Typical Applications Steel/aluminum constructions. Agricultural machinery. Industrial equipment. Fixtures. Fences. Bike
-
Supplier: R. S. Hughes Company, Inc.
Description: The Desco Statguard epoxy ESD / anti-static primer is another quality product from Desco.
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Features: Primer
-
Supplier: Crosslink
Description: Coatings currently are available to prevent corrosion. However, many of them employ hexavalent chromium, a highly toxic chemical and known carcinogen. Current legislation in Europe (RoHS) and California (EWRA) are helping to phase out the use of this chemical.Crosslink offers a new, non-toxic smart
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Primer, Specialty / Other
- Form: Liquid
-
Supplier: TIGER Drylac Powder Coatings
Description: Epoxy zinc-rich powder coating primer. Part of a two-coat TIGER Shield® system. Designed to impart superior corrosion protection to steel substrates. Typical applications Steel constructions. Stadium seating. Agricultural machinery. Industrial equipment. Fixtures. Fences. Bike
-
Supplier: Rust-Oleum Corporation
Description: Industrial performance, zero VOC, zero HAP, odorless, two component
- Coverage: 755.0000000000001 ft²
- Cure / Dry Temperature: 70 to 80 F
- Substrate: Aluminum, Metal, Steel
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Interior, Paint, Primer, Sprayable
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite Fixmaster clear primer. For use with epoxy.
- Chemical System: Epoxy (EP)
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite Fixmaster clear primer is compatible with wood materials with a 28 hr cure time. For use with epoxy.
- Chemical System: Epoxy (EP)
-
Supplier: Henkel Corporation - Industrial
Description: Loctite® Fixmaster® Water Based Epoxy Primer/Sealer, Resin is a clear, thin mil, low viscosity primer for maximum penetration. Excellent for use over acid-etched concrete.
- Substrate: Metal
- Industry: OEM / Industrial
- Form: Transfer Tape
-
Supplier: TIGER Drylac Powder Coatings
Description: Epoxy/Polyester zinc-free out-gassing forgiving primer as part of a two-coat TIGER Shield ® system. Imparts superior corrosion protection to forged, cast, hot, galvanized and porous substrates. Typical Applications Steel/Aluminium constructions. Agricultural machinery.
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Hi-Temp Primer No. 560 is a single-component, moist-cured urethane primer to be used in conjunction with several Sauereisen coating and lining systems. The function of No. 560 is to promote a tenacious bond of Sauereisen epoxy, vinyl ester and urethane topcoats to
- Coverage: 433.00000000000006 to 866.0000000000001 ft²
- Wet / Applied Thickness: 0.001 to 0.002 inch
- Cure / Dry Temperature: 70 F
- Operating / Use Temperature: 400 F
-
Supplier: Sauereisen, Inc.
Description: ConoWeld No. 501 is a primer to be used in conjunction with the Sauereisen line of epoxy coatings, linings and flooring materials. ConoWeld No. 501 is applied by spray, brush or roller over concrete and steel. This primer is an integral part of the Sauereisen lining system in
- Coverage: 200 ft²
- Wet / Applied Thickness: 0.008 inch
- Cure / Dry Temperature: 70 F
- Features: Brush / Roll-on, Primer
-
Supplier: Epoxies Etc...
Description: 30-3117 is a flexible, solvent based epoxy varnish conformal coating. It can be used as a protective coating for printed circuit boards, coils, and other electrical and electronic components. 30-3117 is also used as a primer for improved adhesion to various substrates.
- Cure / Dry Temperature: 77 to 140 F
- Operating / Use Temperature: -67 to 257 F
- Resistivity: 1,000,000,000,000,000 ohm-cm
- Dielectric Strength: 29,527,559.05511805 V/m
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance, tin-free antifouling system SIGMA ALPHAGEN is the family name of a range of tin-free, self-polishing antifoulings, based upon a pure organic binder system. The SIGMA ALPHAGEN range has built a successful and extensive track record both in new-building, maintenance and maintenance.
- Features: Coating, Primer, Protective
- Chemistry: Epoxy, Metal / Metal Filled, Resin Base / Polymer Binder, Zinc
- Industry: Marine, OEM / Industrial
-
Supplier: Techsil Limited
Description: Chemlease MPP 712 EZ is a mold prep and primer. It has been formulated for sealing tooling in both the FRP and advanced composite sectors. Appropriate substrates include polyester gelcoat and non-gelcoat, epoxy and phenolic mold surfaces, and most metals. Please note, this product is
- Features: Primer
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance, tin-free antifouling system SIGMA ALPHAGEN is the family name of a range of tin-free, self-polishing antifoulings, based upon a pure organic binder system. The SIGMA ALPHAGEN range has built a successful and extensive track record both in new-building, maintenance and maintenance.
- Features: Coating, Primer, Protective
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Industry: Marine, OEM / Industrial
-
Description: 3M™ Scotch-Weld™ Structural Adhesive Primer EC-1945 B/A is a two-part chemically curing, corrosion resistant primer. Scotch-Weld EC-1945 B/A primer improves adhesion of sealers, epoxies, and urethanes to most metals as well as offering increased corrosion protection.
- Substrate: Aluminum, Metal
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Other, Primer, Specialty / Other
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Cure / Setting Technology: Film Drying / Air Setting
-
Description: 3M™ Scotch-Weld™ Metal Primer EC-3901 is a primer for 3M™ Scotch-Weld™ film and liquid adhesives in those applications where it is desired to obtain improved metal and glass adhesion. 3M™ Scotch-Weld™ Metal Primer EC-3901 improves resistance to environmental exposure with
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Other, Primer, Protective, Specialty / Other, Sprayable
- Form: Liquid
- Substrate: Metal
- Industry: OEM / Industrial
Find Suppliers by Category Top
Featured Products Top
-
Ever-Slik 1201 Basecoat / Barrier Coating Ever-Slik 1201 is a thermally cured, solvent-based, barrier coating that utilizes a high molecular weight epoxy binder system. This coating provides superior (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
-based, barrier coating that utilizes a high molecular weight epoxy binder system. This coating provides superior corrosion protection and outstanding chemical resistance in a wide variety of applications. Ever-Slik 1201 may be used as a stand-alone coating; or is often used as a primer for (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
series of specialty adhesive primers that provide improved adhesion properties in challenging applications. Epoxy Polyurethane Silicone Applications : Filtration Adhesives Performance and Industrial-Grade Adhesives Specialty Adhesive Primers (read more)
Browse Industrial Adhesives Datasheets for ELANTAS North America LLC -
Easypoxy®product range of adhesives for industrial applications are versatile epoxy systems that can bond a wide variety of materials. Epoxylite® Hi-Temp adhesives and potting materials have been used in the aerospace industry since the (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS North America LLC -
YOUR PARTNER FOR CUSTOM PACKAGING KitPackers is a premier packager of one and two component industrial chemicals including adhesives, sealants, coatings, encapsulants, lubricants, greases, cleaners, primers, and a variety of other specialty chemicals. We specialize in (read more)
Browse Packaging Containers Datasheets for Ellsworth Adhesives -
-based, barrier coating that utilizes a high molecular weight epoxy binder system. This coating provides superior corrosion protection and outstanding chemical resistance in a wide variety of applications. Ever-Slik 1201 may be used as a stand-alone coating; or is often used as a primer for (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
Southco’s Damping Soft Close Hinges are designed to deliver safe, controlled closure of lids and panels in industrial and equipment applications. By allowing users to initiate closure and step away, these hinges gently guide the enclosure to a smooth, low-speed close - eliminating slamming (read more)
Browse Hinges (industrial) Datasheets for Southco -
high-gloss surfaces to complement application styling. With its stamped construction and corrosion-resistant materials, the T6 delivers dependable performance and a refined operating feel across industrial, marine and outdoor equipment applications. (read more)
Browse Hinges (industrial) Datasheets for Southco -
construction ensures consistent quality, while top-mounting styles simplify installation. Covered hinge options conceal mounting hardware, providing a cleaner, more polished look. With a combination of strength, versatility, and aesthetic appeal, N6 Surface Mount Hinges are ideal for industrial, commercial, and outdoor applications where long-lasting, reliable hinge performance is essential. (read more)
Browse Hinges (industrial) Datasheets for Southco -
Southco’s EH Surface Mount Hinges offer versatile designs, mounting styles, and material options for varied enclosure applications. With 180° rotation, vandal-resistant thread-stud options, and stainless steel pins, they provide durable, corrosion-resistant performance while maximizing accessibility and aesthetic appeal.
(read more)
Browse Hinges (industrial) Datasheets for Southco
More Information Top
-
The Waterborne Coatings Symposium, 39th symposium, 2012
The use of different silica technologies was evaluated in a waterborne epoxy industrial primer coating.
-
Chromate replacement in coatings for corrosion protection of aerospace aluminium alloys
The coating formulations consisted of the two part commercially available ‘Epigen 402’ (Peerless Industrial Systems) epoxy primer resin and 5 wt% SiO2 (12 nm particle size, Aerosil 200) and 20 wt% Ce(dpp)3 or Mm(dpp)3 in the inhibitor-containing …
-
Steel Designers' Manual 7th Edition Complete Document
When exposed in either marine or highly industrial environments, zinc epoxy primers are prone to the formation of insoluble white zinc corrosion products, which must be removed from the surface before subsequent overcoating.
-
Steel Designers' Manual 6th Edition Complete Document
When exposed in either marine or highly industrial environments, zinc epoxy primers are prone to the formation of insoluble white zinc corrosion products, which must be removed from the surface before subsequent overcoating.
-
A Formulary of Paints and Other Coatings
Industrial maintenance, primer , epoxy , stainless steel, 124 .
-
Parametric study of the Faraday cage effect of charged particles and its implications in the powder coating process
The second was an epoxy industrial powder used as primer with a PSD with d10= 14.7, d50 = 24.8, and d90 = 43.7 µm.
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Chem. Descrip.: Epoxy resin sol’n., xylene, 2-butoxy ethanol Uses: Epoxy for primers and enamels for industrial maintenance .
-
NEWS
Mitsubishi Caterpillar Forklift has switched to a two pack epoxy primer supplied by Kemira Coatings Industrial Division, as part of a 'planned progression to increasingly high standards of finish' at its plant in Almere, The Netherlands.
-
CR4 - Thread: Silane primer A934BX-Supplier
You might be interested in: Epoxy Adhesives, Industrial Paints, Primers and Adhesion Promoters .
-
Handbook of Green Chemicals
Uses: Epoxy for industrial maintenance coatings, aerospace primers , concrete floor coatings, architectural coatings, clear coatings for wood Features: HAPs free Properties: Milky color; sp.gr.
Indicates content that may require registration and/or purchase.