-
Supplier: RS Components, Ltd.
Description: Heater fan 250 W
- Heating Capacity: 0.25 kW
-
Supplier: Pfannenberg
Description: Our FLH Series of Heaters are available as a radiant heater or as a forced air heater for larger wattages. These heaters are designed to protect electronics from low temperatures and moisture caused by high humidity or rapid temperature changes. Available in 68 models.
- Maximum Operating Temperature: 158 to 185 F
- Heating Capacity: 0.25 to 0.4 kW
- AC Voltage Required: 104 to 250 volts
- Maximum Air Flow: 29 to 94 SCFM
-
Supplier: DBK USA, Inc.
Description: Features high power output (5 - 40 W) to small size light weight simple installation pre-wired separate fan operation possible Options Finger guard on air outlet side Smartcon® cable enables connecting the DC fan to 12/24V AC Fixings: 35 mm DIN rail clip (EN50022) *Other power outputs
- Heating Capacity: 0.005 to 0.04 kW
- AC Voltage Required: 115 to 230 volts
- Maximum Air Flow: 3.000483 SCFM
- Features: Air Heater
-
-
Supplier: OMEGA Engineering, Inc.
Description: • Compact Enclosure Fan Heater in PTC Technology • Compact Fan Heater in PTC Technology • Heating Power Adjusts to Ambient Temperature • Integrated Adjustable Thermostat and Control Light • DIN Rail Mountable
- Maximum Operating Temperature: 140 F
- AC Voltage Required: 120 volts
- Maximum Operating (Sheath) Temperature: 140 F
- Applications: Drying
-
Supplier: DBK USA, Inc.
Description: Features Power (600 - 700W) Robust electrically isolated heating element Compact design and easy to install Simple electrical connection (fan and heater combined) Fixing 35mm DIN-rail mount Complies RoHS (EU Directive 2002/95/EC) CQC (China Quality Certification Centre) approved
- Maximum Operating Temperature: 165 F
- Heating Capacity: 0.6 kW
- AC Voltage Required: 115 to 230 volts
- Maximum Air Flow: 23.5332 to 29.4165 SCFM
-
Supplier: OMEGA Engineering, Inc.
Description: • Compact Fan Heater for Increased Heat Output • Built-In Overheat Protection • DIN Rail Mountable • Maintains Minimum Operating Temperatures in Enclosures • Helps to Prevent Failure of Electronic Components Caused by Condensation and Corrosion
- Maximum Operating Temperature: 167 F
- Heating Capacity: 0.25 to 0.4 kW
- AC Voltage Required: 110 to 120 volts
- Maximum Air Temperature: 113 F
-
Supplier: Newark, An Avnet Company
Description: FAN HEATER
-
Supplier: Newark, An Avnet Company
Description: FAN HEATER
-
Supplier: Pfannenberg
Description: Our FLH-TF Series of Fan Heaters with Thermostat follow a traditional design proven to provide heat to enclosures. These heaters are designed to protect electronics from low temperatures and moisture caused by high humidity or rapid temperature changes. Available in 4 models.
- Maximum Operating Temperature: 167 F
- Heating Capacity: 0.125 to 0.8 kW
- AC Voltage Required: 103 to 250 volts
- Maximum Air Flow: 16 to 26 SCFM
-
Supplier: STEGO
Description: The compact HVL 031 high-performance fan heater prevents formation of condensation and provides an evenly distributed interior air temperature in enclosures. For large OEM use, this fan heater can also be provided without the fan, in which case the OEM/customer
- Maximum Operating Temperature: -49 to 158 F
- Heating Capacity: 0.1 to 0.4 kW
- AC Voltage Required: 120 to 230 volts
- Maximum Air Flow: 20.59155 to 63.53964 SCFM
-
Supplier: Pfannenberg
Description: connects. Compact Design Wide range for heat options from 200W to 1200W all housed in the same compact housing. Integrated Fan Compact fan moves air across the heater elements to provide quick and efficient heating of the enclosure. PTC Heater Technology Uses a self
- Heating Capacity: 0.2 to 1.2 kW
- AC Voltage Required: 115 to 230 volts
- Maximum Air Flow: 47 SCFM
- Features: Air Heater, OEM / Custom, Single Phase
-
Supplier: Lasko Products, Inc.
Description: Electronic Touch-Control Operation Adjustable Thermostat 7-Hour Timer Adjustable Louver Control for All-Over Comfort Built-In Safety Features 1500 Watts of Comforting Warmth 2 Comfort Settings High Heat Low Heat Carry Handle Fully Assembled 3-Year Limited Warranty E.T.L. listed 6.17"L x 10.7"W x
- Features: Air Heater
- Heater Type: Space Heater
-
Supplier: STEGO
Description: The compact high performance fan heater DCR 030 prevents formation of condensation and frost and provides an evenly distributed interior air temperature in enclosures with electric/electronic components. The fan heater is available with an integrated electronic thermostat
- Heating Capacity: 0.6 kW
- Features: Air Heater, Aluminum, OEM / Custom, Single Phase
- Fuel / Energy Source: Electric
- Heater Type: Enclosure Heater
-
Supplier: STEGO
Description: The compact high performance fan heater DCR 130 prevents formation of condensation and frost and provides an evenly distributed interior air temperature in enclosures with electric/electronic components. The fan heater is available with an integrated electronic thermostat
- Heating Capacity: 0.6 kW
- Features: Air Heater, Aluminum, OEM / Custom, Single Phase
- Fuel / Energy Source: Electric
- Heater Type: Enclosure Heater
-
Supplier: STEGO
Description: The compact high-performance fan heater prevents formation of condensation and provides an evenly distributed interior air temperature in enclosures with electric/electronic components. The heater may only be operated together with a fan, but is also available without
- Heating Capacity: 0.7 kW
- AC Voltage Required: 120 volts
- Features: Air Heater, Aluminum, OEM / Custom, Single Phase
- Fuel / Energy Source: Electric
-
Supplier: OMEGA Engineering, Inc.
Description: • Compact DIN Rail, Panel Mount or Foot-Mounted Enclosure Fan Heater • Maintains Minimum Operating Temperatures in Enclosures • Helps to Prevent Failure of Electronic Components Caused by Condensation and Corrosion • Built-In Overheat Protection • Integrated Adjustable Thermostat or
- Maximum Operating Temperature: 140 F
- AC Voltage Required: 120 volts
- Maximum Operating (Sheath) Temperature: 140 F
- Applications: Drying
-
Supplier: TPI Corporation
Description: CERAMIC MATERIAL 6 FT CORD WITH 3 CONDUCTOR CONNECTION TYPE 1 PHASE(S) UL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 12.5/7.1 AMPERE CURRENT RATING 950/1500 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 5120 BTU/HR HEATING CAPACITY 11-1/4 INCH W X 7 INCH D X 10 INCH H HOUSING SIZE
- Heating Capacity: 0.95 to 1.5 kW
- AC Voltage Required: 120 volts
- Features: Air Heater, Single Phase
- Fuel / Energy Source: Electric
-
Supplier: Newark, An Avnet Company
Description: FAN HEATER 950 W, 230 VAC
-
Supplier: TPI Corporation
Description: STEEL BLOCK HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL INCLUDES SUMMER FAN SWITCH 3310 MODEL
- Heating Capacity: 4.8 kW
- AC Voltage Required: 208 volts
- Maximum Air Flow: 175 SCFM
- Features: Air Heater, Steel
-
Supplier: Ralston Metal Products Limited
Description: 250-400 Watt Heaters Features • Overheat protection built in • External connectors • Heavy duty aluminum housing • High life expectancy • Compact design • DIN rail mountable
- Maximum Operating Temperature: -49 to 158 F
- Heating Capacity: 0.25 to 0.4 kW
- AC Voltage Required: 120 to 230 volts
- Maximum Operating (Sheath) Temperature: -49 to 158 F
-
Supplier: Ralston Metal Products Limited
Description: 400-650 Watt Heaters Features • Overheat protection built in • External connectors • Heavy duty aluminum housing • High life expectancy • Compact design • DIN rail mountable • Heating power adjusts to ambient temperature • Integrated adjustable thermostat
- Maximum Operating Temperature: 32 to 140 F
- Heating Capacity: 0.4 to 0.65 kW
- AC Voltage Required: 100 to 240 volts
- Maximum Operating (Sheath) Temperature: 32 to 140 F
-
Supplier: Newark, An Avnet Company
Description: FAN HEATER, 56V, 600W; Power Rating:600W; Supply Voltage:56V; External Height:100mm; External Width:145mm; External Depth:166mm; Product Range:DCR 030 Series; Plug Type:- RoHS Compliant: Yes
-
Supplier: Mobile Air, Inc.
Description: The Mobile Steam Fan Coil 362 fits perfectly into a small or medium sized office, computer, or server room. It includes a mechanical thermostat, a 2hp fan motor, and is rated up to 200 psig stream supply. The 362 is an ideal portable heating unit for small office environments.
- Maximum Air Flow: 12,160 SCFM
- Features: Air Heater, Single Phase
- Fuel / Energy Source: Hot Water / Steam
- Heater Type: Space Heater
-
Supplier: Chromalox
Description: 2.6 - 50 kW 8,9000 - 170,600 Btuh 208, 240, 277, 480 and 600 Volt 1 or 3 Phase Vertical or Horizontal Airflow Ul Listed and CSA Certified (North America) CE Certified (Europe) Wall or Ceiling Mounted Configurations Power Disconnect Kit Ceiling Swivel Mounting Bracket Fan Only Kits Wall Swivel
- Heating Capacity: 2.6 to 50 kW
- AC Voltage Required: 208 to 600 volts
- Features: Air Heater, Other, Single Phase, Three Phase
- Fuel / Energy Source: Electric
-
Supplier: Aggreko
Description: 1,200,000 BTU Hydronic Heater From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heaters. Features Conversion from one fuel source to another can be accomplished in as little as 15 mins.
- Heating Capacity: 361.3923 kW
- AC Voltage Required: 115 to 230 volts
- Features: Air Heater, Other, Single Phase
- Fuel / Energy Source: Electric, Natural Gas / Propane
-
Supplier: Reznor
Description: The Reznor Model EGW is an axial fan electric unit heater. It's small size and ease of installation make it ideal for use in workshops, garages, and other smaller areas that need heat for comfort or for freeze protection. Our standard corrosion and heat-resistant almond finish is the
- Heating Capacity: 2.25 to 3 kW
- AC Voltage Required: 208 to 240 volts
- Maximum Air Temperature: 110 F
- Maximum Air Flow: 300 SCFM
-
Supplier: Rittal North America LLC
Description: Enclosure heaters to regulate relative humidity, prevent temperatures from dropping below the dew point and stop condensation forming inside the enclosure. This prevents consequential damage associated with corrosion or electrical short circuits. Version with fan. Continuous thermal
- Voltage: 230 VAC
- Type: Enclosure
- Application: Industrial
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Atlantic 612506 Fan Heater
- Heating Capacity: 3 kW
- Watts: 3 kW
- Heater Type: Radiant Heater
-
Supplier: HDT Global
Description: designed to operate in temperatures as low as -60ºF. The UH48E TYPE IV heater has a powerful fan system that delivers uncontaminated heat to your shelter in all climates. This heater model has been in service, providing safe reliable heat to soldiers for decades. The UH48E TYPE
- Maximum Air Flow: 600 SCFM
- Features: Air Heater, Other
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
- Heater Type: Space Heater
-
Supplier: HDT Global
Description: This versatile heater is ideal for heating a wide variety of military tent systems. The Large-Capacity Field Heater (LCFH) provides 400,000 BTUs of clean heated air from outside your tent or enclosure. Remote control and room thermostat Carbon monoxide detectors Low maintenance
- Maximum Air Flow: 2,100 SCFM
- Features: Air Heater, Other
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
- Heater Type: Forced Air Heater
-
Supplier: Allied Electronics, Inc.
Description: when the internal temperature rises to 120° F (49° C) and turn off at 90° F (32° C). Like the heater, the cooling fan does not require the use of any of the AC outlets, leaving them all available for your equipment. The NB141207-1HF also includes a thermostat-controlled 200W
-
Supplier: Aitken Products, Inc.
Description: air flow with minimum turbulence and noise. Fan Motor The fan motor is totally enclosed and impedance protected, unit bearing design with highest rating and running torques. On 277,480 and 550 volt heaters, a transformer is built into the unit to provide proper fan motor
- Heating Capacity: 5 kW
- AC Voltage Required: 208 to 550 volts
- Features: Air Heater, Aluminum, Single Phase, Three Phase
- Fuel / Energy Source: Electric
-
Description: TECA Enclosure heaters are the easiest and most cost effective way to add needed heat to enclosures. These heaters come in 120 VAC and 240 VAC configurations in both 200 WATTS and 400 WATTS versions. The integral thermostat reduces the complexity and the integral overheat safety
- Heater Type: Enclosure Heater
-
Supplier: Galco Industrial Electronics
Description: Fan Heater, Extruded, 230VAC, 250W,
-
Supplier: Lasko Products, Inc.
Description: Adjustable Thermostat Control for Personalized Comfort Built-In Safety Features 1500 Watts of Comforting Warmth 3 Quiet Settings High Heat Low Heat Fan Only Convenient Carry Handle Fully Assembled 3-Year Limited Warranty E.T.L. listed 6"L x 7"W x 9.2"H
- Features: Air Heater
- Heater Type: Space Heater
Find Suppliers by Category Top
Featured Products Top
-
other rectifier or inverter applications. They are also used in domestic air conditioning, supplemental cooling, rack or in-row equipment cooling, low-power industrial heaters and cowl ventilation. Their innovative blade design ensures noise is reduced to a minimum. Their compact footprint (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Immersion Heaters Fan Speed Control eBook (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
About Rosenberg The Rosenberg family of companies is headquartered in Künzelsau, Germany and employs more than 1,400 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
configurations for forced air heaters, heat pumps, condensers, cooling units, evaporators, chillers, electronics cooling, air handling and other applications. Rosenberg’s simple Modbus interface allows multiple networked fans to operate separately and at variable speeds to better balance (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
PTI manufactures "Specialty Fan PTC Heaters" to match customer specifications. Configurations come in various sizes, voltages, and power factors. Honeycomb PTC heaters are compact, safe, powerful, energy efficient, and have a long operating life. Single disc PTC (read more)
Browse Industrial Heaters Datasheets for Pelonis Technologies, Inc. -
rubber whole-ring seal, reducing heat loss. Hot air circulation system High-power long-axis fan + multi-channel diversion design, vertical circulation up and down, large cavity ensures uniform temperature throughout the area, no dead corners, no local overheating. Heating system (read more)
Browse Ovens (industrial) Datasheets for Guangdong Atmars Industry Co., Limited -
Pelonis Technologies is a leading innovator of air movement technologies, cooling products, induction motors, and specialty PTC heaters for commercial and industrial use. We offer high quality products at competitive costs and employ flexible manufacturing techniques that (read more)
Browse HVAC Fans and Blowers Datasheets for Pelonis Technologies, Inc. -
Finder solutions for the industrial sector are composed of a large number of specific products and accessories, among these, approved equipment for control panel like heaters and fans with filters. Finder’s components and accessories for control panels facilitate the work of panel builders while ensuring the highest safety levels, demonstrated by the great number of international certifications. (read more)
Browse Solid State Relays Datasheets for Finder S.p.A. con unico socio -
. 800~1100°C at steady-state temperature. Impervious to oxidation and corrosion. Ignite kerosene, wood chips, split logs, coal briquettes or other biomass, corn, etc. Applications: Kerosene fan heater Wood pellet, wood chips stove or boiler Small scale biomass industrial furnace ignition Incense burner (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
operate at 83 dBA or less at 5′. The Gas Fired Make Up Air heater is an industrial-duty, direct-heating unit constructed with powder-coated, 12-gauge, hot rolled steel and cast aluminum alloy propellers. Each direct-heating unit is a complete air supply system in a self (read more)
Browse Datasheets for Hartzell Air Movement
More Information Top
-
Proceedings of the 7th World Congress on Engineering Asset Management (WCEAM 2012)
During the experiment, the power outlet of the diesel engine generator set was connected to a three-phase 15-kW industrial fan heater .
-
Engineering Asset Management 2011
A three-phase 15 kW industrial fan heater as showed in Fig. 24.1b was used to absorb the power output generated by the diesel engine generator set in the experiment.
-
Free‐Standing, Thermostable, Micrometer‐Scale Honeycomb Polymer Films and their Properties
The air inside the box was heated with an industrial fan heater up to 150 8C and was kept at constant temperature for 1 h by using a temperature scanner (GonDo).
-
Acoustic method for quality control and in-service periodic monitoring of medium voltage cable terminations
Use of an industrial fan heater removed these discharges.
-
Federal Register > Friday, August 25, 2000 > [65 FR 51847] The Holmes Group, Rival Division, Warrensburg, Missouri; Negative Determination Regarding Applicatio...
During all of 1999 and the early part of 2000, output at the plant was primarily comprised of industrial fans and heaters .
-
Ventilation Fans Selling Leads (Page 2), Ventilation Fans Manufacturers, Ventilation Fans Exporters & Suppliers
industrial fan fan heater fan motor usb fan mini fan centrifugal fan table fan ceiling fan dc fan ac fan .
-
CR4 - Thread: WHEN I DO A STRESS RELIEVING?
You might be interested in: Fan and Blower Repair Services, Over-the-Side Heaters , Industrial Fans and Industrial Blowers .
-
CR4 - Thread: Convert free standing pellet stove to vented propane
You might be interested in: Fan and Blower Repair Services, Gas Heaters and Propane Heaters , Industrial Fans and Industrial Blowers .
-
CR4 - Thread: Electrical Motors
These motors are used ubiquitously in domestic and light industrial products, fan heaters ,shredders,microwave cooling fans,turntable motors etc etc.
-
Federal Register > Monday, May 22, 2000 > [65 FR 32130] Investigations Regarding Certifications of Eligibility To Apply for Worker Adjustment Assistance
Heater Parts, Industrial Fans .
Indicates content that may require registration and/or purchase.