Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Advanced Gas Technologies
Description: Advanced Gas Technologies Inc. has been marketing, installing and maintaining industrial gas generating systems, standard industrial compressor systems and engineered compressor systems throughout North America since 1994. High Pressure Gas
- Discharge / Operating Pressure: 7,000 psi
- Horse Power: 3 to 1,600 HP
- Features: 2 Stage, 3 Stage, More Than 3 Stages, Multistage Compressor, Other
- Gases Handled: Argon, Carbon Dioxide (CO2), Helium, Hydrocarbon Gas, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
-
Supplier: Total Lubricants USA, Inc.
Description: Synthetic (PAG), water insoluble, natural gas compressor oil for wet gas. Designed for wet gas compression or propane refrigeration where conditions demand products that resist hydrocarbon dilution.
- Type: Fluid / Oil
- Features: Lubricant
- Composition / Chemistry: Polyglycol / Water-Glycol, Synthetic / Semi-synthetic
-
Supplier: Royal Purple, Ltd.
Description: Hydrocarbon gas compressor oil, with Synerlec®. A long life, high film strength, synthetic lubricant specifically designed to increase the service life of rotary screw, centrifugal, rotary vane and reciprocating gas compressors in hydrocarbon service.
- Kinematic Viscosity (@ 40°C): 150 cSt
- Viscosity Index: 100
- Pour Point: -20 F
- Flash Point: 470 F
-
-
Supplier: Royal Purple, Ltd.
Description: NGL-NS™ is a premium, synthetic lubricant specifically designed to increase the service life of reciprocating gas compressors in hydrocarbon service where sulfur-sensitive catalysts are present downstream of the compressor. NGL-NS™ is virtually sulfur free and is formulated with
- Kinematic Viscosity (@ 40°C): 320 cSt
- Viscosity Index: 103
- Pour Point: -30 F
- Flash Point: 450 F
-
Supplier: Rolair Systems
Description: 4 Cycle, Complete Die Cast Aluminum Alloy with Cast-Iron Sleeve, Overheard Valves, Retractable Starter, On/Off Switch, Splash Lubricated, Low Oil Shutdown STANDARD EQUIPMENT : Pressure Gauge, 0-300 in 5 lb. Graduations, Automatic Pilot Valve Operation, Industrial Flexible Discharge Hose,
- Flow Capacity: 17 SCFM
- Horse Power: 8 to 9 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: Gasoline
-
Supplier: FS-Curtis
Description: You shouldn’t have to sacrifice quality and durability with your air compressor purchase. That’s why FS-Curtis created the CT Series. These reciprocating compressors combine our signature performance and reliability with a simple industrial design, making them the most rugged —
- Discharge / Operating Pressure: 24.8 to 25.4 psi
- Horse Power: 13 to 14 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: FS-Curtis
Description: stainless-steel valve system delivers more cfm per horsepower Robust intercooler increases compressor efficiency Metal intake filter/silencer is superior to plastic Heavy-duty stamped-steel belt guard Suction valve head unloaders for continuous running air compressors Gas-driven
- Discharge / Operating Pressure: 22 to 22.5 psi
- Compressor Technology: Reciprocating Piston
-
Supplier: Advanced Gas Technologies
Description: Advanced Gas Technologies Inc. has been marketing, installing and maintaining industrial gas generating systems, standard industrial compressor systems and engineered compressor systems throughout North America since 1994. CNG Compressor Packages
- Discharge / Operating Pressure: 5,000 psi
- Horse Power: 5 to 500 HP
- Features: 2 Stage, 3 Stage, Integral Cooler, More Than 3 Stages, Multistage Compressor
- Applications: Gas Generation / PSA
-
Supplier: Rogers Machinery Company, Inc.
Description: Benefits Helium compressors offer many advantages for a variety of applications. These are the primary benefits of choosing Hycomp helium compressors: Safety: Gas Containment and Interaction At Hycomp, we provide three highly secure gas leakage control methods. Our B
-
Supplier: Accuris
Description: Lubricants, Industrial Oils and Related Products (Class L) Part 3: Classification for Family D (Compressors) Section 3.2: Gas and Refrigeration Compressors
-
Supplier: Chevron Lubricants
Description: Recommended for use in natural gas screw compressors of all major manufacturers running on dry natural gas, or natural gas containing water or sour gases.
- Functions: Compressors / Piston Pumps
- Type: Fluid / Oil
-
Supplier: Advanced Gas Technologies
Description: Advanced Gas Technologies Inc. has been marketing, installing and maintaining industrial gas generating systems, standard industrial compressor systems and engineered compressor systems throughout North America since 1994. Diaphragm Compressors
- Discharge / Operating Pressure: 30,000 psi
- Horse Power: 3 to 125 HP
- Gases Handled: Argon, Carbon Dioxide (CO2), Corrosive / Sour Gas, Helium, Hydrocarbon Gas, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
- Compressor Technology: Diaphragm
-
Supplier: Advanced Gas Technologies
Description: Advanced Gas Technologies Inc. has been marketing, installing and maintaining industrial gas generating systems, standard industrial compressor systems and engineered compressor systems throughout North America since 1994. Reciprocating Compressors
- Discharge / Operating Pressure: 250 psi
- Flow Capacity: 102 SCFM
- Horse Power: 3 to 25 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: CITGO Petroleum Corporation
Description: CITGO CompressorGard XA 200 is formulated with premium paraffin base oils and additives to provide outstanding protection for demanding systems and is specifically designed for use in reciprocating compressors subjected to sour, wet, high pressure gases found in refineries, gas
- Applications: Compressors / Piston Pumps
- Features: Fluid / Oil, Petroleum / Mineral Oil
- Type / Function: Lubricant
-
Description: At Johnson Controls, we have designed the YORK® M TurboMaster multistage compressor for heavy industrial use since 1955. Featuring a rugged between-the-bearings design, one to eight stages of compression and modular lube systems, this multistage centrifugal compressor has proven
- Flow Capacity: 2,600 SCFM
- Horse Power: 15,000 HP
- Gases Handled: Ammonia, Carbon Dioxide (CO2), Natural Gas / Methane
- Compressor Technology: Centrifugal
-
Description: chilling, wellhead compression, gas gathering, and vapor recovery. With 38 models ranging from 71 CFM to 5067 CFM, our gas compressors are available for almost every industrial refrigeration need. Features and Benefits Stepless Capacity Control Variable Volume Ratio
- Flow Capacity: 71 to 5,067 SCFM
- Applications: Oil / Vapor Recovery, Refrigeration / Gas Drying
- Features: Other
-
Supplier: Howden
Description: Howden M-series oil-injected screw compressors A new industrial-standard quality built screw compressor, complete with a suite of specification options, to meet the design and build needs of compressor packagers and reduce the operating costs of end users. M127
- Discharge / Operating Pressure: 319.08294 psi
- Flow Capacity: 364 SCFM
- Applications: Fuel Gas / Power Generation, Refrigeration / Gas Drying
- Gases Handled: Hydrocarbon Gas, Natural Gas / Methane, Refrigerant
-
Supplier: Howden
Description: Howden SG Range of Turbo Compressors and Blowers Howden's ‘SG’ range of high efficiency turbo blowers are of industrial type design and are mainly used in power, mining and water industry applications, while the turbo compressors are ideally suited to duties in the downstream
- Gases Handled: Carbon Dioxide (CO2), Hydrocarbon Gas, Natural Gas / Methane
- Compressor Technology: Centrifugal
- Applications: Gas Transmission / Delivery
-
Supplier: CITGO Petroleum Corporation
Description: CITGO CompressorGard SS fluids are semi-synthetic lubricants designed for rotary screw and reciprocating compressors in natural gas service. The thermal and oxidation stability of these products are superior to conventional petroleum products. CITGO CompressorGard SS fluids contain a
- Functions: Compressors / Piston Pumps
- Type: Fluid / Oil
- Features: Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Accuris
Description: Lubricants, Industrial Oils and Related Products (Class L) - Classification - Part 3B: Family D (Gas and Refrigeration Compressors)
-
Supplier: CITGO Petroleum Corporation
Description: CITGO CompressorGard H-Series fluids are formulated with the highest quality synthetic base stocks. It is formulated to address thermal degradation and deposit formation commonly observed in reciprocating compressors. The CITGO CompressorGard H-Series products are designed for use in natural
- Functions: Compressors / Piston Pumps
- Type: Fluid / Oil
- Features: Lubricant
- Composition / Chemistry: PAO / Polyalphaolefin, Synthetic / Semi-synthetic
-
Supplier: Champion
Description: Reciprocating Air-Cooled Air Compressors Value Plus The Value Plus Line of Air Compressors was engineered for industrial applications that require a gas or electric driven compressor. Each compressor was designed with top quality bearings, cast iron
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 10.2 to 44.4 SCFM
- Horse Power: 3 to 15 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Thermocold Costruzioni Srl
Description: Refrigerant R134a. Casing made with heavy gauge structure in painted steel on specific. Semi-hermetic screw compressors with regulation drawer Liquid receivers. Separate cooling circuits with full accessories (gas filter / indicator / etc.) flange connection. Control panel with a
- Cooling Capacity: 150 to 570 kW
- Application: HVAC, Industrial
- Condenser Cooling: Water-Cooled
-
Supplier: Thermocold Costruzioni Srl
Description: Power: 8Kw ÷ 10Kw R134a refrigerant.Casing entirely made of Peralluman. Panels with soundproof insulation. Scroll compressor. Liquid receiver. Separate cooling circuits with full accessories (gas filter /indicator / etc.) and flange connection. Control panel with a junction box for
- Cooling Capacity: 8 to 10 kW
- Application: HVAC, Industrial
- Condenser Cooling: Water-Cooled
-
Supplier: Thermocold Costruzioni Srl
Description: Power: 35Kw ÷ 40Kw Refrigerant R134a. Casing made with AISI 316L. Panels insulated with soundproofing. Semihermetic compressors with partialization heads. Liquid receivers. Separate cooling circuits with full accessories (gas filter /indicator / etc.) flange connection. Control panel
- Cooling Capacity: 35 to 40 kW
- Application: HVAC, Industrial
- Condenser Cooling: Water-Cooled
-
Supplier: Aerzen USA Corp.
Description: The synthesis of over 40 years experience and advanced concepts within the compression technology. AERZEN Screw Compressors VMY are oil injected and the ideal choice for a whole range of process gas and industrial applications, where reliability and low operating costs are prime
- Discharge / Operating Pressure: -14.5 to 362.59 psi
- Flow Capacity: 261.338 to 5,886 SCFM
- Gases Handled: Air / Plant Air
- Lubrication Style: Lubricated
-
Description: We engineer the world’s best industrial refrigeration compressors at Johnson Controls, like the Frick® RWF II Compressor Package, which features rotor designs that provide the strongest, most efficient operation for their applications. These Frick compressors are designed
- Discharge / Operating Pressure: 200 to 500 psi
- Flow Capacity: 6,402 SCFM
- Power Source: AC Three Phase
- Gases Handled: Ammonia, Hydrocarbon Gas, Refrigerant
-
Supplier: Sullair Corporation
Description: components to withstand diverse and harsh operating conditions Efficient aerodynamics and low maintenance make centrifugal compressors ideal for a variety of industrial applications, including: Automotive Heavy-duty manufacturing Oil and gas Pharmaceuticals Chemical Electronics
- Compressor Technology: Centrifugal
- Lubrication Style: Oil-free
-
Supplier: Tecsia Lubricants USA
Description: your compressor with assurance of cost saving and prolonged equipment life. Compressors and Vacuum Pumps Oils Select Compressor / Vacuum Pump Type Centrifugal Compressor Food Processing Compressor Hydrocarbon Compressor Lobe Blower Process Gas
- Kinematic Viscosity (@ 40°C): 150 cSt
- Functions: Compressors / Piston Pumps
- Composition / Chemistry: Ester / Diester, Synthetic / Semi-synthetic
- Features: Lubricant
-
Supplier: Busch Vacuum Solutions
Description: supply for numerous industrial applications of up to 23.21 PSIG. The contact-free operating principle of claw technology provides the additional benefit of nearly maintenance-free operation: None of the internal moving parts of the compressor come in contact with each other, so
- Inlet Temperature: 104 F
- Discharge / Operating Pressure: 23.21 psi
- Flow Capacity: 341.4 SCFM
- Horse Power: 40 HP
-
Supplier: Celeroton AG
Description: With the launch of the turbo compressor series CT-NG, Celeroton is further extending its product portfolio of ultra-high-speed, gas bearing turbo compressors with a turbo compressor specifically optimized for noble and inert gases. As a first variant of the turbo
- Air Flow Rate: 0 to 247.175141242938 SCFM
- Material of Construction: Aluminum
- Design: Centrifugal
- Environment: Clean Air / Gas, Corrosive Gases
-
Supplier: Universal Air & Gas Products Corp.
Description: Universal Air & Gas Products Corporation (UAPC) provides a comprehensive line of standard breathing air compressor system products or custom-built designs. The two principle classifications of breathing air products are Low Pressure and High Pressure Breathing Air Compressors.
- Discharge / Operating Pressure: 60 to 6,000 psi
- Power Source: AC Single Phase, AC Three Phase
- Features: Explosion Proof, Other
- Compressor Technology: Reciprocating Piston, Rotary Screw
-
Supplier: Thomas An Ingersoll Rand Business
Description: Technical Overview Capacity up to 6.60 cfm /186.98 l/min Pressure to 120 psi / 8.28 bar Possible Applications Respirators Business Machines (Copiers) Spraying Systems Air Vending Machines Pneumatic Tools Plasma Welding Vacuum Frames Oxygen Concentrators (Veterinary & Industrial) Packaging
- Discharge / Operating Pressure: 120.1 psi
- Flow Capacity: 6.6 SCFM
- Horse Power: 1.20016735468048 to 1.24506473757472 HP
- Power Source: AC Single Phase
Find Suppliers by Category Top
Featured Products Top
-
Pumps are used in industrial and fleet applications to move liquids and gases. Most pumps used in industrial applications are either positive displacement or centrifugal. In both cases bearings are the component that must be lubricated and monitored. Rotary positive displacement pumps have (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
). USA: President Biden recently announced a new target to achieve 50-52% reductions from 2005 levels in economy-wide net greenhouse gas pollution in 2030. This puts pressure on design engineers to increase efficiency of their compressors by reducing weight and size, as (read more)
Browse Industrial Coatings Datasheets for GGB -
your Best Choice. Available On-Demand 24/7 and free! Pumps and compressors are essential devices used in a wide range of industrial plants and buildings. They (read more)
Browse Check Valves Datasheets for DFT Inc. -
Control system design and process or plant engineers in search of a fuel gas measurement solution for natural gas compressor skids will find that the economical, low-maintenance Wafer-Cone® Flow Meter (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Hydrogen compression can be achieved with several different technologies – we can help you select the one that is best suited for your application. Aerzen offers oil-free, oil-flooded, and water-flooded screw compressor packages suitable for a range of gases, including (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
Engineers in a tight spot over where to locate flow meters on land-based wells or aboard offshore platforms, FPSO vessels and subsea modules will find McCrometer's Oil/Gas Industry Applications Technical Guide (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Engineers in a tight spot over where to locate flow meters on land-based wells or aboard offshore platforms, FPSO vessels and subsea modules will find McCrometer's Oil/Gas Industry Applications Technical Guide explains how (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
-term operational stability. They provide accurate pressure readings in liquids, gases, and harsh industrial environments. Flexible and Intelligent Design (read more)
Browse Pressure Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Centrifugal compressors for hydrogen service operate at high rotating speeds and require flexible rotors to accommodate the multiple stages needed to successfully compress the lightweight gas. Waukesha Bearings (read more)
Browse Thrust Bearings Datasheets for Waukesha Bearings -
Waukesha Bearings is a leading designer and manufacturer of hydrodynamic fluid film bearings, active magnetic bearing systems and seals for high-performing turbomachinery and rotating equipment in oil & gas, power generation, marine and industrial markets. Our (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for Waukesha Bearings
Conduct Research Top
-
Industrial Processing - Natural Gas Compressor Stations
As natural gas moves along a pipeline, friction and other effects cause its pressure to drop. Compressor stations are placed at intervals along the pipeline to maintain pressure.The compressors are driven by stationary internal combustion engines which burn some of the natural gas as fuel
-
Screw Air Compressor Case in Israel
A rotary-screw compressor is a type of gas compressor which is based on a rotary-type positive-displacement mechanism. It is commonly used to replace piston compressors in either large industrial applications or high-power air tools where large volume of high-pressure air is needed. The traditional
-
PT 102: Low Frequency Vibration Measurements on a Compressor Gear Set
The gear set on a critical turbo-compressor was monitored with a standard industrial accelerometer at very low frequencies. Severe vibrations at the hunting tooth frequency were found to be amplified by a compressor surge modulation. Diagnostic evaluation and repair effectively eliminated the surge
-
Natural Gas Compressor System Oil Coolers Case History
Multistage gas compression is one of the most common processes in any industrial plant. Applications vary from one industry to another and include natural gas processing, petroleum refining, and manufacturing of chemicals and end-product gases. Pressuring the gas enables it to be stored
-
Screw Air Compressor Case in Israel - INVT Goodrive 300-01 Series Inverter
A rotary-screw compressor is a type of gas compressor which is based on a rotary-type positive-displacement mechanism. It is commonly used to replace piston compressors in either large industrial applications or high-power air tools where large volume of high-pressure air is needed. The traditional
-
Turning Air Compressors into an Energy Source
The rise in energy prices is an unwelcome reality in today's manufacturing and business environment. While the rate of price increases for natural gas, heating oil, and other sources may vary from year to year, the upward trajectory is clear. Energy cost reduction strategies are vital to staying
-
Process Engineering Sulzer Chemtech USA: Removing Liquid From Gas Chemical Processing
Liquid entrainment in a gas stream can be a disturbance in many industrial processes. In natural-gas processing, higher-order hydrocarbons, water or impurities have to be separated from the main methane stream. Upstream of gas compressors, droplets that can damage the impellers, have to be removed
-
Ensuring Continuous Use Control Panels Don't Overheat
PSI builds control panels for a wide range of manufacturing clients in many industries including industrial compressor, industrial HVAC, water and gas purifications, and power measurement. Their control panels utilize the most advanced engineering and programming technology to provide ease
More Information Top
-
Industrial Air & Gas Compressors Database - 2015
The World Market for Industrial Gas Compressors By Product Type .
-
Industrial Air & Gas Compressors Report - 2014 v2
…4% at the global level during the forecast period (2014-2018): Americas – 4.5%; Asia Pacific – 4.8%; EMEA – 3.9% • IHS has forecast the compound annual growth rate (CAGR) for industrial gas compressor revenues at 5.9%…
-
Industrial Air & Gas Compressors Database - 2015
The world market industrial gas compressors .
-
On the future of controllable fluid film bearings
The feasibility of reducing lateral vibrations of an industrial gas compressor by using an active lubricated tilting-pad journal bearing is investigated in [26].
-
Industrial Air & Gas Compressors Report - 2014 v2
The global market for industrial gas compressors was estimated to be worth about $8 billion in 2013.
-
IUTAM Symposium on Emerging Trends in Rotor Dynamics
/, and feedback control gains are de- signed for attenuating vibrations of industrial gas compressor (flexible rotor-bearing system) of about 400 kg.
-
Maximum Recovery of Gas Compression Waste Energy
As shown in the scheme in Figure-1, industrial gas compressors are centrifugal type and are usually driven by a fixed speed driver which requires an anti-surge control system that involves throttling part or all of the discharge gas stream to…
-
DOE Hydrogen Program: 2009 Annual Merit Review and Peer Evaluation Report
Perhaps the project team should consider having discussions with industrial gas compressor companies.
Indicates content that may require registration and/or purchase.