-
Supplier: Accuris
Description: SPECIFICATION FOR THE SIZE OF ABRASIVE GRAIN - GRINDING WHEELS, POLISHING AND GENERAL INDUSTRIAL USES
-
Supplier: Houghton International, Inc.
Description: Houghto-Grind® 4255 is a cost-effective synthetic product that provides good corrosion protection for light-duty grinding of cast iron and steels. Grinding wheels will remain open and free-cutting while a high cleaning action takes away fines to minimize loading.
- Type: Fluid / Oil
- Features: Grinding Fluid, Lubricant, Specialty
- Industry Applications: Metal Working Fluid
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: MOCAP LLC
Description: Saw Blade Boxes are an excellent packaging solution for circular cutting tools. The clear boxes provide maximum visual impact combined with excellent graphic and labeling capabilities. Custom designed packaging offers protection for all types of circular saw blades, diamond wheels, carbide
- Container Type: Box / Crate
-
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: Walter Surface Technologies
Description: Coolcut™ flap wheels are ideal for general purpose blending, shaping and deburring. They are made from the highest quality abrasive grains and are perfectly balanced to provide a uniform, grained satin finish. No matter the application, Coolcut™ Flap Wheels provide consistently
- Outer Diameter (OD): 1 to 6.5 inch
- Grit Size: 40 to 240
- Rotary Speed: 27,500 rpm
- Applications & Materials Abraded: Blending / Intermediate (Medium Grits), Dry Grinding / Sanding, Finishing / Deburring (Fine Grits / Filaments), Metalworking
-
Supplier: R. S. Hughes Company, Inc.
Description: * Cone or Plug Wheel Grinder, for cleaning metal, grinding and smoothing weld seams, removing imperfections before painting. * Straight Line, 1 hp, Rear Exhaust, 12,000 RPM. * Accepts optional Abrasive Cone or Plug Wheel, 1-1/4"" diameter. * Governor-controlled motor maintains
- Rotary Speed: 12,000 rpm
- Power: 1 HP
-
Supplier: R. S. Hughes Company, Inc.
Description: * Cone or Plug Wheel Grinder, for cleaning metal, grinding and smoothing weld seams, removing imperfections before painting. * Straight Line, 1 hp, Rear Exhaust, 15,000 RPM. * Accepts optional Abrasive Cone or Plug Wheel, 1-1/4"" diameter. * Governor-controlled motor maintains
- Rotary Speed: 15,000 rpm
- Power: 1 HP
-
Supplier: R. S. Hughes Company, Inc.
Description: * Cone or Plug Wheel Grinder, for cleaning metal, grinding and smoothing weld seams, removing imperfections before painting. * Straight Line, 1 hp, Rear Exhaust, 20,000 RPM. * Accepts optional Abrasive Cone or Plug Wheel, 1-1/4"" diameter. * Governor-controlled motor maintains
- Rotary Speed: 20,000 rpm
- Power: 1 HP
-
Supplier: R. S. Hughes Company, Inc.
Description: * Cone or Plug Wheel Grinder, for cleaning metal, grinding and smoothing weld seams, removing imperfections before painting. * Straight Line, 1 hp, Rear Exhaust, 18,000 RPM. * Accepts optional Abrasive Cone or Plug Wheel, 1-1/4"" diameter. * Governor-controlled motor maintains
- Rotary Speed: 18,000 rpm
- Power: 1 HP
-
Supplier: Brush Research Manufacturing Co., Inc.
Description: Available in 2-3/4" diameter, these brushes are recommended for removal of burrs, weld scale and rust, edge blending, paint removal and surface prep. Knot cup brushes is made in carbon steel and has a 5/8"-11 arbor hole for attachment to grinding tools
- Brush Filament / Fill Material: Abrasive Filament
- Features: Power / Rotary Brush (Wheel, Roller)
-
Supplier: 3X Ceramic Parts Company Limited
Description: High-Quality CNC Machining Alumina Ceramic Textile Machine Thread Passing Wheel Machining services for alumina ceramic Ring Of Textile Machine Thread Passing Wheel . Tolerance ranges up to +/-0.0001 in. Capabilities include surface, ID, OD, form and jig grinding, diamond core
- Material Type: Alumina / Aluminum Oxide
-
Supplier: Robinson Fans
Description: The Materials Handling Wheel is designed to handle and move air or gas containing granular materials, dust, buffing and grinding wheel exhaust, wood or metalworking machine exhaust. It is also used for dirty, tough or general industrial materials-handling applications.
- Maximum Diameter (Fan or Blower Wheel): 12 to 84.25 inch
- Material of Construction: Aluminum
- Environment: Dirty Air / Gas, Light Solids / Powder / Dust
- Applications / Use: Exhaust Ventilation, Materials Handling / Pneumatics
-
Supplier: Greenheck
Description: Industrial Process Fans The Industrial Process Fans menu includes fan types engineered and built for reliable operation in harsh environments where high temperatures, high static pressures, and material handling requirements are encountered. Model IPA: Industrial Air Handling
- Design: Centrifugal
- Environment: Clean Air / Gas, Light Solids / Powder / Dust, Smoke
- Drive Type: Direct Drive
- Applications / Use: Exhaust Ventilation, Materials Handling / Pneumatics
-
Supplier: Mile-X Equipment, Inc.
Description: clearance for grinding odd-shaped pieces Exhaust-type guards accommodate a 2" diameter vent pipe Adjustable cast-iron tool rest, stamp-steel spark breaks and eyeshields Grinder supplied with one coarse 36 grit aluminum oxide grinding wheel and one 60 grit aluminum oxide
-
Supplier: DCM Tech Inc.
Description: The Model IG 080 M has all the benefits of a BIG rotary surface grinder but in a smaller economic footprint. The 18" table and 10hp spindle provide strong straight forward grinding performance for rough grinding as well as mid-tolerance work. Grinding Applications: Resurfacing
- Rotary Speed: 0 to 3,600 rpm
- Power: 10 HP
- Current: 40 amps
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
-
Supplier: DCM Tech Inc.
Description: is less than 5 minutes. Look to the PDG Punch and Die Grinder for: Reduced replacement tooling costs by as much as 40% Reduced or eliminate deburring operations Gained labor efficiencies Payback period as soon as one year View Alternate Machine Selections: MINI PDG Punch and Die Grinder
- Rotary Speed: 0 to 3,600 rpm
- Power: 5 HP
- Current: 30 amps
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
-
Supplier: MOCAP LLC
Description: Saw Blade Boxes are an excellent packaging solution for circular cutting tools. The clear boxes provide maximum visual impact combined with excellent graphic and labeling capabilities. Custom designed packaging offers protection for all types of circular saw blades, diamond wheels, carbide
- Container Type: Box / Crate
-
Supplier: Walter Surface Technologies
Description: ALLSTEELT™ features a unique zirconia alumina abrasive grain blend that self-sharpens with less pressure, providing a high removal rate with angle grinders. ALLSTEEL™ is an economical solution for operators who need a quality, industrial grade flap disc for a variety of applications. FEATURES
- Outer Diameter (OD): 4.5 to 5 inch
- Grit Size: 40 to 120
- Rotary Speed: 13,300 rpm
- Applications & Materials Abraded: Blending / Intermediate (Medium Grits), Dry Grinding / Sanding, Material Removal / Roughing (Coarse Grits / Filaments), Metalworking
-
Supplier: Houghton International, Inc.
Description: Excelene™ 316 is a specially formulated grinding oil for precision grinding operations. Its light color allows for easy observation of the surface being ground. The oil can be used with borazon (CBN), diamond grinding wheels or vitrified grinding wheels.
- Type: Fluid / Oil
- Features: Grinding Fluid, Low / Non-foaming, Lubricant, Specialty
- Industry Applications: Metal Working Fluid
- Composition / Chemistry: Straight Oil (Non-soluble)
-
Supplier: Mile-X Equipment, Inc.
Description: Non-Exhaust-type wheel guards Adjustable stamped steel tool rest, spark breaks and eyeshields Grinder/ Buffer supplied with one coarse 36 grit aluminum oxide grinding wheel and one wire wheel brush (.014 wire) Wheels are 7" diameter, 5/8" arbor hole Base mounted
-
Grinders and Grinding Machines - Baldor 673E 6" Grinder/Buffer, 3,600 RPM, Cast Iron Tool -- BAL673ESupplier: Mile-X Equipment, Inc.
Description: provides extra clearance for grinding odd-shaped pieces Exhaust-type guards accommodate a 2" diameter vent pipe Adjustable cast-iron tool rest, stamp-steel spark breaks and eyeshields Grinder/Buffer supplied with 36 grit aluminum oxide grinding wheel and wire wheel brush
-
Supplier: Mile-X Equipment, Inc.
Description: one coarse 36 grit aluminum oxide grinding wheel and one 60 grit aluminum oxide grinding wheel Wheels are 7" diameter, 5/8" arbor hole Base mounted on/off switch and rubber feet to minimize vibration Two wheels 7" x 1" x 5/8" ½ horsepower All units supplied
-
Supplier: DCM Tech Inc.
Description: Intelligent Autofeed not only advances the grinding wheel but senses motor load and backs off incrementally if the wheel loads up. At the end of the grinding cycle this incremental wheel retraction provides a final sparkout for improved finish and surface accuracy.
- Rotary Speed: 0 to 3,600 rpm
- Power: 5 to 10 HP
- Current: 30 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
-
Supplier: Houghton International, Inc.
Description: Hocut® 767 is a general-purpose synthetic lubricant for moderate ferrous grinding and machining applications. Using Hocut 767, grinding wheels remain open and free-cutting. High cleaning action takes away fines to minimize loading.
- Type: Fluid / Oil
- Features: Lubricant, Metal Cutting, Specialty
- Industry Applications: Metal Working Fluid
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: New York Blower Company (The)
Description: New York Blower Compact GI Fans (General Industrial) are designed for low-capacity, low-pressure industrial processes such as dust collection, grinding-booth exhaust, scrubber exhaust, food, drying ovens and paper-trim systems. Compact GI's feature a choice of aluminum or nickel
- Air Flow Rate: 0 to 2,200 SCFM
- Static Pressure: 406.7871674924572 to 420.7871674924572 in H2O
- Media Temperature: 600 F
- Maximum Diameter (Fan or Blower Wheel): 8 to 14 inch
-
Supplier: Bluetools
Description: Cleco Vertical Grinders, manufactured in the USA by Cooper Power Tools. Vertical Grinders are designed for Type 27 Depressed Center Wheels and Cup Wheels. Type 27 wheels are used at an angle to the workpiece between 30 degrees and 45 degrees. Cooper manufactures the Cleco
-
Supplier: Bluetools
Description: Cleco Vertical Grinders, manufactured in the USA by Cooper Power Tools. Vertical Grinders are designed for Type 27 Depressed Center Wheels and Cup Wheels. Type 27 wheels are used at an angle to the workpiece between 30 degrees and 45 degrees. Cooper manufactures the Cleco
-
Supplier: Bluetools
Description: Cleco Vertical Grinders, manufactured in the USA by Cooper Power Tools. Vertical Grinders are designed for Type 27 Depressed Center Wheels and Cup Wheels. Type 27 wheels are used at an angle to the workpiece between 30 degrees and 45 degrees. Cooper manufactures the Cleco
-
Supplier: Bluetools
Description: Cleco Vertical Grinders, manufactured in the USA by Cooper Power Tools. Vertical Grinders are designed for Type 27 Depressed Center Wheels and Cup Wheels. Type 27 wheels are used at an angle to the workpiece between 30 degrees and 45 degrees. Cooper manufactures the Cleco
-
Supplier: CS UNITEC
Description: Double-sided deburring of sheet metal up to 0.2" thick can be achieved in a single operation with no additional treatment. The machine’s flap wheels can be easily adjusted as they wear. One set of wheels lasts for approximately 6500 feet of stainless steel sheet. Supplied standard with
- Rotary Speed: 600 to 1,200 rpm
- Power: 0.268044076980564 HP
- Current: 0.45 amps
- Mounting: Bench
-
Supplier: DCM Tech Inc.
Description: The DCM Tech HB 3810 head and block resurfacing machine features hand scraped ways, dovetail column, heavy cast iron base, and an industrial grade milling spindle which is the "foundation of precision" for this premium quality mill. DCM Tech manufactured spindle motor assemblies are fitted
- Rotary Speed: 0 to 1,150 rpm
- Surface / Linear Speed: 0 to 2.9999999999999996 ft/min
- Power: 7.5 HP
- Current: 30 amps
-
Supplier: Mobil Industrial Lubricants
Description: service life. Mobilcut™ 350 is specially formulated for grinding and general cutting operations of ferrous materials. It is a universal product that meets the exacting demands of modern machine shops. Mobilcut™ 320 is specially formulated for grinding and light-duty machining. It helps
- Applications: Machine / Gears
- Features: Metal Cutting, Synthetic / Semi-synthetic
- Type / Function: Metal Working Fluid
- Composition / Chemistry: Water Soluble / Emulsion
-
Supplier: Advanced Abrasives Corp.
Description: Premalox WA A white, fused high purity friable Aluminum Oxide powder screened to precise standards. Available in a number of abrasive grit sizes ranging from 3-36 to 1000. Applications: Grinding wheels, Bonded and coated abrasives, Plasma coatings, Specialized blasting (wet or dry),
- Material Type: Alumina / Aluminum Oxide
- Features: Other
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: DEPRAG, Inc.
Description: the push of a button; keyless wheel/disk replacement possible High operating safety Adjustable exhaust - left / right Air T These robust high-powered grinders are best used for the scrubbing and leveling of cast-iron-parts - steel parts - welding seams - non-ferrous metals of all types and
- Rotary Speed: 8,500 to 12,000 rpm
- Power: 2.41239669282508 to 2.9484848467862 HP
- Power Source: Air / Pneumatic
- Type: Angle Grinder, Rotary Surface (e.g., Blanchard)
-
Supplier: CS UNITEC
Description: Beveling and deburring machine with a fixed beveling angle of 45° and an infinitely adjustable beveling width from 0” to 3/8” for all metals from stainless steel to aluminum. Precise adjustment of the facet width using a hand wheel. ROLEI EF 165 – Speed: 2800 RPM Optional accessories: • Table
- Rotary Speed: 2,800 rpm
- Mounting: Bench
- Features: Bonded Abrasives / Grinding Wheels, Dust Collection / Filtration System, Other
- Type: Deburring Machine
Find Suppliers by Category Top
Featured Products Top
-
Gemini RightCut Right Angle Grinder Reinforced Cut-off Wheels – Type 01 (4" – 7") and Type 27 (4" – 9") are used on portable, guarded right angle grinders for numerous metal slotting and cut-off applications on bolts and studs, angle iron, tubing and sheet metal. Quality (read more)
Browse Cutoff Wheels and Abrasive Saw Blades Datasheets for Norton Abrasives -
productivity: improves task speed and accuracy for automated operations Wheel Design Highlights External gear ring drive combined with a one-piece, high-stiffness planetary gear housing Helical gear grinding for smoother, quieter operation (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
New York Blower Compact GI [General Industrial] Fans are designed for low-capacity, low-pressure industrial processes such as dust collection, grinding-booth exhaust, scrubber exhaust, food, drying ovens, and paper-trim systems. Compact GI's feature a choice of aluminum or nickel aluminum bronze (read more)
Browse Datasheets for New York Blower Company (The) -
part or dresser touch the grinding wheel. The wide range of acoustic sensors can be applied to grinding machines for internal or external grinding, grinding without centres, grinding for planes, grinding for gears or tools, resolving the most disparate application problems. The (read more)
Browse Sound Level Meters and Noise Dosimeters Datasheets for Marposs Corp
More Information Top
-
Effect of laser fluence on surface microstructure of alumina ceramic
These alumina compacts were cut from the industrial grinding wheels of grade 60 I.
-
Metallographic Polishing by Mechanical Methods
No infor- mation is available on the structure of these discs, but some indication of their likely charac- teristics can be obtained from the information that is available on comparable industrial grind- ing wheels and discs.
-
ZMPMM2003P063
No information is available on the structure of these discs, but some indication of their likely characteristics can be obtained from the information that is available on comparable industrial grinding wheels and discs.
-
Optical wear assessment system for grinding tools
H. Hengen, R. Nonn, M. Pandit, Iterative Segmentation and Image-fusion Algorithms for robust Detection of the Surface Topology of industrial Grinding Wheels , VDI-Bericht, Düsseldorf, Germany, VDI/VDE/GMA, Number 1572, 2000 .
-
Optical wear assessment system for grinding tools
Iterative Segmentation and Image-fusion Algorithms for Robust Detection of the Surface Topol- ogy of Industrial Grinding Wheels , VDI-Bericht, Du¨sseldorf, Ger- many, VDI/VDE/GMA, Number 1572 2000 .
-
Faceted Surface Grain Morphology of Rapidly Solidified Alumina: Characterization and Potential Applications
Alumina ceramic compacts used in this study were cut from commercially available grinding wheels (MSC Industrial Supply Co.).
-
Surface Roughness Considerations
Diamond wheel grinding consists of using a grinding wheel with industrial diamonds bonded to the periphery to remove ceramic material from the component thus achieving the desired dimensions and surface roughness.
-
CFRP grinding wheels for high speed and ultra-high speed grinding: A review of current technologies and research strategies
… the possibility of manufacturing a substrate for grinding wheels suitable for high speed and ultra-high-speed grinding.39-42 At present, notable research and application achievements in the design, manufacture, experimentation, and industrial application of grinding wheels with a CFRP substrate …
Indicates content that may require registration and/or purchase.