-
Supplier: Gardner Denver, Inc.
Description: end vacuum 29.2 in.Hg (-990 mbar), pressure 44 psi (3.0 bar) Welch-Ilmvac provide high quality vacuum pumps and systems for laboratory, life science, chemical, refrigeration and light industrial applications. Welch-Ilmvac provide high quality vacuum
-
Supplier: SynSysCo
Description: SDS Series and GHD Series Industrial Dry Screw Pumps SynSysCo's line of dry screw pumps provide robust and reliable vacuum for Industrial Vacuum Processes such as: Aeronautical Glass Architectural Glass Casting Concentration CVD Degasification Drying Freeze
- Ultimate Operating Vacuum: 0.05 torr
- Pumping Speed: 237 CFM
- Motor Power: 20.1033057735423 HP
- Application: Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Pharmaceutical / Sanitary
-
Description: Volume flow 430 to 3,960 m³/hr 252.9 to 2,329.4 cfm Pump sets consisting of V-VWZ and rotary lobe pumps. They combine the advantages of fresh oil lubricated vacuum pumps with the high suction capacity of a rotary lobe pump. Primarily used for
- Pumping Speed: 12.9 to 5,049.4 CFM
- Configuration: Individual Vacuum Pump
- Mechanical: Lobed Rotor
-
-
Description: stainless steel shafts in the pump section and roller bearings with additional lubricant reservoir provide safe and maintenance-free operation even under heavy loads. Vacuum pumps L-BV5 Volume flow 90 to 600 m³/h 52.9 to 352.9 cfm The block pumps in the L-BV5
- Pumping Speed: 5.9 to 705.9 CFM
- Configuration: Individual Vacuum Pump
- Mechanical: Liquid Ring
-
Supplier: IMI Norgren
Description: VP0X & VP0X-ADJ air-powered venturi vacuum pumps are trusted for accurate part placement and rapid part release. The reliable Fastbreak Mini Series provides both vacuum and blow-off in one pump, using only one compressed air line. No electricity required. The integrated
- Ultimate Operating Vacuum: 0 to 507.9421491682711 torr
- Operating Temperature: 32 to 125 F
- Mounting: Benchtop
- Lubrication Style: Dry / Oil-less
-
Supplier: Busch Vacuum Solutions
Description: The Mink MV 1202 A belongs to the Busch product family of proven Mink claw vacuum pumps. Operation without oil or water Mink claw vacuum pumps have been developed especially for use in industrial applications where a constant vacuum, high suction
- Ultimate Operating Vacuum: 150 torr
- Pumping Speed: 560 to 677 CFM
- Operating Temperature: 32 to 104 F
- Motor Power: 29.5 HP
-
Supplier: IMI Norgren
Description: VP1X & VP1X-ADJ air-powered venturi vacuum pumps are trusted for accurate part placement and rapid part release. The reliable Fastbreak Mid Series provides both vacuum and blow-off in one pump, using only one compressed air line. No electricity required. The integrated
- Ultimate Operating Vacuum: 0 to 711.2690656004742 torr
- Operating Temperature: 32 to 125 F
- Mounting: Benchtop
- Lubrication Style: Dry / Oil-less
-
Supplier: VACUUBRAND, Inc.
Description: The MD 4 NT diaphragm pump is an excellent choice for oil-free evacuation and pumping of larger volume of non-corrosive gases down to 1.5 mbar ultimate vacuum. All parts in contact with pumped gases and vapors are made of aluminum, stainless steel and carefully selected plastics
- Ultimate Operating Vacuum: 0.750283824473074 torr
- Pumping Speed: 2.2344 CFM
- Motor Power: 0.335055096225705 HP
- Features: AC Single Phase
-
Supplier: Busch Vacuum Solutions
Description: rotary vane vacuum pumps. These are just some of the reasons why proven Busch rotary vane technology has long established itself as the industry standard. Over 3 million R 5 rotary vane vacuum pumps are in operation worldwide in industry every day. Rotary vane technology
- Ultimate Operating Vacuum: 0.075 torr
- Pumping Speed: 241.5 to 455 CFM
- Operating Temperature: 185 F
- Motor Power: 25 HP
-
Supplier: Rogers Machinery Company, Inc.
Description: dB(A). Applications: Pick & Place CNC Router Tables Industrial Vacuum Central Vacuum Systems Thermoforming Food Packaging Degasification
- Ultimate Operating Vacuum: 75 torr
- Pumping Speed: 106 CFM
- Mechanical: Claw
-
Supplier: IMI Norgren
Description: VP2X & VP2X-ADJ air-powered venturi vacuum pumps are trusted for accurate part placement and rapid part release. The reliable Fastbreak Mid Series provides both vacuum and blow-off in one pump, using only one compressed air line. No electricity required. The integrated
- Operating Temperature: 32 to 125 F
- Mounting: Benchtop
- Application: Food Processing, General Purpose / Industrial, Medical / Laboratory
- Stages: Single Stage
-
Supplier: IMI Norgren
Description: VP8X & VP8X-ADJ air-powered venturi vacuum pumps are trusted for accurate part placement and rapid part release. The reliable Fastbreak Max Series provides both vacuum and blow-off in one pump, using only one compressed air line. No electricity required. The integrated
- Operating Temperature: 32 to 125 F
- Mounting: Benchtop
- Application: Food Processing, General Purpose / Industrial, Medical / Laboratory
- Stages: Single Stage
-
Supplier: Durovac Industrial Vacuums
Description: it. Optimized for OSHA compliance, the PLS silica vacuum delivers 99.97% HEPA filtration along with forklift portability. It’s also our most powerful large debris vacuum dedicated to silica. This makes our silica vacuum system ideal for construction sites that require a heavier
- Ultimate Operating Vacuum: 379 to 353.6 torr
- Pumping Speed: 400 to 1,550 CFM
- Motor Power: 75 HP
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing
-
Supplier: SynSysCo
Description: SDS Series and GHD Series Industrial Dry Screw Pumps SynSysCo's line of dry screw pumps provide robust and reliable vacuum for Industrial Vacuum Processes such as: Aeronautical Glass Architectural Glass Casting Concentration CVD Degasification Drying Freeze
- Ultimate Operating Vacuum: 0.01 torr
- Pumping Speed: 376.32 CFM
- Features: AC Three Phase
- Application: Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Pharmaceutical / Sanitary
-
Supplier: Leybold USA Inc.
Description: Turbomolecular vacuum pumps (TURBOVAC) are used in applications which require a clean high or ultrahigh vacuum like, for example, in research, development or in industrial fields like the semiconductor industry, analytical instrumentation or coating technology.
- Mechanical: Rotary Vane
-
Supplier: Gast Group
Description: Requiring no lubrication and virtually no maintenance, the Gast full line of Regenerative Blowers for high volume vacuum or compressed air applications offers both motor-mounted and separate drive models. With a rugged construction that’s suitable for demanding applications, the
- Ultimate Operating Vacuum: 710.498943125399 to 517.164626652902 torr
- Maximum Pressure: 1.0296195 to 6.14159 psi
- Free Air Delivery: 27 to 265 SCFM
- Ultimate Vacuum / Pressure: 710.498943125399 to 517.164626652902 torr
-
Supplier: Leybold USA Inc.
Description: industrial design as other members of the SOGEVAC series. The latest generation of SOGEVAC rotary vane vacuum pumps is suitable for all dual-stage pump applications. Selected applications Analytics In analytical instruments like mass spectrometers, the vacuum
- Mechanical: Rotary Vane
-
Supplier: Leybold USA Inc.
Description: industrial design as other members of the SOGEVAC series. The latest generation of SOGEVAC rotary vane vacuum pumps is suitable for all dual-stage pump applications. Selected applications Analytics In analytical instruments like mass spectrometers, the vacuum
- Mechanical: Rotary Vane
-
Supplier: Leybold USA Inc.
Description: industrial design as other members of the SOGEVAC series. The latest generation of SOGEVAC rotary vane vacuum pumps is suitable for all dual-stage pump applications. Selected applications Analytics In analytical instruments like mass spectrometers, the vacuum
- Mechanical: Rotary Vane
-
Supplier: McWane Plant and Industrial
Description: Features & Benefits SERIES CR-101 ALUMINUM BODY CONTINUOUS ACTING AIR VENT AND VACUUM RELIEF VALVE continually provides high-volume air and vacuum protection, insures full line capacity, and conserves pump horsepower. It has a high-strength,
- Media: Air
-
Supplier: Cole-Parmer
Description: calibrators in low or high pressure ranges High-pressure calibrators include built-in pump for ease of pressure generation, and the volume adjuster for fine pressure control. Low-pressure calibrator includes a built-in dual piston volume adjuster for course/fine
- Calibrator Style: Battery Powered, Portable
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: calibrators in low or high pressure ranges High-pressure calibrators include built-in pump for ease of pressure generation, and the volume adjuster for fine pressure control. Low-pressure calibrator includes a built-in dual piston volume adjuster for course/fine
- Calibrator Style: Battery Powered, Portable
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: calibrators in low or high pressure ranges High-pressure calibrators include built-in pump for ease of pressure generation, and the volume adjuster for fine pressure control. Low-pressure calibrator includes a built-in dual piston volume adjuster for course/fine
- Calibrator Style: Battery Powered, Portable
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: calibrators in low or high pressure ranges High-pressure calibrators include built-in pump for ease of pressure generation, and the volume adjuster for fine pressure control. Low-pressure calibrator includes a built-in dual piston volume adjuster for course/fine
- Calibrator Style: Battery Powered, Portable
- Environmental Properties: Pressure / Vacuum
-
Supplier: Waterman Industries, Inc.
Description: and vacuum protection, insures full line capacity, and conserves pump horsepower. The CR-101 is newly designed to provide sealing at pressures as low as 2 psi. Features The Model CR-101 has been especially designed to meet irrigation requirements of dependability, light weight and
-
Supplier: Prosys
Description: 1) Optional Color & Additive Mixing Turnkey & Custom Designs Pump or Press Fed Vacuum Filling Adhesives, Sealants & Greases Turnkey & Custom Designs OPTION LINKS: Plunger & Overcap Sorting Options Cartridge Feeding Options Color Mix System
- Rate: 110 Pieces / Min
- Type: Automatic
- Packaging: Cartridge
- Machine Type: Fill and Seal Machines, Filling / Packer Machines
-
Description: flexibility upon integration in the overall system. Compressors G-BH1 Volume flow 50 to 2,450 m³/h 29.4 to 1,441.2 cfm With their high inlet volume flow (up to 2,450 m³/h) and a differential pressure of up to 700 mbar, our low noise G-BH1 allrounders have earned their reputation
- Air Flow Rate: 12.4 to 1,441.2 SCFM
- Design: Centrifugal
- Drive Type: Direct Drive
- Environment: Light Solids / Powder / Dust
-
Supplier: Micro Crystal AG
Description: solutions against fraud and hacking . Ultra-small footprint and compact size with reliable vacuum-sealed metal lid provides all advantages of SMT fully integrated and easily implementable device for miniature and cost sensitive high volume applications. Key Specifications
- Supply Voltage: 1.3 to 5.5 volts
- Frequency: 0.000001 to 52 MHz
- Operating Temperature: -40 to 105 C
- Output Frequency: 0.000001 to 52 MHz
-
Supplier: Ultrasonic Power Corporation
Description: Clear unobstructed working volume The ultrasonic generators are located within the console Simultaneous Multi-Frequency™ ultrasonic cleaning Vibra-bar® transducers All 316L stainless steel tanks All stainless steel frame Double wall construction Comprehensive warranty Leading edge technology
- Wash Tank Capacity: 90 gallons
- Internal Length: 48 inch
- Internal Width: 22 inch
- Internal Depth / Height: 20 inch
-
Supplier: Busch Vacuum Solutions
Description: them to run extremely efficiently, and the volume flow remains consistently high throughout the entire life cycle. The outstanding reliability and long service lifetime of Mink claw compressors are also a result of the contact-free and dry compression. An intelligent sound insulation
- Inlet Temperature: 104 F
- Discharge / Operating Pressure: 23.21 psi
- Flow Capacity: 341.4 SCFM
- Horse Power: 40 HP
-
Supplier: Ultrasonic Power Corporation
Description: Largest self-contained standard ultrasonic cleaning system on the market The ultrasonic generators are located within the console Clear unobstructed working volume Simultaneous Multi-Frequency™ ultrasonic cleaning Vibra-bar® transducers All 316L stainless steel tanks All stainless steel frame
- Wash Tank Capacity: 204 gallons
- Internal Length: 70 inch
- Internal Width: 28 inch
- Internal Depth / Height: 24 inch
-
Supplier: jbj Techniques Limited
Description: The compact brazed plate heat exchanger (BPHE) is constructed as a plate package of corrugated channel plates with a filler material between each plate. During the vacuum-brazing process the filler material forms a brazed joint at every contact point between the plates, creating complex
- Maximum Working Pressure: 449.61687 psi
- Technology: Plate
-
Supplier: Busch Vacuum Solutions
Description: Constant pressure differentials in both vacuum and pressure applications at medium and high pumping speeds are guaranteed. Tyr WT rotary lobe blowers are available as vacuum or pressure generators, with conversion possible at any time. Six sizes are available, with a range of
- Ultimate Operating Vacuum: 10.7 torr
- Pumping Speed: 2,578 CFM
- Operating Temperature: 104 F
- Motor Power: 150 HP
Find Suppliers by Category Top
Featured Products Top
-
maintenance interruptions. A 2.5-cubic-yard hopper supports high-volume material recovery with fewer disposal stops, while forklift portability makes the system easier to deploy where it is needed. Available in 30, 40 and 50 HP configurations, the PowerLift XL delivers heavy-duty performance for chemical processing and other challenging industrial environments. (read more)
Browse High Vacuum Pumps Datasheets for Durovac Industrial Vacuums -
to keep our customers happy for as long as possible. This means our positive displacement vacuum pumps, high-volume vacuum systems, centrifugal vacuum pumps, industrial canister vacuums and more meet and exceed the expectations of operators, engineers, technicians and buyers. When buying (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Durovac Industrial Vacuums -
cone. This decreases the seal, which then allows the high-pressure gas of the discharge segment to enter the vacuum inlet section of the pump. Vooner FloGard stainless pumps have blades that rotate without losing pressure from corrosion, offering greater efficiency (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Vacuum Pumps For Power Generation Vacuum Pumps are supportive and important in power generation, as they remove non-condensable gases (nitrogen and hydrogen) from the condenser. This makes the condenser work more (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
accurately sustain the required vacuum level, regardless of how the packaging volume changes. Thanks to its variable speed drive, the vacuum pump covers a pumping speed range from 440 to 760 cubic meters per hour and reaches an ultimate pressure of 0.1 millibar. All operating data is recorded and saved on a (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
business,” operators can achieve significantly lower working pressures. This combination allows the booster to handle the high-volume rarified gas at low pressures while the liquid ring pump acts as a rugged “backing pump,” resulting in a total vacuum package with lower overall horsepower and (read more)
Browse High Vacuum Pumps Datasheets for Vooner FloGard LLC -
High Vacuum Boosters For Performance And Reliability As a member of the Aerzen Group, Vooner offers Aerzen vacuum pumps tailored for a wide range of applications. These vacuum pumps are designed for various industrial (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
IDP dry scroll pumps are eco-friendly because they use oil-free technology, eliminating the risk of oil contamination and reducing harmful emissions. These pumps provide high pumping speeds and high (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Agilent Technologies - Vacuum Products -
stainless steel vacuum pumps are designed for long-term operation in harsh food processes such as sugar manufacturing chicken and fish evisceration, fermentation, and cornstarch drying. Sugar manufacturing includes cast iron pumps for filtration and high vacuum crystallization and (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Designed to complement Agilent’s industry-leading diffusion pumps, these accessories include high-quality fluids, heaters, baffles, traps, and replacement parts—each rigorously tested to meet demanding application requirements across semiconductor, research, and industrial (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Agilent Technologies - Vacuum Products
More Information Top
-
Observations of melt rate as a function of arc power, CO pressure, and electrode gap during vacuum consumable arc remelting of Inconel 718
Because ofthe large volumes and high pump- ing rates of industrial vacuum consumable arc remelting furnaces, such excursions could occur and go completely unnoticed.
-
ZMETB1501P117
Because o f the large volumes and high pumping rates o f industrial vacuum consumable arc remelting furnaces, such excursions could occur and go completely unnoticed.
-
Plant Maintenance Product | The Vac-U-Max Model 1020 Continuous Duty Industrial Vacuum features a positive displacement pump | Plant Services
The Vac-U-Max Model 1020 Continuous Duty Industrial Vacuum features a positive displacement pump designed for high volume recovery of up to five tons per hour.
-
Development tendencies of vacuum pumps for the Grob‐ and fine vacuum technique. Developing of trend of vacuum of pump for the roughly and fine vacuum technology
Therefor, the also constantly new vacuum pumps with higher parameters for the sucking pressure and the drawing volume flow are asked by known vacuum pumps like, e.g., rotary pump or rotary slide valve pump or willingly set by the industry .
-
Edwards To Demonstrate Advanced Vacuum Pump Technologies At Achema
GXS is a robust, high -speed industrial dry pump ideal for demanding applications that require rapid pumping of large gas volumes such as metallurgy processing, solar cell or glass coating, LED manufacture and load-lock applications for vacuum chamber evacuation.
-
Cryogenic methods of evacuation: Operating experience and prospects
… few years to develop and pro- duce series of highly efficient external forevacuum, booster and high - vacuum cryogenic adsorp- tion pumps cooled with liquid nitrogen for evacuation of volumes of i to 200 … … absorbers, and to develop industrial cryogenic adsorption and condensation …
-
Commercial-Industrial Cleaning, by Pressure-Washing, Hydro-Blasting and UHP-Jetting
Due to the high vacuum and associated air volume performance, tightly adhered mud accumulations are easily removed, liquefied and pumped or discarded to an available evaporation site. … cannot prevent a disaster but are unmatched in their application potential for remediation-cleanup procedures ( industrial performance).
-
Organic Electronics: Materials Manufacturing and Applications
The volume of vacuum chambers for industrial vacuum web coating must therefore be 15 – 20 m 3 . To achieve the required vacuum conditions in such large vacuum chambers after short pumping time and to keep them for the whole process, high -performance pumping units with diffusion pumps and mechanical roughing pumps are required.
-
Large high-vacuum systems for CERN accelerators
… be covered when reporting on large accelerator vacuum systems, like vacuum for physics experiments, reliability, procedures (including bake-out and NEG activation, pumping before cool-down and … … leak detection of large volumes ), etc. CERN has acquired … … long experience in large vacuum systems. Many aspects of ultra- high vacuum have been pioneered in the ISR and progressively developed to become quasi- industrial standards.
-
Newer developments and applications from the territory of the Hochvakuum‐Technik
The application of high vacua was limited almost Abstract Until 1940 only to the laboratory, in the technique, only the tube industry until on pressures evacuated of almost 10−7 mm Hg … … was itself also here mostly only about relatively small volumes . The following development was particularly promoted through several events: through the construction of excellent pumps in Germany and America, through the creation of good glasses in Jena, through the successes of the vacuum distillation of fats Germany, oils and sensitive organic substances …
Indicates content that may require registration and/or purchase.