Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Infinity Fluids Corp.
Description: compared with all other conventional and non conventional heaters on the market. This patented product was developed around the CRES electric heater design and placed into a flow housing designed specifically to accommodate your process pressure and temperature requirements. A
- AC Voltage Required: 208 to 480 volts
- kWatts: 10 to 72 kW
- Flange or Thread Diameter: 1 to 2 inch
- Inlet and Outlet Separation: 20.5 to 36.5 inch
-
Supplier: Process Technology
Description: Ultra-fast heatup and superior temperature stability, regardless of application FEATURES >99% element efficiency contributes to low cost of ownership (COO) and excellent return on investment (ROI) 100% titanium heating elements provide very clean performance for precision cleaning applications.
- Maximum Operating Temperature: 194 F
- Heating Capacity: 12 to 144 kW
- AC Voltage Required: 208 to 600 volts
- Maximum Operating (Sheath) Temperature: 194 F
-
Supplier: Infinity Fluids Corp.
Description: Heating Nitrogen is a critical process, which requires a heater of minimal Watt Density (WSI), less than 25 watts/square inch is required to heat Nitrogen safely. All Infinity CRES-SFC Heaters provide the necessary WSI to safely heat all forms of gases. Units which use WSI higher than
- AC Voltage Required: 120 to 480 volts
- kWatts: 0.25 to 10 kW
- Watt Density: 25 W/in²
- Flange or Thread Diameter: 0.25 to 0.5 inch
-
-
Supplier: WATTCO
Description: immersion heater is used for heating, it is usually immersed in the solution which has to be heated. As such, the heating elements are often covered by a sheath so that they remain protected. Inline heaters comprise of heating elements that are mounted in a rounded tube. Often,
- AC Voltage Required: 120 to 600 volts
- Watt Density: 14 to 80 W/in²
- Flange or Thread Diameter: 2 to 14 inch
- Heater Type: Circulation Heater
-
Supplier: Infinity Fluids Corp.
Description: ULTRA CENTAX Process Heaters - Power, Form, Function and Economy Infinity Fluids has produced and patented the first non-contact, rapid-response electric heater available. The new CENTAX heater combines power, economy and simplicity to make your most challenging
- AC Voltage Required: 120 to 480 volts
- kWatts: 0.1 to 250 kW
- Flange or Thread Diameter: 0.25 to 0.75 inch
- Heated Length: 18 inch
-
Supplier: Infinity Fluids Corp.
Description: market. From 12 Volts to 600 Volts, from 50 watts to 500,000 watts, Infinity CRES heaters are the solution to all of your challenging applications. This patented product was developed around the CRES electric heater design and placed into a flow housing designed specifically to
- AC Voltage Required: 120 to 480 volts
- kWatts: 0.25 to 10 kW
- Flange or Thread Diameter: 0.25 to 0.5 inch
- Inlet and Outlet Separation: 12 to 16 inch
-
Supplier: Chromalox
Description: Medium Voltage Process Heaters Chromalox DirectConnect Process Heaters utilizing medium voltage technology drastically reduce installation, operation, and maintenance costs for large process heating demands. Medium voltage systems are engineered to provide precise process temperature
- Features: Electric
- Heater Type: Inline Heater
-
Supplier: Heat Exchange & Transfer, Inc.
Description: Type CH circulation heaters and CHP circulation packages are compact, self contained units designed to heat flowing liquids and gases, including super heating steam. Circulation heaters can be installed vertically or horizontally for in-line heating, or mounted vertically to a tank as
- AC Voltage Required: 240 to 480 volts
- kWatts: 20 kW
- Watt Density: 10 W/in²
- Flange or Thread Diameter: 2 inch
-
Supplier: Heat Exchange & Transfer, Inc.
Description: Type CH circulation heaters and CHP circulation packages are compact, self contained units designed to heat flowing liquids and gases, including super heating steam. Circulation heaters can be installed vertically or horizontally for in-line heating, or mounted vertically to a tank as
- AC Voltage Required: 480 volts
- kWatts: 96 kW
- Watt Density: 22 W/in²
- Flange or Thread Diameter: 3 inch
-
Supplier: Inductotherm Group
Description: being heated. Closed Loop Water Cooling Tower The water cooling tower is comprised of two main sections; an air cooled heat exchanger and a closed loop pumping section. The heat transfer coil is fabricated from seamless copper tubing with mechanically expanded full fin collars for
- Heating Capacity: 100 kW
- AC Voltage Required: 440 to 480 volts
- Output Power: 100 kW
- Output Frequency: 200 to 400 kHz
-
Supplier: Invotec Solutions Ltd.
Description: uses the thermal expansion principle for operation Handles tower water temperature changes - modulates flow to control cooling water temperature In-Line mounting - installs easily without additional hardware Cost of ownership - typically 1/6 the cost of a conventional electric
- Valve Size: 0.25 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Primary Material: Brass / Bronze, Stainless Steel
-
Supplier: Tempco Electric Heater Corporation
Description: We are at the forefront of the industry, addressing the challenges of stringent operating parameters and high quality requirements faced by original equipment manufacturers specializing in the semiconductor, wave solder and reflow surface mount processes. By employing state-of-the-art technologies
- Features: Aluminum, Brass, Cast-In Heater, Ceramic Insulation, Mica Insulation, Other, Water Heater
- Fuel / Energy Source: Electric
-
Supplier: Taiwan King Lung Chin PTC Co., Ltd.
Description: KLC’s Ultra-High Temperature Ceramic Water Heating Elements can heat up to 1300℃ in dry environment (or up to 25 Watt density) and can achieve up to 98% heat efficiency under water! The Ultra High Temperature Ceramic Water Heating Elements have excellent insulation properties
- AC Voltage Required: 220 volts
- kWatts: 1.8 kW
- Thickness of Heated Area: 0.1574804 inch
- Heating Capacity: 1.8 kW
-
Supplier: Tempco Electric Heater Corporation
Description: These heaters are constructed with the following Design Features: Hi-Density Swaged Construction with Single-End, Right-Angle Termination Location 44" mica insulated 842°F (450°C) Lead Wires 1" Diameter Heater Sheath Incoloy Sheath Standard, SS Optional 16 Gauge Stainless Steel
- Features: Cartridge Heater, Other, Stainless Steel, Water Heater
- Fuel / Energy Source: Electric
-
Supplier: Gaumer Process
Description: Gaumer Process provides standard and custom engineered medium voltage (4KV) electric heaters and associated medium voltage control panels to meet high energy demand for various applications. For generations, US manufacturing has been powered, quite literally, by fossil fuel. Natural
- AC Voltage Required: 4,160 volts
- Watt Density: 800 W/in²
- Fuel / Energy Source: Electric
- Features: Gases / Vapors, Other, Water Heater
-
Supplier: ThermOmegaTech®
Description: The ESS water heater is a packaged system designed to meet the requirements of ANSI Z358.1-2014 for tepid water delivery to an emergency drench system. This heavy-duty water heater is constructed of a carbon steel tank and internally lined with 1/2″ thick
- AC Voltage Required: 120 to 600 volts
- Applications: Clean Water Heating
- Features: Copper, Other, Steel, Water Heater
- Fuel / Energy Source: Electric
-
Supplier: Tempco Electric Heater Corporation
Description: Vessel material is SA53B or SA106B steel. Good for up to 750°F (399°C) operating temperature. Optional Heating source—1-1/4" and 2-1/2" Screw Plug Heaters are used on smaller units. 3" to 14" size heaters use Flanged Immersion Heaters. The flanges are made from forged steel
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 240 to 480 volts
- kWatts: 0.5 to 375 kW
- Watt Density: 8 to 60 W/in²
-
Supplier: Gaumer Process
Description: Indirect Electric Water Bath Heaters use process coils submerged in a "bath" of water or glycol water mixtures. The process fluid flow through the process coils and is heated indirectly by the bath fluid. Indirectly heating the fluid provides safe and consistent
- Maximum Operating Temperature: 1,400 F
- Watt Density: 2 to 90 W/in²
- Maximum Operating (Sheath) Temperature: 1,400 F
- Fuel / Energy Source: Electric
-
Supplier: Backer-Springfield
Description: Backer Springfield tubular heating elements represent a proven and safe technical solution for liquid heating. The Backer tubular heating element is the most frequent alternative when it comes to exact heating of fluids. Tubular heating elements perform exceptional heat transfer by conduction,
- Features: Double Ended, Tubular Heater, Water Heater
- Fuel / Energy Source: Electric
-
Supplier: Klimaire Products, Inc.
Description: Electric Water Heater 18kW Silver/w dots 240 V Features: Case-unique glossy IMD front cover Patented heating technology Reliability Multi-protection devices Digital temperature control LED wide screen touch button display Advanced micro-processor control Soft Start. - Power is
- Heating Capacity: 18 kW
- AC Voltage Required: 240 volts
- Fuel / Energy Source: Electric
- Phase: Single Phase
-
Supplier: OMEGA Engineering, Inc.
Description: • Non-Metallic (CPVC) Pipe Body • 1.5 - 3 kW • 120 and 240V, Single Phase • General Purpose Terminal Enclosure • INCOLOY Sheath Elements (75 W/In 2 ) • Integral Thermostat (60 - 190°F) • Integral Automatic Cutout (Set at 195°F)
- Maximum Operating (Sheath) Temperature: 195 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 1.5 to 3 kW
- Watt Density: 75 W/in²
-
Supplier: Low Energy Systems, Inc.
Description: Single phase 60 amp residential electric water heater.
- Heating Capacity: 10.8 kW
- AC Voltage Required: 208 volts
- Fuel / Energy Source: Electric
- Features: Water Heater
-
Supplier: Process Technology
Description: Designed for safety and low maintenance. FEATURES Automatic temperature protection is built in. Won't burn out due to air or scale exposure. 316 stainless steel for fresh water or titanium for salt water applications. Available in Over the Side, L Shaped and Axial Styles Watt densities
- AC Voltage Required: 100 to 240 volts
- kWatts: 1 to 1.7 kW
- Watt Density: 40 W/in²
- Immersion (Heated) Length: 11 to 18 inch
-
Supplier: Trebor International
Description: The Trebor® thin film on quartz electric resistive heating technology is ideal for ultra-high purity DI water heating applications when process control, cleanliness, and system uptime are of the utmost importance. This patent pending technology utilizes GE 214 semiconductor grade
- Maximum Operating (Sheath) Temperature: 203 F
- AC Voltage Required: 380 to 480 volts
- kWatts: 180 kW
- Maximum Operating Temperature: 203 F
-
Supplier: Sanden International (USA), Inc.
Description: The SanCO2 heat pump water heater system consists of two parts. The Outdoor Unit, where the hot water is produced, using the CO2 refrigerant to extract heat from the ambient air, and the 60- or 80-gallon Storage Tank, which is usually installed inside the home.
- Maximum Operating Temperature: -15 to 110 F
- Heating Capacity: 1 kW
- AC Voltage Required: 220 to 240 volts
- Maximum Operating (Sheath) Temperature: -15 to 110 F
-
Supplier: MOKON
Description: The Mokon Minitherm water system is designed to surpass today’s safety standards, while providing accurate control of your process temperature. The Minitherm's compact package fits into tight spaces and reduces floor space requirements. The system is available in 10 GPM pumping capacity and
- Heater Type: Circulation Heater
- Fuel / Energy Source: Electric
- Features: Water Heater
-
Supplier: Trebor International
Description: The Trebor® thin film on quartz electric resistive heating technology is ideal for ultra-high purity DI water heating applications when process control, cleanliness, and system uptime are of the utmost importance. This patent pending technology utilizes GE 214 semiconductor grade
- Maximum Operating (Sheath) Temperature: 203 F
- AC Voltage Required: 208 volts
- kWatts: 40 kW
- Maximum Operating Temperature: 203 F
-
Supplier: Trebor International
Description: The Trebor® thin film on quartz electric resistive heating technology is ideal for ultra-high purity DI water heating applications when process control, cleanliness, and system uptime are of the utmost importance. This patent pending technology utilizes GE 214 semiconductor grade
- Maximum Operating (Sheath) Temperature: 203 F
- AC Voltage Required: 208 volts
- kWatts: 80 kW
- Maximum Operating Temperature: 203 F
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA® flow through heaters are designed primarily for providing heat that regulates liquid temperature from 32 to 88°C (90 to 190°F). The heaters have a titanium element that resists corrosion. The flow through tube is 381 mm (15") long and has 1 NPT female pipe connections and is
- Maximum Operating Temperature: 210 F
- AC Voltage Required: 120 to 240 volts
- Maximum Operating (Sheath) Temperature: 210 F
- Features: Cast-In Heater, None, Water Heater
-
Supplier: Process Technology
Description: Small design to fit all size aquaculture applications. FEATURES 316 stainless steel for fresh water or titanium for salt water applications. Available in Over the Side, L Shaped and Screwplug Styles Watt densities up to 40 watts/square inch (6.5 w/cm²). Vapor resistant, flame retardant
- AC Voltage Required: 120 to 240 volts
- kWatts: 1 to 6 kW
- Watt Density: 40 W/in²
- Immersion (Heated) Length: 11 to 47 inch
-
Supplier: Johnson Pump, An SPX Brand
Description: AquaH is a new innovative series of AISI 316 stainless steel water heaters, with a storage capacity of 22 up to 80 litres (from 5.3 to 19.3 gal.). The heaters are cased in AISI 304 stainless steel and is provided with a sturdy compact plastic end cover which also includes the
- Maximum Operating Temperature: 834.8 F
- Heating Capacity: 0.5 to 1.2 kW
- AC Voltage Required: 120 to 230 volts
- Maximum Operating (Sheath) Temperature: 834.8 F
-
Supplier: Trebor International
Description: The Trebor® thin film on quartz electric resistive heating technology is ideal for ultra-high purity DI water heating applications when process control, cleanliness, and system uptime are of the utmost importance. This patent pending technology utilizes GE 214 semiconductor grade
- Maximum Operating (Sheath) Temperature: 203 F
- AC Voltage Required: 208 to 480 volts
- kWatts: 30 kW
- Maximum Operating Temperature: 203 F
-
Supplier: Thermon, Inc
Description: Caloritech™ CX Replacement Boiler Flange Heaters are registered Caloritech™ quality replacements for boilers of the highest commercial grade available anywhere. Replacement boiler flange heaters are available in a range of sizes and styles to suit the requirements of different boiler
- AC Voltage Required: 208 to 600 volts
- Fuel / Energy Source: Electric
- Features: Other, Steel, Water Heater
- Applications: Process Waters
-
Supplier: Process Technology
Description: essentially any flow rate. Uptimes of greater than 99% can be expected. Patented heater purge ensures heater integrity and longevity. Thousands of heater installations worldwide. Experienced engineering and worldwide field service support. Certification: SEMI S2/S3
- Maximum Operating Temperature: 203 F
- Heating Capacity: 24 to 312 kW
- AC Voltage Required: 600 volts
- Watt Density: 15 W/in²
Find Suppliers by Category Top
Featured Products Top
-
Performance and Reliability in a Small Package ACME electric hot water boilers are economical units that deliver maximum kilowatts in minimum space requirements. Ideal for new boiler applications or as a replacement unit to upgrade existing applications. This model takes (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
To heat any process, selecting the proper heater is paramount to success. Several factors must be reviewed to select the appropriate material, watt density, and heater duty. Heater Duty Calculation Selecting the duty of the electric (read more)
Browse Industrial Heaters Datasheets for Gaumer Process -
Backer Hotwatt Incorporated manufactures custom and stock electric heating elements. Heaters include cartridge, air process, immersion, strip and finned strip, tubular and finned tubular, band, foil, flexible glasrope®, crankcase and ceramic heaters. Backer Hotwatt is a quality supplier to (read more)
Browse Industrial Heaters Datasheets for Backer Hotwatt Inc. -
Model 6 x 3 Dicon in-line dispersing wet grinder A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating impeller creates a negative pressure differential, centrifugal shoveling and positive axial thrust - drawing materials (read more)
Browse Industrial Homogenizers Datasheets for ARDE Barinco, Inc. -
ROSS manufactures Inline High Shear Mixers for versatile usage in a wide range of dispersion, emulsification and homogenization requirements. Completely portable explosion (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
reliable products use the highest quality components, including NSF certified pans, to evaporate defrost and condensation where no drain line is available. Our products have successfully passed rigorous testing and are UL recognized in the USA and Canada. The original electric (read more)
Browse Industrial Heaters Datasheets for Backer-Springfield -
Enhanced Efficiency and Control Gaumer Process medium voltage (4KV) electric heaters and controls are engineered to provide precise temperature control, a critical factor in petrochemical processing. Unlike traditional heating systems, which (read more)
Browse Industrial Heaters Datasheets for Gaumer Process -
Gaumer Process is an innovative and leading designer and manufacturer of electric process heaters and engineeered systems for Power Generation, Oil & Gas, Refinery, Petrochemical, Pulp & Paper, Marine and Mining industry. Gaumer Process is a electric heater (read more)
Browse Industrial Heaters Datasheets for Gaumer Process -
Industrial Inline Duct Fans have been designed for low-pressure ventilation and industrial-process applications where space is at a premium. Uses include heat, smoke and fume removal, process drying with ambient or preheated air; comfort and process cooling and general ventilation. (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Our Regenerative Blowers are a viable choice during the agitation of chilling and scalding tanks. See how our other products are commonly used in the food and beverage industry! More About Fuji Electric Did you know that Fuji Electric started (read more)
Browse Fans and Blowers (industrial) Datasheets for Fuji Electric Corp. of America
Conduct Research Top
-
Inline Heaters for Clean Water Heating
to provide heat without adding contaminants and must meet precise temperature requirements. To this end, electric inline heaters are ideal for clean water application.
More Information Top
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'dover\'s powder'),(38580,'dovetail'),(38581,'dovetail joint'),(38582,'dovetail plane'),(38583,'dovish'),(38584,'dovishness'),(38585,'dovyalis'),(38586,'dovyalis caffra'),(38587,'dovyalis hebecarpa'),(38588,'dow jones'),(38589,'dow-jones industrial average'),(38590,'dowager'),(38591 … … 'drinking vessel'),(39031,'drinking water '),(39032,'drip'),(39033 … … bois'),(39361,'du maurier'),(39362,'duad'),(39363,'dual'),(39364,'dual carriageway'),(39365,'dual inline package switch'),(39366 … … 41084,'electioneer'),(41085,'electioneering'),(41086,'elective'),(41087,'elective course'),(41088,'elector'),(41089,'electoral'),(41090,'electoral college'),(41091,'electoral system'),(41092,'electorate'),(41093,'electra'),(41094,'electra complex'),(41095,' electric '),(41096,'electric arc' … … 'electric healing'),(41129,'electric heater '),(41130,'electric lamp' …
-
mweindex_wordnet1.6_semcor1.6.data (edu.mit.mwe2011.zip)
… 0,0 dovetail_joint_N 0,0,0,0,0 dovetail_plane_N 0,0,0,0,0 dovyalis_caffra_N 0,0,0,0,0 dovyalis_hebecarpa_N 0,0,0,0,0 dow-jones_ industrial _average_N 0,0,0 … … 0,0,0 drinking_ water _N 1,0,3 … … dryopteris_thelypteris_N 0,0,0,0,0 dryopteris_thelypteris_pubescens_N 0,0,0,0,0 dual_ inline _package_switch_N 0,0 … … 0,0,0,0 election_fraud_N 0,0,0,0,0 electoral_college_N 0,0,0,0,0 electoral_system_N 0,0,0,0,0 electra_complex_N 0,0,0,0,0 electric -arc_furnace_N 0,0,0 … … 0,0,0 electric_ heater _N 1,0,0 …
-
mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
… 0,0,0,0,0 dovyalis_hebecarpa_N 0,0,0,0,0 dow-jones_ industrial _average_N 0,0 … … drinking_straw_N 0,0,0,0,0 drinking_vessel_N 0,0,0,0,0 drinking_ water _N 1,0 … … du_maurier_N 0,0,0,0,0 dual_carriageway_N 0,0,0,0,0 dual_ inline _package_switch_N 0,0 … … 0,0,0,0 elective_course_N 0,0,0,0,0 electoral_college_N 0,0,0,0,0 electoral_system_N 0,0,0,0,0 electra_complex_N 0,0,0,0,0 electric -arc_furnace_N 0,0,0 … … 0,0,0 electric_ heater _N 1,0,0 …
-
Extremely low surface recombination velocities on low‐resistivity n ‐type and p ‐type crystalline silicon using dynamically deposited remote plasma silicon nit...
A typical industrial silicon wafer solar cell fabrication sequence includes a high-temperature firing process (spike anneal with a peak … … of around 750–850 C for 3–5s), where the front Ag paste is fired through the front di electric film to contact the … … wafers passivated with silicon nitride films that were dynamically deposited in an industrial inline high- throughput remote … … dip (to ensure a clean and H-terminated surface), a rinse in deionised water , and drying of … The reactor heater temperature, reactor pressure and plasma power were set at 450 C, 0.27 mbar …
-
wn_sk.pl (finlayson-gwc2014.zip)
… 00::'). sk(103160228,2,'diesel_engine%1:06:00::'). sk(103160228,3,'diesel_motor%1:06:00::'). sk(103160381,1,'diesel-electric_locomotive%1:06:00::'). sk(103160381,2,'diesel- electric %1:06:00::' … … sk(103171444,2,'dual_ inline _package_switch%1:06:00::' … … 00::'). sk(103181477,2,'diuretic%1:06:00::'). sk(103181477,3,' water _pill%1:06:00 … … 00::'). sk(103237681,1,'electric_hammer%1:06:00::'). sk(103237795,1,'electric_ heater %1:06:00 … … 00::'). sk(103529879,2,'inductance%1:06:00::'). sk(103530039,1,' industrial _watercourse%1:06:00 …
-
wn_s.pl (finlayson-gwc2014.zip)
… n,1,0). s(103088025,1,'dipper',n,1,4). s(103088155,1,'dipstick',n,1,0). s(103088277,1,'DIP_switch',n,1,0). s(103088277,2,'dual_ inline _package_switch',n,1,0 … … s(103095384,2,' electric _pig',n,1,0 … … 1,0). s(103097914,2,'diuretic',n,1,0). s(103097914,3,' water _pill',n,1 … … 1,0). s(103153339,1,'electric_hammer',n,1,0). s(103153453,1,'electric_ heater ',n,1 … … 1,0). s(103437488,2,'inductance',n,2,0). s(103437618,1,' industrial _watercourse',n,1 …
-
Excellent boron emitter passivation for high‐efficiency Si wafer solar cells using AlO x /SiN x dielectric stacks deposited in an industrial inline plasma reac...
Moreover, we show that annealing in a standard industrial fast-firing furnace is well suited for activating the passiv- ation quality of the di electric stack. … America (RCA) cleaning sequence [12], followed by a hydrofluoric acid dip, a deionized water rinse and drying … The AlOx/SiNx stacks were deposited in a commercial inline microwave-powered remote PECVD reactor (SiNA-XS, Roth … The heater temperature, chamber pressure and plasma power were set at 350 C, 0.1mbar and 1500W …
-
Quality of applesauces processed by pulsed electric fields and HTST pasteurisation
… 2) transfer pump; (3) deaerator; (4) product feed pump; (5) flow meter; (6) pulse generator; (7) treatment chambers; (8) heat exchanger (heating); (9) holding tube; (10) heat exchan- ger (cooling); (11) city water supplier; (12) hot water heater ; (13) back-pressure control … Industrial Products, Springfield, OH, USA). Pulsed electric field + HTST processing … held, cooled and aseptically filled in 113- mL cups that were thermally formed inline by the packaging …
-
Influence of Silica Support Size on the Polymerisation of Ethylene Using a Supported Metallocene Catalyst
A resistance heater placed in the bath warms up the water circulating in the jacket, and during the polymerisation, cold water (with a low flow rate) circulates in the serpentine. The electric signals of all the sensors are sent to a PC through a numerical data acquisition … This allows us to measure the reaction conditions in- line with a frequency of one measurement per second. The commercially available silica was graciously supplied by one of our industrial partners.
Indicates content that may require registration and/or purchase.