Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: TLC-700 Liquid Chiller Recirculating Liquid Chiller Style: Bench Top Voltages: 120 VAC, 240 VAc, 24 VDC Environments: Bench Top Laboratory Industrial Cooling capacity: 215 Watts @ 0 °C ΔT Includes: Pump and reservoir Integral Power Supply Integral Temperature
-
Description: RLC-1400 Series Recirculating Liquid Chiller Style: Rack Mount Voltages: 120 VAC, 240 VAC Environments: Bench Top Laboratory Industrial Cooling capacity: 410 Watts @ 0 °C ΔT Includess: Integral Power Supply Self priming pump/reservoir TC-3400 temperature control Low pressure
-
Supplier: Newark, An Avnet Company
Description: RACKMOUNT/ BENCHTOP LIQUID CHILLER 200 WATT COOLING CAPACITY; AIR COOLED ROHS COMPLIANT: YES
-
-
Supplier: Newark, An Avnet Company
Description: RACKMOUNT/ BENCHTOP LIQUID CHILLER 800 WATT COOLING CAPACITY; AIR COOLED ROHS COMPLIANT: YES
-
Supplier: inTEST Thermal Solutions
Description: Thermonics PAO Chillers are designed for heat removal in military, aerospace, and industrial cooling applications where polyalphaolefin liquid is required as the heat transfer fluid. Our chillers are equipped with pumps, filters, fittings, and hoses that are fully
- Application: Industrial, Process
- Features: Other
-
Supplier: Titus Company (The)
Description: significantly reduce the operating costs and the environmental impact of the entire plant. The new generation of liquid chillers TAEevo Tech MINI has been specifically designed for process cooling water and antifreeze mixtures, ensuring superior reliability, minimum dimensions and high
- Cooling Capacity: 1.84 to 4.4 kW
- Reservoir Capacity: 3.96258 to 5.811784 gallons
- Power Source: 208-230 / 60 / 1, 230 / 50 / 1
- Condenser Cooling: Air-Cooled
-
Supplier: Trane Company
Description: Protection Award as the most energy efficient, lowest emission large chiller available. The extensive Trane chiller line was developed with decades of know-how and industry leadership and includes centrifugal, rotary and scroll compressor chillers as well as absorption
- Cooling Capacity: 35.17 to 13,892.15 kW
- Condenser Cooling: Air-Cooled, Water-Cooled
- Application: HVAC, Industrial
-
Supplier: Newark, An Avnet Company
Description: LIQUID CHILLER 1900 WATT COOLING CAPACITY; AIR COOLED; 220 VAC 1PH ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: LIQUID CHILLER 1700 WATT COOLING CAPACITY; AIR COOLED; 115 VAC 1PH ROHS COMPLIANT: YES
-
Supplier: MOKON
Description: smaller applications. For larger applications requiring more capacity, both circuits work together to meet the need of the process. The chillers feature scroll compressor technology with its inherent benefits of smooth, quiet operation and the ability to tolerate liquid slugging during
- Application: Industrial
-
Supplier: Cryo H&I Co.,Ltd.
Description: A chiller using liquid nitrogen heat exchange is a highly efficient cryogenic cooling system that indirectly cools coolant (or fluid) using liquid nitrogen of -196℃ as a heat source. Compared to conventional mechanical refrigerators (compressor-based chillers), it is
- External Height: 53.149635 inch
- External Length: 55.11814 inch
- Exterior Width: 24.803163 inch
- Temperature Range: -90 to 30 C
-
Supplier: BEING Scientific Inc.
Description: Convenience A product line breadth to meet a variety of needs Wide range of options to meet a variety of experimental needs. Temperature/Capacity/Liquid Flow/Pressure/Control Mode/Internal Circulation/External Circulation. Convenient design for easy maintenance Round curved inner angle is
- Cooling Capacity: 0.5 to 1.8 kW
- Process Flow: 4.488 GPM
- Process Pressure: 22 psi
- Pump Rating: 0.0804132230941692 HP
-
Description: Experience reliable liquid temperature control, with cooling capacity up to 700W/2391 BTU using Thermo Scientific™ ThermoChill I Recirculating Chillers. The ThermoChill series of chillers is a compact line of refrigerated recirculators ranging in cooling capacities from 600 to
- Cooling Capacity: 0.6 to 0.7 kW
- Fluid Discharge Temperature: 14 to 86 F
- Process Flow: 1.2 to 2 GPM
- Reservoir Capacity: 2.5 gallons
-
Description: Reliable liquid temperature control, with cooling capacity up to 2000w/6830 BTU. Thermo Scientific™ ThermoChill Recirculating Chillers are a compact line of refrigerated recirculators ranging in cooling capacities from 600 to 2000 watts. Innovative design features minimized plumbing
- Cooling Capacity: 1.9 to 2 kW
- Fluid Discharge Temperature: 14 to 86 F
- Process Flow: 1.2 to 3.6 GPM
- Reservoir Capacity: 5 gallons
-
Supplier: Advantage Engineering, Inc.
Description: Central chillers can supply temperatures between 20°F to 70°F to several processes at a time, throughout the entire plant. Titan systems combine multiple zone chillers with a large size reservoir and pumping system. Titan Series central liquid chillers using an internal
- Fluid Discharge Temperature: 20 to 70 F
- Other Features: Indoor
- Application: Industrial, Process
- Condenser Cooling: Water-Cooled
-
Supplier: Advantage Engineering, Inc.
Description: Central chillers can supply temperatures between 20°F to 70°F to several processes at a time, throughout the entire plant. Titan systems combine multiple zone chillers with a large size reservoir and pumping system. Titan Series central liquid chillers using an internal
- Fluid Discharge Temperature: 20 to 70 F
- Condenser Cooling: Air-Cooled
- Other Features: Indoor
- Application: Industrial, Process
-
Description: Reliable liquid temperature control, with cooling capacity up to 1000W/3415 BTU. Thermo Scientific™ ThermoChill II Recirculating Chillers are a compact line of refrigerated recirculators ranging in cooling capacities from 600 to 2000 watts. Innovative design features such as minimized
- Cooling Capacity: 0.9 to 1 kW
- Fluid Discharge Temperature: 14 to 86 F
- Process Flow: 1.2 to 3.6 GPM
- Reservoir Capacity: 2.5 gallons
-
Supplier: Johnson Controls, Inc.
Description: to liquid free cooling coils designed by our heat transfer experts are intelligently controlled to maximize efficiency year-round, automatically. Johnson Controls is the first manufacturer to utilize free-cooling coils that are integrated within the chiller to conserve space and be
- Cooling Capacity: 400 to 1,340 kW
- Condenser Cooling: Air-Cooled
- Application: HVAC, Industrial
- Other Features: Outdoor / Weatherproof
-
Supplier: Advantage Engineering, Inc.
Description: Central chillers can supply temperatures between 20°F to 65°F to several processes at a time, throughout the entire plant. OACS air-cooled liquid chillers use ambient air to dissipate process heat. These units efficiently run in outdoor ambient air temperatures between -20°F to
- Cooling Capacity: 513.4 kW
- Fluid Discharge Temperature: 20 to 70 F
- Process Flow: 350 GPM
- Process Pressure: 60 psi
-
Supplier: Thermocold Costruzioni Srl
Description: Air/water chillers with Free Cooling with propeller fans and hermetic scroll compressors. ENERGY SAVING MAXIMIZATION: FREE COOLING allows the exploiting of low external air temperature in order to cool the water return from the system free of charge. • Scroll compressors. • Evaporator plate
- Cooling Capacity: 36.8 to 435 kW
- Compressor Motor Horsepower: 17.1548209267561 to 63.5264462443937 HP
- Full Load Amperage: 39 to 121 amps
- Condenser Cooling: Air-Cooled, Water-Cooled
-
Supplier: Thermax Inc.
Description: Cooling & Heating Division - Cooling SBU The Cooling SBU of THERMAX promotes Vapor Absorption Chillers as a cost effective and environment friendly alternative to electricity driven compression chillers. It offers expert solutions in Process Chilling & Air Conditioning for
- Cooling Capacity: 3,393.905 kW
- Fluid Discharge Temperature: 44 F
- Process Flow: 2,306 GPM
- Process Pressure: 150 psi
-
Supplier: Thermax Inc.
Description: Cooling & Heating Division - Cooling SBU The Cooling SBU of THERMAX promotes Vapor Absorption Chillers as a cost effective and environment friendly alternative to electricity driven compression chillers. It offers expert solutions in Process Chilling & Air Conditioning for
- Cooling Capacity: 425.557 kW
- Fluid Discharge Temperature: 44 F
- Process Flow: 289 GPM
- Process Pressure: 150 psi
-
Supplier: DigiKey
Description: EFC CHILLER SERIES, 2350W
- Process Flow: 3.2 GPM
- Operating Temperature: 50 to 104 F
- Application: Industrial
-
Supplier: Cole-Parmer
Description: • Reduce the expense of using dry ice or liquid nitrogen
excellent for rapidly cooling small volumes of liquids, Dewar-type applications • Flexible cold finger probe Quickly cool the contents of your bath with these immersion chillers. Digital display of bath temperature - Operating Temperature: -148 to -76 F
- Application: Industrial, Laboratory / Scientific
- Power Source: Other Power
-
Supplier: Cole-Parmer
Description: • Reduce the expense of using dry ice or liquid nitrogen
excellent for rapidly cooling small volumes of liquids, Dewar-type applications • Rigid cold finger probe Quickly cool the contents of your bath with these immersion chillers. Digital display of bath temperature - Operating Temperature: -148 to -76 F
- Application: Industrial, Laboratory / Scientific
- Power Source: Other Power
-
Supplier: Cole-Parmer
Description: • Reduce the expense of using dry ice or liquid nitrogen
excellent for rapidly cooling small volumes of liquids, Dewar-type applications • Rigid coil probe Quickly cool the contents of your bath with these immersion chillers. Digital display of bath temperature with - Operating Temperature: -148 to -76 F
- Application: Industrial, Laboratory / Scientific
- Power Source: Other Power
-
Supplier: Cole-Parmer
Description: • Quickly chill liquids in beakers, flasks or open baths • An economical alternative to dry ice or liquid nitrogen • Excellent for trapping applications, freeze drying, and rapidly cooling small volumes of liquids Rigid Coil is 1.5" in diameter and 4" in length (overall exposed
- Cooling Capacity: 0.924 kW
- Compressor Motor Horsepower: 0.333333333333333 HP
- Reservoir Capacity: 2.64172 gallons
- Operating Temperature: -31 to 104 F
-
Supplier: BARTEC
Description: Closed Loop Chiller for Liquids
- Application: Process
-
Supplier: Isotech North America
Description: liquids. All components in contact with the liquid are of stainless steel and are insulated with materials which are completely safe in use. The 915 used in conjunction with a chiller, utilizes the latest ozone friendly gases. Liquids are circulated by a propeller which
- Temperature Range: -65 to 300 C
- Temperature Accuracy: 0.0005 K
- Power: 1,000.0000000000001 watts
- Volume: 7 liters
-
Supplier: Parker Sporlan Division
Description: Chillers, commercial units, Industrial • Food Service units - Ice Machines, Slush Machines • Refrigeration – Cases, Freezers, Walkin units, Self-contained units • Industrial Refrigeration • Transportation – Truck/Trailer, Buses, Rail, Vans, Reefers For over 80 years the Sporlan
- Pressure Rating: 649.768896 psi
- Features: Other
-
Supplier: Carrier Vibrating Equipment, Inc.
Description: Carrier VibroCool coolers are designed to cool product indirectly using a liquid cooling media. Liquid is circulated through tubes immersed in a vibratory bed of product. The unique design allows for cooling without passing air through the product, thereby eliminating the need for
- Application: Industrial, Process
-
Supplier: Thermocold Costruzioni Srl
Description: Power: 8Kw ÷ 10Kw R134a refrigerant.Casing entirely made of Peralluman. Panels with soundproof insulation. Scroll compressor. Liquid receiver. Separate cooling circuits with full accessories (gas filter /indicator / etc.) and flange connection. Control panel with a junction box for connecting
- Cooling Capacity: 8 to 10 kW
- Application: HVAC, Industrial
- Condenser Cooling: Water-Cooled
-
Supplier: Boyd
Description: Functionality and Versatility Redundancies, safety systems, alerts, and integration ease with facility systems enhance installation, management, service, and maintenance efficiency. RAL110-04U19 Boyd’s 4U Liquid-to-Liquid Cooling Distribution Unit is a state-of-the-art cooling system
- Cooling Capacity: 50 to 110 kW
- Process Flow: 24 GPM
- Application: Industrial
- Features: Other
-
Supplier: Solid State Cooling Systems
Description: temperature cycling Excellent for manufacturing, cleanroom and laboratories Liquid-cooled. For use with recirculated filtered treated industrial water
- Cooling Capacity: 0.4 kW
- Process Flow: 0.264 GPM
- Process Pressure: 40 psi
- Operating Temperature: 14 to 122 F
-
Supplier: Boyd
Description: Functionality and Versatility Redundancies, safety systems, alerts, and integration ease with facility systems enhance installation, management, service, and maintenance efficiency. RAA32-10U21 Boyd’s 10U Liquid-to-Air CDU is an effective system to provide liquid cooling to high-power
- Cooling Capacity: 16 to 32 kW
- Process Flow: 16 GPM
- Condenser Cooling: Air-Cooled
- Application: Industrial
Find Suppliers by Category Top
Featured Products Top
-
Recirculating chillers from Lake Shore offer high performance for improved cooling capacity for your Hall measurement system, VSM/AGM, probe station, or electromagnet application. See the individual system user guide for water flow rate and water pressure drop requirements (read more)
Browse Chillers (industrial) Datasheets for Lake Shore Cryotronics, Inc. -
environments/gas management systems Vacuum systems Gas & fluid chillers (read more)
Browse Industrial Heaters Datasheets for Backer Hotwatt Inc. -
Pelonis Technologies' AC Axial fans range from 290mm to 800mm sizes and provide effective cooling in high efficiency inlet designs, lubricated maintenance-free ball bearings, vibration-free operation, compact and rugged construction. Products are available in various voltages and power configurations.
(read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc. -
Parker Sporlan SER Electric Expansion Valves are electronically controlled, stepper motor driven valves, intended for precise control of liquid refrigerant flow. Featuring high resolution actuator assemblies, these valves provide unmatched control capability across a wide range of (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
• Design working pressure for the See-Alls is 650 psi (44.8 bar), Applications: • Air Conditioning – Residential, Heat pumps, Chillers, commercial units, Industrial • Food Service units - Ice Machines, Slush Machines • Refrigeration – Cases (read more)
Browse Sight Windows Datasheets for Parker Sporlan Division -
the specific variation of this valve, the application may include, but is not limited to; • Evaporator pressure control, temperature control, defrosting, Maximum Cooling, regulating defrost, Crankcase pressure regulation, Liquid Chillers, Low Pressure Drop, Hot Gas Bypass, Load (read more)
Browse Pressure Regulators Datasheets for Parker Sporlan Division
Conduct Research Top
-
Interphex Stands Test of Time (and Economy)
By Paul Thomas, Senior Editor Budzar offers custom-built heat transfer systems specific to pharma, whether temperature control modules, low temperature chillers, biowaste systems, process skid packages, or a portable vessel heating/cooling system. Each custom unit or system design includes approval
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/42156/228504510-MIT.pdf?sequence=2
compete with each other in hot/cold plate, industrial liquid chillers , and temperature controller .
-
CR4 - Thread: Reoccuring Surging of Aircon Chiller
You might be interested in: Leak Testing Equipment, Liquid Leak Detectors, Industrial Chillers .
-
Industrial Refrigeration Handbook > EVAPORATORS—AIR COILS AND LIQUID CHILLERS
Two major categories of evaporators used in industrial refrigeration practice are air coils and liquid chillers .
-
http://www.ijera.com/papers/Vol4_issue6/Version 2/AE04602212216.pdf
Industrial application, chilled water or other liquid from the chiller is pumped through process or laboratory equipment.
-
Australia Issues Warning about Exposure to Refrigerant
HCFC-123 is a highly volatile liquid used as a refrigerant in industrial air-conditioning chillers .
-
System study of combined cooling, heating and power system for eco‐industrial parks
Abstract On the basis of principle of energy cascade utilization, a reconstruction scheme for eco‐ industrial park, which adopts diesel engines, absorption chiller , liquid dehumidification process and biogas generation to produce cooling, heating and power, is proposed in this paper.
-
Handbook of Green Chemistry Vol 6
As described by Ziegler [9], sorption systems, such as those used for chiller applications, refrigeration and industrial waste heat recovery, transform the latent heat of the liquid –vapor or solid–vapor phase change between different temperature levels.
Indicates content that may require registration and/or purchase.