Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: Variables, Display on a Tri-color Marquee and Turn 4 Alarms ON Let's read 4-20mA current signals from up to 8 different temperature/pressure flow gauges, scale the readings, display on a 2" red LED marquee, and activate up to 4 Relay outputs for your alarms and sirens when your process
- Character Height: 203.2 mm
- Number of Lines: 4
- Height: 0.12192 to 0.297688 m
- Width: 0.48006 to 1.84023 m
-
Supplier: Radwell International
Description: INDUSTRIAL LED MESSAGE DISPLAY,VIEWMARQ, MD4 SERIES, 4 LINE X 24 CHARACTERS, SUPPORTS (2) SERIAL PORTS AND (1) ETHERNET PORT FOR CONFIGURATION AND EXTERNAL MESSAGE CONTROL, NEMA 4/12, INDOOR USE ONLY.. FREE 2 YEAR RADWELL WARRANTY
- Display Type: Character Display
-
Supplier: TelephoneStuff.com
Description: Message Center Wireless Keyboard is used for programming messages and display of Message Center sign. Features: - Operates from 4 AAA batteries - Will communicate with visual message center from 20 to 30 feet away - Once a visual message center is programmed
-
-
Supplier: Visual Sound, Inc.
Description: NEC Display Solutions The 52" NEC S521, a business-grade LCD display ideal for professional-level digital signage applications, lends maximum impact to your messaging. Boasting an impressive 1920x1080 full HD resolution, industrial-strength design, Enhanced Digital Signage
- Features: Flat Panel Monitor, LCD Display
-
Supplier: OMEGA Engineering, Inc.
Description: The BFD is a large 977.9 x 482.6 mm (38.5 x 19") LED display (128 x 64 pixel resolution) which is driven from the RS485 port of a G3. The BFD is built using 32 display boards in an 8 column by 4 row configuration. When used with a G303, the BFD will display the contents of the
- Height: 0.4826 m
- Width: 0.9779 m
- Features / Applications: Indoor, Programmable
- Display Type: Line
-
Supplier: CAS DataLoggers
Description: recording of up to 250 million samples. LogMessage is available in nine different styles. ProfiSignal Go is the basic software, used for online/offline monitoring and measurement data analysis. Just three steps are required to display measurement data as trends, to analyze the data, and to
- Analog Input Channels: 16 #
- Sampling Frequency: 0.08 kHz
- Resolution: 24 bits
- Data Storage: 15,500 MB
-
Supplier: Visual Sound, Inc.
Description: NEC Display Solutions Maximize the impact of your messaging with the superior full HD screen performance of the 70" NEC MultiSync P701, a professional-grade LCD display ideal for even the most demanding digital signage applications. Boasting an industrial-strength design, the
- Features: Flat Panel Monitor, LCD Display
-
Supplier: NEC Display Solutions
Description: Maximize the impact of your messaging with the superior full HD screen performance of the 70" NEC MultiSync P701, a professional-grade LCD display ideal for even the most demanding digital signage applications. Boasting an industrial-strength design, the broadest connectivity, widest
- Diagonal Screen Size: 70 inch
- Screen Width: 60.9842849 inch
- Horizontal Viewing Angle: 178 Degrees
- Vertical Viewing Angle: 178 Degrees
-
Supplier: NEC Display Solutions
Description: Display your messaging in superior full HD with the 55" NEC P551, a professional-grade LCD display ideal for even the most demanding digital signage applications. Boasting an industrial-strength design, 120 Hz refresh rate for amazingly crisp image and text views, the broadest
- Diagonal Screen Size: 55 inch
- Screen Width: 47.62207296 inch
- Horizontal Viewing Angle: 178 Degrees
- Vertical Viewing Angle: 178 Degrees
-
Supplier: Visual Sound, Inc.
Description: NEC Display Solutions Expand your messaging options with the superior Full HD screen performance of the 46" NEC P461, a professional-grade LCD display ideal for even the most demanding digital signage applications. Boasting an industrial-strength design, the broadest
- Features: Flat Panel Monitor, LCD Display
-
Supplier: NEC Display Solutions
Description: The 52" NEC S521, a business-grade LCD display ideal for professional-level digital signage applications, lends maximum impact to your messaging. Boasting an impressive 1920x1080 full HD resolution, industrial-strength design, Enhanced Digital Signage Technology Suite and the broadest
- Diagonal Screen Size: 52 inch
- Screen Width: 45.3543552 inch
- Horizontal Viewing Angle: 178 Degrees
- Vertical Viewing Angle: 178 Degrees
-
Supplier: CAS DataLoggers
Description: ProfiMessage D incorporates a new OPC UA software interface which allows open data exchange to facilitate integration with other equipment and systems. It also features several other enhancements over the previous generation of ProfiMessage systems: Built-in display for monitoring and network
- Analog Input Channels: 15 #
- Sampling Frequency: 30 kHz
- Resolution: 24 bits
- Data Storage: 14,000 MB
-
Supplier: Visual Sound, Inc.
Description: NEC Display Solutions Expand your messaging options with the superior screen performance of the 40" NEC MultiSync P401, a professional-grade LCD display ideal for even the most demanding digital signage applications. Boasting an impressive 1920x1080 Full HD resolution,
- Features: Flat Panel Monitor, LCD Display
-
Supplier: NEC Display Solutions
Description: performance makes this display ideal for corporate lobbies and boardrooms, digital signage applications and tradeshows/events, leaving positive, lasting impressions. Industrial-strength, premium-grade panel with additional thermal protection, internal temperature sensors with
- Diagonal Screen Size: 82 inch
- Screen Width: 71.09452658 inch
- Horizontal Viewing Angle: 178 Degrees
- Vertical Viewing Angle: 178 Degrees
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CABLE, MESSAGE DISPLAY ACCESSORY. FREE 2 YEAR RADWELL WARRANTY
- Features: Cable Assembly
- Application: Computer Cable
-
Supplier: Delta Electronics (Americas)
Description: ‧A USB/CAN communication converter ‧Extracts CAN message (incl. standard & extended frames), decodes and displays following DeviceNet and CANopen protocols. ‧Filters by set conditions ‧Sends CAN messages, 1 message by manual mode, 8 messages by auto mode ‧Max.
-
Supplier: Quality Industrial Electronics
Description: We repair many types of industrial electronic equipment, including Drives, Counters, Timers, PLC's, power supplies, UPS's, Ionizers, Static Charge power supplies, soft starts, loop controls, temperature controls, industrial LAN devices, hubs, bridges, high pressure lighting, highway
- Equipment Repaired: Acoustic Sensors / Microphones, Automated Test Equipment (ATE), Data / Chart Recorders, Data Acquisition / Signal Conditioning, Displays / Panel Meters, Electrical Testers, Generators (Function, Pulse, etc.), Industrial Computers, Machine Controllers, Motor Drives & Controllers, Multimeters /
- Specialty Instruments: Avionics / Navigational Instruments, Calibration Instrument, Fiber Optic / Lightwave Instruments, Laboratory Instrumentation / Equipment, Marine Instruments, Medical / Biotech Instruments, Surveying / Geophysical Instruments, Vehicular / Automotive Instruments
- Services: Bench / Off-site, Calibration Service, Field / On-site, Installation / Start-up, OEM / Warranty Authorized Shop, Pick-up and Delivery, Preventative Maintenance / Service Contracts, Product Sales - New, Product Sales - Used / Refurbished, Remanufacturing / Complete Rebuild, Rental / Lease,
- Features: North America, Other Specialty Instruments, Southern US Only, Specialty / Other, United States Only
-
Supplier: CO2Meter.com
Description: regular siren, but also has an audio input that can be used to playback audio or broadcast messages. The industrial gas strobe series also includes a strobe light with a choice of amber, blue, clear, or red lenses and can be surface installed or to a standard single gang, double gang,
- Visual Indicators: Audio / Visual Alarm Combination, Strobe Light
-
Supplier: Radwell International
Description: DISPLAY CONTROL PANEL, ANNUNCIATOR/KEYPAD MODULE, FOR MXL-IQ/MXL SYSTEM, 80 CHARACTER, BACKLIT LCD ALPHANUMERIC DISPLAY THAT CONTINUOUSLY UPDATES INFORMATION ABOUT THE SYSTEM STATUS AND USER DEFINED DEVICE MESSAGES. FREE 2 YEAR RADWELL WARRANTY
- Applications: Industrial / Factory Automation
-
Supplier: West Control Solutions
Description: via an adjustable parameter. Benefits & Features Measurement value output and DAC® Simple, menu-guided operation with plain-text displays Universal version for switching/continuous output PROFIBUS-DP, INTERBUS or RS 485 interface Programmer with search function and real-time clock
- Number of Control Outputs: 11 outputs
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
- Interface: Digital Front Panel
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MESSAGE DISPLAY ACCESSORY, ENCLOSURE, FOR DATALINER, NEMA TYPE 12, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
- Type: Terminal and Junction Boxes
-
Supplier: TransPak
Description: White corrugated header displays your message. Manufactured from 200#/ECT-32 B flute corrugated. Shipped flat and sold in bundle quantities. Use with Ballot Box part number MBALLOT.
- Container Type: Envelope
- Application: Packaging
-
Supplier: Mescon Technologies, Inc.
Description: scaled to any engineering units. During programming, the display turns to alpha-numerics for prompting and message calling in the various menu modes. The S2PM configuration is 100% software driven. It is configured exclusively via the front panel keyboard for input type, display
- Display Type: Numeric Display
-
Supplier: Custom Made Boxes, Inc.
Description: White corrugated header displays your message. Manufactured from 200#/ECT-32 B flute corrugated. Shipped flat and sold in bundle quantities. Use with Ballot Box part number MBALLOT.
- Application: Shipping
-
Supplier: Allied Electronics, Inc.
Description: Layer Extender, 5.1 " x 3.9 " Board Size, Two Layer Design Polypropylene film Abrasion and moisture resistant High tensile strength Good shear and initial adhesion Good aging Hold with minimum rubdown Boxes remain closed for long period of time Clear display of graphics, artwork, and other
-
Supplier: Allied Electronics, Inc.
Description: Layer Extender, 5.1 " x 3.9 " Board Size, Two Layer Design Polypropylene film Abrasion and moisture resistant High tensile strength Good shear and initial adhesion Good aging Hold with minimum rubdown Boxes remain closed for long period of time Clear display of graphics, artwork, and other
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: Built in LCD display for low cost visual control solutions • Integrated analog processing • Simple programming style • Relay and Transistor output options • Analog input and output options • High-speed counters up to 1 kHz • Language support for 7 different languages • Display area for
- Total Number of Points: 24
- Number of Instructions: 38
- Number of Inputs: 15
- Number of Outputs: 8
-
Supplier: Burkert Fluid Control Systems
Description: The valve island Type 8652 AirLINE has been especially developed for process automation requirements. New diagnostic functions can be visualised on the LC display, both in clear text as well as symbols. This makes it easy to relate to the shown messages and helps to save time during
- Primary Material: Stainless Steel
-
Supplier: Paragon Industries, L.P.
Description: kiln. Temperature display throughout firing and cooling in your choice of °F or °C Thermocouple Offset adjusts the thermocouple readout. Set the Delay to turn on the kiln later to suit your schedule. Error Messages report mechanical problems such as a disconnected thermocouple, stuck
- Temperature Range: 1,700 F
- Capacity: 2.4 cubic feet
- Application: Industrial
-
Supplier: TelephoneStuff.com
Description: PocketComm is the smallest TTY/VCO ever, as well as a lightweight and compact device for the deaf or hard of hearing. Features: - 40 characters within 2 line LCD - LED backlit on/off button for display and keyboard - 2.5mm connector for cellphone/cordless phone - 32K memory for message
-
Supplier: OMEGA Engineering, Inc.
Description: instrument can have up to eight inputs. Some inputs do not have to be associated with the trend pens, i.e. display only. Up to four process values can be displayed on the 40-character vacuum fluorescent display at one time (2 lines of 20 characters each). Full English prompts allow
- Analog Input Channels: 1 #
- Resolution: 12 bits
- Accuracy: 0.025 % FS
- Humidity Measurement Range: 10 to 90 %
-
Supplier: TelephoneStuff.com
Description: A 48 character backlighted LCD display keypad, with voice alarm, status, and custom messages for the enhanced system. Features - Available in four models, HMS 800, HMS 925, HMS 950 and HMS 1100 - Provides a comprehensive set of security features - Lighting, HVAC, and Auxiliary Device
-
Supplier: Wilo AG
Description: Glandless circulation pump with threaded connection or flange connection, EC motor with automatic power adjustment. Application Hot-water heating systems of all kinds, air-conditioning systems, closed cooling circuits, industrial circulation systems. Special features/product advantages LED
- Maximum Discharge Flow: 36.10350666666667 to 281.7834666666667 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: -4 to 230 F
- Power Source: AC Powered
-
Supplier: ALLDOS Inc.
Description: messages of operation and fault Operating display with password protection of the system from unauthorized access Memorizing of possible fault messages, which can be called and printed any time Further technical features: Optional Profibus interface for the connection of the
Find Suppliers by Category Top
Featured Products Top
-
easily configure, test, and monitor CAN bus connections directly within ibaPDA. The intuitive interface displays connection status, error counts, and message activity, while powerful configuration tools allow users to define and analyze analog and digital signals by CAN ID, address, and bit length. This new interface ensures long-term compatibility for CAN-based data acquisition across automotive and industrial automation systems. (read more)
Browse Data Acquisition Systems and Instruments Datasheets for iba America LLC -
Easy to read, 40 characters by 2 line display or industrial grade tablet Status, prompts and error messages displayed Displays AGV's current status (on path, low battery, etc.) Easy to customize (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
panel. The same screen displays alarms and messages and controls the integrated devices. Benefits: (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Marposs Corp -
detailed control and analysis of the production process. The process signals can be monitored and displayed as peak values, envelope curves, trend or process quality curves. Popup messages can be displayed on the screen for operator information and warning messages. The devices are user (read more)
Browse Process Monitors Datasheets for Marposs Corp -
INS-8405EM is an unmanaged industrial Gigabit Ethernet switch, with 5 auto-negotiation 10/100/1000Mbps downlink ports for expansion of Ethernet networks. This unmanaged switch can connect to different devices, including managed switches and monitoring systems. The switch offers various (read more)
Browse Network Switches Datasheets for Volktek Corporation -
configurable live displays with client-server architecture Internal processing and monitoring of signals and output of current messages and alarms Use of data by maintenance, production, quality assurance, technology, data analysts and much more (read more)
Browse Data Acquisition Software Datasheets for iba America LLC -
. It is compatible with most BinMaster continuous-level sensors and other sensor brands with a 4 -20 mA analog, HART, or Modbus RTU output. Featuring automated text and email push alerts and a real-time graphical inventory data display, Bin (read more)
Browse Inventory Control Software Datasheets for BinMaster, Inc.
Conduct Research Top
-
Blizzard Ski Case Study
, the industrial solution needed to collect Key Performance Indicator (KPI) data and send Andon messages from key production equipment as well as display profitability metrics in the production hall.
-
Methods for Embedding Video Streams in SCADA Systems (.pdf)
is more comprehensible and convincing than reading alarm messages displayed on a screen.
More Information Top
-
Messages, pp. (A172-A210)
To the tasks of the micro guidance systems gehoren the control, upper wachung, display , message , recording and registration of industrial processes.
-
Improving Warehouse Operations
at Safcor Panalpina
These devices include everything from industrial computers and operator interface tools (graphic terminals, message displays and software) to relays, timers, temperature controllers, power supplies, push buttons and many more.
-
THE NORTH EAST COAST EXHIBITION OF 1929: ENTRENCHMENT OR MODERNITY?
Indeed, in the present context of industrial exhibitions it is significant that much social theory of the nineteenth and twentieth centuries associated ‘modern’ with ‘ industrial ’.18 But the act of displaying can be used to convey other messages .
-
Role of Dynamic Message Signs in Travelers’ Diversion During Unexpected Congestion on Toll Roads
Wang, J.H., Cao, Y., and Lai, C.J. “Evaluation of the Display Format of Variable 41 Message Signs,” Proceedings of the Fourth Asia-Pacific Conference on Industrial 42 Engineering and Management Systems, Taipei, Taiwan, 2002.
-
States > Iowa > State > Administrative Bulletin > 2008 > [2008 IA Register 312] 03/12/2008
The new development directory signing rule: S Defines “development directory sign” to mean a type of on-premises sign displaying a message that is limited to the names of two or more businesses located within a com- mercial or industrial development.
-
States > Iowa > State > Administrative Bulletin > 2008 > [2008 IA Register 604] 06/04/2008
The new development directory signing rule: S Defines “development directory sign” to mean a type of on-premises sign displaying a message that is limited to the names of two or more businesses located within a com- mercial or industrial development.
-
Interest conflicts in the medicine
Consists by the publication of displays a further - very heterogeneous - form of cooperation of journals and companies in the publication of messages over new products of the industry often as report over a satellite symposium organized by a firm or over a…
-
Post-Keynesian Essays from Down Under Volume I: Essays on Keynes, Harrod and Kalecki
…the United States self-financing played a dominant role and that between 1954 and 1961 the U.S. economy displayed a very strong stagnation … of the values of industrials totally out of proportion … convey an altogether different message —namely, that new capital…
-
Corporate governance and public relations
…are sent to 1 m region of the Offentlichkeitsarbeit (e.g., insert reports of the mechanism fire brigade online incoming message of news agencies) to the "head … advertising groups look after display campaigns in journals that … developer in the weiterverarbeitenden industry ) erganzt.
-
Cross-Cultural Design Applications in Mobile Interaction, Education, Health, Transport and Cultural Heritage
…interactive space for new media to increase technological presentation) • Strategy on the core construct (guided search–retrieval operations; present orderly messages ) • Integration of the … administrators may manage the display interface and provide a … innovative technological R&D institutions, industrial designers, and readers.
Indicates content that may require registration and/or purchase.