Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PCE Instruments / PCE Americas Inc.
Description: concrete production. Sensors of PCE Instruments help meet those criteriathroughhighly accurate moisture measurement. The production of concrete is subject to, e.g. large fluctuations caused by varying moisture contents of the raw and auxiliary materials (sands, aggregates). A
- Moisture Content Range: 0 to 100 %
- Moisture Content Accuracy: 0.035 ±%
- Operating Temperature: -4 to 176 F
- Variables Measured: Moisture Content, Temperature
-
Supplier: Acme Chip Technology Co., Limited
Description: INDUSTRIAL SOIL MOISTURE & TEMPE
- Form Factor: Sensor / Probe
-
Supplier: DigiKey
Description: INDUSTRIAL SOIL MOISTURE & TEMPE
- Operating Temperature: -40 to 185 F
- Variables Measured: Temperature
-
-
Supplier: ODG (Origin Data Global)
Description: INDUSTRIAL SENSOR HUMID/TEMP
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: results in real time. This means less downtime, for example in pressing or drying processes the loss of material is reduced. The payback period of the microwave moisture sensor for pellets and wood pulp is therefore very small, only a few weeks. In the online moisture
- RH/aw Range: 0 to 100 %
- Operating Temperature: -4 to 176 F
- Electrical Outputs: Analog Current
- Form Factor: Meter / Indicator
-
Supplier: KPM Analytics
Description: The NIR-6000 Series are continuous on-line near infrared (NIR) analyzers that deliver reliable non-contact moisture measurements directly in process environments for monitoring and controlling almost any production line. This series is especially suited for high-throughput industrial
- Moisture Content Range: 0 to 95 %
- Moisture Content Accuracy: 0.1 ±%
- Operating Temperature: -4 to 185 F
- Electrical Outputs: Analog Current
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1383222-PT2424 Category: Sensors, Transducers>Pressure Sensors, Transducers - Industrial Termination Style: M12, 2 Pin Package: Box Applications: Industrial Automation Output Type: Analog Current Output: 4 ~ 20 mA Operating Pressure: 200PSI
- Operating Temperature: -40 to 90 C
- Pressure Range: 200 psi
- Applications: Industrial
- Features: Other, Pressure Sensor
-
Supplier: Panametrics
Description: moisture sensor technology The HygroProII combines a technologically advanced aluminum oxide moisture sensor with robust electronics for unequaled overall performance. Features Intrinsically safe Ambient to ppb-level moisture measurement using next-generation
- Dew Point Range: -166 to 50 F
- Operating Temperature: -4 to 140 F
- Electrical Outputs: Analog Current
- Form Factor: Analyzer, Meter / Indicator, Transmitter
-
Supplier: Roscid Technologies
Description: requirements are needed, contact the factory. Sensor The TMA-2100 uses a leading-edge Nano-sensor technology. The nanopore sensor measures the amount of water vapor molecules that have entered its pores Calibration/Digital Interface The calibration of the instrument can be done
- Dew Point Range: -166 to 68 F
- Form Factor: Analyzer
- Variables Measured: Dew Point
- Display: Digital Readouts
-
Supplier: Roscid Technologies
Description: Features: -110C to +20C dewpoint sensor Fast, Accurate and Repeatable Small & Lightweight State-of-the-art electronics & software 316 Stainless Steel & PTFE Wetted parts NIST calibrations Stainless Steel IP68 housing Protection from reversed polarity Robust Industrial M12 connector,
- Dew Point Range: -166 to 68 F
- Operating Temperature: -40 to 185 F
- Form Factor: Analyzer
- Variables Measured: Dew Point
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1383208-PR12-4DN Category: Sensors, Transducers>Proximity Sensors - Industrial Series: PR Termination Style: Cable Leads Package: Bag Ingress Protection: IP67 Shielding: Unshielded Output Type: NPN-NO, 3-Wire Sensor Type: Inductive Sensing
- Operating Distance: 0.157 inch
- Features: Photoelectric Sensors
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1381601-BMS2M-MDT-P Category: Sensors, Transducers>Optical Sensors>Photoelectric, Industrial Series: BMS Package: Bag Response Time: 1ms Cable Length: 78.74" (2m) Adjustment Type: Fixed Output Configuration: PNP - Open Collector, Light-ON\Dark-ON Sensing
- Operating Distance: 78.74 inch
- Features: Photoelectric Sensors
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Temperature Sensors Temp Sensor Moisture Resistant
-
Supplier: BARTEC
Description: accurate and stable trace moisture measurement in gases and liquids, even under demanding process conditions such as high pressure or hazardous areas. Using an optical fibre-based sensor technology, the analyzer delivers highly reliable detection of trace moisture at very low
-
Supplier: Vulcan Electric Co.
Description: The Vulcan Electric Industrial Sensors with Integrated Transmitter (ITPT Model Series) incorporate precision RTD sensing with a patented all in one transmitter construction. The RTD sensor probe includes an encapsulated 4 to 20 mA transmitter within the tube body resulting in
- Sensed Temperature: -58 to 392 F
- # of Lead Wires Per Element: 4
- Features: RTD
- Probe Configuration: Straight Probe
-
Supplier: Process Sensing Technologies USA
Description: Promet I.S. Process Moisture Analyzers are heavy duty, industrial hygrometer systems for measurement of high pressure, process gases and vaporized liquids on natural gas platforms and terminals, petrochemical plants and industrial gas manufacturing facilities. Promet I.S.
- Operating Temperature: -40 to 140 F
- Instrument Type: Analyzer
- Display: Digital
- Application: Process Gas
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1382274-HRPG-ASCA#11C Category: Sensors, Transducers>Encoders - Industrial Series: HRPG Termination Style: Cable with Connector Package: Bulk Orientation: Vertical Standard Package: 50 pcs Output Type: Quadrature (Incremental) Actuator Type: 1/4" Dia Round End
- Features: Other
-
Supplier: All Sensors Corp.
Description: sensors into a wide range of process control and measurement systems, allowing direct connection to serial communications channels. For battery-powered systems, the sensors can enter very low-power modes between readings to minimize load on the power supply. These calibrated and
- Input (Supply) Voltage: 3.3 volts
- Operating Temperature: -25 to 85 C
- Pressure Range: 0.036127 psi
- Pressure Type: Differential
-
Supplier: All Sensors Corp.
Description: The DLH Series Mini Digital Output Pressure Sensor is based on All Sensors' CoBeam2 TM Technology. This reduces package stress susceptibility, resulting in improved overall long term stability and vastly improves the position sensitivity. The digital interface option eases integration
- Input (Supply) Voltage: 3.63 volts
- Pressure Type: Gauge
- Applications: Industrial
- Features: Other, Pressure Sensor
-
Supplier: All Sensors Corp.
Description: The DLVR Series mini digital output pressure sensor is based on All Sensors' CoBeam2 TM Technology. This reduces package stress susceptibility, resulting in improved overall long term stability. The technology also vastly improves position sensitivity compared to single die devices.
- Input (Supply) Voltage: 3.3 volts
- Operating Temperature: -25 to 85 C
- Pressure Range: 0.0180635 psi
- Pressure Type: Differential
-
Supplier: KPM Analytics
Description: Product Overview Continuous Measurement of Moisture, Oil, & Other Parameters Thousands of MCT460 sensors have been installed at many of the largest industrial manufacturing plants in the world. The sensors help operators control moisture to within one tenth of a
- Moisture Content Range: 0.1 to 60 %
- Moisture Content Accuracy: 0.1 ±%
- Operating Temperature: 32 to 120 F
- Form Factor: Analyzer
-
Supplier: All Sensors Corp.
Description: The ELVA Series Pressure Sensors are based on All Sensors’ ultra low pressure CoBeam2 TM Technology. This innovative sensing element technology provides pressure sensors with best in class ultra low pressure sensing which reduces package stress susceptibility, resulting in
- Input (Supply) Voltage: 3.3 volts
- Operating Temperature: -25 to 85 C
- Pressure Range: 0 to 7.251885 psi
- Compensated: Compensated
-
Description: Liner Side Adhesive Highly Moisture-Resistant, Extended Wear Medical Grade Acrylic Adhesive. Common Applications Electrodes Medical Device Assembly Medical Device Concealment Medical Device Mounting Medical Diag0stic Medical-Foam Patient Monitoring Pulse Oximeter Sensors Transdermal
- Peel Strength / Adhesion: 5 lbs/in
- Adhesive: Acrylic, Silicone
- Backing: Foam, Paper, Plastic / Polymer
- Features: Single-Sided Adhesive
-
Description: HYT271 MK33 assembly, fully calibrated, ready-to-use RH/T module in screw-in probe HYT271 MK33 in a robust and compact screw-in stainless steel housing with a metric M14 thread. Ideal for measurements in an industrial environment. Sustains -40°C to +120°C and 0 to 100%RH (water activity aw).
- Input (Supply) Voltage: 2.7 to 5.5 volts
- Features: Other
-
Supplier: Vaisala
Description: For Vaisala's Smart Humidity, Temperature, Dew Point, Moisture in Oil, CO2 and H2O2 Probes Vaisala Indigo 200 Series host devices are part of Vaisala Indigo product family and intended for Vaisala's intelligent, stand-alone humidity probes (HMP3, HMP4, HMP5, HMP7, HMP8 and HMP9), dew point
-
Supplier: Richardson RFPD
Description: HM1500LF Relative Humidity Module Based on the rugged HS1101LF capacitive humidity sensor,HM1500LF is a dedicated humidity transducer designed for OEMapplications where a reliable and accurate measurement is needed.Direct interface with a micro-controller is made possible with themodule’s
- Form Factor: Sensor / Probe
-
Supplier: Infineon Technologies AG
Description: sensors improves robustness, susceptibility to environmental influences such as dirt and moisture and extends the product life and reliability of the respective product. Against this background, Infineon has developed the TLI493D-W2BW 3D magnetic sensor, which opens up
- Applications: Consumer, Industrial
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
- Packing Method: Tape Reel
-
Supplier: Process Sensing Technologies USA
Description: digital output Pressure sensor input Up to 4 alarm relays User-selectable measurement units Easy to read display Applications: Industrial gases Dried compressed air Welding gases Glove boxes Medical gases High voltage switchgear (SF6)
- Dew Point Range: 68 F
- Operating Temperature: -4 to 104 F
- Form Factor: Meter / Indicator, Sensor / Probe
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: be a partner and magnet supplier for a wide range of Austria microsystem sensor products. With the rapid development of GMR in the past decade, a new family of magnetic sensors has emerged - magneto resistive sensors. Similar to Hall Effect sensors, the major difference
- Industrial Magnets: Magnetic Assembly
-
Supplier: Electro-Sensors, Inc.
Description: magnetic pulser discs / wraps • Optional Mounting Bracket Assembly and Mounting Magnet Model 906 sensors are water resistant and suitable for industrial applications, including environments where dirt, dust, grease, or moisture are present. The 906 standard sensor has a
- Operating Temperature: -40 to 140 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
- Electrical Output: Frequency
-
Supplier: Fredericks Company - Televac
Description: sensors. A machined 304 stainless body is designed with 1/8” NPT connection threads and integral wrench flats for ease of installation. Unlike traditional vacuum thermocouple sensors which have exposed electrical pins, VacuMini’s pins are protected in two ways. They are recessed within
- Vacuum Range: 0.0020000000004543484 torr
- Operating Temperature: -65 to 2 F
- Signal Output: Analog Voltage
- Media: Gas
-
Description: IP67 protection grade. Description Inductive sensors are indispensable in industrial applications. Compared with other types of sensors,Lanbao inductive sensors have the following advantages: large detection range, no contact operation, no wear, fast response, high
- Operating Distance: 0.393701 to 0.8661422 inch
- Output Load: 2-Wire, AC Load, DC Load
- Power Requirements: AC Powered
- Body Shape: Cylindrical
-
Description: IP67 protection grade. Description Inductive sensors are indispensable in industrial applications. Compared with other types of sensors,Lanbao inductive sensors have the following advantages: large detection range, no contact operation, no wear, fast response, high
- Operating Distance: 0.393701 to 0.8661422 inch
- Output Load: 2-Wire, AC Load, DC Load
- Power Requirements: AC Powered
- Body Shape: Cylindrical
-
Description: IP67 protection grade. Description Inductive sensors are indispensable in industrial applications. Compared with other types of sensors,Lanbao inductive sensors have the following advantages: large detection range, no contact operation, no wear, fast response, high
- Operating Distance: 0.393701 to 0.8661422 inch
- Output Load: 2-Wire, AC Load, DC Load
- Power Requirements: AC Powered
- Body Shape: Cylindrical
-
Supplier: Nova Analytical Systems Inc.
Description: interference effects of CO, CO2, and CH4. This ensures that Hydrogen will always read correctly regardless of the background gas composition. A long life electrochemical sensor is used for PPM or % O2 analysis. In most cases, sensors are installed in a temperature controlled box to
- Dew Point Range: -148 to 78.8 F
- Dew Point Accuracy: 1 F
- Operating Temperature: 32 to 122 F
- Electrical Outputs: Analog Current
Find Suppliers by Category Top
Featured Products Top
-
data acquisition. Its comprehensive portfolio includes liquid level and water quality sensors, advanced soil moisture and electrical-conductivity instrumentation, weather stations, staff gages, telemetry systems, and data acquisition and management solutions. Austin Benes, Senior Vice (read more)
Browse Liquid Level Sensors Datasheets for BinMaster, Inc. -
, maintenance planning and failure analysis. These products fall into our Industrial Internet of Things (IIoT) sensor systems. There are several fan sensors to choose from, all of which could contribute to some of the benefits below. Mechanical sensors are used to take vibration readings, or measure (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
When the job demands strength and reliability, trust Locon Sensor Systems, Inc. Our sensors are engineered to perform under pressure—heat, moisture, vibration, and beyond. Learn more about our applications at locon.net (read more)
Browse Photoelectric Sensors Datasheets for Locon Sensor Systems, Inc. -
Winter is here! (well in some places) Don't let the cold and moisture of winter make your air flow measurement go crazy! Check out the latest Blog for some information on how to combat the yearly issues with your freezing pitots! Eastern Instruments (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
power consumption and High speed Because of this, they are ideally suited for the following: NDIR gas detection (CO2, CO, Hydrocarbons, etc.) Film moisture content monitoring Low power (30 – 40mW) for portable (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
When the mechanical components of your operation are regularly exposed to moisture, extreme temperatures or harsh chemicals, you need sensing equipment that is capable of standing up to some serious wear and tear. That’s why we offer a number of rugged sensors that are designed (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
resistant that it can also be used for drag chain applications. The sensor delivers precise results even in harsh industrial environments and achieves high temperature stability. It is also resistant to both shock and vibration. The controller is housed in a rugged stainless steel housing that (read more)
Browse Inductive Linear Position Sensors and Switches Datasheets for Micro-Epsilon Group -
Smart current sensor ESS 076 The ESS 076 smart current sensor measures the AC current of cables without contact. Measured data is output in analog (4-20 mA signal) or digital (IO-Link) form. Measured (read more)
Browse Current Sensors Datasheets for STEGO -
-
happen Variances in electrical current can signal problems with sensitive electronics. With STEGO's current sensor, you can monitor AC current usage in real-time, ensuring your systems stay reliable and efficient. Measures AC Measure up to 100 A contactless (read more)
Browse Current Sensors Datasheets for STEGO
Conduct Research Top
-
Six Reasons to Consider Ceramic Metal Oxide Moisture Sensors for Your Process
Metal oxide moisture sensors have been on the market for years. Since their introduction in the 1960s, there have been many developments in trace moisture sensing technologies for industrial processes. And let's face it - many of these appear to be a lot more exciting than the humble dew-point
-
How Does a Humidity Sensor Work?
Humidity refers to the amount of water vapor present in the surrounding air. Humidity sensors are devices that measure moisture and air temperature in an environment and convert the data into a corresponding electrical signal. Modern humidity sensors are highly adaptable and come in many shapes
-
Overcoming Flow Measurement Challenges in Wet Gas and Open Stack, Rain-Down Installations
Wet gas is a challenge to measure in a number of industries, including those with combustible gases that represent a safety hazard. In the laboratory, today's air/gas flow sensors and measurement technologies operate at their highest accuracy and greatest reliability in air or gas free of moisture
More Information Top
-
Comparative study of moisture measurements by time domain transmissometry
Loop sensors for soil moisture measurements [6], [7] applied on the following industrial moisture sensors : A - Digital TDT Moisture Sensor by Acclima Inc.; B - VIRRIB Soil Moisture Sensor by AMET; C - Gro-Point Moisture Sensor by E.S.I. Environmental Sensors Inc..
-
Multifrequency Lock-In Detection With Nonsinusoidal References
Furthermore, we apply this scheme to the design of a mois- ture sensor for industrial real-time measurement applications.
-
Electromagnetic Aquametry
(2001) Optimizing universal calibration for industrial microwave moisture sensor .
-
Microwave nondestructive sensing of moisture content in shelled peanuts independent of bulk density and with temperature compensation
S. Trabelsi, A. Kraszewski, S. Nelson, in Dielectric calibration methods for industrial microwave moisture sensors , in Micro- waves: Theory and Application in Materials Processing, ed. by V.D. Clark, J. Binner, D. lewis (Westerville, Ohio, The American Ceramic Society, 2000), pp. 381–388…
-
Air conditioning of anesthesia gases at insert of different patient hose systems
…be at the output of the inspiration hose desweiteren over specific connectors two heated the water vapor partial pressure represented as absolute moisture in mgH2O / l was measured introduced hochauflösende capacitive moisture sensors (Lohmann of industry of electronics Schwalmtal) into the…
-
Gas measuring technique in theory and practice
For stationary measurements in the industrial sector, the moisture sensor is mostly protected still additionally with a gasdurchlässigen sintering metal frit.
-
Development of advanced magnetic resonance sensor for industrial applications. Final report
In 1988, Southwest Research Institute (SwRI) entered into an cooperative agreement with the Department of Energy (DOE) to develop an advanced on-line moisture sensor for application to industrial drying processes.
-
The Calibration of a Water Vapor Radiometer
Independent monitoring of the moisture in the cell is achieved using industrial certified sensors of absolute moisture content with an error of 1–2%.
-
Complex dielectric properties of microcrystalline cellulose, anhydrous lactose, and α‐lactose monohydrate powders using a microwave‐based open‐reflection reson...
On-line industrial applications of microwave moisture sensors .
-
Multifrequency sensing of large-sized dielectric boards
King,R.J. :"On-line industrial applications of microwave moisture sensors "Ch.5 in book "Sensors Update" (Editors: H.Baltes, W.Gopel, J.Hesse, Guest Editors: K.Kupfer, A.Kraszewski, R.Knöchel), Vol.7, pp.lO9-l'7O, Wiley-VCH Verlag GmbH, Weinheim…
Indicates content that may require registration and/or purchase.