-
Supplier: Vulcan Electric Co.
Description: Strip Heaters offer a rugged one-piece welded construction available in stainless steel. These Strip Heaters are an excellent choice for surface contact heating where even heat over broad surface area is desired. Lengths are available up to 10 feet. Construction is
- Maximum Operating (Sheath) Temperature: 1,200 F
- Maximum Operating Temperature: 1,200 F
- Features: Electric, Strip Heater
- Sleeve (Sheath) Material: Stainless Steel
-
Supplier: WATTCO
Description: heating surfaces or small areas, strip heaters are an excellent solution to meet any budget. Strip heaters are composed of a heating element, a protective sleeve or sheath, and mounting hardware. If strip heaters are used as a radiant heater, they
- Maximum Operating (Sheath) Temperature: 1,200 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.1 to 4.15 kW
- Watt Density: 6.2 to 31.4 W/in²
-
Supplier: Watlow®
Description: Watlow's mica and 375 strip heaters are the versatile solution for a number of applications. They can be bolted or clamped to a solid surface for freeze and moisture protection, food warming and other applications. The 375 finned strip heaters are commonly used for air
-
-
Supplier: OMEGA Engineering, Inc.
Description: • Rugged, Reliable Premium Quality • 250 to 4150 Watts • 120, 240 Volt Single Phase • 3.8 cm (1 1/2") Strip with 5 cm (2") Wide Fins • Maximum Work Temperatures from 107 to 295°C (225 to 565°F) • Available with Rust- Resistant Iron or Chrome-Steel Sheath
- Maximum Operating (Sheath) Temperature: 750 F
- kWatts: 0.25 to 4.15 kW
- Watt Density: 8 to 26 W/in²
- Strip Length: 6 to 42.5 inch
-
Supplier: DME Company
Description: Time tested materials & manufacturing techniques make this heater a proven, economical, reliable performer. In applications where a flat surface requires uniform heating, the strip heater has no equal.
- Features: Electric, OEM / Custom, Other, Strip Heater
- Insulation Options: Mica Insulation
- Sleeve (Sheath) Material: Stainless Steel, Steel
-
Supplier: Acrolab Ltd.
Description: A Ceramic Strip Heater provides the ability to withstand higher temperatures (typically limited to 40 to 45 watts per square inch, depending on the application). The heater consists of a stainless steel sheath containing a high-temperature ceramic insulating a nickel chrome wire
- AC Voltage Required: 480 volts
- Features: Electric, Strip Heater
-
Supplier: Tempco Electric Heater Corporation
Description: heat. A custom mixture of several high purity magnesium oxide grain sizes, chosen to increase thermal conductivity and dielectric strength, are used to fill all remaining space inside and around the ceramic insulator. Channel strip heaters are available with or without mounting tabs.
- Maximum Operating (Sheath) Temperature: 1,200 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.125 to 1.6 kW
- Watt Density: 4 to 55 W/in²
-
Supplier: WATTCO
Description: Finned strip heaters, often considered component heaters, are an electric heating element that maximizes heat intensity and transfer effectively in an area. Steel fin strip heaters are an excellent industrial heating product that can be easily controlled by
- Maximum Operating (Sheath) Temperature: 1,200 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.1 to 4.15 kW
- Watt Density: 6.2 to 31.4 W/in²
-
Supplier: Acrolab Ltd.
Description: Acrolab mica insulated strip heaters are economical heat sources, suitable for providing heat to flat surfaces. The sheath temperature limitation is 900° F. These heaters can be made to include pressure plates that improve uniformity and heat transfer. Mica insulated
- AC Voltage Required: 120 to 480 volts
- Features: Electric, OEM / Custom, Strip Heater
- Sleeve (Sheath) Material: Stainless Steel
-
Supplier: Vulcan Electric Co.
Description: Finned Strip Heaters are manufactured with the same one-piece welded construction as our standard Strip Heaters except that heat-dissipating fins are added to the outer sheath. The fins are specially designed and mechanically attached to provide efficient heating in many
- Maximum Operating (Sheath) Temperature: 1,200 F
- Maximum Operating Temperature: 1,200 F
- Features: Electric, Strip Heater
- Sleeve (Sheath) Material: Stainless Steel
-
Supplier: Acrolab Ltd.
Description: Mineral Strips are designed to provide longer life at higher watt densities and operating temperatures than the standard Mica Strip Heater. Its ceramic insulation provides for minimal air gaps and superior heat transfer efficiency. Mineral strips can withstand sheath
- AC Voltage Required: 120 to 480 volts
- Features: Electric, OEM / Custom, Strip Heater
- Insulation Options: Mineral Insulation
- Sleeve (Sheath) Material: Stainless Steel
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGALUX WS series strip heater features 2 terminals placed at a right angle on one end. A standard width of 2½ inches makes them ideal for most strip heater applications.
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.4 to 1.5 kW
- Strip Length: 6.5 to 25.5 inch
- Strip Width: 2.5 inch
-
Supplier: Tempco Electric Heater Corporation
Description: heat. A custom mixture of several high purity magnesium oxide grain sizes, chosen to increase thermal conductivity and dielectric strength, are used to fill all remaining space inside and around the ceramic insulator. Channel strip heaters are available with or without mounting tabs.
- Maximum Operating (Sheath) Temperature: 1,200 F
- AC Voltage Required: 480 volts
- kWatts: 0.25 to 4.15 kW
- Watt Density: 10 to 40 W/in²
-
Supplier: Tempco Electric Heater Corporation
Description: lowest winding temperature possible. The ribbon wire is wound on a specially selected Mica Strip, providing even heat distribution for maximum heater life
- Maximum Operating (Sheath) Temperature: 900 to 1,200 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.75 to 1.75 kW
- Watt Density: 2 to 53 W/in²
-
Supplier: Bucan Electric Heating Devices, Inc.
Description: Channel strip heaters are reliable flat heating cells, designed to provide efficient heat to flat surfaces and in space heating applications. The thick rectangular stainless steel housing of these heaters provides a rugged construction suitable for industrial
-
Supplier: Chromalox
Description: Mighty-Tuff Strip Heaters provide high temperature, extreme watt densities, and quick response in applications where previously, any other type of strip heater could not be considered. The thin but robust design can produce 1200°F (650°C) sheath temperatures and long life
- Maximum Operating (Sheath) Temperature: 1,200 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.2 to 3.05 kW
- Strip Length: 74 inch
-
Supplier: OMEGA Engineering, Inc.
Description: FEATURES The HCS Series stainless steel strip heaters provide clean, dependable heat with sheath temperatures up to 649°C (1200°F) and watt densities up to 40 W per square inch. Because of the seamless stainless steel sheath, these ceramic-insulated strip heaters are
- Maximum Operating (Sheath) Temperature: 1,200 F
- AC Voltage Required: 120 to 240 volts
- Strip Length: 5 to 89 inch
- Strip Width: 1.5 inch
-
Supplier: Bucan Electric Heating Devices, Inc.
Description: avoid thermal expansion issues that detach mica strip heaters from the surfaces that they are applied to, strip heaters can be made to include several mounting holes or pressure plates that provide rigidity and improve heat transfer uniformity as well. Mica insulated
-
Supplier: Interstate Plastics, Inc.
Description: Consumer 24" 55-Watt Plastrip Heater These flexible, silicon strip-heaters offer an effective, economical way for DIY-ers and short-run production operations to bend plastic and acrylic material up to 1/4". Quick and easy to use: just unroll, plug in, heat and bend your
- Maximum Operating (Sheath) Temperature: 280 F
- kWatts: 0.055 kW
- Length: 24 to 48 inch
- Maximum Operating Temperature: 280 F
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGALUX® strip heaters are used principally for convection-type air heating and clamp-on installations. When selecting strip heaters for either, two important factors must be considered: 1. The proper sheath material for resisting any rusting and oxidizing inherent in
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.2 to 2.25 kW
- Watt Density: 8 to 26 W/in²
-
Supplier: Backer Hotwatt Inc.
Description: Applications Dies, cylinders, kettles, molds, process machines, platens, tanks, or other applications where controlled heating is needed. Features Strip heaters may be used single or in groups to provide the required amount of heat. For maximum distribution, it is recommended that the
- Maximum Operating (Sheath) Temperature: 900 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.1 to 2.7 kW
- Watt Density: 10 to 40 W/in²
-
Supplier: Backer Hotwatt Inc.
Description: Applications: Dies, Molds, Plastic Forming and Sealing. Tank and Kettle Heating. Features: The Hotwatt Stainless Steel Strip Heater provides clean, dependable heat with sheath temperatures up to 1200ºF (649ºC) and watt densities up to 40 watts per square inch. Because of the seamless
- Maximum Operating (Sheath) Temperature: 1,200 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.04 to 4.32 kW
- Watt Density: 4 to 50 W/in²
-
Supplier: Chromalox
Description: Two Terminals, One End 8 - 53-7/8" Lengths 250 - 1,500 Watts 120 and 240 Volt 7 - 24 W/In² Third-party certifications: UL Recognized, CSA, CE, VDE
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.25 to 1.5 kW
- Watt Density: 7 to 24 W/in²
- Heating Capacity: 0.25 to 1.5 kW
-
Supplier: Backer Hotwatt Inc.
Description: Applications: Air Heating, Air Ovens, Load Banks. Features: The Hotwatt Stainless Steel Strip Heater provides clean, dependable heat with sheath temperatures up to 1200ºF (649ºC) and watt densities up to 40 watts per square inch. Because of the seamless stainless steel sheath, Hotwatt
- Maximum Operating (Sheath) Temperature: 1,200 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.075 to 4.32 kW
- Watt Density: 4 to 50 W/in²
-
Supplier: Chromalox
Description: 9-1/2 - 35-3/4" Lengths 100 - 600 Watts 120 and 240 Volt 7 - 11 W/In² Third-party certifications: UL Recognized, CSA, CE, VDE
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.1 to 0.6 kW
- Watt Density: 7 to 11 W/in²
- Heating Capacity: 0.1 to 0.6 kW
-
Supplier: Chromalox
Description: Two Terminals, Centered 10-1/2" - 23-3/4" Lengths 350 - 1,000 Watts 120 and 240 Volt 12 - 27 W/In² Third-party certifications: UL Recognized, CSA, VDE, CE
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.125 to 0.24 kW
- Watt Density: 12 to 27 W/in²
- Heating Capacity: 0.125 to 0.24 kW
-
Supplier: Tempco Electric Heater Corporation
Description: Tempco finned strip enclosure heaters are manufactured with stainless steel sheath and fins and terminated with Type T4: Offset 10-32 Screw Terminals. They are easily installed with special enclosure mounting brackets. Remote Thermostats for Enclosure Heaters Pressure Sensitive
- Watt Density: 17 to 47 W/in²
- Features: Electric
- Heater Type: Enclosure Heater
-
Supplier: Newark, An Avnet Company
Description: STRIP HEATER
-
Supplier: Backer Marathon, Inc.
Description: Backer Marathon ceramic strip heaters offer high temperature performance in a rugged, contamination resistant stainless steel sheath. They are bolt-in replacements for Chromalox, GE, Watlow, and other channel strip heaters. They are available with a stainless steel sheath
- AC Voltage Required: 240 volts
- kWatts: 0.75 kW
- Strip Length: 21 inch
- Strip Width: 0.37 inch
-
Supplier: Backer Marathon, Inc.
Description: Backer Marathon ceramic strip heaters offer high temperature performance in a rugged, contamination resistant stainless steel sheath. They are bolt-in replacements for Chromalox, GE, Watlow, and other channel strip heaters. They are available with a stainless steel sheath
- AC Voltage Required: 120 volts
- kWatts: 0.5 kW
- Strip Length: 12 inch
- Strip Width: 0.37 inch
-
Supplier: Backer Marathon, Inc.
Description: Backer Marathon ceramic strip heaters offer high temperature performance in a rugged, contamination resistant stainless steel sheath. They are bolt-in replacements for Chromalox, GE, Watlow, and other channel strip heaters. They are available with a stainless steel sheath
- AC Voltage Required: 120 volts
- kWatts: 0.3 kW
- Strip Length: 14 inch
- Strip Width: 0.37 inch
-
Supplier: Backer Marathon, Inc.
Description: Backer Marathon ceramic strip heaters offer high temperature performance in a rugged, contamination resistant stainless steel sheath. They are bolt-in replacements for Chromalox, GE, Watlow, and other channel strip heaters. They are available with a stainless steel sheath
- AC Voltage Required: 240 volts
- kWatts: 0.35 kW
- Strip Length: 12 inch
- Strip Width: 0.37 inch
-
Supplier: Thermal Circuits, Inc.
Description: Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters 300 Degrees Celsius
- Maximum Operating (Sheath) Temperature: 572 F
- Maximum Operating Temperature: 572 F
- Features: Air Heater, Electric, Flexible Heater, Radiant Flat Panel Heater, Radiant Heater, Radiant Reflective Process Heater, Strip Heater
- Insulation Options: Fluoropolymer
-
Supplier: Thermal Circuits, Inc.
Description: Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters UL & CSA Recognized
- Maximum Operating (Sheath) Temperature: 572 F
- Maximum Operating Temperature: 572 F
- Features: Air Heater, Electric, Flexible Heater, Radiant Flat Panel Heater, Radiant Heater, Radiant Reflective Process Heater, Strip Heater
- Sleeve (Sheath) Material: Polyimide
-
Supplier: Powell Electronics, Inc.
Description: Electric Heaters: Strip Heaters
- Features: Strip Heater
Find Suppliers by Category Top
Featured Products Top
-
Unique Design of Polishing Strips (read more)
Browse Industrial Adhesives Datasheets for Beijing Grish Hitech Co., Ltd. -
Looking for flexible magnetic tape or strips? Arnold's FlexMag™ offers flexible magnetic tape, a cutting-edge solution to solve your material joining problems. These flexible magnetic strips quietly join any substrate together—seamlessly. (read more)
Browse Industrial Magnets Datasheets for Arnold Magnetic Technologies -
Backer Hotwatt Incorporated manufactures custom and stock electric heating elements. Heaters include cartridge, air process, immersion, strip and finned strip, tubular and finned tubular, band, foil, flexible glasrope®, crankcase and ceramic heaters. Backer Hotwatt is a quality supplier to (read more)
Browse Industrial Heaters Datasheets for Backer Hotwatt Inc. -
heaters (strip and band), cartridge (read more)
Browse Industrial Heaters Datasheets for Backer Marathon, Inc. -
Wire & Cable KM-2740 Series Silicone Sealants are 2-component room-temperature vulcanizing silicones with a convenient 1 to 1, by volume or weight, mix ratio. Well suited to automatic dispensing equipment used in sophisticated cabling operations. Their lightweight and excellent strip-ability (read more)
Browse Industrial Adhesives Datasheets for Beacon Adhesives, Inc. -
Vacuum Induction Melting Strip Casting (VIM-SC) furnaces from Consarc play a key role in the domestic production of rare earth permanent magnets, delivering clean, consistent flake with precise alloy control under vacuum conditions. Most recently commissioned at Vulcan Elements’ new (read more)
Browse Furnaces (industrial) Datasheets for Inductotherm Group -
specially wound single strip of 304 Stainless Steel with TOE (NPT) threads on both ends. Patent Pending. Max. Service Temperature: +1,500°F (+816°C) Features and Advantages: Abrasion Resistant – Smooth inner liner similar to that of lined metal hose (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
temperatures up to 2000°C. Our experience with a variety of belt materials, including mesh, strip, and chain, allows us to specify the exact design for your needs for an ideal thermal process solution, including gas, electric and microwave heated systems. Harper considers the design of a (read more)
Browse Furnaces (industrial) Datasheets for Harper International Corporation -
automotive industry, pump, and compressor manufacturers, off-highway equipment, recreational products, renewable energy installations, primary metals production and general industrial applications. We maintain more than 20,000 individual part numbers incorporating different bearing materials (read more)
Browse Industrial Coatings Datasheets for GGB -
atmosphere flow path in the kiln. This facilitates evacuation of volatiles and optimizes atmosphere uniformity. Additionally, Harper's unique gas curtain technology provides zone-to-zone atmosphere definition under specific conditions. Our distinctive stripping chamber design provides optimal (read more)
Browse Furnaces (industrial) Datasheets for Harper International Corporation
Conduct Research Top
-
A Review of Industrial Heaters: Oil & Gas Industry Case Study
Industrial Heaters Wattco About Us Our Products Immersion Heaters Flanged Heaters Screw Plug Heaters Circulation Heaters Over The Side Heaters Inline Heaters. Circulation Heaters Inline Heaters Flanged Heaters Screw Plug Heaters Pipe Heater Over The Side Heaters Boiler Heaters Tubular Heaters
-
An introduction to MSP430 TM microcontroller- based temperature- sensing solutions
it be. a refrigerator making sure to keep the milk. cold, a water heater ensuring the shower is. not too hot or too cold or a glucose meter. knowing that the ambient temperature is. within the specified range for correct test. strip operation, temperature sensing is everywhere. There are many different