Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Teguar Corporation
Description: The TRT-5180-12 is a full IP65 protected ten point projective capacitive 12” touchscreen tablet which is ideal for field use in industrial conditions. The hot-swappable battery facilitates 24/7 operation with no interruptions. This TRT-5180-12 tablet can withstand accidental
- RAM: 4 to 8 GB
- Display Size: 12.2 inch
- Operating Temperature: 14 to 122 F
- Processor: Intel®
-
Supplier: Teguar Corporation
Description: The TRT-4380-08 is a fanless rugged tablet with an Intel quad core processor. This industrial tablet PC is fully waterproof, with an IP67 rating, and also complies with Military Standard 810G to protect from drops and shocks. It is ideal to be used in any area of your
- Speed: 1,400 MHz
- RAM: 2 to 4 GB
- Display Size: 8 inch
- Operating Temperature: -4 to 140 F
-
Supplier: Teguar Corporation
Description: The TRT-A5380-08 is a fully rugged, 8 inch tablet. It's Android 8.1 operating system gives this tablet a user-friendly interface that can easily integrate with your other devices. This industrial tablet PC is fully waterproof, with an IP67 rating and it also
- Speed: 1,400 MHz
- RAM: 2 GB
- Display Size: 8 inch
- Operating Temperature: -4 to 140 F
-
-
Supplier: Teguar Corporation
Description: The TRT-A5380-10 is a fully rugged, 10 inch industrial-grade tablet built to withstand the elements. It's Android 8.1 operating system gives this tablet a user-friendly interface that can easily integrate with your other devices. This industrial tablet PC is
- Speed: 1,400 MHz
- RAM: 2 GB
- Display Size: 10.1 inch
- Operating Temperature: 14 to 122 F
-
Supplier: Nikon Metrology
Description: The DS-L4 tablet-style control unit eliminates the need and space requirements of a desktop PC to control the DS-Fi3 camera. DS-L4 has a large number of built-in functions for measurement and annotations, and has built-in security for network connectivity. Benefits & features
- Number of Cameras: 1
- Control Functions: Iris Control, Shutter Control, Zoom Control
- Features: Other
-
Supplier: RS Components, Ltd.
Description: The Bartec Agile X is an extremely slim-line, rugged and highly flexible industrial tablet PC for rough environments. Agile X Industrial Tablet PC has many international certifications and can be used throughout the world. It is licensed for ATEX and IECEx
- Display Size: 10.1 inch
- RAM: 8 GB
- Features: Handheld / Portable, Other, Tablet
- Operating System: Microsoft®
-
Supplier: Minebea Intec GmbH
Description: controlled either from a Windows® PC or from a Maxxis 5 process controller, ensuring the best possible integration into your production processes. High level of flexibility: ProRecipe XT® can also be controlled using Microsoft® tablets, guaranteeing an unprecedented level of safety for
- Licensing: Perpetual
- Use: Professional
- Deployment: Web-Based
- Operating System: Windows
-
Supplier: Andax Industries
Description: Pelican 1065CC Hardback Case with Liner - Black. The Pelican 1065CC is designed as a Pelican tablet case & a Pelican iPad case for tablets, netbooks, eReaders & 15-inch laptops. This case includes a gasket that seals when shut to make it a waterproof tablet case. Order a Pelican
- Height: 1.24 inch
- Length: 10.86 inch
- Width / Diameter: 9.28 inch
- Container Type: Bag / Sack
-
Supplier: ToneCooling Technology Co., Ltd
Description: with multiple heat sources (CPU, GPU, VRAM) for a consolidated, highly efficient cooling solution. 4. Target Applications Our Vapor Chamber solutions are driving performance innovation across industries: Consumer Electronics: High-end gaming laptops, flagship smartphones, tablets,
- Device: Thermo-Electric Cooler, Vapor Cooler
-
Supplier: ValueTronics International, Inc.
Description: The RSA500TRANSIT is a case from Tektronix. Features: Hard carry case The RSA500TRANSIT case has room for the instrument in its soft case, a tablet PC, power supply and accessories.
- Features: Electronics Case
-
Supplier: Tripp Lite by Eaton
Description: drives, tablets, smartphones, external hard drives, printers, barcode scanners and digital cameras. The durable iron housing withstands harsh physical conditions in industrial and commercial applications, such as factories, construction sites, supply rooms and warehouses. Supports
- Number of Ports: 11 #
- Network Equipment: Hub
-
Supplier: Microsoft Corp.
Description: enables you to wirelessly connect to any Bluetooth-enabled phone, tablet or PC and get full functionality without tying up a USB port. It’s got a full-sized keyboard with a built-in number pad and a comfortable mouse that uses BlueTrack Technology for accurate tracking on almost any
- Mounting: Desktop / Enclosed
- Key / Overlay Material: Hard Plastic
- Features: Other
- Enclosure / Adapter Material: Plastic
-
Supplier: BinMaster, Inc.
Description: a breeze and saves money, as no electrical wiring is required. Measurements are efficiently delivered to a PC, tablet, or phone with BinCloud® technology. Suitable in a variety of industries and environments: cement, agriculture, plastics, mining, and storage of bulk solids.
- Measuring Range: 588 inch
- Maximum Operating Pressure: 29 psi
- Material Temperature Range: -20 to 140 F
- Level Measurement Type: Continuous Level
-
Supplier: Tripp Lite by Eaton
Description: Features Industrial-Grade USB 3.1 Gen 2 Hub Adds up to 4 USB Devices to Your ComputerThis four-port USB 3.1 Gen 2 hub with a heavy-duty all-metal housing connects directly to the USB-C or Thunderbolt 3 port on your computer, laptop, tablet, MacBook, Ultrabook or Chromebook. It allows
- Number of Ports: 4 #
- Network Equipment: Hub
-
Supplier: RDI Technologies Inc.
Description: battery with hot swappable option Wireless interface to tablet or PC Wireless or tethered tablet control option Articulating tablet mount
- Maximum Frame Rate: 1,400 to 29,000 fps
- Imaging Technology: Digital
- Performance: High Definition
- Specialty Camera Type: High Speed
-
Supplier: Maple Systems, Inc.
Description: on your device to enable control and monitoring on any Windows PC, Apple/Android phone or tablet. Enjoy excellent IIoT connectivity with support for many IIoT protocols including MQTT, OPC UA Server, MySQL Database, and more. At Maple Systems it's your cMT, your way.
- Nominal Display Size: 9.7 to 15 inch
- CPU Speed: 600 to 1,000 MHz
- RAM: 256 MB
- Flash Memory (RAM): 256 MB
-
Supplier: Umicore Metal Deposition Solutions
Description: Coating material Zirconium dioxide white Purity 99.3% Form Tablet Dimensions Ø 17 mm, 6 g/pc Quantity 500 g Theoretical density at 20°C in g/cm³ 5.6 Melting point in °C 2700-2875 10⁻² mbar in °C 2400 10⁻¹ mbar in °C 2600 Boiling point in °C 4300-5000 Melting Possible Sublimation Good W
- Diameter: 0.6692917 inch
- Density: 5.5999964656884735 g/cc
- Width / O.D.: 0.6692917 inch
- Features: Specialty Ceramic
-
Supplier: WETKEYS, LLC
Description: Bluetooth® HID profile. In addition to the iPad and iPhone 4, it can be used with PCs, Laptops, Tablet PCs, PDAs and Smartphones with built in Bluetooth® HID profile, or via USB Bluetooth® bridge with appropriate driver (Bridge with driver sold separately). Features and Benefits
- Applications: General Purpose / Commercial
- Interface: USB
-
Supplier: Acromag, Inc.
Description: phone or tablet. Software simplifies I/O range scaling, calibration, and advanced signal processing capabilities. These rugged instruments withstand harsh industrial environments to operate reliably across a wide temperature range with very low drift. They feature high immunity to RFI,
- Operating Temperature: -40 to 167 F
- Vibration Rating: 4 g
- Shock Rating: 25 g
- Isolation: Channel-to-Channel Isolation
-
Supplier: Acromag, Inc.
Description: The SP238 model is a high-performance signal splitter that converts one high-level DC voltage input into two proportional isolated 4-20mA control signals. power is received from one or both output loop currents. Setup is fast and easy with a USB connection to your PC and our Windows software.
- Operating Temperature: -40 to 176 F
- Vibration Rating: 4 g
- Shock Rating: 25 g
- Isolation: Channel-to-Channel Isolation
-
Supplier: Acromag, Inc.
Description: Setup is fast and easy with a USB connection to your PC and our Windows software. Acromag’s Agility™ mobile app enables configuration on an Android smart phone or tablet. Software simplifies I/O range scaling, calibration, and advanced signal processing capabilities. High-voltage
- Operating Temperature: -40 to 176 F
- Vibration Rating: 5 g
- Shock Rating: 50 g
- Isolation: Channel-to-Channel Isolation
-
Supplier: Acromag, Inc.
Description: Setup is fast and easy with a USB connection to your PC and our Windows software. Acromag’s Agility™ mobile app enables configuration on an Android smart phone or tablet. Software simplifies I/O range scaling, calibration, and advanced signal processing capabilities. High-voltage
- Operating Temperature: -40 to 176 F
- Vibration Rating: 4 g
- Shock Rating: 25 g
- Isolation: Channel-to-Channel Isolation
-
Supplier: Umicore Materials
Description: Specifications Coating material Zirconium dioxide white Purity 99.3% Form Tablet Dimensions Ø 17 mm, 6 g/pc Quantity 500 g Theoretical density at 20°C in g/cm³ 5.6 Melting point in °C 2700-2875 Temperature at vapor pressure 10⁻² mbar in °C 2400 10⁻¹ mbar in °C 2600 Boiling point in °C
-
Supplier: Smartmore Corporation Limited
Description: Support the original Microsoft mainstream windows xp, 7.0, 8.0, wince, mobile operating system PC, smart phone, tablet computer to read the barcode! 3. Wired and wireless dual-mode. In the event of a power failure, the charging cable can not only be used for charging, but it can also
- Operating Temperature: 32 to 122 F
- Symbologies: Codabar, Code 11, Code 128, Code 39, Code 93, Data Matrix (Data Code), Matrix 2 of 5, MaxiCode, QR Code, UPC
-
Supplier: TEGAM, Inc.
Description: allows users to accurately record and store up to 1000 time-stamped measurements. An unlimited number of data points may be collected when used with a Bluetooth® version 4.0 compatible wireless phone, tablet or PC either locally or on the freely accessible cloud server running TEGAM
- Fahrenheit Scale: -418 to 3,308 F
- Celsius Scale: -250 to 1,820 C
- Configuration/ Features: Battery Powered, Can perform Math/ Statistical Functions, Has Datalogger or Data Collection Capability, Performs Self-test or Diagnostics, Records Min/Max Values, Zero adjustment
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: TEGAM, Inc.
Description: Thermometer offers the easiest data logging function available. It allows users to accurately record and store up to 1000 time-stamped measurements. An unlimited number of data points may be collected when used with a Bluetooth® version 4.0 compatible wireless phone, tablet or PC
- Fahrenheit Scale: -418 to 3,308 F
- Celsius Scale: -250 to 1,820 C
- Configuration/ Features: Battery Powered, Can perform Math/ Statistical Functions, Has Datalogger or Data Collection Capability, Performs Self-test or Diagnostics, Records Min/Max Values, Zero adjustment
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: Richardson RFPD
Description: to the commercial demand of rapid landing. The region covers North America where 5G is first introduced, providing perfect high-speed experience for customers in the fields of tablet PC, gateway, industrial monitoring, remote medical treatment, UAV, virtual reality and immersive
-
Supplier: Cognex Corporation
Description: your reader to a phone, PC, or tablet to review and populate codes to a smart device. Bluetooth connection to intelligent base station:The intelligent base station has the ability to communicate with a PLC or PC via Ethernet with industrial protocols, serial RS-232, or
- Operating Temperature: 32 to 104 F
- Features: Audible or Visual 'Good Reading' Indicator
- Symbologies: Codabar, Code 128, Code 39, Data Matrix (Data Code), EAN, Interleaved 2 of 5, Other Symbology, PLANET, POSTNET, UPC
- Bar Code Scanner Type: Handheld "Gun" Type
-
Supplier: ACCES I/O Products, Inc.
Description: shrouded connectors with key Small, (4"x4"x1.7") rugged, steel industrial enclosure FACTORY OPTIONS Low-voltage (LVTTL) for 3.3V applications Industrial operating temperature (-40°C to +80°C) OEM version (board only), features PC/104 size and mounting compatibility DIN rail
- Digital I/O Channels: 48 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Other
- User Interface: Computer Programmable
-
Supplier: Intelligraphics, Inc.
Description: data transfers between devices in a short distance. IGX-PACAH1-6174a1-BT is designed properly for any wireless enabled devices with Half Mini PCIe slot. Embedded Application Applications include medical devices, security systems, industrial PC, Point of Sale, digital signs,
- Data Rate: 867,000 kbps
- Operating Temperature: -40 to 70 C
- Operating System: Linux
- Features: Other
-
Supplier: Intelligraphics, Inc.
Description: data transfers between devices in a short distance. IGX-PACAH1-6174a1-BT is designed properly for any wireless enabled devices with Half Mini PCIe slot. Embedded Application Applications include medical devices, security systems, industrial PC, Point of Sale, digital signs,
- Frequency Band: 2,484 MHz
- Data Rate: 0.867 Gbps
- Network Equipment: Modem
- Features: Radio Modem
-
Supplier: Automation24, Inc.
Description: micro PLC is programmable via Ethernet interface. Moreover, it can communicate with other modules of the LOGO! series and SIMATIC S7 devices. The integrated web server enables wireless monitoring and operation via smartphone, tablet or PC. In addition, user-defined web pages can be
-
Supplier: SymphonyAI Industrial
Description: traditional collectors. Move out of the '90s and forget how your father collected data... TRIO has arrived and has improved how we all perform Predictive Maintenance. Safer, easier, and more productive... TRIO. TRIO BENEFITS TRIO utilizes the newest generation industrial tablet
- Number of Input Channels: 4 #
- Sensor Input: Accelerometer, Linear Velocity, Proximity / Displacement, Rotary Velocity/Tachometer, Temperature
- Features: Battery Powered
-
Supplier: TOP-electronics USA
Description: the applicability of the module to a wide range of M2M and IoT applications such as industrial router, home gateway, set top box, industrial laptop, consumer laptop, industrial PDA, rugged tablet PC, video surveillance and digital signage, etc. Key Benefits ● LTE-A
- Technology: Ethernet
-
Supplier: TOP-electronics USA
Description: the applicability of the module to a wide range of M2M and IoT applications such as industrial router, home gateway, set top box, industrial laptop, consumer laptop, industrial PDA, rugged tablet PC, video surveillance and digital signage, etc. Key Benefits ● LTE-A
- Technology: Ethernet
Find Suppliers by Category Top
Featured Products Top
-
Ideal for today's compact electronics including: Laptops, Notebooks / Ultrabook™ Devices, Tablet Computers, Cell/Smart Phones, and Gaming/Hand Held Devices. Parts for smaller and/or thinner applications have been designed. Features: Threads as small as M1 (read more)
Browse Industrial Pins Datasheets for PennEngineering® -
industrial applications along with water and wastewater treatment. CNCR level measurement data can be viewed remotely from a phone, tablet, or PC using BinView® software, (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
, and choose scanning modes without interrupting workflow, giving users full control of the scanning process. Interact in Real Time Simple gestures allow users to drag, rotate, and zoom 3D models on phones or tablets. All interactions sync instantly with the PC, making (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
Compact Test Chambers now include Touch Screen Controller Chambers may now be operated like a Smart Phone or Tablet Cincinnati Sub-Zero (CSZ) has exciting news for those testing & small products in specific temperature & humidity conditions (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
Easy to read, 40 characters by 2 line display or industrial grade tablet Status, prompts and error messages displayed Displays AGV's current status (on path, low battery, etc.) Easy to customize (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
. Some sensors now offer setup using a Bluetooth app downloaded to a cell phone or tablet. Setup can also be completed on a PC using a Bluetooth USB adapter (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
storage, environmental monitoring, and flood control Empowering information made safe and simple. BinView: Save times and enhances safety Provides remote or on-site monitoring via phone, tablet, or PC Ensures 24/7 monitoring (read more)
Browse Inventory Control Software Datasheets for BinMaster, Inc. -
operations completely without a PC. Alternatively, data can be output in real-time via various interfaces to high resolution displays as well as for external processing or storage. The integrated web interface allows for operation and remote control of the ImageIR® 12300 by smartphone or tablet (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH
Conduct Research Top
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
devices allow users to easily and quickly program the menu, including instantaneous flow rate, positive total, negative total, net total, velocity, date and time, and daily flow results. Wireless Bluetooth-enabled android tablet PC devices make it even easier to control data acquisition
More Information Top
-
Industrial Tablet PC from HongKong Steadtab Technology Co.,Ltd , China
There are 597 industrial tablet PC from 196 suppliers on EC21.com .
-
Tablet PC(Industrial Tablet PC, Mobile Tablet, Fix Mount PC) from Sammi Information System Co., Ltd., Korea
Tablet PC( Industrial Tablet PC , Mobile Tablet, Fix Mount PC .
-
3g broadband - offers from 3g broadband manufacturers, suppliers, exporters & wholesalers
Sell Senter ST907 Industrial Tablet PC .
-
Smart Tablet (Tablet PC, Best Tablet PC) from Sammi Information System Co., Ltd., Korea
smart tablet, tablet pc, best tablet pc, computer tablet, best tablet computer, industrial tablet pc .
-
wcdma mobile - offers from wcdma mobile manufacturers, suppliers, exporters & wholesalers
Sell Senter ST907 Industrial Tablet PC .
-
Tablet Pc - Tablet Pc Manufacturers, Suppliers (Page 14)
15" Industrial Tablet PC .
-
3g tablet android ( Page 16 ) - offers from 3g tablet android manufacturers, suppliers, exporters & wholesalers
Overview ST907 is a new generation of industrial tablet PC for mobile networking by SENTER.
-
D-sub - D-sub Manufacturers, Suppliers
[ Related Keywords : Industrial Tablet PC , resistive touch screen ] .
-
resistive pc ( Page 7 ) - offers from resistive pc manufacturers, suppliers, exporters & wholesalers
Sell Senter ST907 Industrial Tablet PC .
-
Industrial Instrumentation and Control Systems
Control automation is come true by using PLC, industrial tablet PC and electric command device.
Indicates content that may require registration and/or purchase.