Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Tempco Electric Heater Corporation
Description: Two Styles: WCT1 Wraparound Full Coverage Blanket Heater WCT2 Heating Pad that is placed underneath the Tank/Bladder Does not contaminate or scorch your product Durable and Long Lasting Variety of Standard Sizes and Made-to-Order Typical Applications Viscosity Control Freeze Protection
- AC Voltage Required: 120 to 240 volts
- kWatts: 1.44 to 3.2 kW
- Heating Capacity: 1.44 to 3.2 kW
- Watts: 1.44 to 3.2 kW
-
Supplier: Gaumer Process
Description: Indirect Electric Water Bath Heaters use process coils submerged in a "bath" of water or glycol water mixtures. The process fluid flow through the process coils and is heated indirectly by the bath fluid. Indirectly heating the fluid provides safe and consistent heat and eliminates
- Heater Type: Coil Heater, Explosion Proof Heater
- Features: Electric, Other
-
Supplier: Armstrong International
Description: Critical to the heating and maintenance of temperatures for a broad variety of products, Armstrong tank heaters are widely used in breweries, chemical and food processing plants, oil refineries, paper mills, and tank storage farms, and in shipping and other industries.
- Maximum Operating (Sheath) Temperature: 650 F
- Flange or Thread Diameter: 10 inch
- Immersion (Heated) Length: 24 to 120 inch
- Maximum Operating Temperature: 650 F
-
-
Supplier: Armstrong International
Description: Critical to the heating and maintenance of temperatures for a broad variety of products, Armstrong tank heaters are widely used in breweries, chemical and food processing plants, oil refineries, paper mills, and tank storage farms, and in shipping and other industries.
- Maximum Operating (Sheath) Temperature: 650 F
- Flange or Thread Diameter: 6 inch
- Immersion (Heated) Length: 24 to 120 inch
- Maximum Operating Temperature: 650 F
-
Supplier: Chromalox
Description: cable. They also alow for a greater concentration of heat in a smaller area. These are available in custom sizes up to 24" X 96" for both metal and plastic vessels. Applications Chemical Tanks Any metal or plastic vessel Freeze protection Process temperature control
- AC Voltage Required: 120 to 480 volts
- kWatts: 0.2 to 1.725 kW
- Strip Length: 12 to 96 inch
- Strip Width: 6 to 24 inch
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA TOTE Series tote tank heaters are flexible wrap-around surface heaters offered in different sizes based on height. These heaters provide a quick, easy, non-invasive way to warm your product. They fit nearly every standard tote tank owing to adjustable
- Maximum Operating (Sheath) Temperature: 450 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 1.44 to 2.88 kW
- Length: 36 to 48 inch
-
Supplier: Armstrong International
Description: Critical to the heating and maintenance of temperatures for a broad variety of products, Armstrong tank heaters are widely used in breweries, chemical and food processing plants, oil refineries, paper mills, and tank storage farms, and in shipping and other industries.
- Maximum Operating (Sheath) Temperature: 650 F
- Immersion (Heated) Length: 60 to 240 inch
- Maximum Operating Temperature: 650 F
- Features: Hot Water / Steam, Immersion Heater, Other
-
Supplier: Process Technology
Description: Excellent for laboratory and small tank applications. FEATURES 304 stainless steel, 316 stainless steel or titanium provide protection from most chemistries. Low watt densities up to 40 watts/square inch (6.5 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft
- AC Voltage Required: 120 to 480 volts
- kWatts: 0.5 to 2 kW
- Watt Density: 40 W/in²
- Flange or Thread Diameter: 1.25 to 11.5 inch
-
Supplier: OMEGA Engineering, Inc.
Description: • Copper Sheath Nickel Plated Elements • High Watt Density (49 - 58 W/In2) • 4 and 6 kW • 208 and 240 Volt, Single Phase
- Maximum Operating (Sheath) Temperature: 250 F
- AC Voltage Required: 208 to 240 volts
- kWatts: 4 to 6 kW
- Watt Density: 49 to 58 W/in²
-
Supplier: Princess Auto Limited
Description: Double Element Tank Top Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Newark, An Avnet Company
Description: NONRETURNABLE SM.TANK HEATER
-
Supplier: Newark, An Avnet Company
Description: NONRETURNABLE SM TANK HEATER
-
Supplier: Newark, An Avnet Company
Description: THREE PHASE TANK HEATER
-
Supplier: Newark, An Avnet Company
Description: NONRETURNALBE SM.TANK HEATER
-
Supplier: Chromalox
Description: 12-40 Ft. Immersed Length (1, 2 or 3 Flexible Assemblies) 6 - 60 kW (20 - 2,045 Mbh) 240 and 480V², 3 Phase Low Watt Density, High Wattage Installs through Manhole in Tank above or below ground. (14" Dia. Min.) Optional NEMA 4 (WCC) Control Center³
- AC Voltage Required: 240 to 480 volts
- kWatts: 6 to 60 kW
- Watt Density: 4.1 to 6.5 W/in²
- Immersion (Heated) Length: 144 to 480 inch
-
Supplier: Heat Exchange & Transfer, Inc.
Description: element is housed in an individual heater tube constructed from a 3” sch. 40 pipe, capped on one end and seal welded through the tank adapter on the other end. The heater tubes terminate inside the control panel allowing heater replacement without draining the
- AC Voltage Required: 120 to 600 volts
- kWatts: 50 kW
- Watt Density: 4 W/in²
- Flange or Thread Diameter: 12 inch
-
Supplier: Chromalox
Description: 304 Stainless Steel Element 5, 10, 20, or 40 w/in² (1, 1.6, 3.5 & Carbon Steel Flange 3" to 12" 150# Flange Size Moisture Resistant Terminal Third Party Certified 1 - 25 kW Unit Ratings 240 V, 480 V, or 600 V, Three 24" (610 mm) Immersion Standard Over-Temperature ASME Design and Certification
- Heating Capacity: 1 to 25 kW
- AC Voltage Required: 240 to 600 volts
- Watt Density: 5 to 40 W/in²
- kWatts: 1 to 25 kW
-
Supplier: Chromalox
Description: Straight Blade Steel Sheath Elements Low Watt Density (12 and 18 W/In²) 7.5 - 24 kW 240 and 480 Volt, 1 and 3 Phase Moisture Resistant Terminal Enclosure 12 ft. Riser (Other Lengths Available) Third-party certifications: UL Listed, CSA
- AC Voltage Required: 240 to 480 volts
- kWatts: 7.5 to 24 kW
- Watt Density: 12 to 18 W/in²
- Immersion (Heated) Length: 144 inch
-
Supplier: Princess Auto Limited
Description: 8,000/12,000/14,000 BTU Tank Top Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Process Technology
Description: Durable, efficient chemical heater. FEATURES Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Watt densities up to 35 watts/square inch (5.4 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible
- Maximum Operating (Sheath) Temperature: 180 F
- AC Voltage Required: 240 to 600 volts
- kWatts: 18 to 54 kW
- Watt Density: 35 W/in²
-
Supplier: Low Energy Systems, Inc.
Description: Perfect for a garage or point-of-use application. Available in 2.5, 4.0 and 6.0 gallon capacities.
- Heating Capacity: 1.4 kW
- AC Voltage Required: 120 volts
- Features: Electric
- Heater Type: Water Heater
-
Supplier: Low Energy Systems, Inc.
Description: Perfect for a garage or point-of-use application. Available in 2.5, 4.0 and 6.0 gallon capacities. Use together with a tankless water heater for recirculation and to eliminate cold water sandwich.
- Heating Capacity: 1.4 kW
- AC Voltage Required: 120 volts
- Features: Electric
- Heater Type: Water Heater
-
Supplier: WATTCO
Description: environments, Wattco pipe heaters are an excellent choice to use with heavy bunker fuel oils, corrosive liquids and liquids with high viscosity. Wattco pipe tank heaters can use flange heaters, screw plug heaters as well as resistance coil heaters (open coil
- Maximum Operating (Sheath) Temperature: 0 to 750 F
- AC Voltage Required: 240 to 600 volts
- kWatts: 4 to 80 kW
- Watt Density: 3 to 12 W/in²
-
Supplier: WATTCO
Description: Tanks requiring industrial tank heaters can utilize indirect heating with band heaters or, they can use direct heating that typically uses some form of immersion heating. Indirect Heating WATTCO Band heaters can be found in several types of dimension,
- Watt Density: 45 W/in²
- Heater Type: Band Heater
- Insulation Options: Ceramic Insulation, Mica Insulation
- Features: Electric, Other
-
Supplier: ProSonix Corporation
Description: ProJet® Tank mount jet sparger is well suited for hot water heating applications where on demand hot water is required for industrial & utility applications. The unique 2-stage self-modulating steam flow control design maintains high steam flow velocity through a wider range of
- Heating Capacity: 316.548 to 2,608.59 kW
- Features: Clean Water Heating, Process Waters
- Sleeve (Sheath) Material: Stainless Steel
- Heater Type: Steam Injection Heater, Water Heater
-
Supplier: HDT Global
Description: Heater, a compact multi-fuel unit that was originally developed for the United States Army Tank-Automotive Armaments Command (TACOM). Kit contains all hardware, housing components, hoses and fittings necessary to install an A-20 Heater in an enclosed area Sealed exhaust port
- Maximum Air Flow: 225 SCFM
- Heater Type: Air Heater, Forced Air Heater
- Features: Electric, Other
-
Supplier: HDT Global
Description: This versatile heater is ideal for heating a wide variety of military tent systems. The Large-Capacity Field Heater (LCFH) provides 400,000 BTUs of clean heated air from outside your tent or enclosure. Remote control and room thermostat Carbon monoxide detectors Low maintenance
- Maximum Air Flow: 2,100 SCFM
- Heater Type: Air Heater, Forced Air Heater
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
- Features: Other
-
Supplier: WATTCO
Description: Industrial immersion heaters are a fast and efficient way of heating up various liquid solutions in processing equipment, as well as in large tanks through the use of tank immersion heaters. Heating up liquids using direct heat transfer allows for the liquid medium
- Applications: Caustic Solutions, Clean Water Heating, Heavy Weight Oils, Lightweight Oils & Degreasing Solutions, Liquid Paraffin, Medium Weight Oils, Process Waters
- Features: Electric, Immersion Heater, Other
- Sleeve (Sheath) Material: Nickel Alloy, Stainless Steel, Steel
- Phase: Single Phase, Three Phase
-
Supplier: DBK USA, Inc.
Description: heating of vats, containers and tanks, oil trays, oil sump of combustion engines, hydraulic systems, deep fryers, fat containers, washing machines, steam generators, laboratory equipment, medical apparatus, instantaneous water heaters. Immersion heater. Tubular heating element
- Maximum Operating (Sheath) Temperature: 32 to 572 F
- AC Voltage Required: 230 to 400 volts
- kWatts: 2 to 7.5 kW
- Immersion (Heated) Length: 7.480319 to 23.62206 inch
-
Supplier: Thermon, Inc
Description: transfer compound is factory applied to the surface of the HeetSheet unit that contacts the tank wall. This is to eliminate air gaps and optimize heat transfer. HeetSheet units are available in multiple sizes and are pre-rolled to conform to the radius of the tank. Stainless steel
- Maximum Operating (Sheath) Temperature: -320 to 375 F
- Maximum Operating Temperature: -320 to 375 F
- Heater Type: Drum Heater
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Vulcan Electric Co.
Description: Vulcan Flanged Immersion Heaters are ideal for applications requiring high wattages. These popular heaters incorporate standard pipe flanges configured for installation into a pipe body, tank, or vessel. All catalog pipe flange models are equipped with a moisture resistant
- Flange or Thread Diameter: 3 to 14 inch
- Features: Electric, Immersion Heater
-
Supplier: Gaumer Process
Description: An immersion heater is an electric heating apparatus consists of a bundle of tubular heating elements which are submerged in a tank or container to heat a liquid, such as water, oils of various viscosity, viscous materials, solvents, process solutions, liquidous chemicals, and gases.
- kWatts: 0 to 5,000 kW
- Flange or Thread Diameter: 0.475 inch
- Heating Capacity: 0 to 5,000 kW
- Features: Electric, Immersion Heater, Other, Round Heating Element, Tubular Heater
-
Supplier: Tempco Electric Heater Corporation
Description: Flanged Immersion Heaters are designed for use in tanks and pressurized vessels to heat both liquids and gases. They mate to a companion flange that is either welded to a tank wall or, for circulating type heaters, to a pipe.
- Maximum Operating (Sheath) Temperature: 350 to 1,200 F
- AC Voltage Required: 240 to 480 volts
- kWatts: 1.5 to 375 kW
- Watt Density: 8 to 60 W/in²
-
Supplier: WATTCO
Description: Over the Side Heaters are a popular industrial heating product for economic and practical uses. Using a water-resistant terminal housing, these industrial heaters come in many shapes and sizes to fit within your tank dimensions and specifications. Wattco over the
- AC Voltage Required: 208 to 600 volts
- Watt Density: 14 to 60 W/in²
- Flange or Thread Diameter: 1 inch
- Applications: Caustic Solutions, Clean Water Heating, Heavy Weight Oils, Lightweight Oils & Degreasing Solutions, Liquid Paraffin, Medium Weight Oils, Process Waters
-
Supplier: Vulcan Electric Co.
Description: Vulcan Over-The-Side Heaters provide an alternative installation method where flange and bushing mounting are not desirable or practical. These tank heaters are designed for easy installation and removal through the top of a tank or drum without the need for additional
- Features: Electric, Immersion Heater
- Heater Type: Over-the-Side Heater
Find Suppliers by Category Top
Featured Products Top
-
tank breathing. Available in multiple pressure and vacuum configurations, the TT7100/8100 Series supports a wide range of industrial storage applications. Optional flame arresters, weather protection, and dehumidification allow (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
WATER AND WASTE WATER TREATMENT ENERGY-SAVING AERATION OF AERATION TANKS - AND MORE Environmental protection, conservation of resources, demographic change, cost efficiency (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
ROSS VersaMix Multi-Shaft Mixers with Solids/Liquid Injection Manifold (SLIM) Technology enable fast and efficient large-scale powder dispersion into low-viscosity liquids including resins, oils, melted waxes, emulsions, and aqueous solutions. The pictured VersaMix Model VM-600 is a 600-gal capacity dual-shaft mixer designed for deep vacuum levels. Featuring a High Shear Mixer with SLIM...
(read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
continue to operate reliably even in humid, saline, or corrosive conditions. In practical applications such as marine storage tanks and industrial containment systems, this translates into reduced maintenance frequency, improved operational safety, and longer (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Built to handle a wide range of formulations and viscosities, the ROSS FDA-50 Fixed Tank Dual Shaft Mixer is a custom-design agitated pressure reactor ideal for processes that require meticulous control over mixing, temperature (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Oil tank heating can involve different types of process heaters such as circulation heaters, immersion heaters, flange heaters and skid mounted inline heaters. Wattco's development of electric heating products for the oil and gas industry helps customers like you to get alternative (read more)
Browse Industrial Heaters Datasheets for WATTCO -
tanks. Our elements are safety certified with the following agencies: UL File E65554 and CSA file LR48791. Our elements consist of a tubular heater formed into the correct diameter, shape, and size based on the storage tank mechanical element area. There are a variety of sheath materials such (read more)
Browse Industrial Heaters Datasheets for Backer-Springfield -
Worried about storage tank losses or pressure imbalances? Negative pressure in tanks can cause costly material loss, operational disruptions, and system inefficiency, creating major challenges for industrial operators. (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Pressure Relief Valves—also called safety valves, bypass valves, pump relief valves, or pump safety valves—protect pumps, systems, and tanks from excessive pressure. Prevent damage, reduce the risk of cavitation, and increase personnel wellbeing with this essential safety component. (read more)
Browse Industrial Valves Datasheets for Blacoh Fluid Control, Inc. -
Gaumer Process Electric Heat Tracing System Imagine a world where your industrial processes run smoothly, pipes and tanks remain freeze-free, and safety is always assured. Welcome to the future of industrial heating with the Gaumer Process Electric Heat Tracing System—your ultimate solution for efficient, reliable, and safe heat management. (read more)
Browse Industrial Heaters Datasheets for Gaumer Process
Conduct Research Top
-
Electric Immersion Heaters in Industrial Storage Tanks
This case study looks at electric immersion heaters in industrial storage tanks and what sensors are required to prevent freezing or fire damage.
-
Benefits of Immersion Heating for Industrial Tank & Reservoir Heaters
Tank and reservoir heating is an essential task in many industrial processes. It maintains mediums in a usable state, allows for preheating, prevents freezing, and avoids loss or damage to the product. Today, we're looking at some of the core benefits of immersion heaters for industrial tanks
-
HEATER ELEMENT CONFIGURATIONS FOR TANKS
Reliable tank heating is at the core of many industrial processes. Heater elements are one of the key components of tank heating. They can be used interchangeably, but their most effective use is with specific or custom designs for their intended use. Industrial heater elements can come in just
-
A Look at Industrial Immersion Heaters for Tanks in Cold Weather
In case proper temperature is not maintained during cold winter weather, the liquid solutions stored within the tank would freeze resulting in wastage of a large amount of these costly liquids. Using industrial immersion heater, the problem of freezing of the liquids can be solved.
-
Tank Heating
Among the industrial heating applications in places like Houston Texas or Tulsa Oklahoma, tank heating is one of the most basic of all. It usually involves water or liquid heating, and the types of heaters used slightly vary by application. In general, the tank heating most likely uses some sort
-
Commercial Heaters in Action
Industrial water heaters can often fail as a result of aging equipment and faulty temperature controllers. Wattco was contacted by a heater distributor in Houston Texas to help replace an aging 100 gal water tank that could not maintain 140 degree F temperature. The current setup had a float switch
-
INDUSTRIAL IMMERSION HEATERS: TYPES, APPLICATIONS AND ELEMENTS USED
Immersion heaters are used in industries for various manufacturing processes that include preservation of various chemicals, fluids and gases by keeping them warm. These are installed over large tanks and vehicles, transferring heat rapidly to the content in an efficient way. The heating element
-
Industrial Immersion Heaters: Types, Applications, and Elements Used
Immersion heaters are used in industries for various manufacturing processes that include preservation of various chemicals, fluids and gases by keeping them warm. These are installed over large tanks and vehicles, transferring heat rapidly to the content in an efficient way. The heating element
-
5 Reasons to Replace Tank Spargers with In-Line Direct Steam Injection Heaters
Fluids at precisely controlled and elevated temperatures are integral to a wide range of industrial processes. To generate the necessary supply of heated liquid, many plants utilize a simple tank sparging system. In this setup a steam hose or perforated pipe known as a sparger is positioned near
-
4 Advantages of Skid Systems in Industrial Heating Processes
Many industrial heating processes involve maintaining a consistent temperature in a vessel to protect the integrity of the product. If temperatures drop too low they can crystallize, separate, or even freeze. In larger tanks and vessels, a local heater cannot offer cannot provide adequate heat
-
Vegetable Oil Heating
In Cleveland Ohio, a large food manufacturer called WATTCO TM for some flanged immersion heaters that were to be used to heat up vegetable oil in large tanks. In the food industry, oil heating is the primary purpose in using the flanged heaters. The flanged heaters are used in food industries
More Information Top
-
A supervisory tool for real-time industrial automation systems
Therefore, the classes catalog is based on components used in industrial environments ( tanks , heaters , thermometers, etc) and the visualization elements are stored in a catalog whose taxonomy is based on properties (temperature, pressure, level, etc).
-
CR4 - Thread: Stop Burning of Radiator Top Tank
You might be interested in: Heat Exchangers, Industrial Heaters , Storage Tanks and Process Tanks .
-
Energy Efficient Alternatives to Chlorofluorocarbons (CFCs)
appliances, foam for domestic refrigeratordfreezers, foam for domestic water heaters , industrial storage tanks , pipelines, building roofs, walls, foundations, doors, refrigerated transport trailers, storage tanks.
-
Fluid Mechanics Heat Transfer and Mass Transfer: Chemical Engineering Practice
& Square-flange immersion heaters, consisting of round or flat design, are used in industrial water heaters and storage tanks with fuel oils, heat transfer fluids, caustic soda solutions, and solvents.
Indicates content that may require registration and/or purchase.