-
Supplier: Proceco Ltd.
Description: Proceco Slurry Blasting is the ultimate metal component blast-finishing process designed to degrease, blast clean, aqueous clean, and rust inhibit in one system. No need for complementary process equipment. Typical Parts Cleaning Process Alkali hot water wash stage Slurry
-
Supplier: Proceco Ltd.
Description: Proceco Slurry Blasting is the ultimate metal component blast-finishing process designed to degrease, blast clean, aqueous clean, and rust inhibit in one system. No need for complementary process equipment. Proceco Slurry Blasting, also known as wet blasting, is a
- Temperature: 140 F
- Wash Tank Capacity: 700 gallons
- Internal Length: 37 inch
- Internal Width: 38 inch
-
Supplier: Proceco Ltd.
Description: Proceco Slurry Blasting is the ultimate metal component blast-finishing process designed to degrease, blast clean, aqueous clean, and rust inhibit in one system. No need for complementary process equipment. Proceco Slurry Blasting, also known as wet blasting, is a
- Temperature: 140 F
- Wash Tank Capacity: 500 gallons
- Internal Width: 28 inch
- Internal Depth / Height: 48 inch
-
-
Supplier: Metal Coatings Corporation
Description: chemical resistant and anti-corrosion coatings. Computer-assisted equipment as well as conventional spray, powder flock and electrostatic spray techniques are used to apply industrial coatings.Whether you are a local company in the Houston area, or located elsewhere in the United
- Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Chemical Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Mold Release / Nonstick, Oil & Grease Resistant, Protective, VOC Compliant, Waterproof / Water Repellant, Wear / Erosion Resistant
- Services: Abrasive / Blasting, Burn-off / Thermal Cleaning, Degreasing, Oxygen Cleaning, Recoating / Refinishing, Scrub Tank / Immersion Washing, Stripping / Coating Removal
- Coating Capabilities: Abrasives / Superabrasives, Chemical Finish / Conversion, Dip / Immersion Coating, Dry Lubricant Coating, Liner - Applied / Spray On, Painting, Phosphate Coating, Plastic Coating, Powder Coating, Spray Coating, Thin Film Coating
- Materials: Aluminum, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
-
Supplier: IRISS, Inc.
Description: withstanding water, ultrasonic frequencies, and will not degrade over time. Poly-View System Technology The exclusive industrial-grade, reinforced Poly-View System™ polymer allows any theromographic camera to monitor completely undisturbed assets inside electrical equipment. Our
- Temperature Rating: -40 to 617 F
- Body / Housing: Aluminum
- Features: Other
- Optical / Window: Plastic
-
Supplier: Caterpillar Oil & Gas
Description: to EN 1834-1; comprised of exhaust gas heat exchanger (cooler); stainless steel flame arrestor; stainless steel spark arrestor; water-cooled exhaust manifold, watercooled turbocharger Flywheel and Flywheel Housing Fuel System Mechanical fuel injection, primary fuel filter/water
- Horse Power: 52 to 151 HP
- Displacement: 4.350762003543146 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EU Certified
-
Supplier: UL Standards & Engagement
Description: MPa and with an input to the drive for the high pressure pump not exceeding 10 kW, their RATED VOLTAGE being not more than 250 V for single-phase appliances and 480 V for other appliances. It also applies to industrial and commercial steam cleaners having a water container with a
-
Supplier: Contech Engineered Solutions
Description: applications, specially designed trim and stiffening members for concealing fasteners and more. Contech Metric Sheeting forms the face of the ANCHOR WALL system and is the barrier between the water and soil. Tight interlocks reduce water infiltration and soil exfiltration. The sheeting
-
Supplier: Omnikote Ltd.
Description: equipment.Our minimum order value can be as low as just £90 Specialist Architectural Department. The section is kitted out for large and awkward components that need the sort of pre-treatment, priming and processing that long term exterior durability requires. Because we do it day in and day
- Functional Capabilities: Abrasion Resistant, Chemical Resistant, Corrosion / Rust Preventive, Mold Release / Nonstick, Protective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Additional Services / Surface Prep: Abrasive Blasting, Degreasing, Inspection / Monitoring, Material Selection / Design Assistance, New / OEM Parts, Recoating / Refinishing, Selective Coating, Stripping / Coating Removal
- Industry: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
-
Supplier: Paramount Metal Finishing Company
Description: over 50 different finishes on a regular basis and have the unique ability to paint, powder coat, anodize, plate, assemble and screen-print at one location. A wide variety of functional coatings for industrial applications are available. These coatings serve a multitude of performance
- Functional Capabilities: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, VOC Compliant, Waterproof / Water
- Additional Services / Surface Prep: Abrasive Blasting, Degreasing, Inspection / Monitoring, New / OEM Parts, Pickling / Chemical Deburring, Recoating / Refinishing, Research & Development, Stripping / Coating Removal
- Industry: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Materials: Aluminum, Carbide, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Wood
-
Supplier: Omnikote Ltd.
Description: equipment.Our minimum order value can be as low as just £90 Specialist Architectural Department. The section is kitted out for large and awkward components that need the sort of pre-treatment, priming and processing that long term exterior durability requires. Because we do it day in and day
- Functions & Features: Abrasion Resistant, Chemical Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Protective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Services: Abrasive / Blasting, Degreasing, Inspection / Monitoring, Material Selection / Design Assistance, New / OEM Parts, Recoating / Refinishing
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
-
Supplier: Leonhardt Manufacturing Company, Inc.
Description: Metal Finishing Services Anodizing Brazing Painting Polishing Powder Coat Zinc Plating
- Functional Capabilities: Abrasion Resistant, Anti-slip / Abrasive, Chemical Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Additional Services / Surface Prep: Abrasive Blasting, Degreasing, Inspection / Monitoring, Material Selection / Design Assistance, New / OEM Parts, Peening, Pickling / Chemical Deburring, Pressure / Spray Washing, Recoating / Refinishing, Sanding / Grinding, Selective Coating, Stripping / Coating Removal
- Industry: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Pipes / Piping, Process Equipment,
- Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
-
Supplier: Plastonics, Inc.
Description: Plastonics has been a custom powder coater since 1959. We have the capability of applying many different plastics: nylon, vinyl, polyethylene, polyolefins, epoxies, polyesters, fluorocarbons and more. All of these plastics are applied using the Powder Coating processes. The fluidized bed (dip)
- Functional Capabilities: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective,
- Additional Services / Surface Prep: Abrasive Blasting, Burn-off / Thermal Cleaning, Degreasing, On-site / Field Work (Buildings, Structures), Recoating / Refinishing, Selective Coating, Stripping / Coating Removal, Ultrasonic Cleaning
- Industry: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Wood
-
Supplier: ADELHELM LubriCoat NA LLC.
Description: The US subsidiary in Mukwonago (WI) has been providing the US market with high-tech and -quality functional coatings since 1996. The range of global customers range from the medical, automotive, aerospace, oil and gas and food industries. ADELHELM LubriCoat NA LLC offers tested coating processes in
- Functions & Features: Abrasion Resistant, Adhesive, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective,
- Services: Abrasive / Blasting, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Inspection / Monitoring, Material Selection / Design Assistance, New / OEM Parts, Recoating / Refinishing, Research & Development, Sanding / Grinding, Ultrasonic Cleaning
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil &
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Wood
-
Supplier: Plastonics, Inc.
Description: Plastonics has been a custom powder coater since 1959. We have the capability of applying many different plastics: nylon, vinyl, polyethylene, polyolefins, epoxies, polyesters, fluorocarbons and more. All of these plastics are applied using the Powder Coating processes. The fluidized bed (dip)
- Functions & Features: Abrasion Resistant, Adhesive, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective,
- Services: Abrasive / Blasting, Burn-off / Thermal Cleaning, Degreasing, Inspection / Monitoring, On-site / Field (Large Structures), Recoating / Refinishing, Research & Development, Sanding / Grinding, Stripping / Coating Removal, Ultrasonic Cleaning
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM /
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Wood
-
Supplier: Leonhardt Manufacturing Company, Inc.
Description: Metal Finishing Services Anodizing Brazing Painting Polishing Powder Coat Zinc Plating
- Functions & Features: Abrasion Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Services: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Electropolishing, Honing / Superfinishing, Inspection / Monitoring, Material Selection / Design Assistance, Mirror Finishing, New / OEM Parts, Oxygen Cleaning, Peening, Pickling / Chemical
- Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Pipes / Piping,
- Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
-
Supplier: Team Metal Finishing
Description: Team Metal Finishing is a World Class metal finishing operation. Our quality and customer service are unmatched within our industry. Combine that with competitive pricing, flexible turnaround, and over 150 years of combined experience, TMF is the solution to your metal finishing needs.
- Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective,
- Services: Abrasive / Blasting, Buffing / Polishing, Deburring / Deflashing, Degreasing, Electropolishing, Mirror Finishing, On-site / Field (Large Structures), Passivation, Pickling / Chemical Deburring, Pressure / Spray Washing, Sanding / Grinding, Scrub Tank / Immersion Washing, Stripping / Coating Removal
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Materials: Aluminum, Composites, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
-
Supplier: Impreglon, Inc.
Description: Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace, chemicals,
- Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective,
- Services: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Honing / Superfinishing, Mass Finishing (Tumbling / Vibratory), Passivation, Recoating / Refinishing, Sanding / Grinding, Scrub Tank / Immersion Washing, Stripping / Coating Removal, Ultrasonic
- Coating Capabilities: Abrasives / Superabrasives, Ceramic Coating, Conformal Coating, Dip / Immersion Coating, Dry Lubricant Coating, E-coat (Anodic / Cathodic), Hardfacing, Liner - Applied / Spray On, Plastic Coating, Sealing / Impregnation, Spray Coating, Thermal Spraying, Thin Film Coating, Titanium Nitride Coating
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, OEM / Industrial, Oil & Gas,
-
Supplier: General Magnaplate Corporation
Description: General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently
- Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective,
- Services: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Electropolishing, Honing / Superfinishing, Inspection / Monitoring, Material Selection / Design Assistance, Mirror Finishing, New / OEM Parts, Passivation, Pickling / Chemical Deburring,
- Coating Capabilities: Abrasives / Superabrasives, Ceramic Coating, Chemical Finish / Conversion, Dip / Immersion Coating, Dry Lubricant Coating, Hardfacing, Phosphate Coating, Plastic Coating, Plating / Electroplating, Powder Coating, Sealing / Impregnation, Spray Coating, Thermal Spraying, Thin Film Coating, Titanium
- Industry Served: Aerospace, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil &
Find Suppliers by Category Top
Featured Products Top
-
Beat the heat with Kuri Tec® Ice Blaster™! This polyurethane lined dry ice transfer hose is designed for dry ice blasting equipment and the transfer of low-temperature materials, delivering dependable performance when staying cool matters. (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
emulsify immiscible liquids such as oil and water phases to a single micron droplet size distribution. Reversible axial flow allows the CJ-20 to accomplish tasks not offered by radial flow mixers including: drawing in light powders down from the surface into the shear zone for complete "wet out" and (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
Reversible Homogenizing Mixer can disperse fine powders to small particle size and also emulsify immiscible liquids such as oil and water phases to a single micron droplet size distribution. Reversible axial flow allows the CJ-20 to accomplish tasks not offered by (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
and power consumption change in response to a change in fan operating speed within certain fixed systems. A fixed system means no variables in the system are changing that would skew the calculations discussed in this video, such as closing a damper or a blast gate. The (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
The world’s largest tire manufacturing facility, rolling out tires 24 x 7, requires the most efficient and up-to-date equipment. That’s why the Goodyear Tire & Rubber Company’s production facilities at Lawton, OK converted to Paxton Products’ AT-1200 20 hp centrifugal (read more)
Browse Fans and Blowers (industrial) Datasheets for Paxton Products, an ITW company -
Ionizing Can Rinser uses static elimination to dissipate the static charges that cause dirt and debris to adhere to surfaces, and then blasts them (read more)
Browse Fans and Blowers (industrial) Datasheets for Paxton Products, an ITW company -
. After the mix is nearly fininished, a short burst of Down Mode can be used to blast off any settled solids that may have collected in the far lower corners of the mix container. Finally, by adjusting to a lower speed and placing the baffle plate at the surface of the (read more)
Browse Industrial Homogenizers Datasheets for ARDE Barinco, Inc. -
cleaning systems, cooling systems, filtration equipment, and wastewater systems. This means that the longer the motors and pumps run, electricity consumption and costs increase. When heating water for cleaning and sanitation purposes, large amounts of natural gas and electricity (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
, mounting arrangement, connections and access for cleaning. Air blast units need a clear airflow path, while water-cooled equipment needs a suitable cooling-water supply. Pipework and fan drive requirements also belong in the assessment. Turn the operating details into a (read more)
Browse Heat Exchangers Datasheets for jbj Techniques Limited -
Finishes Stainless steels are a versatile alloy of iron widely used throughout the industrial world in countless applications. The alloy is well-known for its high corrosion resistance due to its minimum 10.5% chromium content by weight. But it is more familiar as that shiny, silver (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
The Chemical Treatment of Cooling Water
…area of a steel surface is sub- jected to a continuous jet of water normal to the surface, metal is eroded at about 0.4 mil/so For this reason it is important to keep the jet moving when water - blasting industrial equipment .
-
Commercial-Industrial Cleaning, by Pressure-Washing, Hydro-Blasting and UHP-Jetting
Industrial abrasive water - blast techniques and equipment (Fig. 1.201) were first applied in power plant industries and fine tuned for steam turbine or compressor cleaning operations in the early 1960s by removing the general film fouling and hydrocarbon scale.
-
WHC significant lessons learned 1993--1995
INCIDENT #2: In December 1994, workers at the Los Alamos National Laboratory were steel- shot blasting the inside of a water tank using respiratory equipment approved by Industrial Hygiene and Safety.
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 32 - Civil Engineering > [FDBKF2005051016515000984] Afi32-105...
…No. 54276, Cathodic Protection Monitoring on Buried Pipelines NACE International Item No. 54277, Specialized Surveys for Buried Pipelines Industrial Water Treatment RP0189-89, On … Conditioning of Cooling Water Equipment Protective Coatings RP0172-72 … Hard Materials by Water Blasting Prior to Coating or…
-
States > Texas > State > Register > 2007 > [TexReg 2007-1221is] 12/21/2007
…the products are edible and intended for human consumption; vacuum cleaning systems used exclusively for non- industrial , non-commercial, or residential housekeeping purposes; equipment used exclusively for steam … engines or drive trains; blast cleaning equipment using only water as the clean- ing…
-
Project Management for Environmental, Construction and Manufacturing Engineers
…own equipment it usually involves acquiring everything such as raw materials (sand, gravel, Portland cement, water , etc.), elements and equipment incorporated into the project … steel frames, for an industrial building), (hydro turbines, dam … a hydro power plant, ( blast furnace, centrifugal blowers), in…
-
The Research of Electrical Capacitance Tomography System for Large Industrial Equipments
However, in some special industrial area, there were some of large equipments needed to measure their inner material distribution and it diameters … meters, for example, iron ores and cokes distribution in a blast furnace, corns with different water content distribution in a…
-
Intelligent electric drives with IT algorithms
They are listed below: • pumps and blowers of spray-type and film-type cooling towers in water cooling systems for industrial facilities; • natural gas air … control via heaters; • air blasts of boiler units equipped with the fluidized bed…
-
Sustainable Development of Natural Resources
…XLB-DC type electromagnetic plate vulcanizer (Zhuzhou Shi Dai new materials science and technology Co., LTD); HH-4 type thermostatic water -bath pot (Guohua electric … LTD); GZX-9240MBE type blast drier (Shanghai Boxun industrial Co., LTD medical equipment factory); RGT-5 type…
-
Protection of power plant equipment by glass-enamel coatings
The progressive method of protecting power plant equipment (steel piping, T-joints, branch piping/taps, chutes for chemical water treatment, framework for ramming regenerative hot- blast stoves, etc.) by anticorrosive coatings, particularly by silicate inorganic enam- els, is finding ever-increasing industrial application.
Indicates content that may require registration and/or purchase.