-
Supplier: Terra Universal, Inc.
Description: Creates an ultra-pure inert gas environment inside a glove box or other processing chamber Reduces oxygen and moisture levels to < 1 ppm by volume High capacity flow rate (300 CFH) is ideal for large chambers Regeneration module restores molecular sieves and catalytic converter for
- Air Volume: 5 SCFM
- Moisture Removal: 105.84 lbs/hr
- Features: Control Sensor, Other
- Desiccant Reactivation: Gas Fired
-
Supplier: GENERON
Description: GENERON® fuel gas conditioning treatment membrane system the feed gas is first filtered to remove any particles and liquid condensate. The gas is then enters the GENERON® membrane filters. The CO2 as well as any H2S, H2O, heavy hydrocarbons permeate preferably through the
- Maximum Temperature: 6.94 to 69,400 SCFM
- Maximum Pressure: 1,000 psi
- Application / Industry: Hydrocarbon Processing (Oil & Gas)
- Type: In-line
-
Supplier: HDT Global
Description: cabin for operation. In the M8A3 CBRN filtration unit, the M13 filter is housed within the M2A2 air purifier, which also contains a blower and an inertial dust separator (cyclone). Contaminated air passes through the fan and cyclone to the M13 particulate filter and finally through the M12A2
- Length: 11.15 inch
- Width / Ring Size: 5 inch
- Media Type: Activated Carbon / Charcoal
- Construction: Cartridge Filter
-
-
Description: Balston Gas and Liquid Sample Analyzer Filters protect analyzers from sample impurities by removing solids and liquids from gases with 99.999% efficiency at 0.01 micron or lower. Composed of borosilicate glass microfibers with a resin binder, Balston sample filters are inert to most
- Maximum Pressure: 125 psi
- Features: Gas, Other
- Housing Material: Plastic
-
Description: Balston Gas and Liquid Sample Analyzer Filters protect analyzers from sample impurities by removing solids and liquids from gases with 99.999% efficiency at 0.01 micron or lower. Composed of borosilicate glass microfibers with a resin binder, Balston sample filters are inert to most
- Maximum Pressure: 125 psi
- Maximum Temperature: 230 F
- Features: Gas, Other
- Housing Material: Plastic
-
Description: Balston Gas and Liquid Sample Analyzer Filters protect analyzers from sample impurities by removing solids and liquids from gases with 99.999% efficiency at 0.01 micron or lower. Composed of borosilicate glass microfibers with a resin binder, Balston sample filters are inert to most
- Maximum Pressure: 5,000 psi
- Maximum Temperature: 400 F
- Features: Gas, Other
- Type: In-line
-
Description: Balston Gas and Liquid Sample Analyzer Filters protect analyzers from sample impurities by removing solids and liquids from gases with 99.999% efficiency at 0.01 micron or lower. Composed of borosilicate glass microfibers with a resin binder, Balston sample filters are inert to most
- Filtration Grade (Micron Rating): 0.01 µm
- Maximum Temperature: 4.7 SCFM
- Maximum Pressure: 125 psi
- Features: Chemicals, Other, Ultra Filtration
-
Supplier: Linde North America, Inc.
Description: Specially purified xenon is used to propel satellites and other spacecraft using electric propulsion thrusters. Xenon gas is odorless, colorless, tasteless, nontoxic, monatomic and chemically inert. Xenon is found in the atmosphere at a concentration of 8.7 x 10-6 percent by volume.
- Concentration: 99.9995 %
- Product Form: Gas
- Supply Options: Gas Cylinder
- Composition: Pure Gas
-
Supplier: Watlow®
Description: Watlow's circulation heaters are compact heating solutions for fluids such as purified and inert gases, supercritical fluids and liquids like de-ionized water for use in semiconductor and electronics industries as well as for general liquid and gas heating applications. Watlow's
-
Supplier: Clean Air Products
Description: valve Type 316 stainless steel purge fittings Type 316 stainless steel (wetted components) O2 cleaned flow meter Ambient temperature CDA (Clean Dry Air) gas purifier (0.003 micron filter) All Hardware and purge components are externally cleaned using a dual cycle precision degreasing
- Number of Chambers: 4 #
- Length: 25.5 inch
- Width: 30.5 inch
- Height: 90.5 inch
-
Supplier: Terra Universal, Inc.
Description: transfer chamber)-for evacuating, filling and increased control. Factory-installed, rear-mounted, low profile stainless steel pressure relief bubbler at ±6 inches of water gauge. Two rear-mounted inlet and outlet fittings for easy connection to optional AtmosPure Re-Gen Gas Purifier or
- Number of Glove Ports: 2 to 4
- Main Chamber Width: 63.5 to 108.9 inch
- Main Chamber Depth: 34.4 inch
- Main Chamber Height: 45.7 inch
-
Supplier: Air Products PRISM Membranes
Description: PRISM DE membrane separators were the first nitrogen membrane solution provided by the Air Products PRISM Membranes group. These robust separators are incorporated into industrial nitrogen systems and are used in a variety of applications like food storage, shipboard cargo blanketing, and oil well
- Generator Type: Nitrogen
Find Suppliers by Category Top
More Information Top
-
Laser Welding Systems For Hermetic Sealing
Inert gas purifier .
-
http://dspace.mit.edu/bitstream/handle/1721.1/85291/43845401-MIT.pdf?sequence=2
Chlorine atoms were produced by combining a -5 STP L min-' flow of argon, which had passed through an inert gas purifier (Aeronex Gate Keeper, Model 500 K), with a -1 STP .
-
Kinetics of the wetting of tin on air-passivated copper in the absence of a fluxing agent
The reaction chamber is provided with one special gas inlet, through which inert gases (typically research grade helium) are introduced into the system after purification with a Thermal Technology IGP-1A titanium furnace inert gas purifier , operated at 800°C.
-
Metallization and photolithographic processes and procedures for MC2730 RTG thermopile intraconnections
Turn on the Inert Gas Purifier .
-
Solidification paths and carbide morphologies in melt-processed MoSi2 -SiC In Situ composites
The O2 content of the input and output gas was controlled and monitored using a Centorr model 2A inert gas purifier and oxygen analyzer.
-
Studies of Electron Avalanche Behavior in Liquid Argon
… to drift electrons, the boil-off gas from the LAr supply dewar (99.99% pure) is passed through three filters: a Matheson Molecular Sieve 4A [5], an “Oxysorb” O2 filter [6], and a Aeronex “Gatekeeper” inert gas purifier including a 0.5µm …
-
Operational Experience of a Multipurpose Tritium Laboratory
The upper unit is the inert atmosphere enclosure in which experimental work is done, while the lower unit is a negative pressure air atmosphere glove box which houses an inert gas purifier , vacuum pumps and other equipment related to the operation of …
-
Further studies of electron avalanche gain in liquid argon
… drift electrons, the boil-off gas from the LAr supply dewar (99.99% pure) is passed through a series of three filters: a 4A molecular sieve [3], an “Oxysorb” O2 filter [4], and a “Gatekeeper” inert gas purifier including a 0.5 …
-
Electron avalanches in liquid argon mixtures
… to drift electrons, the boil-off gas from the LAr supply dewar (99.99% pure) is passed through a series of three filters: a molecular sieve [6], an “Oxysorb” O2 filter [7], and a “Gatekeeper” inert gas purifier that includes a 0 …
-
Advanced metrology and gas purifier yield improvement
… Moisture Dry-Down Characteristics of surface-mounted and conventional Gas Distribution Systems by APIMS [5] Extrel Application Note HA-602C, K.J. Kuchta, Copyright Extrel CMS 2005 [6] SEMI- F67-1101 Test Method for Determining Inert Gas Purifier Capacity [7] A. Srivastava …
Indicates content that may require registration and/or purchase.