-
Supplier: RS Components, Ltd.
Description: Calex PN151 Infrared Temperature Sensor
- Response Time: 125 milliseconds
- Category: Element / Chip
- Electrical Output: Switch / Alarm, Voltage
-
Supplier: ifm efector inc.
Description: Reliable, non-contact detection of objects with very high temperatures For applications in the steel and glass industries Intuitive setting of the switching temperature via pushbutton and display Switch points of the two switching outputs can be adjusted independently Robust housing
- Temperature Range: 482 to 2,282 F
- Accuracy: 1 ±% Full Scale
- Response Time: 2 milliseconds
- Operating Temperature: 32 to 149 F
-
Description: Infrared temperature switch for recognizing without contact a hot object located in its measuring beam. Temperature range: 700 ... 1500°C. Key Features Temperature range: 700 ... 1500 °C Switch time only 600 µs 9 optics selectable LED targeting light for aligning
- Temperature Range: 1,292 to 2,732 F
- Spectral Range: 0.85 to 1.05 microns
- Operating Temperature: 32 to 158 F
- Electrical Output: Current, Switch / Alarm, Voltage
-
-
Supplier: OMEGA Engineering, Inc.
Description: different options: The backlit touch screen interface provides a large, bright display of the measured temperature in digital format and a graph view that shows the history of the measured temperature. It also enables full configuration ofthe sensor including temperature
- Temperature Range: -4 to 1,832 F
- Accuracy: 1 ±% Full Scale
- Spectral Range: 8 to 14 microns
- Response Time: 240 milliseconds
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's new OS100E Series miniature infrared transmitters measure a temperature range of -18 to 538C (0 to 1000F). They consist of a remotely mounted infrared sensor head connected to a high-performance, microprocessor-based signal conditioner. The miniature sensor
- Temperature Range: 0.4 to 1,000.4 F
- Accuracy: 2 ±% Full Scale
- Spectral Range: 5 to 14 microns
- Response Time: 100 milliseconds
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's new low cost OS100 Series mini infrared transmitter system features a remotely mounted infrared temperature sensor and high performance microprocessor based signal conditioner. The OS100's miniature sensor head design is ideal for measuring
- Temperature Range: 0.4 to 1,000.4 F
- Accuracy: 2 ±% Full Scale
- Spectral Range: 5 to 14 microns
- Response Time: 150 milliseconds
-
Supplier: Selecta Products
Description: 500 W LOAD RATING 180 DEG FIELD OF VIEW PASSIVE INFRARED SENSOR TYPE 600 SQ FT AREA COVERAGE INCANDESCENT LOAD TYPE 15 SEC TO 30 MIN (ADJUSTABLE) TIME DELAY OPERATION TYPE 1-POLE/3-WAY TEMPERATURE RATING 0 TO 40 DEG C "
- Beam Type: Infrared
- Features: Photoelectric Sensors
-
Supplier: Hubbell Incorporated
Description: WALL SWITCH OCCUPANCY SENSOR WITH RELAY TYPE OFFICE WHITE FINISH UL, CUL APPROVAL HIGH BAY, INDOOR APPLICATION 24 VDC VOLTAGE RATING CEILING/WALL MOUNTING PASSIVE INFRARED SENSOR TYPE 8 TO 30 MIN (AUTOMATIC), 8 SEC (TEST) TIME DELAY LIGHTOWL[TM] BRAND OPERATING
- Mounting: Ceiling Mount
- Type: Passive Infrared, PIRs
-
Supplier: Win Source Electronics
Description: Condition: -40°C ~ 125°C Resolution: 14 b Sensor Type: Digital, Infrared (IR) Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±1°C Family Name: TMP007 Categories: Sensors, Transducers Manufacturer Package: 8-DSBGA Alternative Parts
- Operating Temperature: -40 to 125 C
- Temperature Range: -40 to 125 C
- Features: Other, Tape Reel
- Package / Mounting: Surface Mount (SMD)
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 1110001-TMP007AIYZFR Packaging: Reel - TR Features: One-Shot, Output Switch, Shutdown Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 14 b Sensor Type: Digital, Infrared (IR) Sensing Temperature - Local: -40°C
- Operating Temperature: -40 to 125 C
- Temperature Range: -40 to 125 C
- Features: Other, Tape Reel
- Package / Mounting: Surface Mount (SMD)
-
Description: M30 housing through beam photoelectric sensor, 20m or 40m long sensing distance, ideal switches for use by car washing and other cleaning machinery. NPN/PNP NO/NC, output ways and conntection ways by M12 connector or 2m cable for choices. Metal or plastic housings available in supply.
- Operating Distance: 787.402 to 1,574.804 inch
- Operating Temperature: 5 to 131 F
- Body Shape: Cylindrical
- Beam Type: Infrared
-
Supplier: Radwell International
Description: TEMPERATURE SENSOR, DIGITAL, INFRARED, MID TO LOW TEMPERATURE, LONG-RANGE, 0-500 C RANGE, -50 TO +520C DISPLAY TEMP RANGE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Lutron Electronics Co., Inc.
Description: " MOTION DETECTOR, SELF-ADAPTIVE TYPE 2.7 INCH W X 3.9 INCH D X 5.25 INCH H SIZE WHITE FINISH UL, CUL APPROVAL INDOOR APPLICATION 20 TO 24 VDC VOLTAGE RATING WALL/CEILING MOUNT MOUNTING 110 DEG FIELD OF VIEW PASSIVE INFRARED SENSOR TYPE 1600 SQ FT AREA COVERAGE 4 TO 30 MIN (MANUAL), 8
- Mounting: Ceiling Mount, Wall Mount
- Type: Passive Infrared, PIRs
-
Description: M30 housing through beam photoelectric sensor, 20m or 40m long sensing distance, ideal switches for use by car washing and other cleaning machinery. NPN/PNP NO/NC, output ways and conntection ways by M12 connector or 2m cable for choices. Metal or plastic housings available in supply.
- Operating Distance: 787.402 to 1,574.804 inch
- Operating Temperature: 5 to 131 F
- Body Shape: Cylindrical
- Beam Type: Infrared
-
Description: M30 housing through beam photoelectric sensor, 20m or 40m long sensing distance, ideal switches for use by car washing and other cleaning machinery. NPN/PNP NO/NC, output ways and conntection ways by M12 connector or 2m cable for choices. Metal or plastic housings available in supply.
- Operating Distance: 787.402 to 1,574.804 inch
- Operating Temperature: 5 to 131 F
- Body Shape: Cylindrical
- Beam Type: Infrared
-
Description: M30 housing through beam photoelectric sensor, 20m or 40m long sensing distance, ideal switches for use by car washing and other cleaning machinery. NPN/PNP NO/NC, output ways and conntection ways by M12 connector or 2m cable for choices. Metal or plastic housings available in supply.
- Operating Distance: 787.402 to 1,574.804 inch
- Operating Temperature: 5 to 131 F
- Body Shape: Cylindrical
- Beam Type: Infrared
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's new CE marked low cost OS1590 Series infrared fiber optic thermometer/ transmitter system measures temperature ranges up to 4500 F and provides dual analog outputs (4-20 mA, 0-5 VDC, 0-10 VDC, 1 mV/ Degree, J & K T/C) electrically isolated from the DC power supply input. The
- Temperature Range: 500 to 4,499.6 F
- Accuracy: 1 ±% Full Scale
- Spectral Range: 0.8 to 1.8 microns
- Response Time: 25 milliseconds
-
Supplier: LAND
Description: system can detect a hot spot, but is just as often likely to miss one. Temperature Scanning - real benefits A scanning temperature measurement system which looks at the entire width of the conveyor at any one time is an ideal solution. It scans at a wide angle (the entire conveyor
- Temperature Range: 68 to 1,112 F
- Response Time: 5 to 10 milliseconds
- Operating Temperature: 41 to 140 F
- Features: Automatic Emissivity Adjustment
-
Description: non-contact temperature measurement. The pyrometer measures in the 2-color method (ratio method) in which two adjacent wavelengths are used for the temperature determination. This technique offers the following advantages compared to standard 1-color pyrometers: the temperature
- Temperature Range: 1,112 to 5,432 F
- Spectral Range: 0.9 to 1.05 microns
- Response Time: 2 to 10,000 milliseconds
- Operating Temperature: 32 to 149 F
-
Description: Digital infrared pyrometers for non-contact temperature measurement from -40 to 700 °C with miniature sensor head. Key Features Sensor head and cable usable in ambient temperature up to 85 or 180 °C without cooling Sensor head exchangeable without
- Temperature Range: -40 to 1,292 F
- Spectral Range: 8 to 14 microns
- Response Time: 180 to 30,000 milliseconds
- Operating Temperature: 32 to 185 F
-
Description: or through lens sighting analog and digital output built-in maximum value storage bus control of all parameters also 1-channel temperature display integrated TV camera (optional) Details The pyrometer ISQ 5 is a digital, compact and fast 2-color pyrometer for non-contact temperature
- Temperature Range: 1,112 to 5,432 F
- Accuracy: 0.5 to 1 ±% Full Scale
- Spectral Range: 0.9 to 1.05 microns
- Response Time: 10 to 10,000 milliseconds
-
Supplier: Traceable® Products
Description: average (time weighted), high temperature alarm, low temperature alarm, and probe temperature. Minimum and maximum feature permits viewing highest and lowest readings at any time. Thermometer displays the average of all readings made and the difference between two readings.
- Fahrenheit Scale: -76 to 932 F
- Additional Output Options: "Output" is a switch or alarm signal
- Display / Scale Characteristics: Fahrenheit
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other OPTI-EYE® models, please see our OPTI-EYE® Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Cabled, 6ft Housing Type: DIN Rail Optical Block: None. LED Light Source Infrared = 880nm Best choice in most opaque object
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
- Beam Type: Infrared
-
Supplier: Leviton Manufacturing
Description: Item Description Manual-On Occupancy Sensor, 1800W@120VAC INC, 1800VA@120 VAC FL, 1/2 HP, 60Hz, for single pole or 3-way applications when used with IPP0R or VZ0SR, 180 Degree, 900 Sq. Ft. Coverage, Decora® Passive Infrared Wall Switch - Ivory, California Title 24 2005 Compliant.
- Type: Passive Infrared, PIRs
- Mounting: Wall Mount
- Features: Wall Switch
-
Supplier: Bacharach, Inc.
Description: economical solution for detecting refrigerants without the limitations posed by solid-state sensor technologies. Advanced infrared sensing technology makes the MGS-250 immune to cross sensitivities from combustible and toxic gases, as well as changes in temperature and humidity.
- Operating Temperature: -22 to 104 F
- Output Options: Analog Current, Analog Voltage, Switch or Alarm Signal
- Features: Audible Alarm Option
- Display Type: Digital Readouts
-
Supplier: Eaton Corporation
Description: REFLEX TYPE DIE CAST ZINC MATERIAL 1.54 INCH W X 1.82 INCH D X 4.89 INCH H SIZE 1/2 INCH NPT CONNECTION TYPE 4 WIRE(S) UL, CSA APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13, IP67 ENCLOSURE -13 TO 158 DEG F OPERATING TEMPERATURE NO-NC COMPLEMENTARY OUTPUT
- Operating Temperature: -13 to 158 F
- Features: AC Powered, Photoelectric Sensors
- Beam Type: Infrared
- Switch Type: Normally Closed, Normally Open
-
Supplier: InspectorTools
Description: temperature Switchable °C/°F temperature units Auto Power off to save battery life Low battery and overrange indication Complete with built-in stand, protective holster, Humidity/Temperature probe, 9V battery, and carrying case Applications: Monitor Relative Humidity and
-
Supplier: Tri-Tronics Company, Inc.
Description: microseconds Hysteresis: Less than 400 millivolts for maximum sensitivity and resolution Light Immunity: Responds to sensor’s pulse modulated light source Immune to most ambient light Ambient Temperature: -40°C to 70°C (-40°F to158°F) Indicators: OUTPUT INDICATOR – RED LED illuminates
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
- Beam Type: Infrared
-
Supplier: Tri-Tronics Company, Inc.
Description: 20 microseconds Hysteresis: Less than 400 millivolts for maximum sensitivity and resolution Light Immunity: Responds to sensor’s pulse modulated light source Immune to most ambient light Ambient Temperature: -40°C to 70°C (-40°F to158°F) Indicators: OUTPUT INDICATOR – RED LED
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
- Beam Type: Infrared
-
Supplier: Takex America, Inc.
Description: Description The KD50 Series HMDs are extremely compact and low- cost for an amplifier-integrated water-cooled sensors. The KD50 Series sensors directly detect infrared radiation and output ON-OFF signals, which is useful for applications such as detection of passage or position
- Temperature Range: 842 F
- Response Time: 5 milliseconds
- Electrical Output: Other, Switch / Alarm, Voltage
- Category: Sensor / Transducer
-
Supplier: Tri-Tronics Company, Inc.
Description: duration of input event: 500 microseconds Hysteresis: Set for Medium-to-Low contrast application Light Immunity: Responds to sensor's pulse modulated light source - immune to most ambient light Range Adjustment: 15 turn Light Source Intensity control Ambient Temperature: -40°C to 70°C
- Operating Distance: 240 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Demag Cranes & Components
Description: Whatever you need to control with a wireless system, you are always on the safe side with Demag DIR infrared control – for cranes, suspension monorails, transfer carriages or other materials handling equipment. The limited range of approx. 40 m between the transmitter and sensor(s)
- Number of Transmitters: 6 to 10
- Number of Inputs / Outputs: 1
- Operating Temperature: -4 to 158 F
- Features: Battery Powered
-
Supplier: Sensor Developments, Inc.
Description: The IRT (infrared rotating torque) sensor is based on our popular 01251 model, and now includes frequency ouput. All setup and configuration settings are completed through a very easy to use USB based GUI package and feature selectable outputs, filter settings and range settings. This
- Torque Sensor Type: Rotary
- Category of Device: Sensor / Transducer
- Technology: Strain Gauge
-
Supplier: Light in Motion LLC
Description: Description The QCK6 product consists of a infrared light emitting diode coupled to an NPN silicon photodarlington packaged in a metal housing. The package is designed for surface mount applications where extreme temperatures are experienced during solder reflow. The gap between
- Operating Distance: 0.1574804 inch
- Operating Temperature: -40 to 212 F
- Features: DC Powered, Photoelectric Sensors
- Beam Type: Infrared
Find Suppliers by Category Top
Featured Products Top
-
The Temperature Sensor Module (TSM) infrared thermometer is the low cost solution for non-contact temperature measurements. The sensor is integrated with signal conditioning that reliably produces a calibrated temperature output in a plug-and-play package having many options. Programmable (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
New Optris Infrared Temperature Sensors from AutomationDirect AutomationDirect has added new infrared pyrometers from Optris. These pyrometers use non-contact sensing to determine the surface temperature of (read more)
Browse Temperature Probes Datasheets for Automationdirect.com -
valuable time and money. In some cases, sensors may need to track hundreds of small objects each second as they pass from one phase of production to the next. Our long-time distribution partner Contrinex released a line of non-contact infrared light grids that are ideal for quickly and (read more)
Browse Photoelectric Sensors Datasheets for Locon Sensor Systems, Inc. -
High-Performance Infrared CO? Sensors for Diverse Applications Dynament offers an extensive selection of carbon dioxide sensors based on non-dispersive infrared (NDIR) technology, delivering accurate CO? detection across a broad measurement range, from 500 ppm to 100 (read more)
Browse Gas Sensors Datasheets for Dynament -
wide range of gases, including R32, R454B, R454C, R290, and R744 (CO?). Based on proven non-dispersive infrared (NDIR) sensing technology, Dynament sensors deliver stable performance, long operating life, and high measurement accuracy. The platform has been (read more)
Browse Gas Sensors Datasheets for Dynament -
of methane and carbon dioxide within a single sensor package. This approach reduces system complexity while maintaining power consumption comparable to a single infrared sensor. To accommodate diverse installation requirements, the platform is available in four power configurations (read more)
Browse Gas Sensors Datasheets for Dynament -
Part of Dynament’s Platinum Series platform, each sensor incorporates optics, electronics, and embedded firmware within a compact, fully integrated package. The sensor delivers a linearized, temperature-compensated output directly from the device, reducing development effort and (read more)
Browse Gas Sensors Datasheets for Dynament -
Infrared thermometers operate based on the principle that all objects emit infrared radiation proportional to their temperature. The thermometer's sensor detects this radiation, allowing for temperature measurement without physical contact. This makes them invaluable for measuring (read more)
Browse Thermal Imagers Datasheets for Uni-Trend US -
Explosion-Proof Pressure and Temperature Switches Heavy industrial processes rely on 120 Series pressure and temperature switches to protect equipment and personnel while preserving process uptime. The 120 Series is simple to install in hazardous location areas and (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
performance of the system. Temperature control switches and sensors optimized for heat trace control Electromechanical switches Designed for control of electric heat (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for United Electric Controls Company
More Information Top
-
Privacy versus autonomy: A tradeoff model for smart home monitoring technologies
Environmental sensors included switches , stove temperature sensors , video and infrared cameras, bed occupancy and bed-based heart rate and respiration monitoring.
-
ABB FCU400-IR - Universal Measurement Computers (Flow Computers & Remote Controllers)
The SensyCal FCU400-IR is a complete system for infrared temperature sensor monitoring of contact points and power switches in MV switchgear.
-
Effect of hydrothermal duration on synthesis of WO3 nanorods
Among several types of metal oxides, tungsten oxide (WO3) is accepted as a suitable candidate for semiconductor gas sensors, electrochromic devices, photocatalysts [5–14], infrared switching devices, and humidity- and temperature sensors [15, 16].
-
Ubiquitous Health Monitoring System design
Smart Mouse UBI device implementations from the hardware, was photodiode and infrared sensor installed, temperature sensor DS18B20 and limit switches , and Arduino Nano board as the processor, from the software using the Windows Presentation Foundation (WPF) to display in the desktop interface…
-
Design on Measurement and Control System of Cleaning Robot Based on Sensor Array detection
In Fig.4, data acquisition and signal process unit based on FPGA are showed in figure 5. it mainly includes ultrasonic sensor array T/R circuit, infrared sensor array, logic switching component, digital temperature sensor (DTemp), multi-chip A/D Converters, etc.
-
A high sensitivity lead-titanate (PbTiO3) pyroelectric thin-film infrared sensor with temperature isolation improvement structure
[11] F. Y. Chen, Y. K. Fang, C. Y. Shu, and J. R. Chen, “Performances evaluation of PbTiO3 gated metal/insulator/semiconductor switch diode for room- temperature high sensitivity infrared sensor ,” Ferroelectrics, vol.
-
Modeling Human Activity From Voxel Person Using Fuzzy Logic
Martin et al. [5] presented a soft-computing approach to mon- itoring the “well-being” of elders over long time periods using nonvideo sensors, such as passive infrared , toggle switches , vi- bration, temperature , and pressure sensors .
-
Approaching intelligent environment through sentient artefacts
Temperature sensor , mechanical switch , microphone, and IR ( infra- red )/US (ultrasonic) sensors are rejected due to fragility, low response speed, and/or privacy violation.
-
Traffic load analysis and its application to enhancing longevity on IEEE 802.15.4/ZigBee Sensor Network
An RFD is intended for applications that are simpler, such as a temperature /pressure sensor , a light switch , or a passive infrared sensor.
-
Novel 4‐Aminoquinolines through Microwave‐Assisted S N Ar Reactions: a Practical Route to Antimalarial Agents
18 min at 6 bar pressure at the same temperature (the reaction tem- perature was modulated through the power switch and measured through the internal infrared sensor of the microwave apparatus).
Indicates content that may require registration and/or purchase.