Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: IRISS, Inc.
Description: Poly-View System™ Technology An evolutionary step in infrared (IR) windows, the VPT Series utilizes our exclusive Poly-View System™ technology enabling visual inspections, traditional IR inspections utilizing cameras across the entire IR spectrum. Industrial-Grade with Patented
- Circular Diameter, Oblong Length: 2 to 4 inch
- Temperature Rating: -40 to 617 F
- Window Shape: Circular
- Optical / Window: Plastic
-
Supplier: Fluke
Description: Increase facility safety for your maintenance staff. ClirVu® infrared windows allow electrical infrared inspections without having to remove the panel door. The ClirVu® coating - exclusive to Fluke infrared windows - seals the optic prior to assembly to protect
- Circular Diameter, Oblong Length: 2 to 4 inch
- Temperature Rating: -40 to 450 F
- Connection Type: Bolt On
- Window Shape: Circular
-
Supplier: Atlas Inspection Technologies, Inc.
Description: Infrared Windows For Inspection Safety and Certainty Call Atlas Inspection Today for IRISS Brand VPFR50 IR viewing panes - Available in 2", 3", & 4" View Diameters and backed by a 25 Year Manufacturer's Warranty Complies with impact and load requirements of IEEE C.37.20.2 section a.3.6
-
-
Supplier: Fluke
Description: Increase safety and efficiency for your electrical maintenance staff and reduce the risk of arc-flash with CLKT infrared windows. Fluke CLKT Infrared Windows are Available in Three Sizes 50 mm (2 in), 75 mm (3 in) and 100 mm (4 in) Each CLKT infrared window
- Circular Diameter, Oblong Length: 2 to 4 inch
- Temperature Rating: -40 to 450 F
- Connection Type: Bolt On
- Window Shape: Circular
-
Supplier: Fluke
Description: Increase safety and efficiency for your electrical maintenance staff and reduce the risk of arc-flash with CLKT infrared windows. Each CLKT infrared window is engineered and tested to withstand electric-arcs up to 50 kA for 30 cycles. The ClirVu® coating - exclusive to
- Circular Diameter, Oblong Length: 1.7 to 3.5 inch
- Temperature Rating: -40 to 450 F
- Connection Type: Bolt On
- Window Shape: Circular
-
Supplier: SPIE - Education
Description: This course presents an overview of the optical, thermal and mechanical characteristics of infrared-transmitting window and dome materials. Other topics include thermal shock response, rain and particle erosion, protective coatings, antireflection coatings, electromagnetic shielding,
- Industry: Aerospace / Defense
- Type: Course
- Technology / Subject Expertise: Design / Engineering Methods (ESDU, DFx, etc.), Photonics / Optics
- Delivery: On-site / In Plant
-
Supplier: Exiscan, LLC
Description: Why risk personnel safety, plant assets, and OSHA's wrath? Exiscan manufactures "bullet proof" IR windows designed to eliminate risk, protect your assets and save you money. Eliminate Risks Comply with electrical safety mandates like NFPA 70E and CSA Z462, by providing safer access for
-
Supplier: Cole-Parmer
Description: electrical cabinets to perform thermal and visual inspections of live components is dangerous work, exposing you to the risk of a hazardous arc flash incident. FLIR''s IRW series of thermal inspection windows help eliminate that danger. The broadband crystal window allows all brands of
- Oblong Width: 5.01 inch
- Window Shape: Circular
-
Supplier: Cole-Parmer
Description: electrical cabinets to perform thermal and visual inspections of live components is dangerous work, exposing you to the risk of a hazardous arc flash incident. FLIR''s IRW series of thermal inspection windows help eliminate that danger. The broadband crystal window allows all brands of
- Oblong Width: 2.87 inch
- Window Shape: Circular
-
Supplier: Cole-Parmer
Description: electrical cabinets to perform thermal and visual inspections of live components is dangerous work, exposing you to the risk of a hazardous arc flash incident. FLIR''s IRW series of thermal inspection windows help eliminate that danger. The broadband crystal window allows all brands of
- Oblong Width: 3.9 inch
- Window Shape: Circular
-
Supplier: SPIE
Description: This text provides a comprehensive introduction to infrared-transparent materials for windows and domes that must withstand harsh environmental conditions, such as high-speed flight or high-temperature process monitoring. Each section contains introductory material that makes the book
-
Supplier: Cole-Parmer
Description: • Increase the safety of your personnel and reduce the time and cost of preventive maintenance • Quick and easy install – a standard hole punch and a torque wrench is all you need • Easy flip-open hatch for faster inspections • Simple thumb screw releases the permanently-hinged cover • Help
- Oblong Width: 3.27 inch
- Window Shape: Circular
-
Supplier: IRISS, Inc.
Description: The FlexIR CAP-F Series for isophase bus systems is a large format combination infrared, visual and ultraviolet inspection window specifically designed for the power generation and large power user market. The bolted window design also acts as an access port for repairs as it
- Temperature Rating: -40 to 617 F
- Features: Other
- Optical / Window: Plastic
-
Supplier: UNI OPTICS(Fujian) Co., Ltd
Description: Germanium (Ge) is the preferred lens and window material for high performance infrared imaging systems in the 8–12 um wavelength band.
- Wavelength Range: 8,000 to 12,000 nm
- Surface Quality: 60-40 Scratch / Dig
- Windows Features: Antireflective
- Window Shape: Circular
-
Supplier: HG Optronics, Inc.
Description: Germanium (Ge) is the preferred lens and window material for high performance infrared imaging systems in the 8–12 um wavelength band. 3.1. Note for Ge Window: (1) . Please specify the material and resistivity (2) Custom-made Ge windows at any size are available. (3)
- Thickness: 1 to 80.00000000000001 mm
- Parallelism or Wedge Angle: 1.000000000000002 to 4.999999999999998 arcmin
- Wavelength Range: 8,000 to 12,000 nm
- Surface Quality: 40-20 Scratch / Dig, 60-40 Scratch / Dig
-
Supplier: Electro Optical Components, Inc.
Description: Germanium is an excellent broadband Infrared (IR) window and substrate material. It has transmittance from 2.0 microns to 25 microns and with AR coatings has transmittance of an average of 70% and a peak of 92%. Transmittance from 2.0 μm to 25 μm Thickness: from 1 to 10 mm Dimensions
- Diameter, Square Side, or Rectangular Length: 160.00000000000003 mm
- Thickness: 1 to 10.000000000000002 mm
- Wavelength Range: 2,000 to 25,000 nm
- Window Shape: Circular
-
Supplier: Suzhou Sujing Crystal Element Co.,Ltd
Description: Used in infrared, ultraviolet, filtering, such as infrared window, telemetry, surveillance, gas detection, military aerospace, etc. Such as high temperature furnace observation window, sapphire mirror, also used in the field of medical endoscopy and medical cosmetology.
- Window Material: Sapphire
-
Supplier: CeNing Optics Co., Ltd.
Description: N-BK7 is one of the most common glasses used to produce high-quality optical components, especially for the visible spectrum. It contains very few inclusions and is almost free of bubbles. It is a relatively hard material and has uniform transmission through-out the visible and near infrared
- Diameter, Square Side, or Rectangular Length: 10.000000000000002 to 50.800000000000004 mm
- Thickness: 1 to 5.000000000000001 mm
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
-
Supplier: Rainbow Research Optics, Inc.
Description: for Optical Flats & Windows From prototype to production, Rainbow Research Optics, Inc. (RROI) manufactures and delivers precision grade and commercial quality windows to address applications in the ultraviolet (UV), visible, and infrared (IR) wavelength ranges. Standard and
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
- Windows Features: Antireflective, None
- Window Material: BK7 Glass, Calcium Fluoride, Germanium, Sapphire, UV Grade Fused Silica, Zinc Selenide
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: Calcium fluoride has a high transmittance from ultraviolet to mid-infrared (250nm~7um), so it is widely used in the manufacture of prisms, Windows and lenses, In some applications with a wide spectrum range, it can be used directly without coating film, Especially, it has low
- Diameter, Square Side, or Rectangular Length: 10.000000000000002 to 127 mm
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
- Windows Features: Antireflective
-
Description: Qnnect, formerly Hermetic Solutions Group manufactures hermetic windows for laser, optical, RF/waveguide and infrared applications that maintain the highest levels of hermetic integrity under extreme environmental conditions. Our hermetic windows provide engineers additional
- Material: Aluminum
- Profile: Circular, Rectangular
- Features: Military (MIL-SPEC) Standards, Other
- Component Type: Pressure Windows
-
Supplier: Zygo Corporation
Description: visible, and ultra-violet (UV) parts of the spectrum. Similarly, ZYGO has experience with multi-spectral applications, combining IR and visible. Optical windows can be provided with or without thin film coatings Infrared (IR) windows Ultra-violet (UV) windows Visible
- Window Type: Plane Windows
- Features: Specialty / Other
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: is firm and stable.The silver film has high reflectivity in the visible and infrared regions, and the polarization effect is minimal when the incident Angle changes.Gold film has a high reflectivity in the infrared region, and its strength and stability are better than silver film, so
- Diameter, Square Side, or Rectangular Length: 0.10000000000000002 to 1,000.0000000000001 mm
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
- Windows Features: Antireflective
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: Cleartran ZnS Windows Properties Optical properties: high transmittance in visible, near-infrared, mid-infrared and far-infrared wavelengths. Mechanical properties: high hardness, good wear resistance and impact resistance. Thermal properties: low coefficient of thermal
- Parallelism or Wedge Angle: 180 arcmin
- Surface Flatness: λ/10
- Surface Quality: 60-40 Scratch / Dig
- Features: Specialty / Other
-
Supplier: Zygo Corporation
Description: visible, and ultra-violet (UV) parts of the spectrum. Similarly, ZYGO has experience with multi-spectral applications, combining IR and visible. Optical windows can be provided with or without thin film coatings Infrared (IR) windows Ultra-violet (UV) windows Visible
- Features: Specialty / Other
-
Supplier: UNI OPTICS(Fujian) Co., Ltd
Description: Zinc Selenide (ZnSe) Windows are ideal for a wide variety of infrared applications including thermal imaging, FLIR, and medical systems. This chemically vapor deposited material has wide usage in high power CO2 laser systems because of its low absorption coefficient and high resistance
- Window Shape: Circular
- Wedged or Parallel?: Parallel
- Window Material: Zinc Selenide
-
Supplier: HG Optronics, Inc.
Description: high resistivity uncompensated material. 2.1.What is Silicon Windows used for? CZ Silicon is commonly used as substrate material for infrared reflectors and windows in the 1.5-8 micron region. The strong absorption band at 9 microns makes it unsuitable for CO2 laser transmission
- Parallelism or Wedge Angle: 3 arcmin
- Surface Quality: 60-40 Scratch / Dig
- Windows Features: Antireflective
- Window Shape: Circular
-
Supplier: HG Optronics, Inc.
Description: ZnSe is used widely for IR components, windows and lenses, and applied for Thermal Imaging, FLIR, Medical systems and Co2 Laser Zinc Selenide (ZnSe) Windows are ideal for a wide variety of infrared applications including thermal imaging, FLIR, and medical systems. This
- Window Shape: Circular, Square
- Window Material: Zinc Selenide
-
Supplier: Zygo Corporation
Description: provided with or without thin film coatings. Gridding is also available in conjunction with ZYGO coatings. Infrared (IR) windows Visible windows Ultra-violet (UV) windows Sizes ZYGO processes sapphire optical windows up to 340 mm in diameter, and larger.
- Window Material: Sapphire
-
Description: Features: • Stocked and custom Germanium (Ge) windows available • Maximum diameter 300mm • Broad wavelength range covering 2000-16000nm, excellent for IR applications • Coating options: DLC coating, AR@3-5μm, AR@8-12μm, BBAR@3-12μm Germanium Windows are ideal for infrared
- Window Shape: Square
-
Description: Qnnect, formerly Hermetic Solutions Group manufactures custom hermetic windows for laser, optical and infrared applications that maintain the highest levels of hermetic integrity under extreme environmental operating conditions such as: space or defense-related LADAR, laser
- Windows Features: Antireflective
- Window Material: Sapphire
- Features: Specialty / Other
-
Supplier: Zygo Corporation
Description: multi-spectral applications, combining IR and visible. Optical windows can be provided with or without thin film coatings Ultra-violet (UV) windows Visible windows Infrared (IR) windows Sizes ZYGO can fabricate fused silica optical windows ranging in size
- Features: Specialty / Other
-
Supplier: UNI OPTICS(Fujian) Co., Ltd
Description: BK7 window is the most common type of window. It has good performance over visible and near infrared wavelength regions. At the same time, BK7 window is ideal for applications require minimal transmitted beam deviation. It is suitable for AR coating.
- Diameter, Square Side, or Rectangular Length: 2 to 350 mm
- Surface Flatness: λ/2
- Surface Quality: 60-40 Scratch / Dig
- Windows Features: Antireflective
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: Applications of monocrystalline silicon windows 1. Semiconductor: monocrystalline silicon is often used in the manufacture of integrated circuits (ICs) and optoelectronic devices. 2. Solar energy industry: monocrystalline silicon is one of the most dominant solar cell materials today. 3.
- Parallelism or Wedge Angle: 180 arcmin
- Surface Flatness: λ/10
- Surface Quality: 60-40 Scratch / Dig
- Features: Specialty / Other
-
Supplier: ECOPTIK (CHANGCHUN) LTD
Description: BRD Optical focuses on the R&D and manufacturing of precision infrared optical devices. With professional coating and polishing technology, we provide customers with customized high-precision and complex optical devices, including short-wave infrared optical devices, mid-wave
- Lens Application: Infrared
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
can withstand operating temperatures of 300°C with silicon windows and 225° with coated windows. The silicon-based detectors are available in TO-5 packages with an active are of 0.61mm x 0.61mm. The new High Temperature detector offers exciting performance opportunities in non (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
Applications of monocrystalline silicon lenses 1. Infrared optics: monocrystalline silicon is typically used as a substrate for 3-5 μm mid-wave infrared optics windows and optical filters. 2. Laser mirrors: monocrystalline silicon is (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
one of the most dominant solar cell materials today. 3. Infrared optics: monocrystalline silicon is usually used as a substrate for 3-5μm mid-wave infrared optics windows and optical filters. 4. Other applications: monocrystalline silicon can also be used in the manufacture of diodes, rectifiers, transistors and other electronic components. (read more)
Browse Infrared Windows Datasheets for Changchun Yutai Optics Co., Ltd. -
's Infrared Germanium Aspheric Lenses are engineered to overcome the (read more)
Browse Aspheric Lenses Datasheets for Avantier Inc. -
Cleartran ZnS Windows Properties Optical properties: high transmittance in visible, near-infrared, mid-infrared and far-infrared wavelengths. Mechanical properties: high hardness, good wear resistance and (read more)
Browse Infrared Windows Datasheets for Changchun Yutai Optics Co., Ltd. -
surface quality of 80-50 S/D, the windows support precise optical performance in laser systems, infrared equipment, spectroscopy, and protective optical applications. Key Features (read more)
Browse Optical Windows Datasheets for CeNing Optics Co., Ltd. -
Applications of CaF2 windows 1. Infrared sensors and infrared cameras. 2. High-temperature environmental monitoring. 3. Infrared analysis and reaction monitoring in the chemical field. 4. Aerospace and optical communications. 5. Excimer laser optics. 6. Cold thermal imaging systems. (read more)
Browse Infrared Windows Datasheets for Changchun Yutai Optics Co., Ltd. -
SPOT+ The SPOT+ range of smart infrared pyrometers bring high precision, advanced IIoT connectivity and visible light process video to the AMETEK Land SPOT family (read more)
Browse Industrial Thermometers Datasheets for LAND -
Infrared (IR) filters are normally combinations of thin film deposition interference filters. Out of band blocking can be achieved by the proper choice of substrate, reflectance filter stacks or by adding absorption glass. The thin (read more)
Browse Optical Filters Datasheets for Electro Optical Components, Inc. -
throughout the visible and near-infrared spectra and down to 350 nm in the ultraviolet. Highlight Specifications Dimensional tolerance: ±0.1 mm; thickness tolerance: ±0.1 mm Surface quality: 40-20 S/D Surface flatness: λ/4 (read more)
Browse Optical Windows Datasheets for CeNing Optics Co., Ltd.
Conduct Research Top
-
Proper Installation of an Infrared Window
Proper installation of the infrared window is critical for the long-term use of the window and for the longterm performance of the electrical panel and equipment enclosure. Before starting an infrared window installation you must consider the following.
-
Infrared Window Installation Hints and Tips
Once the infrared windows are installed, we will use infrared inspections to inspect the switchgear and the results from these inspections are then put into reports. Many infrared cameras do not have a digital camera and the windows do not normally allow for clear visual images due to issues
-
Preparing for Infrared Window Installation Hints and Tips
It is important to take the opportunity of standardizing the emissivity of the components within the switchgear that you wish to inspect through the Infrared window. This can be done using Glyptol TM Paint, electrical tape or IRISS IR-ID high Emissivity Target Labels.
-
Infrared Window Material Choices
Manufacturers have used Infrared (IR) windows in motor control centers (MCC) and electric switchgear. for over two decades. Here is a listing of some of the IR lens materials that are used.
-
The Importance of Transmissivity and Infrared Windows
Infrared (IR) windows save lives. Most Thermographers today are thankful to perform their scans without the danger and time of removing heavy panels. But just as the thermal imager is a tool - so is the IR Window. And as with any tool, it must be used correctly to get the desired results
-
The History of IRISS Infrared Windows
As CEO and Founder of IRISS, Inc., I am often asked how and why I designed our product line the way. I did. As is common with such product development processes, there was no single epiphany which. unveiled today's design to me. Instead, I arrived at our best-in-class design through an evolution of.
-
A Powerful Case for Infrared Windows
A regional Power Generation Facility had been tasked by their insurance carrier to perform regular preventive maintenance on the switchgear within their facility. Unfortunately, regular downtime was not a practical option for them as the processes required to do the live inspections were hazardous
-
Standard Infrared Window Sizing Information
Certification and sizing information.
More Information Top
-
10 Things You Need To Know About IR Windows
10 Things You Need To Know About Infrared Windows .
-
The Water Vapour Continuum: Brief History and Recent Developments
Recent laboratory measurements in near- infrared windows , which reveal absorption typically an order of magnitude stronger than in widely used continuum models, are shown to have important consequences for remote- sensing techniques that use these windows for retrieving cloud properties.
-
Chemical Vapor Deposited Zinc Sulfide
Zinc sulfide has shown unequaled utility for infrared windows that require a combination of long-wavelength infrared transparency, mechanical durability, and elevated-temperature performance.
-
Simulation of satellite channel radiances in the Met Office Unified Model
Examples of infrared window and water vapour channel brightness temperatures simulated using the global forecast model are then compared with Meteosat 7 imagery.
-
Encyclopedia of Remote Sensing
Outgoing longwave radiation (OLR) and infrared win- dow radiance (or brightness temperature) provide broad- band and narrowband measures of the total flux of longwave radiation lost to space at the top of the atmo- sphere.
-
Satellite-based Applications on Climate Change
Third, for the infrared window channels (and some infrared sounding channels), the temperature at the SNO (below 280 K) is limited to a narrow range which does not cover the full range of the global surface temperature.
-
Titan from Cassini-Huygens
… reso- lutions are quite different with 300 to 1,000 m for the radar, a few kilometers for ISS which is limited by light scattering in the atmosphere and between 10 km/pixel and 500 m/pixel for the VIMS in the infrared windows .
-
Water vapor resistance of plasma‐polymerized coatings on potassium bromide windows
Abstract Plasma‐polyme rized (PP) coatings of chlorotrifluoroethylene (CTFE), tetraluoroethylene (TFE), and ethylene were deposited in a capacitively‐coupled 13.56‐MHz radio‐frequency glow discharge on potassium bromide (KBr) infrared windows for moisture protection.
Indicates content that may require registration and/or purchase.