-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, STEEL BLOCK STRAINER, W/BLEED PORT, IN-LINE, RATED PRESSURE 7500 PSI (517 BAR), OIL STRAINER - 325 MESH (40 MICRON) SCREEN, 9/16-18 SAE PORTS, 563508. FREE 2 YEAR RADWELL WARRANTY
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features of Misting Nozzles and Fogging Nozzles Metal: 416 Stainless Steel tip Brass body 1/8" and 1/4" sizes Male or female connections Integral 100 mesh strainer Plastic: All plastic construction 1/8" male connection Spray Characteristics of Misting Nozzles and Fogging Nozzles Very
- Maximum Pressure: 1,200 psi
- Maximum Flow: 1.3 to 6.3 GPH
- Media: Chemicals, Oil, Water
- Features: Filter Nozzle, Other
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features Standard three-piece construction Optional 50- or 100-mesh strainer (please refer to the Accessories PDF for more information) Protective cover available Male and female connections Interchangeable spray tips Spray Characteristics Spray Patterns: Full (F) or Hollow Cone (H)
- Maximum Pressure: 100 psi
- Maximum Flow: 31.2 to 92.4 GPH
- Orifice Size: 0.08600000000000001 mil
- Material: Brass, Steel - Stainless
-
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features Three-piece construction Interchangeable spray tips Integral strainer available (please refer to the Accessories PDF for more information) Male and female connections Spray Characteristics Relatively coarse atomization Uniform distribution with tapered edges for use in
- Maximum Pressure: 500 psi
- Maximum Flow: 19.8 to 198 GPH
- Orifice Size: 0.076 mil
- Media: Air / Gases, Chemicals, Coatings / Inks, Coolant, Oil
-
Supplier: Lechler, Inc.
Description: plastic bearings.We recommend the use of a 200 mesh line strainer to ensure smooth operation of the gear train. The materials used in the construction of the gear box/race assembly include 316L stainless steel and special bearing grades of PEEK.The turbine configuration tends to flatten the
- Maximum Pressure: 20 to 75 psi
- Maximum Flow: 1,260 to 5,820 GPH
- Application: Cleaning / Blowoff
- Form: In-line, Right Angle
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Designed for use in suction hose applications to protect the pump from clogging. Polypropylene material prevents rust and corrosion. NPSM threads connect with combination nipples used in hose assemblies. MATERIAL SPECIFICATIONS Glass Filled Polypropylene. ul> Designed for
- Strainer Type: In-line Strainers
- Features: Other
- Materials: Polypropylene (PP, PPL)
- Pipe Connection: Threaded
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Designed for use in suction hose applications to protect the pump from clogging. Zinc plated to help with rust and corrosion. NPSM threads connect with combination nipples used in hose assemblies. MATERIAL SPECIFICATIONS AISI 1008. Designed for use in suction hose
- Screen Opening: 0.362 inches
- Strainer Type: In-line Strainers
- Features: Other
- Materials: Steel - Stainless
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Designed for use in suction hose applications to protect the pump from clogging. Zinc plated to help with rust and corrosion. NPSM threads connect with combination nipples used in hose assemblies. MATERIAL SPECIFICATIONS AISI 1008. Designed for use in suction hose
- Screen Opening: 1.54 inches
- Strainer Type: In-line Strainers
- Features: Other
- Materials: Steel - Stainless
-
Supplier: Acme Engineering Products
Description: ACRS L-Series Automatic Scraper Strainers are custom built to your specifications. Available in various sizes and materials with a helical scraper or linear blade and brush design, these units are the ideal choice to replace existing backwash strainers that are not performing properly.
- Pipe Size: 3 to 20 inch
- Strainer Type: Basket (or Simplex Basket), In-line Strainers
- Pipe Connection: Flanged
- Media: Liquid
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Designed for use in suction hose applications to protect the pump from clogging. Zinc plated to help with rust and corrosion. NPSM threads connect with combination nipples used in hose assemblies. MATERIAL SPECIFICATIONS AISI 1008. Designed for use in suction hose
- Screen Opening: 0.37 inches
- Strainer Type: In-line Strainers
- Features: Other
- Materials: Steel - Stainless
-
Supplier: U.S. Plastic Corporation
Description: Inline strainer comes with 690 micron/24 mesh corrosion resistant screen has a deflection cone that allows more than double the flow rate compared to commonly used Y-strainers. Suitable for sodium hypochlorite service. Standard clear PVC body wtih socket end connectors. Non
- Strainer Type: In-line Strainers
- Materials: PVC
-
Supplier: JORC Industrial LLC
Description: Ball valve strainer is typically not required with the condensate drain. They do allow the service engineer to shut off certain parts of the compressed air system without having to shut down the whole system.
- Pipe Size: 0.5 inch
- Media: Gas
- Applications: General Purpose
- Strainer Type: In-line Strainers
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: SW Series Strainers are our most popular strainer for the Aquatic industry - large aquariums - water parks - zoos & comercial pools. Available in PVC/FRP or Stainless Steel - they are built to perform under high pump pressures and loads.
- Pipe Size: 3 to 16 inch
- Strainer Type: Basket (or Simplex Basket), Conical Line, Duplex Basket, Flat Plate, In-line Strainers, Tee Type, Y-strainers
- Applications: Chemical, General Purpose, Industrial, Water
- Materials: Composite / FRP, PVC, Steel - Stainless
-
Supplier: ASCO
Description: Features • Should be used whenever it is essential that fluid be free of foreign solid matter • Assure proper flow and prevent damage to valves, controls, and other equipment Forged Brass, Bronze, Cast Iron, and Stainless Steel Body Rugged, self-cleaning “Y body” strainers have easily removed
- Pressure Rating: 175 psi
- Process Temperature: 130 F
- Materials: Cast Iron, Steel - Stainless
- Applications: General Purpose
-
Supplier: Alar Engineering Corp.
Description: Internal baffles, backwashing action, optional material of construction
- Pipe Size: 4 to 11 inch
- Screen Opening: 0.01 to 0.06 inches
- Pipe Connection: Brazed / Soldered
- Applications: Chemical, Food Processing, General Purpose, Industrial, Oil / Fuel, Water
-
Description: 2" (1 1/2" optional) 350 PSI, aluminum for M-5 and M-7 Meters. Materials of construction for Classes 1, 2, 3, 4, 14, 15, 16 and 30 applications. Supplied with cover... or without cover when air eliminator is used. Available if desired with two 45° elbows to assemble unit for in-line flow.
- Pipe Size: 1.5 to 2 inch
- Pressure Rating: 350 psi
- Pipe Connection: Flanged
- Applications: General Purpose
-
Supplier: DME Company
Description: High Capacity, High Efficiency Stainless Steel Strainer For Cooling Tower and Chiller Water Applications (full flow and sidestream)
- Pipe Size: 2 to 10 inch
- Pressure Rating: 125 to 150 psi
- Strainer Type: Conical Line, In-line Strainers
- Applications: Coolant, Industrial, Water
-
Supplier: Suttner America Company
Description: High volume suction strainer ideal for tank transfer or agricultural markets.
- Applications: General Purpose
- Strainer Type: In-line Strainers
- Media: Liquid
- Features: Other
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: The three-stage dirt strainer combines three consecutively arranged filters of different mesh sizes in one housing. It ensures coarse, medium and small particles are filtered out of the flowing medium. The large filter area allows for a high flow rate, despite the smallest filter mesh size
- Applications: Food Processing, General Purpose, Water
- Strainer Type: In-line Strainers
- Media: Liquid
- Features: Other
-
Supplier: JORC Industrial LLC
Description: The Combo D-Lux is an all in one digital timer drain with an integrated ball valve and strainer. The unit offers true digital time cycle programming convenience. The valve reduces installation time and protects against large particles found in condensate. The unit can be shut off from the
- Pressure Rating: 300 psi
- Media: Gas
- Applications: General Purpose
- Strainer Type: In-line Strainers
-
Supplier: Forsta Filters Inc.
Description: A Coarse Strainer industrial water filter is an in-line configuration of an automatic self-cleaning water filter.Coarse Strainer automatic filters have an inline flange design which allows for direct installation into an existing pipeline.This first-stage automatic water filter
- Pipe Size: 16 inch
- Pressure Rating: 35 to 150 psi
- Screen Opening: 0.01968503937007874 to 0.15748031496062992 inches
- Process Temperature: 210 F
-
Supplier: diaago
Description: handling with forceps Elongated gripping tab on housing for easy handling Cell strainers are designed to universally fit most brands of 50mL conical tubes Unique bulk packaging option available The CELLTREAT exclusive pestle design improves manipulation of material in the strainer
- Strainer Type: In-line Strainers
- Applications: Laboratory, Medical / Pharmaceutical
- Materials: Polypropylene (PP, PPL)
- Strainer Style: Strainer Assembly
-
Supplier: ASCO
Description: Features • Should be used whenever it is essential that fluid be free of foreign solid matter • Assure proper flow and prevent damage to valves, controls, and other equipment Forged Brass, Bronze, Cast Iron, and Stainless Steel Body Rugged, self-cleaning “Y body” strainers have easily removed
- Pipe Size: 0.75 inch
- Pressure Rating: 750 psi
- Process Temperature: 400 F
- Applications: General Purpose
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: The treatment of drinking water by the use of mechanical acting filters and their design is regulated in DIN EN 13443. The upstream mounted strainer will protect taps and other equipment against damages or malfunctions caused by suspended particles. There is no need to disassemble the
- Applications: Food Processing, General Purpose, Water
- Strainer Type: In-line Strainers
- Media: Liquid
- Features: Other
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: allowable based upon the material selection. Corrosion Resistant Basket Strainers Fluidtrol (FPT) custom fabricates basket strainers for your application, from a variety of corrosion resistant materials and has a very complete line of standard strainers. In addition to
- Pipe Size: 2 to 14 inch
- Pressure Rating: 150 psi
- Process Temperature: 75 F
- Strainer Type: Basket (or Simplex Basket), Conical Line, Duplex Basket, Flat Plate, In-line Strainers, Tee Type, Y-strainers
-
Supplier: U.S. Plastic Corporation
Description: Full union design allows serviceability and full access to all internal components. The micron strainer inserts are made from an outer two piece Polypropylene strainer insert housing which supports structure to the interchangeable stainless steel screens. Screen inserts made from grade
- Strainer Type: In-line Strainers
- Materials: PVC
-
Supplier: Danfoss A/S
Description: Strainer type FA with interchangeable filter insert is used in lines carrying fluorinated refrigerants, ammonia, water, brine, oil, and gas.
- Pipe Size: 0.25 to 1.125 inch
- Pressure Rating: 406.10556 psi
- Screen Opening: 0.005905511811023622 inches
- Process Temperature: -58 to 284 F
-
Supplier: diaago
Description: handling with forceps Elongated gripping tab on housing for easy handling Cell strainers are designed to universally fit most brands of 50mL conical tubes Unique bulk packaging option available The CELLTREAT exclusive pestle design improves manipulation of material in the strainer
- Strainer Type: In-line Strainers
- Applications: Laboratory, Medical / Pharmaceutical
- Materials: Polypropylene (PP, PPL)
- Strainer Style: Strainer Assembly
-
Supplier: U.S. Plastic Corporation
Description: Inline strainer comes with 690 micron/24 mesh corrosion resistant screen has a deflection cone that allows more than double the flow rate compared to commonly used Y-strainers. Suitable for sodium hypochlorite service. Standard clear PVC body wtih socket end connectors. Non
- Strainer Type: In-line Strainers
- Materials: PVC
-
Supplier: Specialty Manufacturing Co. (The)
Description: The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.
- Pipe Size: 0.125 to 0.25 inch
- Pressure Rating: 500 psi
- Screen Opening: 0.0013779527559055118 inches
- Process Temperature: -50 to 375 F
-
Supplier: Danfoss A/S
Description: FIA SS are a range of stainless steel angleway and straightway strainers, which are carefully designed to give favourable flow conditions. The design makes the strainer easy to install, and ensures quick strainer inspection and cleaning. FIA strainers are used ahead of
- Pipe Size: 0.5905515 to 2.5590565 inch
- Pressure Rating: 754.19604 psi
- Process Temperature: -76 to 302 F
- Strainer Type: In-line Strainers, Y-strainers
-
Supplier: Suttner America Company
Description: Essential protection for turbo nozzle to prevent dirt or other damaging particles from entering turbo nozzle.
- Pressure Rating: 5,000 psi
- Process Temperature: 190 F
- Applications: General Purpose
- Strainer Type: In-line Strainers
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: The treatment of drinking water by the use of mechanical acting filters and their design is regulated in DIN EN 13443. The upstream mounted strainer will protect taps and other equipment against damages or malfunctions caused by suspended particles. There is no need to disassemble the
- Applications: Food Processing, General Purpose, Water
- Strainer Type: In-line Strainers
- Media: Liquid
- Features: Other
-
Supplier: U.S. Plastic Corporation
Description: Inline strainer comes with 690 micron/24 mesh corrosion resistant screen has a deflection cone that allows more than double the flow rate compared to commonly used Y-strainers. Suitable for sodium hypochlorite service. Standard clear PVC body wtih socket end connectors. Non
- Strainer Type: In-line Strainers
- Materials: PVC
-
Supplier: Specialty Manufacturing Co. (The)
Description: The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.
- Screen Opening: 0.00547244094488189 to 0.06 inches
- Process Temperature: 160 F
- Applications: General Purpose
- Strainer Type: In-line Strainers
Find Suppliers by Category Top
More Information Top
-
University of Pretoria
School of Engineering
Department of Chemical Engineering
The excess cooking liquor from the high-pressure feeder is pumped through a sand separator and an inline strainer to remove solid materials (sand grits). .... Mondi-Piet Retief uses the Kamyr continuous digester, which is a hydraulic base.
-
Submarine groundwater discharge to a small estuary estimated
from radon and salinity measurements and a box model
The average hy- draulic gradient between the top of the Eastham lens and Salt Pond is 0.0017 m m−1 . .... The pump failed on a few occasions when an inline strainer (0.5 mm pore size) clogged due to the presence of significant algal biomass.
-
Documented Safety Analysis for the B695 Segment
This approach reduces a sludge load for a subsequent process and often augments an inline strainer already attached to the process. .... The chopper is equipped with hydraulic lifts to raise and dump drum contents into their hoppers.
-
Opposed Piston Engines
…18–19 twin-crankshaft arrange- ments for OP engines, 11 Lucas CAV “AA” type inline three plunger pump … 121, 145, 168, 182, 185, 195–196, 206, 209, 213, 218, 279, 283, 296, 321, 324, 336, 423 heat exchanger, 185 heat losses, 76, 193, 211, 377 heavy, 176 hydraulic , 49, 208 jets, 112 … sludge galley, 75, 384 strainers , 210 sumps, 137, 411…
Indicates content that may require registration and/or purchase.