-
Description: Zirconia ZrO2 Zirconia is mainly composed of zirconia. At room temperature, zirconia is the material with high mechanical strength and strong fracture toughness among all the major precision ceramics. It can be used to make cutting blades, scissors and knives. With its excellent surface smoothness,
- Thermal Conductivity: 2.5 to 3 W/m-K
- Coeff. of Thermal Expansion (CTE): 11 µm/m-C
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Features of ptfe gaskets for high temperature insulation High temperature resistance PTFE gaskets are suitable for a wide range of temperatures, from -200 degrees C to +260 degrees C. They can also be used at higher temperatures, up to +300 degrees C, but only temporarily. PTFE
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
-
Supplier: JBC Technologies, Inc.
Description: Available in solid or sponge/foam compositions, silicone demonstrates outstanding properties at both high and low temperatures, as well as strong electrical insulating properties, and withstands UV, ozone and oxidation. It is also weather resistant, flexible, and shrink proof. At JBC, our
- Operating Temperature: -67 to 500 F
- Features: Adhesive Backed
- Gasket Type: Custom Gasket, Sheet / Die-cut
- Material: Silicone Rubber
-
-
Supplier: Accuris
Description: GASKET, INSULATING ***TO BE USED WITH FORD WSS-M99P1111-A***
-
Supplier: ACRO Manufacturing Industries Ltd.
Description: Cross-linked Polyethylene Foam has good thermal insulating properties and excellent chemical resistant properties that make it suitable for a wide range of applications. Other characteristics include a smooth surface, excellent consistency, gauge control, high temperature resistance and low
- Gasket Type: Custom Gasket
- Material: Foam
-
Supplier: Accuris
Description: CONNECTORS, ELECTRICAL, RECTANGULAR, NANOMINIATURE DUAL ROW, RECEPTACLE, REAR PANEL MOUNT, POLARIZED SHELL, PIGTAIL, SOCKET CONTACTS, CRIMP TYPE, INSULATED WIRE, GASKET SEAL
-
Supplier: Fluoro-Plastics, Inc.
Description: PTFE & Teflon® ASTM Specifications PTFE is used extensively in many different industries: Petrochemical and chemical processing: PTFE is the material of choice for gaskets, vessel linings, pump interiors, washers, rings, seals, spacers, dip tubes and well-drilling components because it is
- Maximum Operating Pressure: 1,500 to 3,000 psi
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
- Gasket Type: Sheet / Die-cut
-
Supplier: Accuris
Description: CONNECTORS, ELECTRICAL, RECTANGULAR, NANOMINIATURE, DUAL ROW, PLUG, REAR PANEL MOUNT, POLARIZED SHELL, PIG TAIL, PIN CONTACTS, CRIMP TYPE, INSULATED WIRE, GASKET SEAL
-
Supplier: Fluoro-Plastics, Inc.
Description: PTFE & Teflon® ASTM Specifications PTFE is used extensively in many different industries: Petrochemical and chemical processing: PTFE is the material of choice for gaskets, vessel linings, pump interiors, washers, rings, seals, spacers, dip tubes and well-drilling components because it is
- Maximum Operating Pressure: 1,500 to 3,000 psi
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
- Gasket Type: Sheet / Die-cut
-
Supplier: Mencom Corporation
Description: Hood for Rectangular Connector, Size 77.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. The CM series of aluminum die cast enclosures (Hoods/Bases) are designed for higher voltage applications; they provided insulation not available in the standard housings.
- Material: Aluminum
- Type: Base
-
Supplier: Mencom Corporation
Description: Hood for Rectangular Connector, Size 57.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. The CM series of aluminum die cast enclosures (Hoods/Bases) are designed for higher voltage applications; they provided insulation not available in the standard housings.
- Material: Aluminum
- Type: Base
-
Supplier: Mencom Corporation
Description: Hood for Rectangular Connector, Size 104.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. The CM series of aluminum die cast enclosures (Hoods/Bases) are designed for higher voltage applications; they provided insulation not available in the standard
- Material: Aluminum
- Type: Base
-
Supplier: Mencom Corporation
Description: Hood for Rectangular Connector, Size 57.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. The CM series of aluminum die cast enclosures (Hoods/Bases) are designed for higher voltage applications; they provided insulation not available in the standard housings.
- Material: Aluminum
- Type: Base
-
Supplier: Precision Gasket Company
Description: Precision Gasket Company delivers innovative manufacturing solutions that meet the performance and quality demands of our regional, national, and global customers. It's something we've been doing now for over 60 years. We're more than just seals and gaskets. Our solutions also
- Materials: Composites, EMI/RFI Shielded Foil / Laminate, Electrical Insulating Material, Felt, Fiber / Cork / Paper, Foam / Sponge, Metals / Alloys, Plastics, Rubber
- Services Offered: Design Assistance, High Volume Production, Inspection / Quality Control, Prototype, Short Run Production
- Features: Midwest US Only, North America, United States Only
- Die Cutting Method: Rotary Die Cutting, Steel Rule Die Cutting
-
Supplier: Cendrex Inc.
Description: The PAL access door with 1” fiberglass insulation and neoprene gasket is ideal to reduce sound and air transfers between partitions. The robust all aluminum construction allows its use in large wall or ceiling openings and where corrosion and moisture are a concern. PAL access door
- Application: Access Doors, Commercial, Industrial
- Material: Aluminum, Stainless Steel
- Features: Other
-
Supplier: Steel Guard Safety Corp.
Description: Allow People and Equipment - but Not Cold Air - to Pass Quickly to Adjoining Rooms. High trafficareas, where heavy equipment comes and goes, are notorious energy drains. Every time those big, clumsy doors swing open and don't close properly they allow equipment or employees in and out, but heat
- Width: 48 to 96 inch
- Height: 84 to 120 inch
- Application: Commercial, Garage Doors, Industrial, Interior Doors
- Features: Double Doors, Insulated, Other, Window(s)
-
Supplier: Acrolab Ltd.
Description: Acrolab’s gasket style thermocouples and RTDs are a more heavy duty version of the A700 and A710 ring style. The heavy duty grass washer is reinforced with a strain relief fork crimped to the leadwire. They are ideal for surface temperature measurement as are the ring style sensors.
- Diameter or Width Range: 0.125 to 0.25 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2, 3, 4
- Sensor Termination Type: Bare or Insulated Lead Wires, Plug or Quick Connect, Screw Tabs or Lugs
-
Supplier: Master Bond, Inc.
Description: Master Bond EP121CL is a two component, high performance epoxy resin system featuring high thermal stability, superior electrical insulation properties and outstanding dimensional stability for casting, sealing, potting, encapsulation and impregnation for service up to 450-500°F. It cures readily
- Viscosity: 1,000 to 3,000 cP
- Use Temperature: -80 to 500 F
- Coeff. of Thermal Expansion (CTE): 22.220000000000002 to 25 µin/in-F
- Tensile Strength (Break): 11,600 to 12,100 psi
-
Supplier: Polyform Foam Plastics, Inc.
Description: ISOMAX™ helps prevent thermal bridges from to the ground up. In the winter months thermal bridging can penetrate through the footing, ISOMAX™ allows you to insulate the footing preventing thermal transfer. The ISOMAX™ insulation system is unique, allowing the footing to be insulated before pouring
-
Supplier: Polyform Foam Plastics, Inc.
Description: ISOMAX™ helps prevent thermal bridges from to the ground up. In the winter months thermal bridging can penetrate through the footing, ISOMAX™ allows you to insulate the footing preventing thermal transfer. The ISOMAX™ insulation system is unique, allowing the footing to be insulated before pouring
-
Description: Zirconia ceramic, also known as zirconium dioxide (ZrO2) ceramic, is a new type of high-tech ceramic with the highest room-temperature toughness and strength of all advanced ceramic materials. It is also very thermally insulating and has a low thermal conductivity. Zirconia Ceramic has a high
- Oxide Type: Zirconia
-
Supplier: Allied Electronics, Inc.
Description: Specific Gravity 1.12, Grey, RTV Silicone Adhesive Sealant Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone adhesive sealants are suitable for assembly
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP30M3LV is a low viscosity, two component epoxy compound for high performance, chemical resistant casting and potting applications, formulated to cure at ambient temperatures or more rapidly at elevated temperatures, with a convenient two (2) to one (1) mix ratio. This
- Viscosity: 2,000 to 3,000 cP
- Use Temperature: -60 to 250 F
- Coeff. of Thermal Expansion (CTE): 22 µin/in-F
- Tensile Strength (Break): 10,000 psi
-
Supplier: L-com, Inc.
Description: Start with the Box... The box is a rugged weatherproof NEMA Type 4X insulated enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for hot or cold temperatures. The mounting flange allows it to be wall mounted
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
- Features: Insulated
-
Supplier: ASTM International
Description: This specification covers elastomeric seals (gaskets) used to seal the joints of plastic pipe used for gravity, low-pressure, and high-pressure applications. This refers to push-on joints which require no internal or external pressure to effect the initial seal. Tensile strength, elongation,
-
Supplier: Allied Electronics, Inc.
Description: TK 1818-Polystyrene and Polycarbonate-182 mm x 180 mm, Gray Color Cover Whenever electrical and electronic components need to be housed in dustproof and watertight, completely insulated and corrosion-free enclosures, Altech/Spelsberg TK series enclosures offer solutions. Enhance the value of your
-
Supplier: Allied Electronics, Inc.
Description: TK 1818-Polystyrene and Polycarbonate-182 mm x 180 mm, Gray Color Cover Whenever electrical and electronic components need to be housed in dustproof and watertight, completely insulated and corrosion-free enclosures, Altech/Spelsberg TK series enclosures offer solutions. Enhance the value of your
-
Supplier: Remke Industries
Description: enclosures & equipment and feature aluminum fittings and a gasket that provide a seal against dust, filings and other foreign material. I-Grips - designed for indoor use to secure plug bodies, provide strain relief and control arc of bend. Bus Drop Grips - absorb vibration and support
-
Supplier: Remke Industries
Description: enclosures & equipment and feature aluminum fittings and a gasket that provide a seal against dust, filings and other foreign material. I-Grips - designed for indoor use to secure plug bodies, provide strain relief and control arc of bend. Bus Drop Grips - absorb vibration and support
-
Supplier: Remke Industries
Description: enclosures & equipment and feature aluminum fittings and a gasket that provide a seal against dust, filings and other foreign material. I-Grips - designed for indoor use to secure plug bodies, provide strain relief and control arc of bend. Bus Drop Grips - absorb vibration and support
-
Supplier: Remke Industries
Description: enclosures & equipment and feature aluminum fittings and a gasket that provide a seal against dust, filings and other foreign material. I-Grips - designed for indoor use to secure plug bodies, provide strain relief and control arc of bend. Bus Drop Grips - absorb vibration and support
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Alumina-Silica Insulating Blanket Type RS-B Moldable is composed of long, high strength ceramic fibers, with an inorganic alumina binder/rigidizing agent. It is a wet blanket that is shipped rolled up and sealed in a plastic bag to preserve its moldability.
- Width: 24 to 60 inch
- Thickness: 0.25 inch
- Operating Temperature: 1,652 F
- Gasket Type: Custom Gasket, Sheet / Die-cut
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Alumina-Silica Insulating Blanket Type RS-C Moldable is composed of long, high strength ceramic fibers, with an inorganic alumina binder/rigidizing agent. It is a wet blanket that is shipped rolled up and sealed in a plastic bag to preserve its moldability. Type RS-C Moldable forms a
- Width: 24 to 60 inch
- Thickness: 0.5 inch
- Operating Temperature: 2,300 F
- Gasket Type: Custom Gasket, Sheet / Die-cut
Find Suppliers by Category Top
Featured Products Top
-
Membrane switch adhesives LCD gaskets Display lenses Magnet bonding Insulating Conducting Mounting Holding Thermal & barrier shielding Flex circuit strain relief (read more)
Browse Magnetic Shielding Datasheets for Quantaflex Printed Electronics Inc. -
system integrated in the pump cover. Compensation areas in the flange and cover, insulated by special gaskets reinforced with anti-extrusion, allow for fully free axial and radial movement of the bushings, which is proportional to pump operating pressure. In this way, internal leakage is (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
The M4 Modular Latching System is designed for secure, compressive sealing of thick-panel and insulated doors, such as those used in pressurised HVAC and outdoor enclosures. Its adjustable modular design accommodates doors up to 4” (100 mm) thick and compensates for dimensional variation (read more)
Browse Latches Datasheets for Southco -
insulating jackets, oven door seals, gaskets, and other applications. Contact a member of the team today for more information about our thermal insulation tapes or any of our other products. Follow us (read more)
Browse Industrial Tapes Datasheets for Mid-Mountain Materials, Inc. -
.62" x 6.69" x 3.54". Case parts are molded in UV stabilized ASA LURAN (UL 94 HB) with a two-degree mold slope for casting ejection. They are fully insulated (VDE 0100). Standard colors are Light Gray (RAL 7035) with Window Gray (RAL 7040) polypropylene (PP) lid straps and Stone Gray (RAL 7030 (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
Non-flammability Chemically resistant – all normal solvents, acids, and bases Excellent weatherability Low dielectric constant and low dissipation factor Excellent insulating properties Low dynamic coefficient of friction Non (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Papers: Lightweight and easy to cut, these papers are perfect for gasketing, wrapping, or insulating intricate components like valves and joints. This versatility ensures that CERMEX® products can be customized to meet the specific needs of diverse industries, from aerospace to (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
APPLICATIONS OF HIGH HEAT ROPE High heat ropes manufactured by Mid-Mountain are used in commercial and industrial applications such as gaskets, industrial packing, insulation, and seals. Below (read more)
Browse Cordage, Rope, and Webbing Datasheets for Mid-Mountain Materials, Inc. -
these properties, it is a reliable material used in insulating and high-heat applications. WHAT ARE THE KEY APPLICATIONS OF FIBERGLASS? Fiberglass can also be manufactured for a wide range of applications, as the discontinuous (short) fibers used in its production are (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
: Seals and O-Rings Gaskets Tubing and Pipe Bushings and Bearings Tank and Hose Liners These products are all designed to perform under extreme temperatures and (read more)
Browse Uncategorized Products Datasheets for Pexco
More Information Top
-
The Effect of By-pass Current on the Accuracy of Resistivity Measurement in a Diamond Anvil Cell
To provide a completely insulated environment for a sample, an insulating gasket made of compressed diamond, cubic boron nitride or alumina powder is used instead of a metal gasket.
-
Power Plant Replacement Study
UNDERGROUND AND ABOVEGROUND PIPING SHALL BE ELECTRICALLY ISOLATED WITH INSULATING GASKET KITS.
-
Electrical Transport Experiments at High Pressure
One solution is to replace the metal gasket with an insulating gasket .
-
gasket ceramic sealmat,China gasket ceramic sealmat Manufacturers, Suppliers - ECOL
ceramic fiber paper gasket heat insulation gasket .
-
Corrosion and Materials Selection: A Guide for the Chemical and Petroleum Industries
Dielectric separation can be provided in miscellaneous ways: • Insulating gaskets (synthetic rubber or PTFE and other non-porous materials) for shaped contacts • Butyl tape (minimum 0.51 mm thick) for linear extended contacts • Spreadable sealant (two coats to each…
-
A study of polyimide film in the hardening process of multilayer insulation
The TSD currents were measured in the following two regimes: the short cir- cuit, with the electrodes in intimate contact with the sample; and the open circuit, with the PTFE insulating gasket (h = 20 µm) located between the measuring electrode and the…
Indicates content that may require registration and/or purchase.