Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: IB International
Description: At IB International we deliver the best air and gas moving solutions for OEMs, engineering firms and industrial process companies within a wide assortment of industries. We meet our clients’ needs with a tremendous range of products that can enhance performance—all proudly made in the
- Material of Construction: Aluminum, Cast Iron, Stainless Steel, Steel
- Design: Centrifugal
- Environment: Clean Air / Gas, Corrosive Gases, Dirty Air / Gas, Light Solids / Powder / Dust, Smoke
- Applications / Use: Exhaust Ventilation, Materials Handling / Pneumatics, Pressure / Pressurization Blower, Product / Process Cooling
-
Supplier: Allied Electronics, Inc.
Description: Dual voltage fans are the perfect solution for manufacturers that ship products internationally. Configure for use with 110 or 220 V.
-
Supplier: Howden
Description: Alphair Jetstream Series JetStream Series axial fans are recognized internationally for quality and long lasting performance and range from 24" diameter medium duty to 148" diameter heavy duty mine ventilation fans. Single and two-stage designs are available. Key Benefits Specially
- Air Flow Rate: 3,000 to 250,000 SCFM
- Static Pressure: 3.4999999999999996 to 18 in H2O
- Maximum Diameter (Fan or Blower Wheel): 24 to 148 inch
- Design: Axial
-
-
Supplier: Allied Electronics, Inc.
Description: Dual voltage fans are the perfect solution for manufacturers that ship products internationally. Configure for use with 110 or 220 V.
-
Supplier: Allied Electronics, Inc.
Description: Dual voltage fans are the perfect solution for manufacturers that ship products internationally. Configure for use with 110 or 220 V.
-
Supplier: Allied Electronics, Inc.
Description: Dual voltage fans are the perfect solution for manufacturers that ship products internationally. Configure for use with 110 or 220 V.
-
Supplier: ASTM International
Description: 1.1 This guide is intended to provide a simple and consistent procedure for the in-situ field measurement of in-duct sound pressure levels in large low pressure industrial air ducts, such as for gas turbines or fans, where considerations such as flow velocity, turbulence or temperature
-
Supplier: International Thermal Systems LLC.
Description: equipment such as oil removal, filtration, blow-off, and chemical controls are also available. Each Industrial Monorail Washer System is tested for performance in function, accuracy, safety systems, and temperature uniformity. Our Technical Service Department provides international
- Machine Type: Complete Machine / Turnkey System, Degreasers, Hot Water Cleaning, Spray Washers
- Part Loading: Conveyor
- Source: Electric, Gas / Oil, Steam
- Machine Mounting: Floor / Skid
-
Description: Industrial energy systems channel fuels and power into a variety of energy types such as steam, direct heat, hot fluids and gases, and shaft power for compressors, fans, pumps, and other machine-driven equipment. All of these processes impact the environment and are impacted by
-
Supplier: SIE Computing Solutions, Inc.
Description: CD-ROM, and a 2.5” horizontal internal hard drive bay behind a latchable door. The passive backplane system comes with either a 150-watt AC or 250-watt –48vDC ATX auto-select power supply. A positive pressure cooling scheme (with low profile CPU heat sink/fan, four 4cfm fans, filter
- Speed: 600 MHz
- RAM: 0.064 GB
- Operating System: Linux, Microsoft®
- Features: Other
-
Supplier: Kaeser Compressors, Inc.
Description: international and domestic performance and safety standards, and are available in both STC (wye-delta start) and SFC (Variable Frequency Drive) versions. Sigma profile blower airends The high-efficiency blower airends combine a wide control range with near constant specific power. Equipped
- Air Flow Rate: 448 to 2,542 SCFM
- Environment: Clean Air / Gas
- Product Form: Packaged (Complete System)
- Applications / Use: Pressure / Pressurization Blower
-
Supplier: Marposs Corp
Description: DESCRIPTION The E9066T Fanless Industrial PC is an industrial computer that provides gauging applications with a host of built-in features for Data Collection, Industrial Control, Production and Factory Automation. Its industrial-grade design can withstand the abuse of
- Operating System: Microsoft®
- General Features: Touch Screen
-
Description: battery-operated appliances. Examples of the types of fans that this standard is applicable to are - ceiling fans; - duct fans; - infant fans; - partition fans; - pedestal fans; - table fans. This standard also applies to separate controls supplied
-
Description: table fans, – pedestal fans, – ceiling fans, – bladeless fans, – wall bracket fans, – ceiling bracket fans, – louver fans, – tower fans, – ventilating and partition ventilating fans. This standard does not apply to: – fans that
-
Supplier: ASTM International
Description: 1.1 This practice provides guidelines for acoustic emission (AE) examinations of fiberglass reinforced plastic (FRP) fan blades of the type used in industrial cooling towers and heat exchangers. 1.2 This practice uses simulated service loading to determine structural integrity. 1.3
-
Supplier: Pfannenberg
Description: Highest Quality Fans German manufactured fans that exceed industry standards for quality, performance and service life. Highest System Airflow Compared to Competitors Filter Fans The design of the louvers supports the greatest airflow while further protecting against airborne
- Maximum Air Flow: 206 SCFM
- Maximum Sound Level: 67 dbA
- Nominal Power: 24 to 29 watts
- Thickness: 4.92 inch
-
Supplier: Pfannenberg
Description: System The patented fastening system allows for fast installation (possible to install in seconds) and easy removal reducing MTTR. Highest Quality Fans German manufactured fans that exceed industry standards for quality, performance and service life. Highest System Airflow Compared to
- Maximum Air Flow: 155 SCFM
- Maximum Sound Level: 42 to 46 dbA
- Nominal Power: 12 to 40 watts
- Thickness: 4.69 inch
-
Supplier: CSA Group
Description: safety of electric fans for household and similar purposes, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other appliances. NOTE 101 Examples of fans that are within the scope of this standard are ceiling fans; duct fans;
-
Description: applies to electric fan heaters, designed for placing on the floor, table or counter, etc., or for mounting. This document does not apply to: - electric storage room heaters; - room humidifiers; - room dehumidifiers; - air cleaners; - heaters designed exclusively for industrial
-
Supplier: Visual Sound, Inc.
Description: Video Furniture International, Inc. VFI CR3000EX is a minimalist design tech-credenza designed for business conference room environments. Featuring three rack bays with twelve rack spaces each and a dedicated heat exhaust fan per bay. Innovative hidden lock design allows for a seamless
- Length: 24 inch
- Width: 63.625 inch
- Features: Industrial
-
Supplier: Pfannenberg
Description: Compared to Competitors Filter Fans The design of the louvers supports the greatest airflow while further protecting against airborne dust and dirt. Globally Compatible ERP compliant to meet European efficiency directives. Units also comply with additional national and international
- Length: 12.6 inch
- Height: 12.6 inch
- Width / Ring Size: 1.8 inch
- Features: EMI / RFI Protection
-
Supplier: Pfannenberg
Description: Airflow Compared to Competitors Filter Fans The design of the louvers supports the greatest airflow while further protecting against airborne dust and dirt. Globally Compatible ERP compliant to meet European efficiency directives. Units also comply with additional national and
- Length: 7.95 inch
- Height: 7.95 inch
- Width / Ring Size: 1.57 inch
- Features: EMI / RFI Protection
-
Supplier: Xylem Applied Water Systems
Description: provide higher air flow, lower amp draw, and quieter operation than standard blowers. For International & US Markets. Efficient high-volume air flow Quiet operation Low amp draw Slip-on inlet and outlet ducting connections Sealed motor shaft for moisture protection Corrosion resistant
- Air Flow Rate: 135 SCFM
- Maximum Diameter (Fan or Blower Wheel): 5.25 inch
- Design: Axial
- Environment: Clean Air / Gas
-
Supplier: Aggreko
Description: 500,000 BTU indirect heaters Clean, Safe, Economical, High Capacity Heating anywhere you want it. Features Stainless steel heat exchanger Easy switch-over from propane to natural gas International ETL approval Quiet operation Easy mobility Benefits Clean burning flame retention burner - clean
- Maximum Air Flow: 2,500 SCFM
- Heater Type: Air Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: TRAY / 9999V NOT/AVAILABLEA DIGITAL CIC Product overview: IRMCK311TY from International Rectifier is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers
- Operating Temperature: -40 C
-
Supplier: Aggreko
Description: 350,000 BTU Indirect Heater Clean, safe and reliable portable vented heaters - wherever you need it - indoors or out. Features 409 stainless steel heat exchanger Easy switchover from propane to natural gas International ETL approval High efficiency burner & heat exchanger Quiet operation Easy
- Maximum Air Flow: 2,500 SCFM
- Heater Type: Air Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Alfa Laval Inc.
Description: protection against harsh environments. All ABT units are fitted with an adiabatic booster section that can be used to pre-cool incoming air on hotter days. A wide range of heat exchanger configurations is available to maintain precise cooling conditions, no matter the climate. Fans Up to 20
- Maximum Working Pressure: 130.53393 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Aluminum, Copper
- Application / Industry: Electronics / Power Supply Cooling, Food and Beverage Processing, HVAC, Power Generation
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Sensorless Motor Driver 1.8V/3.3V 100-Pin PQFP T/R Product overview: IRMCF312TR from International Rectifier is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers
- Supply Voltage (DC): 3.6 volts
- Operating Temperature: -40 C
-
Supplier: International Thermal Systems LLC.
Description: and release rate from the product. Approaching each project as a partnership, the goal of our Engineering Staff is to share the customer’s vision to produce the best Calcining Oven solution for the thermal processing application. Each Industrial Oven project undergoes a comprehensive
- Temperature Range: 1,200 F
- Atmosphere: Air / Oxidizing, Inert
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane
- External: Continuous (Convey, Shuttle)
-
Supplier: International Thermal Systems LLC.
Description: a thermal degreasing process. Approaching each project as a partnership, the goal of our Engineering Staff is to share the customer’s vision to produce the best Thermal Degreasing Oven solution for the thermal processing application. Each Industrial Oven project undergoes a comprehensive
- Temperature Range: 750 F
- Atmosphere: Air / Oxidizing, Inert
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane
- External: Continuous (Convey, Shuttle)
-
Supplier: International Thermal Systems LLC.
Description: Each Industrial Oven project undergoes a comprehensive evaluation of every production requirement. The assessment includes areas such as production goals, part configuration and construction, part mass, temperature profile, and facility location or elevation. Each Drying Oven is tested for
- Temperature Range: 500 F
- Atmosphere: Air / Oxidizing, Inert
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
- External: Continuous (Convey, Shuttle)
-
Description: Our XLP2 Evaporative Condensers are forced draft style industrial condensers that combine low energy consumption with easy maintenance access for a one-of-a-kind system. This super-efficient evaporative condenser minimizes energy consumption by providing lower condensing temperatures through
- Refrigerant Capacity: 87 to 1,432 tons
- Application: Building, Refrigeration
- Type: HVAC Condensing Unit
-
Supplier: Sonic-Shield
Description: Soundlag™ NL-QGW is a high-performance composite acoustic lagging product consisting of an aluminum foil faced, mass-loaded, flexible vinyl noise barrier laminated to a quilted glass-wool decoupling layer. The product was developed to reduce noise break-out from pipes, valves, fan housings
- Features: Flameproof
- Description: Pipe / Duct Lagging
-
Supplier: Caterpillar Oil & Gas
Description: breakers and mountings Cooling System Dry charge coolant conditioners Thermostat housing Coolant level sensor Radiator Suction fans and blower fans Fan adapters Fan drives Emissions IMO certifications Exhaust System Elbows Mufflers Fuel Systems Electric fuel priming pump
- Horse Power: 800 to 1,110 HP
- Displacement: 32.118619687173506 liters
- Length: 76.18 inch
- Width: 56.34 inch
-
Supplier: Snecma
Description: industrial capacity, notably by building two new dedicated facilities for the production of 3D RTM composite parts. Snecma is also able to draw on the unique expertise of its teams as well as the suppliers in its international supply chain, and has established high-added-value
- Application: Aviation
- Engine Type: Internal Combustion
- Fuel Type: Jet Fuel
Find Suppliers by Category Top
Featured Products Top
-
Qualtek AC centrifugal fans are commonly used in HVAC systems, air handling units, and industrial applications where high airflow rates and static pressures are required. They are typically more powerful and efficient than AC axial fans and are better suited for applications that require (read more)
Browse Fans and Blowers (industrial) Datasheets for Qualtek Electronics Corp. -
New York Blower's custom-engineered products are designed to exacting specifications. Designs meet specific flow, pressure, temperature, leak integrity, and configuration requirements. Specialty areas include: Configurations - choices range from fan wheels mounted directly on motor (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
+ inspection processes under a zero-defect quality management system Products widely used in personal care, medical devices, precision instruments, robotics, automobiles, and security, serving both domestic and international markets Get in Touch Contact Constar today to discuss customized lead wires, coils, and drivers for your ventilator or blower application. (read more)
Browse Fans and Blowers (industrial) Datasheets for Constar Motion Co., Ltd -
TREATMENT PLANTS Aerzener Maschinenfabrik is an internationally leading supplier in the field of wastewater treatment. For more than 150 years, we have accompanied operators of wastewater treatment plants and industrial partners with innovative solutions and can rightly claim: We (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
certified by the Air Movement and Control Association International (AMCA). The air performance of 500-mm high-efficiency backward curved EC fan module has been AMCA certified. The AMCA-certified fan module is powered by an ErP 2015 compliant 3.3 kW EC motor and delivers up to 7500 CFM of (read more)
Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA -
. These fans are RoHS compliant and are available to customers in various voltages in accordance with international standards. Centrifugal fans Centrifugal fans receive air parallel to the axis of rotation but expel the air perpendicular to the axis of rotation through a housing. This (read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc. -
The use of biogas as an energy source will considerably help achieve the environmental objectives set nationally and internationally; be that reducing reliance on nuclear energy or the reduction of CO2 emissions. Specially designed for the biogas market, AERZEN biogas blowers of series GM ensure (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
Delta Blower GM3S ... GM50L The use of biogas as an energy source will considerably help achieve the environmental objectives set nationally and internationally; be that reducing reliance on nuclear energy or the reduction of CO2 emissions. Specially designed for the biogas market (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
internationally; be that reducing reliance on nuclear energy or the reduction of CO2 emissions. Specially designed for the biogas market, AERZEN biogas blowers of series GM ensure ultimate reliability and efficiency. The advantages of AERZEN Biogas Packaged Unit at a glance: (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
diverse application needs, we offer a number of DC centrifugal, axial, inline duct, and box fans in a variety of different voltages. All of our DC fans are compliant with the Restriction of Hazardous Substance (RoHS) Directive and meet strict international safety standards. AC Fans (read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc.
Conduct Research Top
-
Industrial Fans for the Rumble of Railways
The railway transportation industry has numerous applications for cooling fans. Although fans are fundamentally selected on the basis of volumetric air flow, static pressure and size, numerous other factors must be considered for railway applications. This article reviews some of the applications
-
An Introduction to Fan Acoustics
Fan Acoustics is an important consideration in the industrial environment and with commercial ventilation systems. The sound generated by some fans can be a potential hazard to. personnel in close proximity to the fan, and the sound can be transmitted, via the ductwork connected to the fan, to all
-
Fans for Wind: Industrial Solutions for Alternative Energy
Wind turbines that are used for power generation have numerous applications for cooling fans. Although fans are fundamentally selected on the basis of volumetric air flow, static pressure and size, numerous other factors must be considered for wind turbine applications. This article reviews some
-
Common Questions About Intelligent Motor Controls
Automation technology has improved by leaps and bounds recently, allowing manufacturers to more efficiently cut expenses and avoid maintenance delays. In the industrial fan and blower field, recent advances have allowed facility managers a greater degree of automation ability over their brushless
-
Increasing Fan Performance
Industrial processes and plant-ventilation systems often need more air than originally designed. Increased production requirements, process changes, and facility renovations are a. few of the major reasons. Additionally, the lack of adequate maintenance over time can negatively impact system
-
An Integrated Fan Speed Control Solution Can Lower System Costs, Reduce Acoustic Noise, Power Consumption and Enhance System Reliability
Less than six years ago, thermal cooling in the electronics arena was mainly an issue for highperformance, high-end applications, such as, military, aerospace and large-scale industrial and medical applications. Outside these sectors, thermal cooling was just a premature notion. In the short span
-
Key Thermal Design Ingredients for Industrial-grade Computers (.pdf)
One of the greatest challenges for industrial computing manufacturers is to deliver products that meet industrial standards and operate in harsh environments. This challenge is made even greater due to the fact that industrial users prefer the reliability of devices that do not use fans and cables
-
Things You Need to Know About Cooling Fans
The question of how to provide the best cooling for industrial applications has been around since the earliest days of the industrial revolution. When equipment is functioning at a high level, it often produces heat that needs to be dissipated, and today, facilities are using systems that are more
-
Integrating Fan Control with Advanced Telecom Computing Architecture (ATCA)
AdvancedTCA, ATCA (Advanced Telecom Computing Architecture) is the latest standard for carrier grade switching systems developed by the PICMG (PCI Industrial Computers Manufacturers Group) organization.
-
Energy-Saving Potential of Solid-State AC Drives in VAV Systems
Centrifugal fans are used on many industrial and commercial applications. Many of these fans are operated at fixed speeds, but could provide energy savings through adjustable speed operation. Reviewing the affinity laws for centrifugal fans and a typical operating cycle for a centrifugal
-
MICRO AIR RP8-12 (96 Cartridge Collector) on a Large Blasting Room
through a common fan. As with any blasting application, Reed Industrial was worried about long term abrasion of the dust collector and asked. Micro Air to collaborate on some customized abrasion resistant intake plenums.
-
Lower Your Operating Costs with Variable Frequency Drives
Variable frequency drives (VFD) are reliable electronic devices that control three-phase electric motor speed. They are used in building automation, industrial, pumping, agricultural, irrigation, and water/wastewater applications to control the speed of fans and pumps in various systems
-
Bearing Assembly Solution Solves Vexing Noise Issue
An industrial sweeper OEM was encountering a subtle noise variation within a fan assembly. The occasional noise vexed engineers so their design engineer reached out to CCTY Bearing for help. After taking a detailed look at the bearings, shafts Bearing†TMs engineers determined the assembly method
More Information Top
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
7.5 HP INTERNATIONAL INDUSTRIAL FAN BLOWER, MODEL .
-
Federal Equipment Company | Process Blowers
… For Sale 25HP TUTHILL VACUUM SKID MODEL 5009-21R3N Contact Federal Equipment Request A Quote 30863471 For Sale 10 HP GARDNER DENVER BLOWER Contact Federal Equipment Request A Quote 30863472 For Sale 7.5 HP INTERNATIONAL INDUSTRIAL FAN BLOWER, MODEL T60/12, C/S …
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
7.5 HP INTERNATIONAL INDUSTRIAL FAN BLOWER, MODEL .
Indicates content that may require registration and/or purchase.