-
Supplier: CE+T Power
Description: NOVA the ideal solution for ICT rack integration, 230VAC and 48VDC inputs are converted to provide reliable and stabilized 230VAC full sinus from the 2 sources. Wide AC input voltage range : 150VAC – 265VAC No need of external static Switch (all STS functions included in each module) High power
- DC Input Voltage: 40 to 60 volts
- DC Input Current: 12.5 amps
- Input Frequency: 47 to 63 Hz
- AC Output Voltage: 230 volts
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: power supplies, inverters, medical equipment, automatic control equipment, home appliances, audio amplifier, radios, CCTV security, broadcasting system, telecommunications
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 6 to 45 volts
- Other Transformer Types / Applications: Industrial Control Transformer
- Category: Signal / RF Transformer
-
Supplier: Allied Electronics, Inc.
Description: Features: True Sine Wave Output (THD <3%) High Surge Power Up to 400 W High Efficiency Up to 88% Fanless Design, Cooling By Free Air Convention Built-In Remote ON-OFF Control Front Panel Indicator for Operation Status Power ON-OFF Switch Battery Low Alarm and Shutdown Protection Over Voltage, Over
-
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: appliances, medical devices, inverters, power supplies, UPS, audio equipment, etc.
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 240 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: SEC America, LLC
Description: Model SSV 1000-12 is a high efficiency inverter which converts 12 Volts DC to 1000 Watts of pure sine wave AC power at 120 Volts, 60 Hz. Features include built-in electronic GFCI, overload protection, low battery alarm / shut down, low idle power draw of less than 0.85 Amps. AC power is
- DC Input Voltage: 10 to 15 volts
- DC Input Current: 1.8 amps
- AC Output Voltage: 115 volts
- Output Frequency: 0.00006 MHz
-
Supplier: Newark, An Avnet Company
Description: DC-AC CONVERTER, 12VDC, 115VAC; Power Supply Approvals:ITE; Input Voltage Max:12V; No. of Outputs:1 Output; Output Voltage:115V; Output Power:1kW; Product Range:Freedom HF 1000 Series; Length:15.5mm; Width:9.5mm; Height:4.2mm RoHS Compliant: NA
-
Supplier: SCHURTER Inc
Description: Service Disconnector Energy Storage System/ BESS: Pack, Rack, PCS, Section, Module, PDU Power conversion devices (UPS, inverter, rectifiers, drives) Industrial equipment (heaters, welding, metal etc. equipment)
- Voltage Rating: 1,250 volts
- Current Rating: 1,100 amps
- Rated Breaking Capacity: 50,000 amps
- Operating Temperature: -40 C
-
Supplier: Mersen
Description: loading and lower watts loss. A50QS is today’s best choice for the protection of dynamic solid state equipment such as motor drives, inverters, UPS, etc. Features Lowest I2t for greatest protection of semiconductor circuits Low watts loss for cooler operation Superior cycling ability gives an
- Voltage Rating: 500 volts
- Current Rating: 1,200 amps
- Rated Breaking Capacity: 50,000 amps
- Operating Temperature: 80 C
-
Supplier: Mersen
Description: replacement. Features Low I2t minimizes damage to protected components on short circuit Controlled arc voltage reduces stress to circuit components during fuse clearing Choice of mounting types helps in equipment design Applications Protection of 700V or less DC drives, UPS, inverters,
- Voltage Rating: 700 volts
- Current Rating: 1,200 amps
- Rated Breaking Capacity: 50,000 amps
- Operating Temperature: 80 C
-
Supplier: Nova Electric
Description: are powered by our inverters! Trolley Applications: Nova has supplied specialized inverters for many custom Trolley Applications. In addition to our other custom designs, we have designed and built special inverters modified to accept 900 VDC continuous input at the customer's
- AC Output Voltage: 220 volts
- Output Frequency: 0.00005 MHz
-
Supplier: Radwell International
Description: INVERTER, 1000VA, 250VAC ISOLATED INPUT, 200-400VDC RANGE, HARDWIRED OUTPUT 115VAC/60HZ. FREE 2 YEAR RADWELL WARRANTY
- Features: DC/AC Inverter
-
DC-AC Inverters - Inverter; Power Type of Inverter; 150 W; 120; 12; 1; AC; 3 ft. (Input) -- 70101728Supplier: Allied Electronics, Inc.
Description: Commercial⁄Medical Linear Power Supply, 100⁄120⁄240 VAC Input Voltage Types PV150 and PV375 include a cigarette lighter plug and replaceable external fuses. Type PV375 includes a cooling fan. Types PV150-PV600 fit easily in briefcase, toolbox or glove compartment. Types PV600, PV1000HF, PV1800HF
-
Supplier: Unipower, LLC
Description: Features and Options Up to 12.5kVA Output 10kVA Output 4+1 Redundant 115 VAC Out at 110A 230 VAC Out at 55A Low Distortion 50 or 60Hz Sine Wave 23” Shelf Holds Five Inverter Modules Hot-Swap Replacement in Shelf Five Mounting Positions High: 8.5” 42 to 56 VDC Input Circuit Breaker Input &
- DC Input Voltage: 42 to 56 volts
- AC Output Voltage: 115 volts
- Output Frequency: 0.00006 MHz
- Features: DC/AC Inverter, Hot Swappable
-
Supplier: Eagle Eye Power Solutions, LLC
Description: 48V DC, 20KVA-75KVA Cabinet The MIP inverter system is a 20 kVA to 75 kVA unit that operates at 48 VDC, accepting input of 120/240/208 VAC. This AC to DC inverter is designed to meet the diverse and changing requirements of today’s mission-critical loads. The Modular Inverter
- DC Input Voltage: 40 to 60 volts
- DC Input Current: 1.68 amps
- Input Frequency: 50 to 60 Hz
- AC Output Voltage: 90 to 130 volts
-
DC-AC Inverters - SABRE Series - Hot-Swap Inverter System -- SABRE Series - Hot-Swap Inverter SystemSupplier: Unipower, LLC
Description: Features and Options Hot-Swap Replacement in Shelves 19- or 23-Inch Rack Mounting 120 or 230VAC Output 50 or 60Hz Low Distortion Sine Wave 40.5 to 58 VDC Input 1000 or 1500 VA Module Output Scalable to 18kVA 10.5 VA per Cubic Inch Density Fully Isolated from Battery Input 90% Typical Efficiency DSP
- Features: DC/AC Inverter, Hot Swappable
-
Transformers - Plate & Filament Transformer 100 115 120 220 230 240 VAC to 6.3V 5V 12V 24V -- EIT021Supplier: Dongguan Yili Electronics Co., Ltd.
Description: appliances, medical devices, inverters, power supplies, UPS, audio equipment, etc.
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 240 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: appliances, medical devices, inverters, power supplies, UPS, audio equipment, etc.
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 240 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: Unipower, LLC
Description: UNIPOWER Telecom’s Sabre Lite Series INV1048 & INV1548 are 1000VA/800W and 1500VA/1200W, sine wave, hot-swap inverter modules which are available with a number of different compatible, two-unit 19-inch shelves. These shelves are 1RU high (1.75 inches) and provide various AC output
- AC Output Voltage: 120 volts
- Output Frequency: 0.00005 to 0.00006 MHz
- DC Output Power: 1,200 watts
- Features: DC/AC Inverter
-
Supplier: CE+T Power
Description: The TSI Bravo HC inverter system is specially designed to cater to air conditioning unit, typically in telecom shelters, or motor loads. The TSI Bravo HC is a single phase Inverter with two operational modes called Online mode (DC to AC) and EPC mode (AC to AC), providing conditioned
- DC Input Voltage: 40 to 60 volts
- DC Input Current: 56 to 84 amps
- Input Frequency: 50 to 60 Hz
- AC Output Voltage: 200 to 240 volts
-
Supplier: CE+T Power
Description: BRAVO is a compact and scalable modular inverter providing a pure sine wave AC supply. In conjunction with a DC Power system, it provides an excellent AC backup solution. It uses the latest inverter technology, providing superior energy efficiency in a compact size. The ECI technology
- DC Input Voltage: 40 to 60 volts
- DC Input Current: 52.3 amps
- Input Frequency: 47 to 63 Hz
- AC Output Voltage: 220 to 240 volts
-
Supplier: Unipower, LLC
Description: can be used for remote monitoring. SCIMITAR Series Inverters operate ‘on-line’, providing the locally generated clean AC to the output under normal conditions. An ‘off-line’ (UPS type) mode of operation where the inverter output is available as a back-up to the utility supply is
- DC Input Voltage: 24 volts
- AC Output Voltage: 230 volts
- DC Output Power: 800 watts
- Features: DC/AC Inverter
-
Supplier: PREMIUM S.A.
Description: The ODS-3000 is a single-phase sinewave 120Vac or 230Vac DC/AC inverter series that delivers up to 4000VA. Input and output signals are galvanic isolated and the output voltage can be adjusted via RS232 along with other parameters that can be monitored and controlled through an application
- DC Input Voltage: 24 to 110 volts
- AC Output Voltage: 120 to 230 volts
- AC Output Current: 15 to 52 amps
- AC Output Power: 3,000 VA
-
Supplier: Topex Battery Co., Ltd.
Description: protection(9.0~10.0V) * Over-temperature protection(Radiator of inverter: 65℃, lock) * Over-load protection(550~650W, lock) * Output short circuit protection(lock) Efficiency: ≥85% Vin=220Vac, Related Load Rated Frequency: 50±5% Hz Dimension: 383*205*266(L*W*H)mm Advantage: * Extremely
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 50 ampere-hr
- Operating Temperature: -4 to 149 F
- Width / Diameter: 8.0708705 inch
-
Supplier: Infineon Technologies AG
Description: multi-level inverter is based on 150 V OptiMOS™ 5 technology, which has low RDS(on) and Qrr. This hybrid enables reduction in size and weight for solar inverters, string inverters and general purpose inverters. The EVAL_4kVA_230VAC_5LINV evaluation board supports a
- Bus Width: 32-Bit
- Category: Development Board
- Features: Other
-
Supplier: Powerstar UPS Inc.
Description: software.Optional: Slot Interface for SNMP Network Web card PS9059- Ethernet 10/100 SNMP v1, v2c with Http interface as well as Microlink© software supplied LED status display with 5 LEDs showing % of load, and 5 LEDs showing % of battery charge Additional LEDS indicate Inverter ON, Fault, On
- Input Voltage Range: 82 to 147 volts
- Switchover Time: 0 ms
- Volt-Amp Rating: 0.5 to 1 kVA
- Watt Rating: 0.01 to 0.9000000000000016 kwatts
-
Supplier: ValueTronics International, Inc.
Description: response time, high accuracy and many output voltage and current combinations. Designed for the increasing demand of high power DC, ADG is ideal for testing EV’s motor/compressor, server power supply, fuse/circuit breaker/contactor, and PV inverter or can be used as a facility power or EMC
- DC Output Power: 50,000 watts
- Type: DC Power Supply
-
Supplier: Tripp Lite by Eaton
Description: kW output ratings for up to 25% more wattage capacity than common 0.8 - 0.9 power factor competing designs. Network-grade sine-wave AC output with 1% output voltage regulation and less than 1.5% output total harmonic distortion. Advanced IGBT inverter with Digital Signal Processor (DSP)
- Volt-Amp Rating: 90 kVA
- Watt Rating: 90.00000000000014 kwatts
- Maximum Input Current: 165 to 385 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Tripp Lite by Eaton
Description: kW output ratings for up to 25% more wattage capacity than common 0.8 - 0.9 power factor competing designs. Network-grade sine-wave AC output with 1% output voltage regulation and less than 1.5% output total harmonic distortion. Advanced IGBT inverter with Digital Signal Processor (DSP)
- Volt-Amp Rating: 60 kVA
- Watt Rating: 60 kwatts
- Maximum Input Current: 110 to 385 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Tripp Lite by Eaton
Description: kW output ratings for up to 25% more wattage capacity than common 0.8 - 0.9 power factor competing designs. Network-grade sine-wave AC output with 1% output voltage regulation and less than 1.5% output total harmonic distortion. Advanced IGBT inverter with Digital Signal Processor (DSP)
- Volt-Amp Rating: 30 kVA
- Watt Rating: 30 kwatts
- Maximum Input Current: 55 to 385 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Tripp Lite by Eaton
Description: wattage capacity than common 0.8 - 0.9 power factor competing designs. Network-grade sine-wave AC output with 1% output voltage regulation and less than 1.5% output total harmonic distortion. Advanced IGBT inverter with Digital Signal Processor (DSP) technology provides for less than 3% input
- Volt-Amp Rating: 210 kVA
- Watt Rating: 209.99999999999986 kwatts
- Maximum Input Current: 385 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, POSITION CONTROLLED INVERTER, 570 (680) VDC INPUT, 6.5 (6.0) AMP, 330 (400) VAC OUTPUT, THREE-PHASE, 0-1000 HZ OUTPUT FREQUENCY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PowerFlex 755T Drives, Air Cooled, Common Bus Inverter with DC Precharge (PowerFlex 755TM), Type 1/IP21, Floor Mount, LD - 1100HP (1102A), ND - 1000HP (980A), HD - 900HP (825A), 600 VAC, 3PH, Frame 9, Standard EMI Protection, Door Mounted HIM (20-750-C6S) & TotalFORCE Control
-
Supplier: Certex UK
Description: emergency stop built acc. to NEN 1010 Control box IP 66 with low voltage IP 65 pendant control built acc. to NEN 1010 Load limiter (required by CE for applications exceeding 1000 kg W.L.L.) Frequency inverter for variable speed control Wireless radio remote control systems Limit switches
- Load Capacity: 66,138.6 lbs
- Type: Hydraulic
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1049914-BTS141E3045ANTMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Auto Restart, Slew Rate Controlled Package: Bulk Standard Package: 1,000 Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type:
- Operating Temperature: -40 to 150 C
- Output Options: Inverting, Non-Inverting
-
Supplier: DRUM-MATES Inc.
Description: Powerful 1/2 hp, 115VAC/1PH motor, cap. 400 lbs/dry, 1000 lbs/liquid @ 10 Rpm For standard 22½” diameter steel drums; Ship Wt. 263 lbs Eliminate material transfer, clean-up, special vessels and special apparatus. Ensure product homogeneity. Mix, blend, or tumble. Using a roller or rotator with
- Equipment Type: Dumper / Tilter
Find Suppliers by Category Top
Featured Products Top
-
AC power. Key Specifications 1000VA, industrial quality DC-AC sine wave inverters; Output: 115Vac continuous at 60Hz or 400Hz, or 230Vac continuous at 50Hz; Input: 36Vdc, 48Vdc, 125Vdc, 250Vdc. 24Vdc input with derating to 750VA (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
The CSI 200-XX/24F3 and CSI 300-24/24FX series of rugged, high-performance DC-AC inverters are designed for 24Vac industrial applications. The units deliver 200VA and 300VA respectively. The industrial quality inverters use field-proven, microprocessor controlled high-frequency PWM (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
24V, 36V, 48V, 125V or 250Vdc. Other input and output voltages are available on request. High performance filters on the input and output ensure low noise; the input meets EN55032 Class A with wide margins. Key Specifications 1000VA pure sinusoidal output (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ CSH 500-F6 series of heavy-duty, high input voltage DC-AC sine wave inverters deliver 500VA pure sinewave output voltage. They convert 600Vdc industrial input voltage (450V to 800V operating range) to an isolated sine wave output of 115Vac continuous at 60Hz or (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
such as brick walls, plastic and wood. Key Specifications 1000W railway quality AC-DC sine wave inverter. Industrial version available; Input: 36V, 48V, 72V, 96V, 110Vdc with EN50155 input ranges. 24Vdc input derated to 750VA; Output: 115Vac (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
voltages up to 1000 VDC / 600 VAC for currents up to 16 A (UL). The operating range extends from -40 °C to +125 °C. The clips are made of brass and are available with nickel or tin plating. Designed for use in tight spaces, the CFO fuse clips provide for compactness of design in higher (read more)
Browse Fuse Holders Datasheets for SCHURTER Inc -
ABSOPULSE Electronics’ CTP 500-F7 & CTP 500-F7W series inverters convert DC power into three-phase pure sine wave AC power in rugged industrial environments. The 500VA inverters provide 208Vrms line-to-line 3-phase continuous at 60Hz or 400Hz. Outputs of 380Vrms or 400Vrms (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
, rectifiers, inverters, DC drives, UPS systems, and reduced voltage motor starters while maintaining operational continuity in demanding environments. With voltage ratings of 1000VAC and 1000VDC, current ratings from 25A to 500A, and a 50kA interrupting capacity (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
The CTP 6K-48/600-2X3U7 series modular DC-AC inverter system uses field-proven microprocessor-controlled technology to deliver up to 6,000VA output power with pure sine wave output voltage. The inverter delivers a 3-phase continuous output of 600Vrms (L-L) from a 48Vdc input, 42 (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
across the VC10 (1000V) product line. This certification breakdown is independently confirmed by UL Product iQ (File No. E356490), which lists the VC10 as a UL Recognized semiconductor fuse rated up to 1000VAC/1000VDC for current ratings of 0.1A through 32A (read more)
Browse Circuit Protection Components Datasheets for VICFUSE
More Information Top
-
Low power hybrid fuel cells and photovoltaic systems for stand alone applications
We can therefore define: Pt = average daily power required = 1000 W. Vac = AC working voltage = 220 V Vdc = DC working voltage= 48V A= working autonomy = 60 days. Typical installation is provided for in 6’ or 12 ’ metal containers to allow for further housing … To guarantee double power supply (DC and AC) from the system onwards, a 1600 VA power inverter (nominal power 2000 VA) with >90% efficiency has been inserted.
-
Distributed Energy Resources Interconnection Systems: Technology Review and Research Needs
Galaxy Series, Sinewave inverter 120, 220 , 115 VAC 12 –600 VDC 600 WATT CGL-SERIES 700–2,000 VA 1000 –2,500 VA .
-
Offline UPS Reference Design Using the dsPIC DSC (.pdf)
Inverter 220 V UPS Version Specifications 220 VAC ±10%, 50 Hz ±3 Hz DC Input 3 x 12 VDC (lead acid battery) UPS Output 1000 W/1000 VA , (1300VA - 2 seconds) Input Filtering .
-
AC DC Power Supplies / Current
General Purpose Inverters . The PWS1000R Series of rackmount power supplies provides 12 , 24 or 48 Volts DC at 1000 Watts of continuous power from a 110 or 220 Volt AC source. The 1260-22 switches currents up to 20A, AC or DC, and voltages up to 250 VDC or 250 VAC . Maximum power handling is 600WDC or 4800 VA per channel .
-
Applied Intelligent Control of Induction Motor Drives
… imask = 0x20E;{unmask IRQ2, s/w, SPORT1 interrupts} { IRQ2 used for tacho or resolver pulses } { s/w, SPORT1 used for debugger } ena sec_reg; ax0 = dm(Count_0s); ar = ax0 + 1; ay0 = 1000 ; af = ax0 - ay0; if … … cont4: call read_ADC; dm( Vdc ) = ar; call Vdc_HANDLING; { stator … … call enco; call Fuzzy; call Currentmc; call SINCURRENT; call Stcpi; CHECK_Vabc: SR1 = DM( Vac _as); MR1 = DM … … SR = ASHIFT MR1 BY 2 (HI); DM(Vac_cs) = SR1; RTS; { Limiting of the Va ,Vb and Vc … … weight network, 168–9 flux angle encoder, 170, 173, 176–7, 184, 187–90 flux equations, 12 flux increment, 111 … … constant, 256, 334, 336 integral operations, 203 intelligent control, 2–4, 6, 16–17, 19 inverter , 2, 6, 25 … … Simulink library, 37–8, 43–5, 48, 57, 62–3, 72, 77, 163–5, 188–92, 195, 206, 220 , 224, 230, 232 …
-
Technical development of equipment for rural electrification resulting from the lessons drawn from the Polynesian programmes of the eighties
… gnd existed First, all mral islands were to be supplied (average 300 inhabitants 1000 km from Tahiti … Radio-taperecorders,becomingpowerfulcar hi-fi 12 V DC Inside fluorescent compact lights, In remotearea Outside nightlights (against … Supply in 220 VAC all high efficiency equipments =z few items … French Polynesia Fluorescent tube lights are used in solar houses 12V and 24 VDC fluorecent lights was … 7-6 Small inverters ( 100VA-1 000 VA .
-
System identification with cross validation technique for modeling inverter of photovoltaic system
TABLE I PARAMETER OF INVERTER WITH CHANGE CONDITION Vdc Vac VA 12 220 1000 .
Indicates content that may require registration and/or purchase.