-
Supplier: Weidmuller
Description: Cable glands for professional use in industrial applications which meet the highest demands in terms of quality and safety. They are available made from polyamide, polystyrene and brass.
- Material: Brass
- Features: Cable & Wire
-
Supplier: Weidmuller
Description: An economical plastic cable gland, such as you often find in industrial applications. With their soft rubber seal, they offer a secure fit for the cable and a good IP protection degree (IP 54). In addition, the nickel-plated brass gives you good corrosion protection from
- Mounting Size: 0.1968505 to 1.8503947 inch
- Opening Diameter: 0.1968505 to 0.393701 inch
- Material: Brass
- Features: Cable & Wire
-
Supplier: Weidmuller
Description: Cable glands for professional use in industrial applications which meet the highest demands in terms of quality and safety. They are available made from polyamide, polystyrene and brass.
- Mounting Size: 0.25590565 to 1.7322844 inch
- Opening Diameter: 0.3149608 to 0.7086618 inch
- Features: Cable & Wire, Other
- Material: Nylon / Polyamide
-
-
Supplier: Newark, An Avnet Company
Description: CABLE GLAND PG 21 IP 65
-
Supplier: Newark, An Avnet Company
Description: CABLE GLAND PG 29 IP 65
-
Supplier: Newark, An Avnet Company
Description: CABLE GLAND PG 11 IP 65
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: High water protection IP68 (1bar / 30min) metal cable gland. Wide selection, for M6 ~ M50 and PG7 ~ PG16. Suitable for Φ2 mm ~ Φ42 mm cable. Protection class: IP68 1bar / 30min Operating temperature: -40℃ ~ +100℃ Compliant with EN50262 Ver. A
- Mounting Size: 0.2362206 to 1.968505 inch
- Number of Wires: 1 #
- Opening Diameter: 0.0787402 to 1.6535442 inch
- Temperature Range: -40 to 212 F
-
Supplier: Newark, An Avnet Company
Description: MEMBRANE CABLE GLAND M20, IP 65
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Split type sealing insert can protect cables with connector. Selectable from M25 and M32 thread size. Suitable for φ5mm~φ6.5mm and φ7.5mm~φ10.5mm cables. Color : Available from Black and Light gray Protection class : Equivalent to IP67 (In-house test) Operating temperature : -20℃~+80℃
- Mounting Size: 0.9842525 to 1.2598432 inch
- Number of Wires: 1 #
- Opening Diameter: 0.9842525 to 1.2598432 inch
- Temperature Range: -4 to 176 F
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Economical metal cable gland. Wide selection available from M12 ~ M32. Protection class: Equivalent to IP67* Operating temperature: -20°C ~ +80°C *In-house test 【Materials / Finish】 Cap・Connector・Lock Nut = Brass / Nickel plated Sealing Insert = TPE O-ring = NBR
- Mounting Size: 0.4724412 to 1.2598432 inch
- Number of Wires: 1 #
- Opening Diameter: 0.4724412 to 1.2598432 inch
- Temperature Range: -4 to 176 F
-
Supplier: RS Components, Ltd.
Description: cable gland IP66/IP67/IP69
- Opening Diameter: 0.7480319 to 1.1023628 inch
- Features: Cable & Wire, Other
- Material: Nylon / Polyamide
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Brass Cable Glands Product details Thread:Metric,,PG, G(PF), NPTMaterial: Brass with nickel plated for A.C. F parts. EPDM for seal and sealing washer. UL approved nylon PA66 for claws.Protection degree: IP68Working temperature: -40℃-100℃, short time up to 120℃. ( can be ordered
- Material: Brass
- Features: Cable & Wire
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Brass Cable Glands (S type) Product details Thread:Metric,,PG, G(PF), NPTMaterial: Brass with nickel plated for A.C. F parts. NBR for seal and sealing washer. UL approved nylon PA66 for claws.Protection degree: IP68Working temperature: -40℃-100℃, short time up to 120℃. ( can be ordered
- Material: Brass
- Features: Cable & Wire
-
Supplier: R. STAHL, Inc.
Description: Explosion protection type "increased safety" Degree of protection IP68 Ex e and Ex i versions As single or multi-cable entry Integrated plug (accessory) for closing unused cable entries Cable diameter ranges from 4 ... 48 mm Protective collar with sprayed-on sealing lip (up to
- Mounting Size: 0.4724412 to 2.4803163 inch
- Opening Diameter: 0.7086618 to 2.9527575 inch
- Temperature Range: -40 to 167 F
- Features: Cable & Wire, Other
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Stainless Steel Cable Glands Product details Thread:Metric,,PG, G(PF), NPTMaterial: (304/316) stainless steel for A.C. F parts. EPDM for seal and sealing washer. UL approved nylon PA66 for claws.Protection degree: IP68Working temperature: -40℃-100℃, short time up to 120℃. ( can be
- Features: Cable & Wire
- Material: Stainless Steel
-
Supplier: TE Connectivity
Description: (Recommended) (NEWTM) : 3 Other Average Air Flow for ∆P of 1 PSI (LPH) : 25 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Gland Product Type : Ventilated Cable Gland Number of Cable Entries : 1 Sealable : Yes Usage
- Features: Cable & Wire, Other
-
Supplier: Phoenix Mecano Inc.
Description: The POZ/MPOZ plastic cable gland is made of 15% glass-fiber reinforced polyamide. This petroleum and oil resistant cable gland, with an ingress protection rating of IP 65, has a built-in clamping cage that provides effective strain relief. Protection Classification: IP 65
- Mounting Size: 22.5 inch
- Number of Wires: 1 #
- Opening Diameter: 0.4724412 to 0.5511814 inch
- Number of Elements: 1 #
-
Supplier: icotek GmbH
Description: QVT is a circular split cable gland for quick and easy installation and sealing (IP54) of pre-terminated cables or complete cable harnesses. The QVT range is especially suitable for small machines, devices and instruments due to its extremly small structure. Advantages
- Opening Diameter: 0.1181103 to 0.5905515 inch
- Temperature Range: -22 to 212 F
- Features: Cable & Wire, Other
-
Supplier: Appleton Electric
Description: STRAIGHT TYPE NICKEL PLATED BRASS MATERIAL 2.382 INCH UNARMORED CABLE, TRAY/SHIPBOARD CABLE CABLE TYPE UL, CSA C22.2 APPROVAL NEMA 4X, IP66, IP67, IP68 ENCLOSURE 1/2 INCH THREAD SIZE -76 TO 212 DEG F OPERATING TEMPERATURE FLAME PROOF 0.63 INCH CABLE OUTER DIAMETER
- Opening Diameter: 0.63 inch
- Temperature Range: -76 to 212 F
- Material: Brass
- Features: Cable & Wire
-
Supplier: Mencom Corporation
Description: Mencom cable glands are easy to use and provide a good strain relief and water tight seal for round cables. The cable glands are rated up to IP 68 (comparable to NEMA 6P). The glands have a wide clamping range.
- Mounting Size: 1.34 to 1.73 inch
- Opening Diameter: 1.34 to 1.73 inch
- Material: Brass
- Features: Cable & Wire
-
Supplier: L-com, Inc.
Description: L-com offers a versatile solution for running RJ45 (8x8) connections into enclosures and panels. The CG series feature rubber gaskets and grommets to keep moisture and dust out of your critical LAN connections. These cable glands can be used for wired LAN applications as well as WiFi
- Features: Cable & Wire
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Weatherproof cable gland equipped with high ultraviolet and degradation resistant silicone sealing insert and O-ring. Recommended to use outdoors where waterproofing is critical. Wide selection, for M8 ~ M50, suitable for Φ1mm ~ Φ38 mm cable. IP67 protection class. Protection
- Mounting Size: 0.3149608 to 1.968505 inch
- Number of Wires: 1 #
- Opening Diameter: 0.0393701 to 1.4960638 inch
- Temperature Range: -4 to 176 F
-
Supplier: L-com, Inc.
Description: L-com offers a versatile solution for running RJ45 (8x8) connections into enclosures and panels. The CG series feature rubber gaskets and grommets to keep moisture and dust out of your critical LAN connections. These cable glands can be used for wired LAN applications as well as WiFi
- Features: Cable & Wire
-
Supplier: icotek Corp
Description: compact design, the QVT range is especially suitable for small machines, devices and instruments. The cable glands are easy to install. The prefabricated cable is placed into the slit grommet which is set into one of the gland halves. Depending on the size of the
- Number of Wires: 16 #
- Opening Diameter: 0.5905515 inch
- Temperature Range: -22 to 212 F
- Number of Elements: 16 #
-
Supplier: PHOENIX CONTACT USA
Description: Cable gland, shielded: no, cable diameter range: 6.5 mm ... 9.5 mm
- Features: Cable & Wire
-
Supplier: R. STAHL, Inc.
Description: Explosion protection type "increased safety" Degree of protection IP68 As single or multi-cable entry Integrated plug (accessory) for closing unused cable entries Cable diameter ranges from 4 ... 48 mm EMC with earthing cones Short connecting thread Long connecting thread The
- Mounting Size: 0.4724412 to 2.4803163 inch
- Opening Diameter: 0.2755907 to 1.8897648 inch
- Pressure Rating: 72.51885 psi
- Temperature Range: -40 to 167 F
-
Supplier: PHOENIX CONTACT USA
Description: Cable gland, shielded: no, cable diameter range: 6.5 mm ... 9.5 mm
- Features: Cable & Wire
-
Supplier: Davies Molding, LLC
Description: Features and Benefits ► Nylon cable gland provides excellent impact resistance and durability with full insulation. ► Protects enclosures against elements like water, dust and debris. ► Prevents cabling, wiring or tubing passing through from abrasion. ► Cable Gland
- Opening Diameter: 0.787402 inch
- Temperature Range: -22 to 248 F
- Features: Cable & Wire
- Material: Nylon / Polyamide
-
Supplier: Davies Molding, LLC
Description: Features and Benefits ► Nylon cable gland provides excellent impact resistance and durability with full insulation. ► Protects enclosures against elements like water, dust and debris. ► Prevents cabling, wiring or tubing passing through from abrasion. ► Cable Gland
- Temperature Range: -22 to 248 F
- Features: Cable & Wire
- Material: Nylon / Polyamide
-
Supplier: Davies Molding, LLC
Description: Features and Benefits ► Nylon cable gland provides excellent impact resistance and durability with full insulation. ► Protects enclosures against elements like water, dust and debris. ► Prevents cabling, wiring or tubing passing through from abrasion. ► Cable Gland
- Opening Diameter: 1.12204785 inch
- Temperature Range: -22 to 248 F
- Features: Cable & Wire
- Material: Nylon / Polyamide
-
Supplier: BARTEC
Description: The cable gland made of polyamide is used for inserting permanent cables and leads into electrical equipment with the increased safety “e“ type of explosion protection. The cable glands conform to the protection class IP 66/68. For intrinsically safe circuits the
- Features: Cable & Wire
-
Supplier: PHOENIX CONTACT USA
Description: Half screw connection Pg16, made of plastic, consisting of rubber seal with one hole and one pressure screw, for type 1 housings, cable [mm] 4 - 6.5
- Opening Diameter: 0.1574804 to 0.25590565 inch
- Temperature Range: 68 to 212 F
- Features: Cable & Wire
-
Supplier: Automation24, Inc.
Description: The splittable cable gland UNI Split Gland USG 22554 PC from Pflitsch in size M25 x 1.5 offers with a multitude of various applications the possibility to insert one or more pre-assembled cables through a single hole. Moreover, the splittable cable gland UNI
- Mounting Size: 0.9842525 inch
- Temperature Range: -4 to 176 F
- Features: Cable & Wire, Other
-
Supplier: Automation24, Inc.
Description: The splittable cable gland UNI Split Gland USG 22053 PC from Pflitsch in size M20 x 1.5 offers with a multitude of various applications the possibility to insert one or more pre-assembled cables through a single hole. Moreover, the splittable cable gland UNI
- Mounting Size: 0.787402 inch
- Temperature Range: -4 to 176 F
- Features: Cable & Wire, Other
-
Supplier: Galco Industrial Electronics
Description: HAZARDOUS NON ARM GLAND IP66/68 NI PL
- Features: Cable & Wire
Find Suppliers by Category Top
Featured Products Top
-
cable glands. Alpha Wire cable glands are designed to protect cables from the elements making them a good fit for harsh environment applications such as manufacturing, offshore platforms, electrical, shipyards and more. The cable glands are IP68 compliant to keep out dust, dirt, sand, water (read more)
Browse Protective Sleeving Datasheets for Heilind Electronics, Inc. -
-ratings. Key features IP66-rating provides protection from the ingress of water, fog, dust, sand, oil, salt, insects and other environmental contaminants; Diecast aluminum packages – robust, durable; I/O connectors: sealed cable glands or custom (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
. Stylish technoDISC (IP 66, IP 67) is based on a wristwatch shape. Long, curved sides complement the round central operating area, with two short flat sides for cable glands. Inside there are screw pillars in the base and lid for PCBs, mounting plates and assemblies. Lid retaining straps are available as (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
– safeguarding the electronics with IP 66 (IP 67 optional) ingress protection. ROLEC based technoDISC’s shape on a wristwatch, with a round recessed area on the lid for a membrane keypad or front plate. Two of the sides are flat to accommodate cable glands and interfaces. All the lid and mounting (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
sizes are compatible with other standard products. Accessories include ABS external mounting brackets (which can be turned by 90°), self-adhesive front plates, mounting plates, external hinges, case feet, cable glands and supporting DIN rails for series terminals. Only the mounting (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
, and sales of waterproof and ventilation solutions, including breather plugs, pressure relief valves, ventilation cable glands, and battery pack exproof valves. 1,000+ product types available for selection Manufacturing facilities in Dongguan, Guangdong, with offices in (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
ROLEC’s technoBOX plastic enclosures can now be specified with accessories including front plates, hinges, case feet, mounting plates, supporting rails, cable glands, and external mounting brackets (that can be rotated by 90°). Smart, robust technoBOX (IP 66) is ROLEC’s (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
total of 24 different selectable sizes in 2 colour types can be chosen from. Optional accessories to compliment the enclosure range from pole mount brackets to cable glands and protective vents. By utilizing our customization services, you can customize the enclosure (read more)
Browse Electronic and Instrument Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
include a key lock for the lid; a security kit for fitting lead tags; security pin and rubber feet. ROLEC offers customizing services include CNC milling and drilling, silk-screen and tampo printing of legends and logos, RFI/EMI shielding, assembly of cable glands and other components. (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
7035). Custom colors are available on request. Accessories include mounting plates and cable glands. ROLEC can supply commandCASE fully customized with CNC machining, printing/engraving of legends and logos, RFI/EMI shielding, and assembly. VIEW COMMANDCASE RANGE HERE >> (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc.
More Information Top
-
Extended temperature tuning of an external cavity diode laser
It passes through the die-cast aluminum enclosure via standard IP65 cable glands .
-
http://www.sartorius.com/fileadmin/fm-dam/sartorius_media/Industrial_Weighing/Brochures/English/CATA-Weigh_Detect_Control-e.pdf
– Two different application levels – Stainless steel housing – IP65 with cable glands – Backlit LCD; keys with positive click action and high-contrast labeling .
-
Intelligent Electrical Drive for Shut-Off and Control Valves
Enclosure IP65 , three cable glands IP67, five cable glands IP68, five cable glands .
-
CR4 - Thread: Certified Cable Conduit and Gland Assembly
I'm looking for a certified IP65 rated flexible cable conduit and gland assembly to use between an electric motor terminal box and a fan casing terminal box.
-
http://www05.abb.com/global/scot/scot201.nsf/veritydisplay/22f0b2e71d259527c1256d280040ff2b/$File/en_cfb_pdp_um_1.pdf
Enclosure: Cast aluminium, dimensions 124 × 79 × 42 mm (without cable glands ) Degree of Protection: IP65 .
-
http://www.automation.siemens.com/sc-static/catalogs/catalog/pi/FI01/en/FI01_en_kap03.pdf
Article No. FUS060, 230 V, HART, Metric cable glands Transmitter for remote connection IP65 (NEMA 4 .
-
http://www05.abb.com/global/scot/scot209.nsf/veritydisplay/b6c34e5e1c4cac7ac125784d003ef83e/$file/1scc340009c0201.pdf
B-flanges for cable entries, metallic, compression glands , IP65 .
-
Enclosures For Electrical Junctions and Components
The enclosures offer IP65 sealing when used with suitable cable entries or glands and have smooth walls making them ideal for wash down environments such as food production and outdoor exposure.
-
http://www.sartorius.com/fileadmin/fm-dam/DDM/Industrial-Weighing/Manuals/English/YDO/MAN-YDO...-C..._YDO...SW...-p.pdf
§ IP65 protection: Use the appropriate connecting cable with a cable gland designed for the interface module in question (see “Accessories“).
-
new products
P.1491 incorporates a P.1481 analogue to digital converter mounted in a hosepmf ABS housingofferingprotectionto IP65 ; 5 to 7 mm diameter input and output cables are sealed by M13 glands on the underside.
Indicates content that may require registration and/or purchase.