-
Supplier: Radwell International
Description: ROTARY CAM SWITCH, 20 AMP, IP20, ON-OFF SWITCH 90 DEGREE, 1 POLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: VAST STOCK CO., LIMITED
Description: Rotary Switches ROT IP65 SEALED PCB 1POL 12POS MET
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: switches, toggle switches and rotary switches against external degradation due to gaseous or fluid pressure, dust, dirt, oil, wind, chemicals or moisture. Switches lacking our protective coverings are likely to rapidly become ineffective as a result of corrosion
- Features: EMI / RFI Shielded, Rated for Military Applications (MIL-SPEC)
- Boot Style: Full Boot
- Switch Configuration: Rotary
-
-
Supplier: Newark, An Avnet Company
Description: SWITCH, ROTARY, HEX, STOP, IP65; No. of Switch Positions:16 Position; No. of Poles:-; Angle of Throw:22.5°; Contact Current AC Max:150mA; Contact Voltage AC Max:50V; Product Range:-; Illumination:Non Illuminated; Contact Current DC RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1339701-MA00L1NCQF Category: Switches - Rotary Switches Series: M Number of Positions: 10 Termination Style: PC Pin Features: IP67 - Dust Tight, Waterproof Contact Finish: Silver Package: Tray Contact Material: Copper Alloy Voltage Rating - AC: 125 V
-
Supplier: POSITAL B.V.
Description: POSITAL EtherNet/IP absolute rotary encoders have the performance and flexibility to meet the needs of the ever changing industrial automation field. Installation is simplified by an integrated switch to support daisy-chain (line) or tree structure. Designed to interface well with Rockwell
- Maximum Angular Measurement: 0.02 to 1,073,741,824 degrees
- Mechanical Range: 0.02 to 1,073,741,824 degrees
- Accuracy: 0.000000002 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Supplier: POSITAL B.V.
Description: POSITAL EtherNet/IP absolute rotary encoders have the performance and flexibility to meet the needs of the ever changing industrial automation field. Installation is simplified by an integrated switch to support daisy-chain (line) or tree structure. Designed to interface well with Rockwell
- Maximum Angular Measurement: 0.02 to 1,073,741,824 degrees
- Mechanical Range: 0.02 to 1,073,741,824 degrees
- Accuracy: 0.000000002 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Supplier: OTTO Controls
Description: lighted rotary switch which snaps into a 1.475” x 0.875” industry standard rocker switch panel opening. The rotary knob snaps onto a shaft and can be installed by the panel builder for those desiring that flexibility. The R2 rotary switch provides up to three positions in all
- Mechanical Life: 100,000 cycles
- Maximum AC Voltage Rating: 1,000 volts
- Operating Temperature: -40 to 185 F
- Actuator Material: Plastic
-
Supplier: Newark, An Avnet Company
Description: ROTARY SWITCH, 2P, 0.35A, 125V, 30DEG ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: ROTARY SWITCH, 1P, 0.35A, 125V, 30DEG ROHS COMPLIANT: YES
-
Supplier: POSITAL B.V.
Description: POSITAL EtherNet/IP absolute rotary encoders have the performance and flexibility to meet the needs of the ever changing industrial automation field. Installation is simplified by an integrated switch to support daisy-chain (line) or tree structure. Designed to interface well with Rockwell
- Maximum Angular Measurement: 0.02 to 1,073,741,824 degrees
- Mechanical Range: 0.02 to 1,073,741,824 degrees
- Accuracy: 0.000000002 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Supplier: Powell Electronics, Inc.
Description: INDUSTRIAL LIMIT SWITCHES
- Features: Rotary Limit Switch
-
Supplier: New Yorker Electronics Co., Inc.
Description: ROTARY DIP, 150mA, BCD, PC Pin, IP67
- Max Current Rating: 0.15 amps
- Features: Dustproof, Weather resistant or waterproof
- Terminal Type: Straight PC Pins
-
Supplier: RS Components, Ltd.
Description: WS-ROSV Rotary Switch IP67 SMT 16 Pos 42
-
Supplier: Acme Chip Technology Co., Limited
Description: LIMIT SWITCH, 9007C, FULL BODY
- Maximum AC Voltage Rating: 250 volts
- Operating Temperature: -29 to 85 C
- Features: Other, Rotary Limit Switch
-
Supplier: Hubbell Incorporated
Description: NON FUSIBLE TYPE ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC 3 PHASE VOLTAGE RATING BASE MOUNTING NEMA 4X, IP65 ENCLOSURE 60 AMPERE CURRENT RATING 10 HP AT 240 VAC 3 PHASE, 25 HP AT 480 VAC 3 PHASE, 30 HP AT 600 VAC 3 PHASE POWER RATING 3 POLE(S) 14 TO 4 AWG CONDUCTOR SIZE ROTARY
- Current Rating: 60 amps
- Poles: 3 Poles
- Power: AC
- Approvals: CSA Mark, UL
-
Supplier: RAFI GmbH & Co. KG
Description: LUMOTAST 75 illuminated pushbuttons and signal lamps have been in use for decades. They are the most successful mono-switches in RAFI history. The wide range of collar shapes in classic design and the established terminal and legending concept make the LUMOTAST 75 series one of your most
- Angle Between Positions: 90 degrees
- Mechanical Life: 50,000 cycles
- Maximum Current Rating: 4 amps
- Maximum AC Voltage Rating: 250 volts
-
Supplier: Win Source Electronics
Description: Category: Switch Win Source Part Number: 1387957-CISCO BIG-IP1600 - F5 NETWORK BIG-IP 1600 TRAFFIC MANAGER Manufacturer: CISCO
-
Supplier: Newark, An Avnet Company
Description: ACTUATOR, LIMIT SWITCH, ROTARY; For Use With:Schneider OsiSense XC Series XCKT, XCMD, XCKP & XCKD Limit Switches; IP / NEMA Rating:-; Product Range:OsiSense XC Series
-
Description: SWITCH SNAP ACTION SPDT 15A 125V
- Maximum Current Rating: 15 amps
- Maximum DC Voltage Rating: 125 volts
- Features: Linear Limit Switch, Other
- Switch Configuration: Single Pole, Double Throw (SPDT)
-
Supplier: DigiKey
Description: Switch SPDT Chassis Mount
- Maximum Current Rating: 0.5 to 15 amps
- Operating Temperature: -18 to 149 C
- Contact Type: Momentary Contact
- Features: Other, Rotary Limit Switch
-
Supplier: Littelfuse, Inc.
Description: and is protected against dust and debris as well as water splashes to IP54 standards.This model of the manual battery switch (08080900) has single-pole, double-throw (SPDT) circuitry and a rotary knob. SPDT circuitry enables use as an automotive or marine battery selector switch Rotary
- Current Rating: 300 amps
- Operating Voltage: 12 volts
- Power: DC
- Features: Other
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH EX Series switches feature the smallest UL-listed housings available for use in hazardous locations. The EX Series switch cavity is designed to cool expanding gases below the ignition temperature of the surrounding explosive atmosphere. The EX Series is capable of switching up to
- Maximum Current Rating: 15 amps
- Maximum AC Voltage Rating: 125 to 480 volts
- Maximum DC Voltage Rating: 125 to 250 volts
- Operating Temperature: -40 to 71 C
-
Supplier: Aratas America LLC
Description: 10mm Square Sealed Rotary DIP Switches Sealed structure equivalent to IP64 (IEC-60529) prevents flux penetration and provides high con-tact reliability even in dusty locations Flat/cone/wheel shaped and Extended-actuator models are available. A slider lock and rotating PCB mechanism
- Number of Positions Available (# of actuators): 10
- Terminal Type: Other Terminal Type
-
Supplier: Allied Electronics, Inc.
Description: General Purpose Limit Switch, VL Series The new economical SZL-VL Series miniature type limit switches are designed for applications requiring small mounting space. These miniature switches are ideal for OEM machinery which requires a rugged and reliable limit switch that is capable of
-
Supplier: steute
Description: Features/Options Cold-resistant down to -40 °C High degree of protection IP 66 Metal enclosure 2 contacts
- Mechanical Life (Minimum): 1,000,000 (#)
- Switch Type: Electromechanical
- Normal State: Normally Closed (NC), Normally Open (NO)
- Actuator Type: Offset Roller
-
Supplier: Allied Electronics, Inc.
Description: General Purpose Limit Switch, VL Series The new economical SZL-VL Series miniature type limit switches are designed for applications requiring small mounting space. These miniature switches are ideal for OEM machinery which requires a rugged and reliable limit switch that is capable of
-
Supplier: Allied Electronics, Inc.
Description: Top Roller Lever Actuated Switch 1⁄2 in. NPT conduit snap-action DPDT contact Features Designed to IEC Standard for World-Wide Applications EN50041 Metal Standard Versions EN50047 Metal and Double Insulated Versions EN50047 Mounting Compatible, 3-Cable Entry Metal Versions UL, CSA, and CE Sealing
-
Supplier: VAST STOCK CO., LIMITED
Description: Limit Switches LIMIT SWITCH 600V 10AMP C +OPTIONS
- Switch Type: Electromechanical
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell's MICRO SWITCH SZL-VL-S Series miniature-type limit switch is designed for use in applications where limited mounting space is available. With IP67 seal rating, these switches are suitable for OEM machinery that requires a rugged and reliable limit switch capable of being mounted in
- Operating Temperature: -20 to 70 C
- Pre-Travel: 25 degrees
- Movement Differential: 15 degrees
- Operating Force: 1.5929203539823 In-lbs
-
Supplier: Waytek, Inc.
Description: Carling Technologies RV16D2FCHCB-K9C Rotary Switch Category: Rotary Switches Manufacturer: Carling Technologies On-Off-On 3 position SPDT rotary switch IP67 water/dust resistant Easy Install: 0.250" Quick Connect Terminals Same terminal positioning as V-Series Rocker
- Maximum Current Rating: 20 amps
- Maximum DC Voltage Rating: 12 volts
-
Supplier: Allied Electronics, Inc.
Description: General Purpose Limit Switch, VL Series The new economical SZL-VL Series miniature type limit switches are designed for applications requiring small mounting space. These miniature switches are ideal for OEM machinery which requires a rugged and reliable limit switch that is capable of
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell's MICRO SWITCH SZL-VL-S Series miniature-type limit switch is designed for use in applications where limited mounting space is available. With IP67 seal rating, these switches are suitable for OEM machinery that requires a rugged and reliable limit switch capable of being mounted in
- Operating Temperature: -20 to 70 C
- Pre-Travel: 25 degrees
- Movement Differential: 15 degrees
- Operating Force: 1.5929203539823 In-lbs
-
Supplier: DigiKey
Description: SWITCH DIP ROTARY SPST 150MA 42V
- Max Current Rating: 0.15 amps
- Max DC Voltage Rating: 42 volts
- Operating Temperature: -40 to 185 F
- Terminal Type: Other Terminal Type
-
Supplier: Biamp Systems, Ltd.
Description: redundant Ethernet connections Rotary switches for device identification IP30 compliant CE marked and RoHS compliant Covered by Biamp Systems’ five-year warranty
- Features: IP Telephony / VoIP
- Form Factor: Rack Mount
Find Suppliers by Category Top
Featured Products Top
-
We are excited to introduce a significant upgrade to our IXARC Absolute Encoders with Ethernet/IP interface which will enhance user experience and operational efficiency. Our new devices now feature three rotary switches for manual IP address configuration, simplifying network setup and reducing (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V. -
We are excited to introduce a significant upgrade to our IXARC Absolute Encoders with Ethernet/IP interface which will enhance user experience and operational efficiency. Our new devices now feature three rotary switches for manual IP address configuration, simplifying network setup and reducing (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V. -
available in silver or gold plating. The IP65-rated switch series provides moisture protection for harsh environments. Ideal applications for the LB22 Series include audio/visual equipment, consumer electronics, vending machines, kiosks, instrumentation, and medical equipment. For more (read more)
Browse Pushbutton Switches Datasheets for Heilind Electronics, Inc. -
• Separate input and output connector to easily daisy-chain devices • Up to 1 million cycles • Withstands -40°C to 85°C operating temperatures • Sealed to IP68S Follow us on: (read more)
Browse Industrial Keypads Datasheets for Powell Electronics, Inc. -
provide absolute, rotary position. Output options for analog, digital, redundant and switch outputs are standard. The RFC4800 Series utilizes a magnetic pickup to provide a touchless measurement range of 0 to 360°. Key specifications include ingress protection from liquids and dust to the IP (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
The Telemecanique Sensors XCKN2118P20C is a compact roller-lever limit switch for mechanical position and travel detection. It combines a spring-return rotary head, 1NC + 1NO snap-action contacts, positive-opening NC operation, M20 cable entry, and IP65 protection in a lightweight plastic (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
switches, the XCKMR54D1H29 combines a robust metal enclosure with a rotary operating head and a crossed-rod actuator. Its specialized construction makes it particularly suitable for applications in which a moving hook, trolley (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
switches for 192.168.1.xyz IP addressing. The proxy device also contains three one-gigabit EtherNet/IP ports and can operate in temperatures from -25° to +70° Celsius adding to the ease of use. The proxy device allows users with non-CIP Security-embedded products to define and (read more)
Browse Network Equipment Datasheets for Allen-Bradley / Rockwell Automation -
complex working conditions such as high-speed continuous rotation, frequent start-stop switching and long-term full-load operation. It effectively solves the common defect of unstable RF signal output of traditional split rotary joints in dynamic rotating state, and greatly improves the overall (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
count when power is restored. Key specifications for the MC-1 2800 include measuring range of 15,840° (44 turns), measured variable information of angle, turns, speed and limit switch points. Measurement rotational speed is from 0 to 546 rpm. Resolution is 16-bits. Absolute linearity (read more)
Browse Rotary Encoders Datasheets for Novotechnik U.S., Inc.
More Information Top
-
Ultra-Small Rotary Sensors from Contelec
The devise is equipped with tiny rotary sensing units having 9mm body diameter, complete and enhanced series including a calibration range in the order of 360º and sensing units with unique output features and switching operations. … sensors with a maximum of 14-bit resolution capacity and ingress protection class IP68 allow its extended …
-
New Products
… exit or connector, operating temperature ranges from -30°C to +150°C, waterproof sealing to IP68 and pressurisation up … Precise output reference selections from 0 to 3.5 mVN are achievedby using a metal film resistor network, discrete wirewound resistors and a 2 pole 8 position rotary switch .
-
Rotary Switches Manufacturers, Rotary Switches Product Catalogs Directory
Short-circuit Protection Waterproof LED Driver Power Supply 120W 12VDC 10A IP68 EPA7196 Quick detail: Power: 120W … Opas Rotary Switch .
-
Elma Introduces New Hall Effect Sensor Coded Switch
Elma Electronic Inc., a leading designer and manufacturer of rotary switch components and electronic packaging products, introduces the X4, the first in a family of new rugged switches based on the latest Hall Effect sensor coding technology. Designed to meet IP68 (with optional sealing), the new X4 switch features high-quality construction including a …
-
Bud Industries - PN-1341-C - Enclosures, Racks & Cabinets - Electrical (NEMA) Enclosure - Allied Electronics
Cable Gland; 14-25 mm; Polyamide 6; Neoprene; Black; PG 29; 53 mm; 42 mm; IP68 Switches > Rotary .
-
Honeywell - 914CE16-3 - Switches - Limit - Allied Electronics
A full range of actuators are available, including plain plungers, roller plungers, side rotary , multidirectional wire, and … The switches are also available with the industry standard, M12 miniature 4-pin connector. IP68 .
-
Honeywell - 914CE2-6 - Switches - Limit - Allied Electronics
A full range of actuators are available, including plain plungers, roller plungers, side rotary , multidirectional wire, and … The switches are also available with the industry standard, M12 miniature 4-pin connector. IP68 .
-
Honeywell - 914CE16-9 - Switches - Limit - Allied Electronics
A full range of actuators are available, including plain plungers, roller plungers, side rotary , multidirectional wire, and … The switches are also available with the industry standard, M12 miniature 4-pin connector. IP68 .
Indicates content that may require registration and/or purchase.