-
Supplier: PHOENIX CONTACT USA
Description: Industrial GPRS/GSM modem for mounting on EN DIN rails. GSM and GPRS. 850 + 900 + 1800 + 1900 MHz. Serial V.24 (RS-232) interface. TCP/IP stack. Alarm input and output. 24 V DC supply voltage.
- Network Equipment: Modem
-
Supplier: Newark, An Avnet Company
Description: MODEM, GSM / GPRS, QUAD BAND, RS232; No. of Channels:-; Protocol:TCP / IP; Supply Voltage Max:32V; Frequency RF:-; Module Interface:Serial; Kit Features:Quad Band 850/900/1800/1900 MHz GSM-GPRS Class 10 Modem, CSD, Fax and SMS; RoHS Compliant: Yes
-
Supplier: Quarktwin Technology Ltd.
Description: Cellular HSPA, GSM Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included, U.FL Through Hole
- Data Rate: 7,200 kbps
- Sensitivity: -108 dBm
- Output Power: 33 dBm
- Operating Frequency: 850 to 1,900 MHz
-
-
Supplier: Telit IoT Solutions, Inc.
Description: UART interfaces Ten 1.8V I/O ports TCP/IP and UDP/IP stacks Python Script Language interpreter Voice-capable supporting both analog and digital (DVI) interface Pin compatible with companion products in GSM/GPRS, UMTS/HSPA, HSPA+, CDMA 1xRTT, EV-DO and LTE Family Concept The
- Operating Frequency: 850 to 1,900 MHz
- TJ: -40 to 85 C
- Sensitivity: -107 dBm
- Technology: GPRS, GSM
-
Supplier: Radicom Research, Inc.
Description: with state of the art Data, Fax, and Voice operations. Designed for the global marketplace, the RC3000 is a quad-band GSM/GPRS/EDGE and dual-band UMTS/HSDPA modem that works on frequencies of GSM 850MHz, EGSM 900MHz, DCS 1800MHz, PCS 1900MHz and WCDMA 2100/900MHz, 2100/850MHz or
- Maximum Output Power: 1,000 to 2,000 milliwatts
- Modem Type: Cellular Modem
- Form Factor: Desktop / Standalone
- Features: Modem, Wireless
-
Supplier: Data Connect Enterprise, Inc.
Description: machine-to-machine communications for high volume OEM and VAR implementations. The CDR-GPRS Series allows customers to quickly and economically integrate wireless IP and GPS capabilities into real-time M2M networks with a degree of reliability that could never be obtained using wireless
- Network Equipment: Router
- Features: VPN
- Area Network Type: Wide Area Network (WAN)
- Network Media: Wireless
-
Supplier: TelephoneStuff.com
Description: MultiModem Quad-band EDGE Cellular Modem provides wireless data communication and integrates seamlessly with virtually any application. Features: - E-GPRS Class 12 - GPRS Class 12 - Quad-band GSM/GPRS/EDGE 850/900/1800/1900 MHz - Supports Short Message Service such as text and PDU
- Network Equipment: Gateway
- Features: IP Telephony / VoIP
-
Supplier: TelephoneStuff.com
Description: data-intensive multimedia applications. Based on industry-standard open interfaces, the MultiModem EDGE wireless modem is equipped with quad-band GSM, which means it can be used worldwide on all existing GSM networks. It is available with a broad range of interface options
- Network Equipment: Gateway
- Features: IP Telephony / VoIP
-
Supplier: TelephoneStuff.com
Description: data-intensive multimedia applications. Based on industry-standard open interfaces, the MultiModem EDGE wireless modem is equipped with quad-band GSM, which means it can be used worldwide on all existing GSM networks. It is available with a broad range of interface options
- Network Equipment: Gateway
- Features: IP Telephony / VoIP
-
Supplier: TelephoneStuff.com
Description: data-intensive multimedia applications. Based on industry-standard open interfaces, the MultiModem EDGE wireless modem is equipped with quad-band GSM, which means it can be used worldwide on all existing GSM networks. It is available with a broad range of interface options
- Network Equipment: Gateway
- Features: IP Telephony / VoIP
-
Supplier: CAS DataLoggers
Description: carries a built-in GSM/GPRS modem and can automatically connect via a mobile telephony network to an ISP provider, to transmit its data via email or FTP and alerts via email or SMS. The unit controls the internal modem power supply for power saving purposes in applications with
- Number of Serial Ports: 1
- Number of Analog I/O Points: 4
- Number of Digital I/O Points: 4
- Features: Alarming, Battery Back Up, Data Logging, Other
-
Supplier: Telit IoT Solutions, Inc.
Description: and APAC CDMA networks, such as telemetry, telematics, smart metering, POS terminals, healthcare and security. Additional features such as integrated TCP/IP and UDP/IP Stack provide extended functionality, adding value to the customer application with¬out adding cost. Extensive
- Operating Frequency: 800 MHz
- Data Rate: 153.6 kbps
- Bias / Operating Current: 1.1 to 750 mA
- TJ: -40 to 85 C
-
Supplier: Telit IoT Solutions, Inc.
Description: applications requiring robust and proven connectivity, such as telemetry, telematics, smart metering, POS terminals, healthcare and security. Additional features like integrated TCP/ IP and UDP/IP Stack provide extended functionality, adding value to the customer application without
- Operating Frequency: 800 to 1,900 MHz
- Data Rate: 5,760 to 7,200 kbps
- TJ: -40 to 85 C
- Sensitivity: -107 to -108.00000000000001 dBm
-
Supplier: Richardson RFPD
Description: Among the world’s smallest ready-to-go cellular modems, the AirLink GL6100 (DB9) and AirLink GL6110 (USB) plug into any device and are ready to make the GSM/GPRS connection. They feature complete IP connectivity, from basic TCP/IP blocks to advanced internet services.
- Network Equipment: Gateway
- Network Media: Wireless
-
Supplier: Telit IoT Solutions, Inc.
Description: applications for the European OEM and Aftermarket Automotive with full ISO TS16949 quality processes Internet application friendly with integrated TCP/IP and UDP/IP stacks Voice-capable for applications requiring either analog or digital (DVI) interfaces Over-the-Air firmware update
- Operating Frequency: 900 to 2,100 MHz
- Data Rate: 384 to 3,600 kbps
- TJ: -40 to 85 C
- Sensitivity: -107 to -108.00000000000001 dBm
-
Supplier: CAS DataLoggers
Description: The BSC-50E Remote Alarming System is an ultra low power, wireless RTU with data logging and alarming capabilities. The battery-powered RTU incorporates a quad-band GSM/GPRS modem, four digital inputs, two analog inputs, one pulse counter input and multiple excitation options for
- Number of Serial Ports: 1
- Number of Analog I/O Points: 2
- Number of Digital I/O Points: 4
- Features: Alarming, Battery Back Up, Data Logging, Other, Weather Tight Enclosure
-
Supplier: Meter Group
Description: How it works The standard Em50G uses an internal cell modem to automatically send data to an internet server four to six times a day (contact Decagon for more frequent data delivery options). The stored data are available for you to access, monitor, and download at any time. Is my site in a
- Analog Input Channels: 5 #
- Data Storage: 1 MB
- Operating Temperature: -22 to 140 F
- Data Acquisition: Datalogger / Recorder
-
Supplier: Kipp & Zonen, Inc.
Description: 4 differential and 4 single-ended analogue inputs, 4 digital inputs Connect up to 8 Kipp & Zonen Smart radiometers Quad-band GSM/GPRS modem with external antenna Send data to an e-mail address or FTP server LOGBOX SE is a data logger with analogue and digital inputs that allow
- Analog Input Channels: 4 #
- Digital I/O Channels: 4 #
- Resolution: 24 bits
- Accuracy: 0.05 % FS
-
Supplier: Handheld
Description: altitudes. With its integrated u-blox® GPS receiver and WAAS/EGNOS/MSAS capability, the Algiz 10X is also a powerful and accurate tool for mapping and surveying. And it offers ultimate mobility: antenna pass-through connectors for both GSM and GPS let you use an external antenna when the unit
- Speed: 1,860 MHz
- RAM: 4 GB
- Display Size: 10.1 inch
- Operating Temperature: -27.4 to 145.4 F
-
Supplier: Handheld
Description: u-blox® GPS receiver and WAAS/EGNOS/MSAS capability, the Algiz 10X is also a powerful and accurate tool for mapping and surveying. And it offers ultimate mobility: antenna pass-through connectors for both GSM and GPS let you use an external antenna when the unit is docked, and hot-swappable
- Speed: 1,830 to 2,160 MHz
- RAM: 4 GB
- Display Size: 10.1 inch
- Operating Temperature: -4 to 140 F
-
Supplier: Sonel Test
Description: reading from logger, preview of network parameters in real time (with capability of reading via GSM modem), deletion of data in the analyzer, data presentation in tables, data presentation in charts, data analysis and generating reports in compliance with standard EN 50160 (reports)
- Features: Other
- Phase: Single-Phase
-
Supplier: ValueTronics International, Inc.
Description: kbit/s Required cable: null modem cable LAN (TCP/IP) For software updates and remote control Connector: RJ-45 Speed: 10 Mbit/s Typical measurements include transmitter testing, alignment of modulators and measuring switch breakthrough. The analyzer is fully controllable via front panel
- Frequency Range: 4,000,000 kHz
Find Suppliers by Category Top
More Information Top
-
The Development of the Mobile Robot for Taking Care of Elderly People
GSM modem Wireless IP cam Indoor positioning system Human machine interface .
-
ip modem - offers from ip modem manufacturers, suppliers, exporters & wholesalers
USB 2.0 TCP / IP GSM Industrial GPRS Modem With Sim Slot External ...
-
Gprs Modem - Gprs Modem Manufacturers, Suppliers
USB 2.0 TCP / IP GSM Industrial GPRS Modem With Sim Slot External Antenna .
-
Proceedings of the International Conference on Soft Computing Systems
AT89C52 micro controller, PIR motion detector, IP camera, GSM modem , one-time-password (OTP) generation server, a control server for the door lock, 4 × 3 number keypad, and 16 × 2 LCD display are basically used to construct the device.
-
Gsm Voip Gateway Suppliers, Gsm Voip Gateway Manufacturers and Exporters
Products/Services:VoIP, GoIP, GSM, VoIP gateway, GoIP gateway, IP phone, GSM modem , FXS gateway, repeater .
-
tcp ip ( Page 4 ) - offers from tcp ip manufacturers, suppliers, exporters & wholesalers
USB 2.0 TCP / IP GSM Industrial GPRS Modem With Sim Slot External ...
-
usb modem - offers from usb modem manufacturers, suppliers, exporters & wholesalers
USB 2.0 TCP / IP GSM Industrial GPRS Modem With Sim Slot External ...
-
gsm antennas ( Page 2 ) - offers from gsm antennas manufacturers, suppliers, exporters & wholesalers
USB 2.0 TCP / IP GSM Industrial GPRS Modem With Sim Slot External ...
-
gsm modem - offers from gsm modem manufacturers, suppliers, exporters & wholesalers
USB 2.0 TCP / IP GSM Industrial GPRS Modem With Sim Slot External ...
-
Compact GSM modem with airtime and antenna package from Solid State Supplies enables quick and easy testing for M2M designs
Now available from Solid State Supplies is the Enfora GSM1308 SA-G+ compact standalone IP modem with full GSM /GPRS/EDGE voice and data features.
Indicates content that may require registration and/or purchase.