Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: VAST STOCK CO., LIMITED
Description: LED Lighting Lenses Assemblies Security Lighting-IR Assembly
-
Supplier: RS Components, Ltd.
Description: IML-0688 Fresnel Lens for IR Sensor
- Number of LEDs: 1
- LED Hardware: LED Lens
- Features: Other
-
Supplier: RS Components, Ltd.
Description: IR LED Star Oslon 850nm,lens,wired
- Peak Wavelength: 850 nm
- Lens Type: Domed Lens
- LED Type: Infrared
-
-
Supplier: Newark, An Avnet Company
Description: LED, 1206, LENSED, IR 880NM; Viewing Angle:40°; Diode Case Style:1206; Forward Current If(AV):50mA; Forward Voltage VF Max:1.4V; Rise Time:20ns; Fall Time tf:20ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Flexible Light Pipe Assembly, 1mm Fiber Optic Core, Right Angle, 4 mm Round IR Lens, 4.0 in., 3mm LED, IR940 / Bag
-
Supplier: Security Camera Warehouse
Description: SONY SCB601 Key Features 1/3" Sony Super HAD CCD 480 TV Lines 42 pcs LED, 105FT IR Range 3.6mm Fixed Lens 20 Concurrent Users with Password Protection 0 Lux (IR On) IP66 Rating Weather Proof 12V DC, 500mA (IR On) SONY SCB601 Specifications Image Pick-up Device: 1/3" Sony
- Specialty Camera Type: Low Light
- Camera Function: Video
-
Supplier: ODG (Origin Data Global)
Description: 20mA Colorless transparent lens -25℃~+85℃ 40° 4.6mm square lamp holder 75mW Plugin,P=2.54mm LED Indication - Discrete ROHS
-
Supplier: Newark, An Avnet Company
Description: Flexible Light Pipe Assembly, 1mm. Fiber Optic Core, Vertical, 4.2mm. Low Profile Dia. IR Lens, 12.0in. Length, 3mm IR LED / Tray
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: Manufacturers of near-IR sensing technology can apply the NIR Intensity Lens solution for angular measurement of NIR LEDs, lasers, and structured light patterns produced by Diffractive Optical Elements (DOE). The lens mounts directly to a Radiant Vision Systems ProMetric® Y16 Imaging
- Features: Other
- Type / Form: Test Module / Sub-system
-
Supplier: Light in Motion LLC
Description: Description The QTLP660IR is a GaAs LED Emitter in a SMD package with a dome shaped lens improving the focus of the axis emissions resulting in improved outputs. Available in standard Tape and Reel packaging for automatic insertion. Features 1.8mm Dome lens 30 degree emission angle Clear
- Peak Wavelength: 940 nm
- Forward Voltage: 2.6 volts
- Forward Current: 65 milliamps
- Viewing Angle: 120 degrees
-
Supplier: Streamlight, Inc.
Description: providing optimum illumination when using night vision equipmentInfrared illumination source: 850 nm LED. Shock-proof with a 20,000 hour lifetimeHigh impact, chemically resistant engineering polymer IR LED housing Tactile indicator on IR LED housing identifies
- # of Batteries: 2
- Length: 3.82 inch
- Lumen: 160 lm
- Power Source: Battery, Lithium
-
Supplier: Newark, An Avnet Company
Description: Flexible Light Pipe Assembly, Vertical SMD Adapter, 4mm Round IR Lens, 79.0 in.
-
Supplier: Larson Electronics LLC
Description: completely invisible to the naked eye and require the use of night vision equipment. The LEDLB-100-IR LED light bar from Magnalight produces a far reaching infrared spot beam with 18,000 lumens of IR light. 100 Edison Edixeon® three watt infrared LEDs producing 180 lumens
-
Supplier: Allied Electronics, Inc.
Description: LED, Red Color, Surface Mount, 25 mcd (Min.) Luminous Intensity, 20 mA Forward Current High brightness Small size Diffused optics Top emitting Compatible with IR solder profiles Ideal for use with light pipes LED with industry standard 1206 footprint, 20 mA forward current.
-
Supplier: IDEA, Inc.
Description: 5 mm, blue lens, chip material GaAlAs
- Peak Wavelength: 940 nm
- Forward Voltage: 1.5 volts
- Forward Current: 20 milliamps
- Optical Power Output: 6.4 milliwatts
-
Supplier: IDEA, Inc.
Description: Surface mount, water clear lens
- Peak Wavelength: 940 nm
- Forward Voltage: 1.5 volts
- Forward Current: 20 milliamps
- Optical Power Output: 0.2 milliwatts
-
Supplier: SFCable.com
Description: 420TVL 10 IR LED True D/N ICR Camera. 1/3" Super HAD CCD. 420 TV Lines. 3.8mm~9.0mm Aspherical Auto Iris Vari-Focal Lens. 10 IR LED distance up to 40 ft / 12m. 12V DC 1 Year Warranty.
- Horizontal Resolution: 420 lines
- Imaging Technology: CCD, Digital
- Features: Other
- Physical: Outdoor Rated
-
Supplier: SFCable.com
Description: 550TVL 10 IR LED TrueD/N ICR AI Camera. 1/3" Super HAD CCD. 550 TV Lines - SHM-755AII / HQ-1. 420 TV Lines - SSM-742AII. Vari-Focal 3.8mm~9.0mm Aspherical Auto Iris Lens. 0 Lux/ IR LED on at 4 Lux. Indoor IR LED 40 Ft. Outdoor IR LED can switch
- Horizontal Resolution: 420 lines
- Imaging Technology: CCD, Digital
- Features: Other
- Physical: Outdoor Rated
-
Supplier: SFCable.com
Description: 36x LPC Zoom Camera with 11 IR LED Illuminator Housing. 1/4" Exview HAD CCD. Color: 540 TVL; B&W: 560 TVL. 36x Optical Auto Focus / Auto Iris Zoom Lens. 11 Super Power IR LED Distance up to 395ft / 120m. 24V AC, 60VA, Power Ready Plug for 12V DC Camera. 1 Year Warranty.
- Horizontal Resolution: 540 lines
- Imaging Technology: CCD, Digital
- Monochrome / Color: Color
- Features: Other
-
Supplier: DigiKey
Description: 5MM (T1-3/4), PINK LENS
-
Supplier: Larson Electronics LLC
Description: compact, high powered LED emitter light produces 2 distinct light output types. The top two LEDs are based on a 3 watt IR packages, which are available in either 850nm or 940nm. The range of the IR lighting, with appropriate night vision equipment will exceed 1000 feet.
-
Supplier: Larson Electronics LLC
Description: 12 volts and external generators, transformers or inverters are impractical. LEDLB-60E-IR-M 35° Flood Beam (Opt) LEDLB-60E-IR-M 10° Spot Beam (Stnd) Durability: The LEDLB-E series of LED light bars from Magnalight offer IP68 rated construction that is designed to withstand
-
Supplier: IC Realtime, LLC
Description: The ICR100 is an entry level day/night IR weatherproof bullet camera. Utilizing a 3.6mm lens and 30ft IR range, this camera is ideal for most indoor and outdoor applications. Split glass lens assists in proper IR dispersion for clear nighttime video. 1/4" Color CCD 3.6mm fixed
- Horizontal Resolution: 420 lines
- Width / Diameter: 2.56 inch
- Height: 2.755907 inch
- Length: 6.0629954 inch
-
Supplier: Knight Optical (UK) Ltd
Description: lenses, mid-range grade 25 ball lenses and commercial grade 100 ball lenses offering all grades to suit any application. Aside from fibre coupling applications, ball lenses are also used as objective lenses in endoscopy, laser measurement systems and bar-code
- Diameter / Length: 0.0025 mm
- Surface Quality: 40-20 Scratch / Dig
- Materials: BK7 Glass
- Lens Type: Ball Lens
-
Supplier: ams
Description: The TMD2671 family of devices provides a complete proximity detection system and digital interface logic in a single 8-pin package. The proximity detector includes a digital proximity sensor with integrated LED driver, and IR LED. The proximity function is calibrated to 100 mm
- Input (Supply) Voltage: 2.6 to 3.6 volts
- Operating Temperature: -40 to 85 C
- Sensor Type: Proximity Sensor
-
Supplier: Marktech Optoelectronics
Description: systems View Products Find something you were looking for? Get a free no-obligation quote today. Request Quote Related Resources UV Emitters Near IR Emitters Visible Emitters Point Source Emitters High Power IR Emitters SWIR Emitters Multi-Chip Emitters Photo Reflectors Product
- Peak Wavelength: 1,720 nm
- Forward Voltage: 0.7 volts
- Optical Power Output: 1 milliwatts
- Viewing Angle: 6 degrees
-
Supplier: Knight Optical (UK) Ltd
Description: lenses, mid-range grade 25 ball lenses and commercial grade 100 ball lenses offering all grades to suit any application. Aside from fibre coupling applications, ball lenses are also used as objective lenses in endoscopy, laser measurement systems and bar-code
- Diameter / Length: 0.0025 mm
- Surface Quality: 40-20 Scratch / Dig
- Materials: BK7 Glass
- Lens Type: Ball Lens
-
Supplier: Knight Optical (UK) Ltd
Description: lenses, mid-range grade 25 ball lenses and commercial grade 100 ball lenses offering all grades to suit any application. Aside from fibre coupling applications, ball lenses are also used as objective lenses in endoscopy, laser measurement systems and bar-code
- Diameter / Length: 0.0025 mm
- Surface Quality: 40-20 Scratch / Dig
- Materials: BK7 Glass
- Lens Type: Ball Lens
-
Supplier: ams
Description: The TMD2671 family of devices provides a complete proximity detection system and digital interface logic in a single 8-pin package. The proximity detector includes a digital proximity sensor with integrated LED driver, and IR LED. The proximity function is calibrated to 100 mm
- Input (Supply) Voltage: 2.6 volts
- Operating Temperature: -40 to 85 C
- Sensor Type: Proximity Sensor
-
Supplier: Knight Optical (UK) Ltd
Description: lenses, mid-range grade 25 ball lenses and commercial grade 100 ball lenses offering all grades to suit any application. Aside from fibre coupling applications, ball lenses are also used as objective lenses in endoscopy, laser measurement systems and bar-code
- Diameter / Length: 0.0025 mm
- Surface Quality: 40-20 Scratch / Dig
- Materials: BK7 Glass
- Lens Type: Ball Lens
-
Supplier: Edmund Optics Inc.
Description: IR Model Offers Simultaneous Video and Visual Viewing Case Included UL Listed Both Infrared (IR) and Ultraviolet (UV) handheld monocular devices employ a proprietary high resolution image converter and photocathode arrangement to produce a visible image from invisible radiation.
-
Supplier: Larson Electronics LLC
Description: The Magnalight LEDLB-32E-IR Infrared LED Light Bar offers high infrared light output and extreme durability combined with versatile mounting and power options. This IP68 rated LED light bar produces an infrared light beam that can only be seen through the use of night vision
-
Supplier: IC Realtime, LLC
Description: Interface High resolution of 650 TVL at Day / 700 TVL at Night IR Sensitive Mechanical Day/Night Filter System Built-in Powerful night sensitivity up to 70M Extended IR LED life cycle and sensitivity Sens-up (2x~128x) Motion Detection Privacy masking 24VAC / 109A Adapter
- Horizontal Resolution: 650 to 700 lines
- Operating Temperature: 14 to 122 F
- Performance: Auto-Lens
- Imaging Technology: CCD, Digital
-
Supplier: SFCable.com
Description: 28 IR Day & Night Weatherproof Color Camera. EIR28-F4240. 1/3" CCD. 420 TV Lines. 28 IR LED. 4.0mm Lens. IR Distance up to 65ft / 20m. Double glass designed to prevent IR light refraction & diffusion. IP66 Rating. 400mA max @ IR "on" / 135mA @ IR
- Horizontal Resolution: 420 lines
- Imaging Technology: CCD, Digital
- Monochrome / Color: Color
- Features: Other
-
Supplier: IC Realtime, LLC
Description: This is ICR's most versatile camera. It can be used in almost any applications, indoor or outdoor. It is IP55 and fully weather and crush resistant. It possesses the latest in IR (infra-red) technology, with its blue long range IRs capable of seeing in 0 lux up to 60 feet. It has a
- Horizontal Resolution: 480 lines
- Width / Diameter: 2.4803163 inch
- Height: 2.2834658 inch
- Length: 3.7795296 inch
Find Suppliers by Category Top
Featured Products Top
-
Avantier Germanium lenses offer a combination of high refractive index, low dispersion, and exceptional ruggedness, making them well suited for demanding infrared applications. With a high refractive index among readily available IR-transmitting materials, Germanium provides minimal chromatic (read more)
Browse Aspheric Lenses Datasheets for Avantier Inc. -
solution that measures the angular distribution and radiant intensity of 850 or 940 nm near-infrared (NIR or near-IR) emitters. The NIR Intensity Lens system utilizes Fourier optics to capture a full distribution of NIR light in a single measurement up to ±70 degrees, giving you extremely (read more)
Browse Automated Test Equipment Datasheets for Radiant Vision Systems -
Application-specific software module for evaluating near-infrared lasers and LEDs Near-infrared (near-IR or NIR) emissions of light are used by devices to sense three-dimensional objects while eliminating visible light interference and human visual distraction. However (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems
Conduct Research Top
-
Optical Transmission Properties of Adhesives
in the wavelengths between 800 and 1500 nm range. Other applications include LED lights, display panels, and optical lens coupling, which might need optically clear adhesives, sealants, and encapsulants which transmit in the visible range. There are rare cases where a manufacturer of night vision goggles may
More Information Top
-
Products | D-Link unveils three cameras for professional surveillance and security applications | Plant Services
The camera also supports optional CS mount standard lenses, such as an auto-iris lens, an IR LED lens or a night vision illuminator, to record video in environments with little or no light.
-
D-Link Debuts Three New Feature-Rich Network Cameras For Professional Security And Surveillance
… PoE support (DCS-3410) with low- light video capture features 0.3 Lux light sensitivity for capturing video anytime, day or night, and supports optional CS mount standard lenses, such as an auto-iris lens, IR LED lens or a night vision …
-
The LAA project
LED IR LENS .
-
ir led - offers from ir led manufacturers, suppliers, exporters & wholesalers
IR ON 0 Lux) Lens 6MM LENS IR LED 48LEDs Infrared Wavelength 850um Illuminate Distance 40M (45ft) Waterproof ...
-
Cctv - Cctv Manufacturers, Suppliers (Page 11)
600 TVL Anti - Ghost DNR Varifocal Lens Lens LED IR SMART Waterproof CCTV Camera / Cameras .
-
Differential photo-acoustic gas cell based on LTCC for ppm gas sensing
The future module consisting of a sample gas cell and immersion lens IR LEDs together with interferometric probing of the cantilever microphone is expected to be capable of measuring ultra low concentrations of a wide range of gases with their fundamental absorption …
-
Cctv Camera Housing Manufacturers in CCTV Camera, Cctv Camera Housing Suppliers & Exporters in CCTV Camera Directory
CCTV(BNC) out Built-in Coaxial Communication 84 pcs IR LEDs Fixed Lens f=6.0mm IP66 Weatherproof Option : RS-485 / OSD Controller Specifications(HSA-RH2284T) Signal Format NTSC/ PAL (Selectable) Image Sensor 1/3"...
-
Human Interface and the Management of Information. Interacting with Information
Although the dark pupil technique with one IR LED around lens proved reliable (Fig. 4 (c)), it is necessary to develop a new pupil detection method because the distance between the LED and camera center causes error.
-
day night camera ( Page 14 ) - offers from day night camera manufacturers, suppliers, exporters & wholesalers
Camera ID display The longest build-in IR LED is over 100M IR LED and Lens focus synchronously Day/Night (ICR), ...
-
Rotating Spin Mount/Data Acquisition System
The IR camera consists of an IR lens , lead selenide detector array with appropriate thermoelectric cooler, driving electronics synchronized by a TV sync generator chip.
Indicates content that may require registration and/or purchase.