-
Supplier: Goulds Water Technology, a xylem brand
Description: Separates air and water, maintains air charge. Interior Tank Lining: Fusion bonded polymeric lining (durable polypropylene liner used on V15P). Both meet FDA requirements. Maximum Working Pressure: 100 PSI for V45PST and V60PST, 125 PSI for V15P. Tank Temperature Rating: Maximum
- Pump Type: Centrifugal Pumps, Jet Pumps
- Features: Water Pumps, Well Pumps
-
Supplier: Armstrong International
Description: the valve is widely applied in domestic water applications, construction equipment, irrigation, tank-car loading, and industrial or commercial air conditioning. Upstream variations do not affect the balanced pressure valve, and the composition disc ensures tight shutoff. The
- Valve Size: 2 to 6 inch
- Pressure Rating: 150 psi
- Controlled Pressure Range: 7 to 100 psi
- Number of Ports/Ways: 2
-
Supplier: Wilo AG
Description: Self-priming water-supply unit Application Water supply Sprinkling Irrigation and spraying Pumping water from wells and out of low-lying tanks Special features/product advantages Ideal for outdoor applications (hobby, garden) Rust-free stainless steel prevents corrosion, even with
- Maximum Discharge Flow: 22.014333333333333 GPM
- Maximum Discharge Pressure: 87.02262 psi
- Media Temperature: 41 to 95 F
- Water Temperature: 41 to 95 F
-
-
Supplier: Micro Sensor Co., Ltd.
Description: better pressure measurement and control with the MPM4730 HART pressure transmitter but without budget issues. · Range:-1bar...0~0.1bar…1000bar · Accuracy: ±0.15%FS (Typ.) · RS485/HART Protocol Used For: It is a pressure measurement instrument with digital HART and RS485 output,
- Working Pressure Range: -14.50377 to 14,503.77 psi
- Pressure Measurement: Absolute, Gauge
-
Supplier: Richardson RFPD
Description: Band Solid State Reliability Variety of Cable Lengths Applications Irrigation RV and Marine Holding Tank Level Water Storage and Recycling Systems Small Tank Fluid Level Chillers & Evaporative Coolers
- Measurement Type: Absolute, Gauge
- Device Category: Transducer
-
Supplier: PMC Engineering LLC
Description: pressure. Totally maintenance free. Please specify MP 11. VersaLine VL4500 Series Depth and Level Pressure Transmitter Ranges: Full Scale (Zero Based) 0-30, 50” WC 0-1, 5, 10, 15, 30, 50, 100, 150, 200, 300 psig 0-50, 100, 150, 200, 300 psia Other ranges and pressure units can
- Measuring Range: 0 to 50 inch
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: -5 to 175 F
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
-
Supplier: Madison Company
Description: The PH4201-015- Series Hydrostatic submersible pressure level sensors are specifically designed for pressure and hydrostatic level measurements of groundwater, wastewater, process liquids or sea water. Ideal for sensing liquid level change from 0-34.5 foot in tanks, small size
- Measuring Range: 0 to 414 inch
- Maximum Operating Pressure: 150 psi
- Level Measurement Type: Continuous Level
- Features: Handles Slurries / Suspended Solids
-
Supplier: BakerCorp
Description: Ideal Usage Industrial water blasting, pipeline pigging, irrigation, standby fire protection, environmental cleanups. Benefit Produces enough pressure to eliminate multiple pumps. Operates in flooded conditions. Unattended operation. PERFORMANCE Suction Size: 4" – 10" Discharge Size:
- Discharge Size: 6 inch
- Maximum Discharge Flow: 850 to 4,500 GPM
- Maximum Discharge Pressure: 254 psi
- Media Temperature: 160 F
-
Supplier: BakerCorp
Description: Ideal Usage Industrial water blasting, pipeline pigging, irrigation, standby fire protection, environmental cleanups. Benefit Produces enough pressure to eliminate multiple pumps. Operates in flooded conditions. Unattended operation. PERFORMANCE Suction Size: 4" – 10" Discharge Size:
- Discharge Size: 3 inch
- Maximum Discharge Flow: 300 to 950 GPM
- Maximum Discharge Pressure: 312 psi
- Media Temperature: 160 F
-
Supplier: BakerCorp
Description: Ideal Usage Industrial water blasting, pipeline pigging, irrigation, standby fire protection, environmental cleanups. Benefit Produces enough pressure to eliminate multiple pumps. Operates in flooded conditions. Unattended operation. PERFORMANCE Suction Size: 4" – 10" Discharge Size:
- Discharge Size: 4 inch
- Maximum Discharge Flow: 350 to 1,600 GPM
- Maximum Discharge Pressure: 211 psi
- Media Temperature: 160 F
-
Supplier: FEBCO
Description: Series 710, 715 Atmospheric Vacuum Breakers assure positive protection against backsiphonage of impure water into the main supply in the event that pressure loss causes vacuum conditions. Series 710, 715 is ideal for hose bibs, chemical vats, X-ray tanks, turf irrigation
-
Supplier: Pump Solutions Group
Description: and 7000 pumps can be powered by hydraulic motors using fluid pressure from the hydraulic system in hydraulically powered center pivots • Belt driven pump can be adjusted without shutting down irrigation engine • The 12 volt pump is provided with clamps to connect directly to the
- Pump Type: Metering Pumps, Self-Priming Pump
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: the tank is throttled proportional to the levers position. An overflow of small tanks will be prevented during the initial filling. Valves of this design are single chamber straight valves with a glass fibre reinforced polyamid elbow nozzle as outlet. APPLICATIONS tank filling
- Valve Size: 0.6692917 inch
- Pressure Rating: 4.351131 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: the tank is throttled proportional to the levers position. An overflow of small tanks will be prevented during the initial filling. Valves of this design are single chamber straight valves with a glass fibre reinforced polyamid elbow nozzle as outlet. APPLICATIONS tank filling
- Valve Size: 0.5118113 inch
- Pressure Rating: 4.351131 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Supplier: Lowara
Description: internal capacitor and built-in thermal protection meaning the pump does not require a connection to a control panel for starting. This design makes the submersible pump the ideal choice for primary water supply in tanks or reservoirs, sprinkler irrigation systems and pressure
- Maximum Discharge Flow: 33.021499999999996 GPM
- Media Temperature: 104 F
- Horsepower: 0.737121211696551 to 1.4742424233931 HP
- Pump Type: Borehole Pumps, Submersible Pumps
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: pushes the lever to closed. This effects a relative constant flow, covering a wide pressure range. An overflow of small tanks will be prevented during the initial filling. By reaching a sufficient level within the tank during refill, the final closing procedure is due to the
- Valve Size: 0.5118113 inch
- Pressure Rating: 4.351131 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: pushes the lever to closed. This effects a relative constant flow, covering a wide pressure range. An overflow of small tanks will be prevented during the initial filling. By reaching a sufficient level within the tank during refill, the final closing procedure is due to the
- Valve Size: 0.393701 inch
- Pressure Rating: 4.351131 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Supplier: PMC Engineering LLC
Description: Irrigation Shipboard Ballast Tanks
- Maximum Operating Pressure: 3,000 psi
- Material Temperature Range: -10 to 175 F
- Output Options: Analog Voltage Signal
- Level Measurement Type: Continuous Level
-
Supplier: Eaton Cooper Power Systems
Description: exceeds ANSI C57.12.28 and C57.12.29 Full compliance with ANSI C57.12.28 enclosure integrity requirements Laser engraved nameplate Recessed stainless steel lifting provisions Tank grounding provisions Automatic pressure relief device Hinged door with stainless steel hinge pins and
- Maximum Primary Voltage Rating: 2,400 to 14,400 volts
- Maximum Secondary Voltage Rating: 120 to 600 volts
- Power Rating (VA): 10,000 to 50,000 VA
- Output Type: AC
-
Supplier: Watts
Description: use in air conditioning, refrigeration, and irrigation systems. Maximum Pressure: 165psi (11.4 bar).
- Valve Size: 0.375 to 2 inch
- Valve Type: Float Valves
- Media: Water
-
Supplier: Time Mark Corporation
Description: supply systems, sewage disposal plant systems, storage tank filling systems, air compressor systems, irrigation and water recycling systems.
- Number of Inputs: 4 inputs
- Number of Control Outputs: 4 outputs
- Type: DC Voltage Input
- Features: Gas / Air, Limit / Set Point Control, Rate Indication / Control
-
Supplier: U.S. Plastic Corporation
Description: internal snap locks for gate locking in open position. These valves are great for use in irrigation, pools, spas, plumbing, waste water control, septic systems, IBC products, aquaculture, tank drain valves, and carpet/extraction equipment.
- Valve Size: 1.5 inch
- Valve Type: Gate / Knife Valves
-
Supplier: Panametrics
Description: any obstruction in the flow path or any moving parts to be damaged by flowing liquid. It is not affected by changing process conditions (temperature, pressure and conductivity) and so does not drift over time, eliminating the requirement for periodic calibration. Industries Upstream,
- Pipe Diameter: 2 to 24 inch
- Media Temperature Range: -40 to 302 F
- Velocity Flow Rate: -82.0209973753281 to 82.0209973753281 ft/sec
- Operating Temperature: -40 to 149 F
-
Supplier: EBARA Pumps Americas Corporation
Description: conventional cast iron, making EBARA centrifugal pumps competitively priced and an economical choice. The model CDU is suitable for many residential and commercial general water applications that require corrosion resistance including water supply, pressure boosting, small irrigation
- Discharge Size: 1 inch
- Horsepower: 0.75 to 2 HP
- Maximum Discharge Flow: 1.5 to 18.5 GPM
- Maximum Discharge Pressure: 145.3194981 to 438.265153 psi
-
Supplier: PMC Engineering LLC
Description: The PMC VersaLine® VL5000 Series submersible transmitters are designed for depth and level measurements of ground, surface, waste, and sea water. Suitable for small size bore holes, wells, dams, irrigation, sewage lift stations, rivers and oceanography. The VL5000 has been specifically
- Measuring Range: 0 to 50 inch
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: 30 to 255 F
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
-
Supplier: Contech Engineered Solutions
Description: Tanks DuroMaxx SRPE The UrbanGreen Rainwater Harvesting tankis made from DuroMaxx Steel Reinforced Polyethylene (SRPE). The eighty (80) ksi steel reinforcing ribs provide the strength and pressure rated polyethylene (PE) resin provides the durability. The combination of materials
Find Suppliers by Category Top
Featured Products Top
-
Efficient watering is essential for healthy plant growth. Choosing the right pump helps ensure consistent water flow, prevents plant damage, and improves overall irrigation performance. Different plants and irrigation systems require different flow rates and pressure levels. This guide (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
-directional measurement, which is important in many municipal water treatment, distribution and storage applications. The most common applications include: storage tanks, water selling or sharing, multiple water sources and ring main distribution systems. In addition to locations where water is known to (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
More Information Top
-
Systems assessment of water savings impact of controlled environment agriculture (CEA) utilizing wirelessly networked Sense•Decide•Act•Communicate (SDAC) syste...
In addition, the water intake side of the system was reconfigured so that the new pressure tank and the original irrigation system pressure tank were both supplied from the 550-gallon water storage tank.
-
Inside the Civano Project: A Case Study of Large-Scale Sustainable Neighborhood Development > CIVANO’S DNA
They can be as simple as a line that directs water from the clothes washer or shower directly to the landscape it is watering, or as complex as to require storage tanks, filtration, a pump, pressure tank , irrigation timer, and plumbing.
-
Time-Saver Standards for Urban Design > Sustainable design
Landscape irrigation pump and pressure tank .
-
Wanaket Wildlife Area Management Plan : Five-Year Plan for Protecting, Enhancing, and Mitigating Wildlife Habitat Losses for the McNary Hydroelectric Facility.
with pumps and pressure tanks , an underground irrigation system previously used to water stock, and a series of storage bays on a concrete pad.
-
Vadose Zone Transport Field Study: Summary Report
Application of the tracer mixture continued until June 8, 2003, when all 757 L (200 gal) of the contents of the tracer tank had been applied to the transect or returned to the irrigation water tank through the pressure feedback line.
-
Effect of structural optimization on performance of Venturi injector
Nowadays, the common used fertilization devices used in the sprinkler irrigation and micro- irrigation systems include pressure differential fertilizer tank , Venturi injector, water powered injection pump (proportional injection pump) and electric powered injection pump.
-
Calibration Accuracy of Chemical Injection Devices
Test 1 simulated injection from a nearly empty chemical supply tank into a high- pressure irrigation system.
-
RESIDENTIAL WATER CONSERVATION: CASA DEL AGUA
A small pump and pressure tank supply treated graywater for land- scape irrigation or toilet flushing.
-
Journal of soil science and plant nutrition - Water management for wheat grown in sandy soil under climate change conditions
A differential pressure tank was connected to the sprinkler irrigation system to inject fertilizer via irrigation water.
-
Measurement and simulation of subsurface tracer migration to tile drains in low permeability, macroporous soil
The irrigation lines were spaced 1.2 m apart with pressure-compensating emitters situated every 0.31 m, and irrigation water was fed from a low- pressure pump connected to a 10 m3 irrigation tank .
Indicates content that may require registration and/or purchase.